-
Supplier: FabEnCo, Inc.
Description: The Metal Gate Alternative to Plastic Gates Easy to Install mounts into existing "plastic" gate bolt holes Low Cost competitively priced Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our unique
- Material: Aluminum, Carbon Steel, Stainless Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Single-Swing Gates
-
Supplier: Optimal Handling Solutions
Description: Customize your safety railings with Self-Closing Steel Gates. Gates can be mounted from the left or right with the included mounting hardware Mount to horizontal rails that measure up to 2" in diameter and are spaced 10" to 21" apart center to center Choose from
-
Supplier: FabEnCo, Inc.
Description: The Extended Coverage Self-Closing Safety Gate Easy to Install no cutting, welding or drilling. Installs in minutes using simple hand tools Stainless Steel Spring our custom-made stainless steel spring automatically closes the gate after each passage Positive Stop our
- Material: Aluminum
- Power: Manual Powered
- Features: Powder Coated
- Type: Single-Swing Gates
-
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 2.75 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 1.5 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 3.3333333333333335 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: Kee Safety Inc.
Description: for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of
- Height: 1.75 ft
- Width: 2 ft
- Features: Galvanized
- Power: Manual Powered
-
Supplier: FabEnCo, Inc.
Description: Variety of FabEnCoat™ Finishes available in galvanized or safety yellow powder coated Pipe Post Adapter our special adapter is included for pipe handrail installation Optional clamp-on extension Installation (Bolt-On) FabEnCo Self-Closing Safety Gates can be easily installed in
- Material: Aluminum, Carbon Steel, Stainless Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Single-Swing Gates
-
Supplier: Accuris
Description: Self-closing Gate Valve Heads for Short Sounding Pipe
-
Supplier: Accuris
Description: Standard Guide for Self-Closing/Self-Latching General-Purpose Gates
-
Supplier: HardwareSource, Inc.
Description: For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a screwdriver Hinge
-
Supplier: ASTM International
Description: 1.1 This guide establishes the recommended minimum requirements for the design, construction and performance of self-closing and self-latching single leaf, general-purpose access gates. It is intended to provide an added degree of reliability in the performance of the
-
Supplier: Accuris
Description: Personal Fall-Arrest Systems - Part 5:Connectors with Self-Closing and Self-Locking Gates
-
Supplier: Accuris
Description: STANDARD GUIDE FOR SELF-CLOSING/SELF-LATCHING GENERAL-PURPOSE GATES - INCLUDES STANDARD + REDLINE (PDF)
-
Description: Personal fall-arrest systems -- Part 5: Connectors with self-closing and self-locking gates
-
Supplier: ASTM International
Description: 1.1 This guide establishes the recommended minimum requirements for the design, construction and performance of self-closing and self-latching single leaf, general-purpose access gates. It is intended to provide an added degree of reliability in the performance of the
-
Supplier: Security Camera Warehouse
Description: The The Turtle Back Gate Closer is perfect for applications where a simple to fit, fully featured gate closer is required. This is used on most any type of gate/door with self closing requirements. Meets most requirements for pool gate, tool crib
-
Supplier: HardwareSource, Inc.
Description: speed closing slows gate speed as gate approaches post. Maximum gate opening is 90 degrees. IMPORTANT; A gate stop must be installed to limit gate swing to 90 degrees. Made for use on gates which are hinged by butt hinges or surface mounted strap
-
Supplier: HardwareSource, Inc.
Description: Ornamental gate spring closes gate automatically Works for both right or left hand opening gates Torque is adjustable Matching wood screws are included Spring closer installs on the same side of the gate as the hinges (or hinge pin for full mortise hinges) Steel base
-
Supplier: HardwareSource, Inc.
Description: Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most pool gate legislation restrictions (check your local ordinance). Adjusting screw
-
Supplier: PS Industries
Description: Simply forklift your pallet of material through this self-closing pair of gates and back away. The PS DOORS Pallet Gate closes up against your material, protecting your mezzanine edge until the pallet is removed from opening. When not in use, the Pallet Gate acts
- Type: Double-Swing Gates, Other
- Power: Manual Powered
- Features: Self-Closing
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman Self Regulating Tide Control Gates are ideal for tidal wetlands preservation and restoration. The gates restore tidal flushing of marshes without flooding of upland property behind dikes and levees. Key Benefits: Restores estuarine plants, fish,
-
Supplier: PS Industries
Description: The Paired Ladder Safety Gate is an OSHA compliant, self-closing pair of gates. Adjustable to fit your opening. Paired configuration is ideal for tight spaces where your facility leaves little room for swinging gates. Installation is simple, requires 1/2" wrench.
- Material: Carbon Steel
- Type: Double-Swing Gates, Other, Single-Swing Gates
- Power: Manual Powered
- Standards: OSHA
-
Supplier: PS Industries
Description: Material handling is more efficient with PS DOORS Mezzanine Gates. Once installed on your mezzanine, this this gate opens and closes as needed. Forklift materials to your elevated space and close the gate to protect personnel from dangerous and costly workplace falls. The
- Material: Carbon Steel
- Power: Electric Powered
- Type: Mezzanine Gates, Sliding Gates
- Standards: OSHA
-
Supplier: PS Industries
Description: The Ladder Safety Gate is an OSHA and ANSI compliant, self-closing swing gate that adjusts to fit your opening size. Reversible swing direction. When installed, this gate protects elevated platforms, mezzanines, ladder ways or anywhere there is an opening in your
- Material: Carbon Steel
- Power: Manual Powered
- Standards: OSHA
- Type: Other, Single-Swing Gates
-
Supplier: Utmel Electronic Limited
Description: IC DRIVER GATE HV SELF OSC 8-DIP
- Peak Output Current: 0.35 amps
- Supply Voltage: 11 to 14 volts
- Rise Time: 120 ns
- Fall Time: 70 ns
-
Supplier: MiTek Inc
Description: Cubic Designs Industrail Safety Gates will help you safely move materials by providing convenient access to mezzanines and other elevated platforms or areas within you facility. Our industrial steel safety gates are professionally engineered to meet all building codes and have unique
- Width: 6 to 8 ft
- Type: Double-Swing Gates
- Power: Manual Powered
- Features: Powder Coated, Self-Closing
-
Supplier: BlueWater Manufacturing, Inc.
Description: The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The
- Height: 1.75 to 3.75 ft
- Width: 1.5 to 4 ft
- Features: Adjustable Width / Folding, Self-Closing
- Material: Carbon Steel, Stainless Steel
-
Supplier: Benko Products, Inc.
Description: We offer Industrial Safety Gates to fit even the most challenging applications. All of our 'Protect-O-Gate' models meet OSHA safety requirements. They are all brightly colored to stand out and draw attention to the potential hazard that may exist. Easy to install – Most safety
- Material: Carbon Steel
- Type: Loading Dock Gates, Mezzanine Gates, Pedestrian / Personnel Barriers, Staircase Gates
- Power: Manual Powered
- Standards: OSHA
-
Supplier: Newark, An Avnet Company
Description: OPTICAL GATE DRIVER 65V SELF BIASED / TUBE
-
Supplier: Newark, An Avnet Company
Description: OPTICAL GATE DRIVER 200V SELF BIASED / TUBE
-
Circuit Protection Components - Optical Gate Driver 65V Self Biased Reel / Tr Littelfuse -- 25AJ4954Supplier: Newark, An Avnet Company
Description: OPTICAL GATE DRIVER 65V SELF BIASED REEL / TR
-
Supplier: Newark, An Avnet Company
Description: OPTICAL GATE DRIVER 200V SELF BIASED TR / TR
-
Supplier: U.S. Plastic Corporation
Description: This Brass Gate Valve has a fast, self-closing PTFE blade. It is FM approved for use with viscous non-corrosive fluids heavier than 30 SAE.
- Valve Size: 2 inch
- Primary Material: Brass / Bronze
- Valve Type: Gate / Knife Valves
-
Supplier: Allegro MicroSystems Inc.
Description: Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology Part number: AHV85003K15ESTR AHV85003/43 is an isolated SiC gate driver chipset with Power-Thru. Eliminates aux supplies for data centers, OBCs, and solar inverters with high 6A drive capability. Key
- Output Voltage: 21 volts
- Supply Voltage: 13.2 volts
- Rise Time: 10 ns
- Fall Time: 10 ns
Find Suppliers by Category Top
Featured Products Top
-
Unlock ultimate performance and simplicity with our revolutionary design. Allegro’s AHV85110 isolated gate driver significantly reduces circuit design complexity by removing the need for bootstrap circuits and isolated supplies, as well as significantly decreasing EMI challenges. Start designing with our solutions today. (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
?lock system provides a practical way to secure the slide at a midpoint, giving operators precise control over water flow without needing to fully open or close the gate. Learn more on the MPI website: https://mcwanepi.com/products/gates/ditch-gates/ (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
The FAN7387MX is a robust, highly integrated gate driver IC tailored for demanding high-voltage applications. By combining critical control, protection, and drive functions into a single device, it enables engineers to build more efficient, reliable, and compact (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
reverse flow to close. This results in delayed closure, allowing reverse flow to develop before the valve seals. This delay makes the swing check valve particularly susceptible to slamming, where the disc closes abruptly under reverse flow conditions and generates pressure surges known as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
We’re proud to announce the launch of our new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files – as well as submittal drawings – for MPI valves and water control gates. We offer a breadth of file types, including STEP (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
The AHV85000 and AHV85040 is a dual chipset that offers a cost optimized solution for isolated gate drive for GaN FETs. When combined with one of the recommended external transformers, it provides a self-powered isolated gate drive solution that is ideal for GaN FETs in multiple (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
to prevent costly downtime and equipment failure in hydropower, solar and wind applications. Specialized Solutions for Energy Applications GGB offers a wide range of self-lubricating or water-lubricated materials suitable for a variety of hydropower, solar and wind (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Handbook on Drowning
The unfortunate Australian history of domestic swimming pool drowning is of the early identification of a growing problem, the relatively early identification of means of prevention (fences and self closing gates appeared in regulation as early as 1972) and then 20 years …
Indicates content that may require registration and/or purchase.