Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Synthetic Oils, Greases, and Lubricants - Semi-Synthetic Lubricant -- CIMSTAR® 60XLZB Semi-SyntheticSupplier: CIMCOOL
Description: CIMSTAR® 60XLZB is a semi-synthetic, metalworking fluid.
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Low / Non-foaming, Synthetic / Semi-synthetic
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Flash Point: 465 to 515 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 to 0.89 specific gravity
- Applications: Compressors / Piston Pumps
- Composition / Chemistry: Ester / Diester
-
Supplier: Houghton International, Inc.
Description: Dascool™ 2357 is a semi-synthetic fluid that is ideal for moderate- to heavy-duty cutting and steel machining applications. It is designed specifically for the machining of various grades of die cast aluminum used in the automotive industry, as well as aerospace aluminum alloys.
- Type / Function: Coolant (Flood / Mist), Lubricant, Metal Working Fluid
- Features: Fluid / Oil, Specialty, Synthetic / Semi-synthetic
-
-
Supplier: Castrol Industrial North America, Inc.
Description: The modern world creates difficult challenges for engines. Poor fuel quality, heat, and tough driving conditions can all lead to sludge that potentially shortens engine life. Sludge is a sticky deposit that builds up in an engine's oilways, and it can prevent the oil from protecting the
- Applications: Automotive / Transportation
-
Supplier: Blaser Swisslube Inc.
Description: Exceptionally stable water miscible coolants for longest sump life in both centralized systems and stand alone machines. Very clean cutting fluids with lowest top-up rates. Good to great cutting performance in all materials and operations. Suitable for all water conditions. Dedicated products for
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Houghton International, Inc.
Description: Hocut® 797-E is a versatile, semi-synthetic fluid that can be used for general-purpose machining and grinding in medium-duty operations. It is formulated with emulsifiers, lubricity additives and inhibitors that offer excellent residual fluid film corrosion protection.
- Features: Fluid / Oil, Metal Cutting, Specialty, Synthetic / Semi-synthetic
- Type / Function: Lubricant, Metal Working Fluid
-
Supplier: Chemetall
Description: Tech Cool 35048 is a unique semi-synthetic wire drawing fluid developed specifically for the drawing of copper, brass, and tin plated copper wire. Tech Cool 35048 contains no chlorine, sulfur or phosphorus compounds and is safe on yellow metal alloys. It is completely free of DCHA and
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Synthetic / Semi-synthetic
-
Supplier: Champion
Description: Rotary Screw Semi-Synthetic - RotorLub 4000 RotorLub 4000 is a semi-synthetic, severely hydrotreated lubricant formulated with a unique patented anti-oxidant package. This lubricant offers outstanding thermal and oxidation stability, while minimizing varnish formation.
- Applications: Compressors / Piston Pumps
- Type / Function: Lubricant
- Features: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Houghton’s Adrana™ micro-emulsion fluids form stable, translucent emulsions when mixed with water, provide effective cooling and excellent lubricity, and yield high surface finish in a variety of operations. Adrana D 408 is a mid-range, versatile semi-synthetic for all metals.
- Features: Fluid / Oil, Low / Non-foaming, Specialty, Synthetic / Semi-synthetic
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 230 is a premium semi-synthetic fluid for machining and grinding ferrous and nonferrous alloys. This universal fluid delivers the lubricity and versatility of a premium soluble oil, yet has the cleanliness and heat control of a synthetic. XTREME CUT 230 is
- Kinematic Viscosity (@ 40°C): 220 cSt
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Dupont Molykote
Description: Semi-Synthetic (Mineral/PAO) grease especially for vehicle track-rod joints
- Operating / Use Temperature: -40 to 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.86 specific gravity
- Kinematic Viscosity (@ 40°C): 32 cSt
- Type: Grease / Gel
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Type / Function: Grinding Fluid, Metal Working Fluid
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Accuris
Description: SOLUBLE OIL - SPECIAL PURPOSE, SEMI SYNTHETIC
-
Supplier: CITGO Petroleum Corporation
Description: CITGO EP Gear Semi Synthetic 68 is designed for severe service in a wide variety of extreme pressure industrial applications. Blended with synthetic components, severely hydrotreated base stocks and ashless additives. Provides excellent extreme pressure properties and anti-wear
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
-
Supplier: Dupont Molykote
Description: Semi-fluid Consistency White Synthetic Grease can be used in rolling element and plain bearings, cams, guides, ways, and other machine elements Suitable for use in gearboxes FEATURES Wide Service Temperature Range Multi-Purpose Capabilities Broad Compatibility Fully Synthetic
- Kinematic Viscosity (@ 40°C): 220 cSt
- Operating / Use Temperature: -40 to 300.2 F
- Composition / Chemistry: Aluminum Complex, Fluoropolymer / PTFE (e.g., Teflon®), PAO / Polyalphaolefin
- Applications: Bearings, Food Grade / Contact (FDA H1), Machine / Gears
-
Supplier: Chevron Lubricants
Description: A PAO based, synthetic, food grade compressor oil recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Synthetic Motor Oils are well-balanced combinations of today’s highest quality synthetic base stocks and contain an advanced additive system that meets stringent automotive specifications. They are designed to provide excellent protection in today’s high
- Features: Combustion Engines / Motor Oil, Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Chevron Lubricants
Description: Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems.
- Features: Bearing Lube, Fluid / Oil, Specialty, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic drivetrain lubricant Mobil Delvac Synthetic Gear Oil is a synthetic drivetrain lubricant engineered to meet some of the most demanding extended drain and warranty requirements. These gear oils are designed for use in heavy-duty
- Kinematic Viscosity (@ 40°C): 120 to 310 cSt
- Viscosity Index: 139 to 140
- Pour Point: -54.4 to -32.8 F
- Flash Point: 401 to 410 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic based, high quality fluid for ring rails on carpet spinning frames.
- Type / Function: Lubricant
- Features: Synthetic / Semi-synthetic
-
Supplier: Royal Purple, Ltd.
Description: Thermax® Semi-Fluid Grease is an ultra-tough, aluminum complex, EP grease designed to lubricate industrial gear boxes that require the use of a semi-fluid grease. It has the fluidity to pour like an oil from the container while having enough "body" at operating temperature to
- Kinematic Viscosity (@ 40°C): 380 cSt
- Flash Point: 410 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other
-
Supplier: Dupont Molykote
Description: reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is maximized. FEATURES Lower overall
- Kinematic Viscosity (@ 40°C): 30.1 cSt
- Viscosity Index: 144
- Pour Point: -76 F
- Flash Point: 470 F
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Princess Auto Limited
Description: 1 Litre 5W30 Synthetic Motor Oil
- Type / Function: Lubricant
- Features: Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty, semi-synthetic, translucent micro-emulsion for ferrous and non-ferrous metals.
- Type / Function: Lubricant
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Synthetic / Semi-synthetic
-
Supplier: Shell Lubricants
Description: Shell Advance 4-stroke motorcycle oils Shell Advance 4-stroke motorcycle oils are a special mix of top-quality synthetic, semi-synthetic, or mineral base oils. Shell Advance 2-stroke motorcycle oils Shell Advance 2-stroke motorcycle oils help
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Supplier: Blaser Swisslube Inc.
Description: Description Synthetic, water-miscible, mineral oil free cutting fluid for grinding. Good rinsing behaviour keeps grinding wheels and machines clean. Eifficient corrosion protection even at low concentrations, good settling behavior. The CO version is especially inhibited to prevent
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Synthetic / Semi-synthetic
-
Supplier: Shell Lubricants
Description: Shell Helix Fully Synthetic Motor Oils Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils. Shell Helix
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Press Oil 68 is formulated with premium, highly refined base oils, a unique selection of polymers and performance additives, and synthetic components to meet the demanding gear and bearing lubrication requirements found in printing press systems.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Chevron Lubricants
Description: Designed for subzero, arctic-type temperatures, Delo 400 Synthetic SAE 0W-30 is a mixed fleet motor oil recommended for naturally aspirated and turbocharged four-stroke diesel engines and four-stroke gasoline engines in which the API CG-4, CF-4 and CF service categories and SAE 0W-30
- Applications: Automotive / Transportation
- Features: Combustion Engines / Motor Oil, Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Edwards Vacuum
Description: Edwards TW has been developed for applications where rotary pump oils are likely to be exposed to reactive or corrosive gases. The oil is distilled hydrocarbon containing no additives, but unsaturates and aromatic links have been removed. The result is that the oil will last up
- Features: Fluid / Oil, Specialty, Synthetic / Semi-synthetic
- Type / Function: Lubricant
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® ViperLube® High Performance Synthetic Lubricant Gear Oil - 90W extends equipment life and reduces oil changes and energy costs. Recommended for use on gear sets, bearings, circulating oil systems, chains and worn gear units.
- Features: Bearing Lube, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic oil dispersion containing molybdenum disulfide which will not leave carbon or resinous deposits. Designed to protect against wear, rust, and corrosion at elevated temperatures and can withstand repeated loads in excess of 400,000 psi.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Type: Micro-dispersion
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Applications: Automotive / Transportation, Bearings, MIL-SPEC / Military, Machine / Gears
-
Supplier: Shell Lubricants
Description: The Shell Corena range of air compressor oils has been developed to let you select the oil that will help deliver optimum value to your operation through enhanced wear protection, long oil life and high system efficiency. Developed in close co-operation with customers and
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
Find Suppliers by Category Top
Featured Products Top
-
lubricants needed to protect the equipment. Going up-tower costs your wind industry customers money. That’s why they want long-lasting gear oil that minimizes maintenance while enhancing equipment life and reliability. Lubricant manufacturers must formulate lubricants that improve gearbox (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
. Grease performance must continue to evolve to extend service life, extend regreasing intervals and reduce maintenance costs. How we can help: To help you meet and exceed these demands, we provide state-of-the-art synthetic base stocks, including next-generation Spectra (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
Synthetic transmission oil for electric vehicles
The growing market for electric vehicles (EV) has significantly impacted the transmission lubricant industry. Automotive original equipment manufacturers (OEMs) are making massive investments in developing EV technology. There's no doubt that EVs are here and growing fast:
- 70% EV sales growth 2018 vs 2017
- 30+ OEMs with EV models
- 50% of 2040 vehicle s...
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
Low Volatility and Low-temp. Synthetic Basestocks
wear protection Wide range of operating temperatures Cost-effective low-temperature and volatility performance when blended with mineral oils From our ongoing Group I commitment to our increased production of Group II/II+ base stocks and beyond, we're investing in a (read more)
Browse Base and Process Oils Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF® bearings are designed to run at optimum temperatures (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
fleets are growing quickly as the need for air travel continues to increase. Oil analysis is widely used in the aviation industry and has been for many years because the benefits are well understood. Large planes, smaller planes, and even helicopters are all considered aircraft, and a few major (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
formulators rely on our advanced synthetic base stocks to meet today’s challenges. Compared to mineral oils, synthetic base stocks in automotive lubricants are designed to provide: Excellent low-temperature properties Lower volatility Better thermal, oxidative and shear stability Improved lubricity (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
How we can help: While modern gear-oil lubricants based on mineral oils provide good performance, synthetic gear oils offer a number of significant advantages, including: Improved thermal and oxidation resistance, enabling significantly longer oil (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
higher the volatility. Formulators also struggle to create engine oils that deliver fuel economy at lower viscosity without compromising wear protection. Our low-viscosity SpectraSyn™ polyalphaolefin (PAO) synthetic base stocks, available between 2 and 10 cSt @ 100°C, offer numerous (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
How we can help: By using high-performance synthetic base stocks, innovative lubricant formulators can meet the demand for lower viscosity- currently 15-25 cSt kinematic viscosity (KV) @ 100°C but trending to 10 cSt and even lower - to boost energy efficiency, without (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
longer periods of time than when oil was routinely. changed every year or so. Quality, proven oils and proper. oil analysis are keys to long oil and equipment life. The industry has also witnessed the introduction of a. wide array of more complex, engineered synthetic or. semi-synthetic lubricants
-
Synthetic Fluids for Metalworking Applications
There are 3 types of water-based metalworking fluid concentrates. Each type is defined by the amount of mineral oil it contains. Soluble oil fluids contain the most mineral oil, while semi-synthetic or "micro-emulsion" fluids contain lower amounts of oil. Synthetic fluids contain no mineral oil
More Information Top
-
Protection of environment technique
It is distinguished between cooling and lubricants on mineral oil base (Bohr- and abrasive emulsions), semi - synthetic oils with low mineral oil component and mineralölfreien products (for Wasch- and cleaning installations as well as degreasing bädern).
-
Waste management
Thereby, is distinguished between cooling and lubricants on mineral oil base (Bohr- and abrasive oil emulsions), semi - synthetic oils with low mineral oil component and mineralölfreien products (for Wasch- and cleaning installations as well as degreasing baths).
-
Fluid technique in motor vehicles
They are produced on base of additive mineral oils, synthetic or semi - synthetic oils .
-
Encyclopedia of Lubricants and Lubrication
Semisynthetic oils are recommended for CFC/HCFC systems, low-temperature R 22 systems and for Drop-In refrigerants such as 401 A/B, 402 A/B and R 22 mixtures [3, 4, 9].
-
Skin absorption of six performance amines used in metalworking fluids
Soluble oil concentrates contain 60–90% mineral oil, semisynthetic oil concentrates contain 2–30% mineral oil and synthetic oil concentrates contain no mineral oil (ASTM, 2013), but contain various carboxylic acid salts, ethanol- amines, ethylene glycols and plant seed oils.
-
Journal of the Brazilian Chemical Society - Multivariate quality control of lubricating oils using Fourier transform infrared spectroscopy
The semi - synthetic oil has a preponderance of mineral base (parafinic) and the synthetic base is a ester.
-
Voltammetric identification of motor oils using an “electronic tongue”
Semisynthetic oils .
-
Kanerva's Occupational Dermatology
2.2.2 Semisynthetic Oils .
-
Toxicity and Biodegradation in Sandy Soil Contaminated by Lubricant Oils
1 mL of semi - synthetic oil S4 .
-
Cutting Tool Technology
‘Emulsification of tramp-oil’ when using Semi - synthetic oils , will only occur, until all of the ‘spare’ emulsifiers are used up!
Indicates content that may require registration and/or purchase.