Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Overview CR, CM and CD amplifiers for use with specific remote photoelectric sensors and CL amplifiers for use with any dc sensor Miniature and ultra-miniature remote sensors in opposed, non-polarized retroreflective, diffuse, convergent and glass fiber optic
-
Supplier: Banner Engineering Corp.
Description: Overview Amplifiers for use with specific remote photoelectric sensors MA3, MA3-4, MA3AF and MA3P series amplifier modules with complementary NPN or PNP outputs, depending on model MPC3 model with buffered CMOS outputs for mounting to printed circuit boards in OEM applications
- Operating Temperature: -40 to 158 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AMPLIFIER SENSOR,VDC/SIGNAL LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: Voltage regulator: None - Signal direction: Symmetrical (+ and -) The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either
- Operating Temperature: -40 to 185 F
-
Description: Voltage regulator: 10 V - Signal direction: Positive only (+) The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either in
- Operating Temperature: -40 to 185 F
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can
- Analog Input Channels: 1 #
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
- Features: Current Output, Frequency Input, General Lab and Industrial, Isolated Analog Voltage Input, Isolation Amplifier, Signal Isolator
-
Supplier: ROHM Semiconductor GmbH
Description: BD3852MUZ-Z is connected with an external shock sensor. It is equipped with a function to amplify the shock detection signal from the shock sensor and transmit the amplified signal externally. It delivers high S/N characteristics and is ideal for control system
- Operating Range: Commercial
- Standards and Certifications: RoHS Compliant
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Sensor Platforms, Inc.
Description: No Description Provided
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- Inputs: Accelerometer Input, LVDT / RVDT Input, Timer / Clock Input
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Sensor Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Texas Instruments
Description: Enhanced Product Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-SO PowerPAD -55 to 125
- Output Current (Iout): 0.2 amps
- Supply Voltage (VS): 4.5 to 5.5 volts
- Operating Temperature: -55 to 125 C
- Features: Other, PWM Amplifiers
-
Supplier: ifm efector inc.
Description: For the operation of intrinsically safe sensors in hazardous areas Reliable short-circuit and wire-break monitoring Easy programming of the output function LED display to check operation, switching status and function Quick and easy mounting on DIN rail From May 1st 2025, products produced in
- Form Factor: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE SENSOR SIGNAL CONDITIONER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Gefran
Description: Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 149 F
- Output: Analog Current, Analog Voltage
- Package: Cantilever
-
Supplier: Gefran
Description: The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is
- Features: Current Output, General Lab and Industrial, Voltage Output
- Sensor Inputs: Strain Gauge / Bridge Input
-
Supplier: L-com, Inc.
Description: L-Com’s Fiber Optic Sensor Amplifier FOACAMPG1N is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, single (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The single NPN
-
Supplier: Gefran
Description: Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Output: Analog Voltage, RS232/422/485
- Package: Cantilever
-
Supplier: Allied Electronics, Inc.
Description: accuracy Setpoint mode operation Self-contain The AD594⁄AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV⁄°C) output directly
-
Supplier: L-com, Inc.
Description: L-Com’s Fiber Optic Sensor Amplifier FOACAMPC1NH is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, single (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The single NPN with
-
Supplier: Newark, An Avnet Company
Description: SENSOR SIGNAL CONDITIONER, 50TO150DEG C ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: L-Com’s Fiber Optic Sensor Amplifier FOACAMPC1PH2 is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, dual (PNP) output fiber optical amplifier, also referred to as a fiber sensor. The dual PNP with light
-
Supplier: Radwell International
Description: (2865010) ISOLATION AMPLIFIER,NAMUR SWITCH AMPLIFIER,8VDC NAMUR SENSOR,2A 30VDC/250VAC. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Isolation Amplifiers
-
Supplier: Gefran
Description: The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this
- Bandwidth: 0.04 kHz
- Input Impedance: 0.001 Mohms
- Operating Temperature: 32 to 149 F
- Features: Bridge Conditioner, General Lab and Industrial
-
Supplier: BARTEC
Description: 4 NAMUR sensors, optocouplers, mechanical contacts or other operating elements can be connected to the isolator amplifier in an intrinsically safe way. The intrinsically safe inputs are safely galvanically isolated from the supply voltage and the outputs in accordance with EN/IEC
- Supply Voltage (VS): 20 to 30 volts
- Supply Current (IS): 580 milliamps
- Operating Temperature: -28.88888888888889 to 10 C
- Device Type: Isolation Amplifiers
-
Supplier: Texas Instruments
Description: Single Supply, Auto-Zero Sensor Amplifier w/Programmable Gain & Offset 10-VSON -40 to 125
- TJ: -40 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Input Type: Temperature
-
Supplier: Sensor Developments, Inc.
Description: This miniature, on-board, transducer amplifier is capable of supplying excitation voltage and amplifying millivolt signals from strain gage based transducers. The model 90376 bi-polar amplifier can be mounted inside the housings of many of our load cells and torque
- Gain Range: 1.1 to 1,000 #
- Sensor Inputs: Strain Gauge / Bridge Input
-
Supplier: Baumer Ltd.
Description: Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier
- Operating Temperature: 23 to 140 F
- Inputs: Charge
- Signal Converter Type: Charge Amplifiers/Converters
- User Interface: None
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features Engineered with Kistler Galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus 4 channels charge amplifier: For piezoelectric sensors Measuring ranges:
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 48,000 kbps
-
Supplier: Dexter Research Center, Inc.
Description: Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors,
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
amplifiers are suitable for strain gauge sensors and some internally amplified transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
suitable for strain gauge sensors and some internally amplified transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers we can normally offer a solution (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
-performance signal amplification with intuitive operation and exceptional energy efficiency. Whether used for sensor validation, micro-component durability testing, modal analysis, or laboratory vibration simulation, the VSA series helps engineers achieve stable and (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
How to Monitor Sensor Health with Instrumentation Amplifiers
By their very nature, in amps are a good choice to condition small signals in the presence of large common-mode voltages and DC potentials. The three op amp instrumentation amplifier architecture performs this function with the input stage providing a high input impedance while the output stage
-
Sensing Light with a Programmable Gain Amplifier
Photo sensors bridge the gap between light and electronics. Microchip's Programmable Gain Amplifiers (PGAs) are not well suited for precision applications (such as CT scanners), but they can be effectively used in position photo sensing applications minus the headaches of amplifier stability. When
-
Introduction to Piezoelectric Force Sensors
Low Impedance Voltage Mode (LIVM) force sensors contain thin piezoelectric crystals which generate analog voltage signals in response to applied dynamic forces. A built in IC chip amplifier converts the high impedance signal generated by the crystals to a low impedance voltage suitable
-
Oscillator Circuits For RTD Temperature Sensors
This application note shows how to design a temperature sensor oscillator circuit using Microchip's low-cost MCP6001 operational amplifier (op amp) and the MCP6541 comparator. Oscillator circuits can be used to provide an accurate temperature measurement with a Resistive Temperature Detector (RTD
-
Synchronization of Multiple MFLI Lock-in Amplifiers by MDS
Multi-channel signal generation and detection are indispensable in many applications such as multi-qubit quantum computing and multi-sensor systems.
-
Building a 10-Bit Bridge Sensing Circuit Using the PIC16C6XX and MCP601Operational Amplifier
Sensors that use Wheatstone bridge configurations, such as pressure sensors, load cells, or thermistors have a great deal of commonality when it comes to the signal conditioning circuit. This application note delves into the inner workings of the electronics of the signal conditioning path
-
Building a 10-Bit Bridge Sensing Circuit Using the PIC16C6XX and MCP601Operational Amplifier
Sensors that use Wheatstone bridge configurations, such as pressure sensors, load cells, or thermistors have a great deal of commonality when it comes to the signal conditioning circuit. This application note delves into the inner workings of the electronics of the signal conditioning path
-
How to Choose the Output for my LVDT Sensor
An LVDT is a transformer and requires a specific type of signal conditioning amplifier of which there are many in our product range. Having the amplifier remote from the LVDT transducer means that the LVDT is not limited by the temperature constraints of the electronics.
More Information Top
-
AD8555ACPZ-R2 Datasheet
Zero-Drift, Single-Supply, Sensor Signal Amplifier with Digitally Programmable Gain and Offset .
-
AD8555AR Datasheet
Zero-Drift, Single-Supply, Sensor Signal Amplifier with Digitally Programmable Gain and Offset .
-
AD8555ACP-REEL Datasheet
Zero-Drift, Single-Supply, Sensor Signal Amplifier with Digitally Programmable Gain and Offset .
-
Page 1. Semiconductor parts with 556 in root number
Digitally Programmable Sensor Signal Amplifier with EMI Filters .
-
Hybrid Intelligent and Adaptive Sensor Systems with Improved Noise Invulnerability by Dynamically Reconfigurable Matched Sensor Electronics
The work was focused on the design and implementation of sensor signal amplifier reducing the fine grained homogenous FPTA structure to a suitable medium grained heterogeneous structure with reduced switching resources.
-
Pistons and engine testing
The inte- grated sensor signal amplifier , Figure 7.21, receives the power it needs through inductive coupling.
-
Encyclopedia of Structural Health Monitoring Complete Document
The data-acquisition computer contains a signal generator, an actuation signal amplifier, the switching hardware, a sensor signal amplifier , a data-acquisition board, and the control software.
-
Slippage and direction sensing based on a flexible tactile sensor with structural electrodes
ICP sensor Signal amplifier .
Indicates content that may require registration and/or purchase.