Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RainWise, Inc.
Description: The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM.
- Analog Input Channels: 8 #
- Digital I/O Channels: 3 #
- RAM / On-board Memory: 1 MB
- Features: Application Software Included, Datalogger / Recorder, Other
-
Supplier: ValueTronics International, Inc.
Description: The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate
- Features: Datalogger / Recorder
-
Supplier: Sifam Tinsley UK
Description: Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features • Storing Data in Offline /online mode • Transmission of data to PC in Online mode via RS 232 serial interface • Optically isolated transmission
- Analog Input Channels: 1 #
- Data Storage: 0.128 MB
- Transmission Rate: 38.4 kbps
- Operating Temperature: 32 to 122 F
-
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder
- Application: Environmental, Weather / Meteorology
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest
- Analog Input Channels: 48 #
- Operating Temperature: -4 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Datalogger / Recorder
- Network Options: CANbus, Ethernet
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for later retrieval. Input voltage signals can be from sensors, transducers, transmitters or any
- Analog Input Channels: 8 #
- Resolution: 16 bits
- Accuracy: 0.2 % FS
- RAM / On-board Memory: 4 MB
-
Supplier: RainWise, Inc.
Description: The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and
- Data Storage: 2 MB
- Features: Application Software Included, Datalogger / Recorder, Other
- User Interface: Computer Programmable
- Application: Environmental
-
Supplier: RainWise, Inc.
Description: The Met[LOG] offers superior functionality in a compact data logger with connection through LAN (Ethernet). The new Met[LOG] as well as other Lambrecht Meteo products such as the Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Features: DC Voltage Input, Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: minimizes the need to download collected data to a computer for further analysis. Every OM-DAQPRO-5300 datalogger is embedded with a unique serial number and can be loaded with a descriptive comment for safe identification. The datalogger is very easy to use because all its functions
- Analog Input Channels: 8 #
- Accuracy: 0.5 % FS
- Data Storage: 0.512 MB
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The HH309A is a small 4-input thermometer plus a powerful data logger. The unit can store up to 16,000 records per channel at programmed intervals. The REC button is used to start and stop recording. You can store as many data sets as you want until memory is full. The unit
- Fahrenheit Scale: -328 to 2,498 F
- Fahrenheit Scale Divisions: 0.1 to 1 F
- Celsius Scale Divisions: 0.1 to 1 C
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Has Internal Timers or Counters, Records Min/Max Values
-
Supplier: OMEGA Engineering, Inc.
Description: of a button and up to 1,024 in data logging mode, at a user specified logging interval. The HH806AU and HH806AW expand the data logging capabilities further and allow storage of up to 256 samples on demand and up to 16,000 in data logging mode. All versions of the HH806 feature
- Fahrenheit Scale: -346 to 2,501 F
- Additional Output Options: "Output" is a switch or alarm signal
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: OMEGA Engineering, Inc.
Description: calculations, and the graphing of data is quick and easy: Simply connect the interface cable to an available USB or serial port and, with a few clicks of the mouse, data is downloaded and ready for review or export to Excel.
- Features: Application Software Included, Datalogger / Recorder, Other, RTD Input
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a
- Acceleration: 200 g
- Maximum Vibration: 200 g
- Operating Temperature: -4 to 140 F
- Sensor Input: Accelerometer
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, RTD Input
- Outputs: Frequency Output
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: components and rotating machinery can be recorded electronically. In addition to all individual and serial testing procedures, all irregularities can be transferred to a PC online and presented and archived in graphic and tabular format. An efficient integrated data logger
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Red Lion Controls, Inc.
Description: Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods CompactFlash ® Slot Allows
-
Supplier: Terra Universal, Inc.
Description: Recommended for use in every Terra desiccator and glovebox! Easy to use—no training required Stores 16,382 temperature readings and 16,382 relative humidity measurements All software included to install, configure and download data Software includes powerful strip chart and export to Excel®
- Sensed Temperature Range: -31 to 176 F
- Features: Battery Powered, Datalogger
- Computer Interface: Computer Interface
- Display: None - No Display
-
Supplier: Allied Electronics, Inc.
Description: CSMSTRSX Modular Controller Master with Data Logger web server with Virtual HMI up to QVGA Size (320 × 240) and expansion slot. The Model CSMSTRSX is a communications and control platform designed for use with Modular Controller Series slave modules. The CSMSTRSX uses a proprietary
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Transcat, Inc.
Description: range: –200°C to 2315°C Simultaneously measures two channels Reads PRTs, thermocouples, and thermistors “Plug-and-play” calibration coefficients with SMART LEMO connector Trends data graphically Documents readings and statistics Logs up to 15,000 data points Graphing Yes Documenting 25
- Celsius Scale: -200 to 2,315 C
-
Supplier: Red Lion Controls, Inc.
Description: Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Convergence Instruments
Description: NSRT_mk4_Dev is driven by a custom application. Such application can easily configure the instrument read its data in real-time, and perform other custom functions as intended by the developer. The NSRT_mk4_Dev cannot be used in standalone mode. Sound Level Meter Data Logger
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: E+E Elektronik
Description: The Humlog 20 data logger is ideally suited for climate monitoring in a wide range of applications such as residential and commercial building automation, museums and exhibition halls, clean rooms, storage areas, computing centres, switching cabinets and calibration laboratories
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 3 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -4 to 122 F
-
Supplier: DOD Technologies Inc.
Description: The Data Logger Software is a utility that enables users to receive/delete log data from XP-7 and XP-7II Series Gas Detectors using Windows PC, and edit/save the log data on a PC. This kit includes the data logger software application and a CA-7
- Instrument Type: Detector
- Features: Intrinsically Safe
- Mounting Type: Portable
-
Supplier: Cole-Parmer
Description: • Large 1-3/8'' tall display can be seen from up to 25 feet away! • Up to 32,000 datapoints can be stored in memory These dataloggers feature high/low alarms, min/max readings, delayed start times, and are
F/C selectable. Download data to your PC via the USB or 9-pin serial port, - Features: Datalogger / Recorder
-
Supplier: Convergence Instruments
Description: Product Description The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non-volatile 128 Mb recording
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Convergence Instruments
Description: connectivity. Consult our NSRTW_mk4 detailed product page for features, specifications and more info about the product. The Data Collection Service 24/7 data collection from instruments anywhere in the world No need for a dedicated server for data collection or emails Automatic
- Frequency Range: 20 to 20,000 Hz
- Accuracy: 0.6 dB
- Operating Temperature Range: -4 to 140 F
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
-
Supplier: Cole-Parmer
Description: • Large 1-3/8'' tall display can be seen from up to 25 feet away! • Up to 32,000 datapoints can be stored in memory These dataloggers feature high/low alarms, min/max readings, delayed start times, and are
F/C selectable. Download data to your PC via the USB or 9-pin serial port, - Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Vaisala
Description: historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features • Select models with 1 to 4
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermistor Input
- User Interface: Computer Programmable
- Network Options: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
readings, set Limits/Alarms, Peak Hold, Track or act as a Data Logger. The screen can be set-up as single channel or multiple channel configurations. Users can construct mathematical formulae and Algebraic Equations to get wide variety of results for their gauging applications. Features (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Enabling Multiple Serial Ports on dataTaker Data Loggers
CAS DataLoggers often provides technical support to customers working with dataTaker data loggers featuring 1 or 2 serial ports and who want to add more ports in certain applications such as monitoring GPS weatherstations and barometers. These users want to record data from all their sensors
-
Introduction to Data Loggers
Technically speaking, a data logger is any device that can be used to store data. This includes many data acquisition devices such as plug-in boards or serial communication systems which use a computer as a real time data recording system. However, most instrument manufacturers consider a data
-
Using a USB Flash Drive with an Embedded Host
AN1145 Using a USB Flash Drive with an Embedded Host THE DATA LOGGER APPLICATION Author: Kim Otten Microchip Technology Inc. This application stores two types of data: * Low data rate monitoring. This is done by polling the on-board potentiometer approximately once INTRODUCTION per second
More Information Top
-
Vulcan: A deep‐towed CSEM receiver
In order to use these data streams, we devel- oped a serial data logger that has a real-time clock to time-stamp the incoming data streams from the depth and compass sensors and store them in flash memory.
-
Remote Monitoring For a Hangar's Backup Generator
• Serial Data Loggers .
-
Serial Data
Comm-Logger - Serial Data Logger .
-
Deployment of Autonomous GPS Stations in Marie Byrd Land,
Antarctica
We log data at 5 minute intervals within the receiver and at 30 second intervals to a serial data logger .
-
Wearable textile sensor sock for gait analysis
The Logomatic v2 Serial data logger (Spark Fun Electronics Inc) was used to record data from the sensors (Figure 3).
-
On-combine, multi-sensor data collection for post-harvest assessment of environmental stress in wheat
Instead, the LiDAR sensor was interfaced to the notebook computer by means of the Advanced Serial Data Logger (AGG Software, Seattle, WA, USA) software.
-
Female house mice avoid fertilization by t haplotype incompatible males in a mate choice experiment
…animal was read by an antenna in the choice device system, a data string con- taining information about transponder number, time and origin was sent to a computer and logged with a specific program (Advanced Serial Data Logger , AGG Software, Kolchugino, Russia).
-
Usability of a gravity- and tilt-compensated sensor with data logging function to measure posturing compliance in patients after macular hole surgery: a pilot ...
For measuring the head position, we used an inertial measure- ment unit (9DOF-Razor-v22, SparkFun Electronics, Boulder, CO, USA), which was connected to a serial data logger (OpenLog, SparkFun Electronics, Boulder, USA).
-
Thermal fusion: effects and interactions of temperature, compression, and duration variables
The voltage from these thermocouples was read through a serial data logger (Pico Technology Ltd, Cambridgeshire, UK), sam- pling at 1 kHz.
-
Mapping Shallow Geological Structure With Towed Marine CSEM Receivers
The pitch/roll sensors, which are logged at one-second intervals by a separate serial data logger , were supplemented by a 3-axis accelerometer logged at the same rate as the electric field (typically 250 Hz).
Indicates content that may require registration and/or purchase.