-
Supplier: IntelLiDrives, Inc.
Description: - Dual telescopic slide - Extends double the stroke of each slide - Integrated solution Telescopic Linear ServoSLide designed for the space constrained applications where long extended travel needs to be produced from shorter travel individual axes. In telescopic arrangement,
-
Supplier: IntelLiDrives, Inc.
Description: This is an aplication specific solution incorporates XY Linear ServoSlide actuators with direct drive low profile rotary servo tables Planar ServoRing Series. Contact us with application requirements.
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail
-
-
Description: x-y-z positioning system. Type 46 (46mm) TSS actuators are available in both stepper and servo models with IP40 protection. Both medium and high speed rodless sliders are available. Two rodless slider sizes are available, Size 45 and Size 60. The Size 60 provides longer travel capacity and
- Stroke or X-Axis Travel: 3.93701 to 27.55907 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
- Material: Aluminum, Steel
-
Supplier: IntelLiDrives, Inc.
Description: vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides XY TABLE XY GANTRY OTHER CONFIGURATIONS AVAILABLE
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Bell-Everman Inc.
Description: Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for
- Drive Type: Belt Drive
- Motor Type: DC Servo
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: Newport MKS
Description: The VP-25XL Precision Compact Linear Stage provides high-precision positioning performance in an ultra-compact form factor. A low friction ball screw drive provides robust, reliable performance with excellent thrust and minimal heat induced position drift. Combined with excellent minimum
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: speeds, smooth motion, good efficiency and a high power/weight ratio. Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages.
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: CONEX-TRB6CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 6 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers which are
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Velmex, Inc.
Description: Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex
- Stroke or X-Axis Travel: 5 inch
- Rated Speed: 7 in/sec
- Carriage Load: 300 lbs
- Positioning Accuracy: 0.0003 inch/inch
-
Supplier: Radwell International
Description: LINEAR SLIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Precise guide and ball screw drive Compact dimensions Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 4.9212625 inch
- Rated Speed: 23.62204724409449 in/sec
- Motor Type: AC Servo
- Drive Type: Ball Screw
-
Supplier: Yamaha Motor- Robot Division
Description: assembly, inspection, handling, and transfer of small precision machine components, and are also suitable for the handling or inspection process in the medicine and food industries. Feature New control method combines the best features of servo and stepping motors! Environmentally rugged
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Rated Speed: 13.7795275590551 to 47.244094488189 in/sec
- Rated Force: 13.488 to 50.58 lbs
- Lead: 0.23622047244094507 to 0.7874015748031497 inches per
-
Supplier: Tolomatic
Description: Rigid, low-profile design, use in space-sensitive applications, wide base
- Stroke or X-Axis Travel: 0 to 120 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The stages in the PIglide are equipped with a servo drive linear motor with preloaded air bearings and integrated linear encoder. The combination of these noncontact components results in a frictionless motion platform that offers the highest performance,
- Load Capacity: 2.49528 to 7.46336 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight geometric
- Device Type: Crossed Roller Slide, Dovetail Slide
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive, Handwheel/Crank, Micrometer
- Features: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: Bell-Everman Inc.
Description: The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free
- Stroke or X-Axis Travel: 45.4724655 inch
- Motor Type: DC Servo, Linear Motor, None
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 1016 mm (40") Velocity to 800 mm/s Incremental encoder with 15 nm resolution 480 N peak force Reference-class linear stage High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal
- Stroke or X-Axis Travel: 12.0078805 to 40.0000216 inch
- Rated Speed: 31.496062992126 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, every stage provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: ETEL S.A.
Description: The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.1811023622047243 in/sec
- Motor Continuous Power: 83.2 HP
- Motor Voltage: 400 volts
-
Supplier: NB Corporation of America
Description: linear slide guide rail and a four-point contact configuration. High positioning accuracy Precision-machined components such as a linear slide guide rail, linear guide block, and ball screw provide accuracy. A space-saving design BG single-axis linear stage
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview Compact linear stage with low-backlash leadscrew and ball guides. Directly mountable XY combination. Integrated reference point and limit switches: Hall effect. The linear stage is available in two design variants: Narrow, long variant with direct fixed drive (flange
- Stroke or X-Axis Travel: 0.5118113 to 1.0236226 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 6.744 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: Primatics, Inc.
Description: Primatics PCL40 Series linear positioning stages are our most compact linear guide bearing stages. Ideal for applications such as automated microscope inspection, medical assembly and semiconductor wafer testing and fabrication, the PCL40 offers unparalleled flexibility, allowing the
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact multi-axis configurations
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 0.0196850393700788 to 0.196850393700787 in/sec
- Carriage Load: 5.5125 to 11.025 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.005999999999999999 inch/inch
-
Supplier: Zaber Technologies, Inc.
Description: travel. The built-in analog linear encoder is interpolated to 1 nm resolution and allows closed-loop servo control of position and velocity. Switch to force control mode for applications requiring direct control of the force output of the stage instead of position or velocity based
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: Yamaha Motor- Robot Division
Description: assembly, inspection, handling, and transfer of small precision machine components, and are also suitable for the handling or inspection process in the medicine and food industries. Feature New control method combines the best features of servo and stepping motors! Environmentally rugged
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 3.93700787401575 to 23.6220472440945 in/sec
- Rated Force: 10.116 to 33.72 lbs
- Lead: 0.07874015748031496 to 0.47244094488188904 inches per
-
Supplier: Primatics, Inc.
Description: Overview Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL50
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 11.8110236220472 to 23.6220472440945 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Linear Slides and Linear Stages - Mechanical-Bearing Direct-Drive XY Linear Stage -- ANT130-XY ULTRASupplier: Aerotech, Inc.
Description: Design Features Integrated low-profile XY linear motor stage Nanometer-level performance in a large travel format 2D system accuracy is 250 nm In-position stability of <1 nm High dynamic performance
- Stroke or X-Axis Travel: 2.362206 to 6.299216 inch
- Y-Axis Travel: 2.362206 to 6.299216 inch
- Rated Speed: 13.7795275590551 in/sec
- Carriage Load: 26.46 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide AT1 series of compact stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality
- Stroke or X-Axis Travel: 1.968505 to 13.779535 inch
- Rated Speed: 0.0393700787401575 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.0005 inch/inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 59.05511811023625 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 59.05511811023625 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
productivity. The Sigma-7 family of rotary, direct drive, and linear servo products continue the legacy of the Sigma series, which has set the standard in innovation and reliability for a quarter century. SERVOPACKs (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
bearing systems. Controllers PI’s A-800 series ACS-based motion controllers provide high-performance control for A-123 PIglide air bearing linear slides, combining EtherCAT® connectivity, advanced servo algorithms, precision encoder feedback, and coordinated (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
The Banyard solution is to provide zero friction servo-handling of the Aluminium billet. This is achieved by effectively minimising the area of contact with the billet at all stages of the process. Smooth movement is also assured by use of precision linear bearings and hardened slide (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
mechanical stress Linear Motion Systems: Connecting motors to ball screws in CNC slides and turrets High-Speed Machining: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
offers a low-profile design and can fit in tight spaces. Cartesian Robots: These Cartesian robots ship with three linear slides pre-assembled, which streamlines the equipment setup process and minimizes labor requirements. MRCU Series Integrated Robot (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
through the use of an integrated, low rpm, AC, Brushless Servo, allows control of the ICV feeding our patented CentriFlow® Meter. For more precise control, an Integral Linear Position Sensor regulates blade position to (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
More Information Top
-
Fuzzy logic control of automated screw fastening
:Mass of the driver mounted in the end effector (kg) :Input forceof the linear servo slide (N) .
-
Accurate Force Control and Motion Disturbance Rejection for Shape Memory Alloy Actuators
To investigate how the control system performs under the influence of motion disturbances, the SMA actuator is subjected to strain changes by vertically servoing the linear slide to follow a 4 mm magnitude sinusoidal signal of 0.33 Hz.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38125/34870594-MIT.pdf?sequence=2
It consists of a streamlined yoke assembly mounted to a servo actuated linear slide , which in turn is bolted to a rigid A-Frame attached to the carriage.
-
Mechatronics and Applied Mechanics
[4] Yibiao Sun, Qingding Guo, Yanna Yu: Self-learning AC linear Servo System Sliding Variable Structure Control.
-
FABRICATION AND TESTING OF AN AUTOMATED CRACK SEALING MACHINE
The manipulator is mounted on a custom built, servo controlled linear slide which has been integrated with the Karel controller.
-
Coordinated logic control for reconfigurable machining systems
The machine which is considered is a two axis drilling machine, consisting of two servo controlled lin- ear slides , mounted in series to create two degrees of freedom in a vertical plane.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39262/54069126-MIT.pdf?sequence=2
In order to achieve the above stated con- straints, the requirements are as follows: a = 1mm b = 0.001mm M = 230kg The system of each of the chosen linear slide / servo motor combinations in the design has the following characteristics: l …
-
Digital sliding mode servo systems with preview feedforward compensation
In this study, a linear sliding mode servo system is used as the base, and in addition a quadratic form evaluation function is introduced, and future information about the target value and disturbance signals is utilized efficiently by means of a servo …
-
Reconfigurable Fixturing
Linear slides , servos and other actuators were kept to a minimum.
-
Micromanufacturing
It uses friction-free servo systems (all linear slides and screws include static air bearings).
Indicates content that may require registration and/or purchase.