-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth
- Other DC Voltage: 15.2 to 76.4 VDC
- Torque Constant: 4.29 to 23.4 in-oz/amp
- Other Output Power: 0.134022038490282 to 0.142063360799699 HP
- Continuous Current: 1.73 to 9.46 amps
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.15 to 5.4 in-oz/amp
- Continuous Current: 1.2 to 7.2 amps
- Continuous Torque: 0.375 to 0.5625 In-lbs
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid
- Other DC Voltage: 325 VDC
- Torque Constant: 79 in-oz/amp
- Continuous Current: 7.3 amps
- Continuous Torque: 9.625 In-lbs
-
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 4.8 VDC
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.086 amps
- Continuous Torque: 0.022212389380530963 In-lbs
-
Description: hollow shaft and blind hollow shaft Industrial Applications 1. Brushless DC motors for electric control or gate valve position control 2. High-power stepper motors, servo motors in mining , metallurgy, molding injection and other large equipment 3. Spindle
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Infineon Technologies AG
Description: vehicle (EV) drivetrain system General purpose motor drive - variating frequency and voltage Multicopters and drones Servo motor drive and control
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine,
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Belt Drive, Gear Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: Accommodates heavy loads, cost-effective, 100% duty cycle
- Stroke or X-Axis Travel: 0 to 88 inch
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
- Mounting Type: Flange, None
-
Supplier: Far East Resources, Inc.
Description: mode chokes & pre-potted OEM magnetic products etc. Our supplier is certified to ISO9000, ISO14001 and recognized for UL insulation systems Class B, Class F and Class H. Our products are accepted worldwide and we have wide ranging capabilities for magnetic components. Far East
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Magnetos, Servo Motors, Solenoid Coil, Stators, Stepper Motors, Synchros, Tachometer, Toroids, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: North America, Northeast US Only, United States Only
-
Supplier: Bodine Electric Company
Description: Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.25 HP
- Continuous Current: 11 amps
- Continuous Torque: 190 In-lbs
-
Supplier: Bodine Electric Company
Description: Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is
- Other DC Voltage: 24 VDC
- Other Output Power: 0.66 HP
- Continuous Current: 25 amps
- Continuous Torque: 350 In-lbs
-
Supplier: Bodine Electric Company
Description: Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.125 HP
- Continuous Current: 5.9 amps
- Continuous Torque: 22 In-lbs
-
Supplier: Bodine Electric Company
Description: Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears
- Other DC Voltage: 24 VDC
- Other Output Power: 0.12464049579596226 HP
- Continuous Current: 5.6 amps
- Continuous Torque: 225.66371681415927 In-lbs
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 1.009608 in-oz/amp
- Rotor Inertia: 0.0000097704 oz-in-sec²
- Gearbox Ratio: 324 : 1
-
Supplier: DigiKey
Description: BRUSHLESS DC MOTOR, LEXIUM ILA I
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.05226859501120998 HP
- Continuous Torque: 93.81875 In-lbs
- Shaft Speed: 35 rpm
-
Supplier: Portescap
Description: B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini
- Other DC Voltage: 24 VDC
- Torque Constant: 2.13816 in-oz/amp
- Continuous Torque: 0.6283185840707962 In-lbs
- Rotor Inertia: 0.000178416 oz-in-sec²
-
Supplier: GEEPLUS Inc.
Description: examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight standard
- Shaft Size: 1.6535442 inch
- Commutation: Brushless
- Features: DC Motor, DC Servomotor, Torque Motor
- Shaft Orientation: In-line, Single-ended
-
Supplier: RS Components, Ltd.
Description: Crouzet 80189704 DC Geared Motor
- Continuous Torque: 9.734513274336281 In-lbs
- Gearbox Ratio: 5 : 1
- Shaft Size: 0.7480319 inch
- Shaft Speed: 627 rpm
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 48 VDC
- Torque Constant: 10.64832 in-oz/amp
- Rotor Inertia: 0.00097704 oz-in-sec²
- Gearbox Efficiency: 88 %
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their
- Other DC Voltage: 24 VDC
- Torque Constant: 0.05 in-oz/amp
- Other Output Power: 50 HP
- Continuous Current: 3.2 amps
-
Supplier: ElectroCraft
Description: High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm brushless motor, 28mm x 80mm wheel mount,
- Continuous Torque: 35.39823008849557 In-lbs
- Commutation: Brushless
- Motor Shape: Cylindrical Body
- Features: DC Motor, Geared
-
Supplier: Portescap
Description: B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor Large Bone Surgical gearmotor - Drill/Reamer (B1112A4) This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make
- Other DC Voltage: 9.6 VDC
- Torque Constant: 9.99696 in-oz/amp
- Continuous Torque: 7.21238938053097 In-lbs
- Gearbox Ratio: 16 : 1
-
Supplier: Portescap
Description: B0912N4024 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4024) This Size 9 Brushless DC slotted motor provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap
- Other DC Voltage: 9.6 VDC
- Torque Constant: 0.909072 in-oz/amp
- Continuous Torque: 0.7858407079646015 In-lbs
- Gearbox Ratio: 3 : 1
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 24 VDC
- Torque Constant: 4.55952 in-oz/amp
- Rotor Inertia: 0.000046728 oz-in-sec²
- Gearbox Efficiency: 70 %
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 9 VDC
- Torque Constant: 1.95408 in-oz/amp
- Rotor Inertia: 0.000259128 oz-in-sec²
- Gearbox Efficiency: 83 %
-
Supplier: Portescap
Description: B0512N4080 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4080) This size 5 brushless DC slotted 24V mini DC motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque and speed make this an ideal
- Other DC Voltage: 24 VDC
- Torque Constant: 2.196216 in-oz/amp
- Continuous Torque: 0.33539823008849545 In-lbs
- Gearbox Ratio: 5 : 1
-
Supplier: Arnold Magnetic Technologies
Description: AC Stators & DC Stators Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction stators, as well
- Other Output Power: 200 HP
- Features: AC Motor, DC Motor, Induction, Single-phase, Three-phase
- Commutation: Brushless
-
Description: PGM.P016M0171-01 Brushless coreless gear motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.010319696963751714 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 8.265486725663713 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 21 VDC
- Other Output Power: 0.8120395312126186 HP
- Continuous Current: 19.22 amps
- Continuous Torque: 8.062831858407076 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Every DC motor converts electrical energy into mechanical motion, but brushed and brushless motors take distinctly different approaches to this task. Understanding these differences helps you choose the right motor for your application (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Simulation and design of control system on high voltage circuit breaker permanent magnet linear motor drive
[5] Jean Pierre Dupraz, Robert Lüescher, and Georges F. Montillet,:“A Hybrid Drive Merging a Servo -Controlled Motor and a Spring Mechanism”[J],IEEE TRANSACTIONS ON POWER DELIVERY, 2006,21(2): 640-645. .... [6] Hong-xing Wu, Shu-kang Cheng, and Shu-mei Cui, “A Controller of Brushless DC Motor for Electric Vehicle”, IEEE TRANSACTIONS ON MAGNETICS , 2005,41 (1): 509-513.
-
An analytical method for the calculation of static characteristics of linear step motors for control rod drives in nuclear reactors
His current research activities focus on the developmentof methods of mathematicalmodellingand simulationof servo motors (e.g. stepper and brushless dc motors), solenoids and limited angle actuators by solving coupled or decoupled electric circuit, magnetic field and mechanical equations. .... Dr. Khan is a memberof IEEE Magnetics , Power Engineering and Com- puter Societies.
-
3-D finite element analysis of permanent-magnet motor excited from square pulse voltage source
N. Igura, Y. Ishihara, T. Todaka and S. Kitamura,"Analysis of Characteristics of DC Brushless Servo Motor ", Papers of Combined Technical Meeting on Rotating Machinery and Static Apparatus, RM- 94-88, SA-94-24, 1994. .... of Permanent Magnet Motor by 3-D Finite Element Method", IEEE Transactions on Magnetics , Vo1.31, no…
-
Advanced Research on Engineering Materials, Energy, Management and Control
[4] Ki-Yong Nam, Woo-Taik Lee, Choon-Man Lee, Jung-Pyo Hong, “Reducing torque ripple of brushless DC motor by varying input voltage”[J], IEEE Trans. .... Magnetics , vol.42, no.4, 2006, pp.1307~1310. .... real -time implementation of an adaptive fuzzy controller for the tracking control of servo -motor drives”[J…
-
Single switch topology in electronic commutation of BLDC motor
[8] Jang, G.H., Park, J.H. Chang , J.H. : ‘Position detection and start-up algorithm of a rotor in a sensorless BLDC motor utilising inductance variation’, Proc IEE, Electric … M.: ‘Robust balanced control of LPMSM servo drive with mass identification … 2), March 2005, pp- 382-392 [11] Zhu,Z.Q., Shi, Y.F., Howe, D.: ‘Comparison of torque-speed characteristics of interior-magnet machines in brushless AC and DC modes for EV/HEV applications’ … ’, IEEE Transaction on magnetics , 43, (11), Nov 2007…
-
Calculation analysis of thermal loss and temperature field of in-wheel motor in micro-electric vehicle
…magneto- thermal study of a high-speed synchronous reluctance machine, IEEE Transactions on Magnetics , 42 (3) (2006 … Z. M. Liu, Analysis on three-dimensional tran- sient temperature field of induction motor , Proceedings of the .... [8] Y. Z. Ge and S. G. Wang, Analysis and calculation of stator tem- perature field of permanent magnet brushless DC motor for elec- tricbicycle, Micromotors Servo Technique, 41 (12) (2008)5-8.
-
Cogging torque of permanent magnet electric machiens: An overview
[36] Chenyuan Wang, Meiwen Zhou and Qingdin Guo, Vector Control of AC Servo Motors , Mechanical Industry Press, 1995. .... R. China, 1999: 199-202 [38] E. R. Braga Filho and A. M. N. Lima, “Reducing Cogging Torque in Interior Permanent Magnet Machines without Skewing”, IEEE Transactions on Magnetics , Vol. 34, No. 5 … pole of one phase brushless motor on cogging torque” … Kim, “Optimal pole shape design for the reduction of cogging torque of brushless dc motor using evolution…
-
Subject Index
modeling, analysis and design of integrated magnetics for modern power electronics circuits. .... 1 PM brushless DC motor radial force dens. anal. method. .... Jin Hur, + , IEMDC 99 78-80 PM lin. sync. motor, servo systs., 3D equiv. mag. cct.
-
Study on temperature influence factors and electromagnetic heat
coupling of in-wheel motor for micro-electric vehicle
Analysis and calculation of stator temperature field of permanent magnet brush- less DC motor for electric bicycle, Micromotors Servo Technique 41(12): 5-8. .... magneto-thermal study of a high-speed synchronous reluctance machine, IEEE Transactions on Magnetics 42(3): 1271…
-
A comparative study on the speed response of BLDC motor using conventional PI controller, anti-windup PI controller and fuzzy controller
Magnetics , Vol. 45, No. 10, pp.4672-4675, 2009. .... [7] S. Xuanfeng and L. Xingyan, “BLDC motor speed servo system based on novel P-fuzzy self-adaptive PID control” , in Proc. IEEE Int. conference on Computer appl. and Ind. .... [8] Neethu U. and Jisha V. R., “Speed Control of Brushless DC Motor: A Comparative Study”, in Proc. IEEE International Conference Power Electronics, Drives and Energy Systems, .
Indicates content that may require registration and/or purchase.