Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: Typically this is a strain gauge applied and calibrated on a steering column or drive shaft. This is a custom service – see separate service for the strain gauging of push rods or items where a longitudinal (not twisting) force is applied. Typical Applications Include:
- Maximum Torque: 900 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: KA Sensors are experts at the very precise application and calibration of stain gauges to key components. This is a custom service and typically applied to suspension push/pull rods (Force) and also drive/prop shafts and steering columns (Twisting/Torque). See separate datasheets for
- Force / Load Rating: -6,744 to 6,744 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
Supplier: Sensor Technology, Ltd.
Description: bench mount housing is available for torque wrench test and calibration. The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts
- Maximum Torque: 442.4778761061946 to 44,247.78761061947 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Reaction
-
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS300 , 500 N-m , Shaft to Shaft Rotary Torque , Material - 17-4 PH S.S. , 38mm Shaft w/10mm Feather Keyway , 6 Pin Binder Receptacle, 09-0323-99-06
- Maximum Torque: 4,424.77876106195 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS600 , 2 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 17.6991150442478 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS605 , 5 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 44.2477876106195 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS705 , 10 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 88.4955752212389 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: Summary Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: Frequency Input
-
Supplier: KTR Corporation
Description: The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a
- Maximum Torque: 88.4955752212389 to 442.477876106195 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: KA Sensors offers a full custom service to fit a wireless dynamic torque measuring sensor to a drive shaft. Available to both race teams and race car manufacturers the sensor can be designed, manufactured, calibrated and supplied to fit a wide range of drive shaft diameters. Features 0
- Maximum Torque: 90,000 In-lbs
- Operating Temperature: -5 to 185 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Montalvo Corporation
Description: Shaft Load Cells are available in 3 mounting configurations: Standard Mount, Flange Mount, or Split Pillow Block Mount. A range of ER Bearing/Head Sizes are available to match standard bearing bores, and are supplied with your Montalvo Live Shaft Load Cell. Features Industry Leading
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Transducer Techniques, LLC
Description: STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide bi-directional
- Maximum Torque: 600 to 12,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Transducer Techniques, LLC
Description: RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS •
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension sensing system available today.
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: S. Himmelstein & Company
Description: MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance, efficiency, load,
- Maximum Torque: 25 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGADYNE offers full bridge transducer quality strain gages for shear and torsional strain applications. These strain gages can be used in transducer design for shear beam load cells, or they can also be used for reaction torque on a shaft. SGT-2DD/350-SY** has 2 half
- Active Gauge Length (Grid Length): 0.07480319 inch
- Nominal Resistance: 350
, 700
- Arrangement: Dual Linear
- Construction: Electrical Resistance
-
Supplier: Sensor Technology, Ltd.
Description: The SGR525/SGR526 TorqSense Digital Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Operating Temperature: -40 to 194 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Electrical Connectors - Pincer Clips, 4.5" Flexible Insulated Shaft, Pincers open to .2" -- 70146098Supplier: Allied Electronics, Inc.
Description: leads. Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 —
-
Supplier: Sensor Technology, Ltd.
Description: Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. Specifically designed for square shafts, the SGG545/SGR546 transducers offer a seamless fit, enhancing measurement accuracy and stability in applications with
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Sensor Technology, Ltd.
Description: losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at specific
- Maximum Torque: 1.5486725663716807 to 176.99115044247787 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 1k in-lb Capacity FS, 15k RPM Max., MS Conn.
- Operating Temperature: -65 to 170 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Kistler Group
Description: Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage technology. The torque
- Maximum Torque: 4.42477876106195 to 8,849.55752212389 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Interface, Inc. - AZ
Description: and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit
- Maximum Torque: 8.84955752212389 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: tecsis LP
Description: Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications.
- Maximum Torque: 8.875 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 60 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in) Integral mounting base Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply
- Maximum Torque: 4.42477876106195 to 88,495.5752212389 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Honeywell Test & Measurement
Description: Model 2110-2116 flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability in harsh,
- Maximum Torque: 5,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Working Pressure Range: -14.50377 to 290.0754 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge
-
Supplier: S. Himmelstein & Company
Description: Com Port Includes PC Interface Software and Cable No Pots, Switches or Manual Adjustments Strain Gage Sensing in Robust Compact Assembly High Strength Alloy Steel Shaft 200% Overload Capacity ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two silver
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
Find Suppliers by Category Top
Featured Products Top
-
Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift. Video (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
signals, and sensor feedback (such as from encoders, thermocouples, or strain gauges) on a continuously rotating axis. The ability to handle mixed power and sensitive signals in a single, compact unit simplifies machine design, eliminates cable wrap issues, and enables unlimited rotation, which is (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
How does a Strain Gauge Reaction Torque Transducer work?
The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts. The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment.
-
How does a Torque Transducer work?
The SGR510/520 and SGR530/540 series transducers operate using a four-element strain gauge wheatstone bridge, which is connected to a miniature shaft mounted analog to digital converter and microcontroller. The microcontroller conditions and measures the strain gauge bridge output as close
-
Do You Need To Measure Brake Noise?
DATS smoothing PROTOR runup vibration microphone Fourier aliasing P8000 strain gauge de-spike ENBW despike muffler gearbox strain gage engineering acoustic phaseless spikes Butterworth fatigue tachometer engine orders noise hammer accelerometer overall level suspension exhaust strain GPS torsional
-
Surface Acoustic Wave (SAW) Torque Measurement - How it Works...
to a shaft to which the SAWs are fixed. The applied torque causes a deformation of the quartz substrate of the SAW device, which in turn causes a change in its resonant frequency. Essentially the SAWs act as 'frequency dependent ' strain gauges.
-
Mixer Viscometry
transducer involves a surface acoustic wave device used as a frequency dependent strain gauge, which measures the change in resonant frequency caused by the applied strain in the shaft. The rotational speed of the shaft is recorded using a light beam. The objective of this work was to evaluate
More Information Top
-
Unsteady Aerodynamics Experiment Phase VI: Wind Tunnel Test Configurations and Available Data Campaigns
Low-speed shaft strain gauge location (downwind configuration)......................................121 Figure B-16.
-
Unsteady Aerodynamics Experiment Phase V: Test Configuration and Available Data Campaigns
Hub- shaft strain gauge orientation..............................................................................
-
Incorporating technology into custom golf club fitting
4.3.3 Shaft Strain Gauges ................................................................................
-
A Discussion of Measured Static and Dynamic Rotor Loads during Testing of the Erica Tilt-Wing Rotorcraft Configuration in DNW-LLF Wind Tunnel
Figure 37 compares the measured torque from the rotor balance with the measured torque from the rotor shaft strain gauge torque sensor.
-
Unsteady Aerodynamics Experiment Phases II-IV Test Configurations and Available Data Campaigns
Low-speed shaft strain gage configuration............................................................
-
LIST/BMI Turbines Instrumentation and Infrastructure
Blade Strain Gauges...............................................................................................................................22 Hub Strain Gauges .................................................................................................................................22 Main Shaft Strain Gauges ......................................................................................................................22 Tower Strain Gauges..............................................................................................................................23 .
-
FAST User's Guide - Updated August 2005
Rotating LSS bending moment at the shaft's strain gage ( shaft strain gage located by input ShftGagL) About the ya-axis .
-
Large scale steam valve test: Performance testing of large butterfly valves and full scale high flowrate steam testing
Valve shaft bearing friction reduced the measured torque since the shaft strain gages used for measurement had to be located outside of the bearing because of space constraints.
-
18th World Conference on Nondestructive Testing, 16-20 April 2012, Durban, South Africa
Quantification and Management of Grid Interaction Effects on Turbo-
Gen...
Shaft strain gauge data as well as generator electrical parameters are recorded.
-
Small Wind Research Turbine: Final Report
- Distance from rotor apex [3 blades] or teeter pin [2 blades] to shaft strain gages [positive for upwind rotors] (meters) 2 .
Indicates content that may require registration and/or purchase.