-
Supplier: Certex UK
Description: Holmatro Short stroke cylinders (HSC) - Spring return Unique specifications: Compact version, efficient in case of limited insertion space Stroke of 50mm on all models Standard supplied with: Dirt scraper ring Protects against pollution Increases the life span Superior
- Stroke: 1.968505 inch
- Rated Load/Force: 220,462 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: Holmatro Short stroke cylinders (HSC) - Spring return Unique specifications: Compact version, efficient in case of limited insertion space Stroke of 50mm on all models Standard supplied with: Dirt scraper ring Protects against pollution Increases the life span Superior
- Stroke: 1.968505 inch
- Rated Load/Force: 22,046.2 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: Holmatro Short stroke cylinders (HSC) - Spring return Unique specifications: Compact version, efficient in case of limited insertion space Stroke of 50mm on all models Standard supplied with: Dirt scraper ring Protects against pollution Increases the life span Superior
- Stroke: 1.968505 inch
- Rated Load/Force: 44,092.4 lbs
- Body Material: Steel
-
-
Supplier: Certex UK
Description: Holmatro Short stroke cylinders (HSC) - Spring return Unique specifications: Compact version, efficient in case of limited insertion space Stroke of 50mm on all models Standard supplied with: Dirt scraper ring Protects against pollution Increases the life span Superior
- Stroke: 1.968505 inch
- Rated Load/Force: 110,231 lbs
- Body Material: Steel
-
Supplier: Quality Bearings & Components
Description: Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SCS SERIES Specs: Capacity: 10-100 tons Stroke: 38-62 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll-polished. Rams outside
- Stroke: 2.362206 inch
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 4.9212625 inch
-
Supplier: Quality Bearings & Components
Description: Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams
- Stroke: 0.4724412 inch
- Rated Load/Force: 22,046.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 1.4173236 inch
-
Supplier: Festo Corporation
Description: Very short overall length High forces in a compact size Piston rod with internal or external thread Optimized fitting space and height Mounting hole pattern to VDMA 24562 as of Ø 32 mm For position sensing with proximity sensor for T-slot and for C-slot
- Operating Pressure Range: 36.259425 to 116.03016 psi
- Linear Stroke: 0.1968505 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 0.2362206 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CYLINDER, 2A SERIES, 250 PSI, 05.00 INCH BORE, 4.000 INCH STROKE, CUSHION HEAD END, NPTF, UNF STANDARD THREAD, SHORT FEMALE PISTON ROD END, SB MOUNTING STYLE, REPLACED BY 5.00CSB2ALUS19A4.000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Texas Hydraulics Telescopic Cylinder is designed for applications that require a long stroke and a short length. An internally threaded head makes it easier to remove head and rod seal without using special tools or retaining rings. The redundant rod sealing improves
- Stroke: 400 to 2,000 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 3.5 to 22 inch
- Operating Temperature: -65 to 300 F
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Accuris
Description: Hydraulic fluid power Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) Mounting dimensions
-
Description: ISO 16656:2004 establishes mounting dimensions for single rod short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar), as required for interchangeability of these commonly used hydraulic cylinders.
-
Supplier: CSA Group
Description: ISO 16656:2016 establishes mounting dimensions for single rod short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) with or without magnetic functions, as required for interchangeability of these commonly used hydraulic cylinders.
-
Supplier: Jergens, Inc.
Description: Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air pressure and the cylinder used. These miniature,
- Stroke: 0.25 inch
-
Supplier: DigiKey
Description: SHORT-STROKE CYLINDER
- Operating Pressure Range: 15 to 116 psi
- Operating Temperature: -4 to 176 F
- Features: Other
-
Supplier: FTL Technology
Description: customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot turns. Auxiliary
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Exsenco, LLC
Description: For built-in small hydraulic cylinder GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM),
- Measuring Range: 30 to 2,400 inch
- Maximum Operating Pressure: 6,526.657771073865 psi
- Material Temperature Range: -4 to 185 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Frequency / Modulated Frequency
-
Supplier: Milwaukee Cylinder
Description: constantly surrounds the rod. Because of its simpler design, model BD is not self bleeding and more care must be taken in bleeding out air when installing. BD BOOSTER WITH SINGLE-ACTING CLAMPING CYLINDER The circuit shows a BD booster powering a short stroke, spring return
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 20 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Milwaukee Cylinder
Description: In Milwaukee Cylinder's Model BA Booster, the high pressure output is applied only after the ram has entered the secondary, or high pressure seal. This allows a low pressure approach stroke and a high pressure work stroke where the working ram travels only a short
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 14 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Hallite Seals International Ltd.
Description: life.The Hallite 609 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications.
- Shaft O.D. or Seal I.D.: 0.4724412 to 1.2598432 inch
- Housing Bore Diameter or Seal O.D.: 0.7480319 to 1.6535442 inch
- Axial Cross Section or Thickness: 0.1968505 to 0.29527575 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: KYNTEC Corporation
Description: Dashpot (D) damping, is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the
- Absorber Stroke: 0.25 inch
- Energy per Cycle: 27 In-lbs
- Rod Diameter: 0.098 inch
- Features: Adjustable
-
Supplier: Sunnen Products Company
Description: belt-drive servo spindle. Patented load-sensing feed system can operate in constant rate or pressure mode to optimize the process. Advanced servo stroke control allows the machine to short stroke or dwell in any part of the bore. Synchronized servo stroke and spindle
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Alliance Sensors Group
Description: to 36", the ME-7 was designed to specifically target embedded industrial or subsea hydraulic and pneumatic actuator and cylinder applications. The ME-7 Series is based on proprietary, contactless inductive sensing technology that employs a unique solid 7mm diameter probe construction
- Sensor Technology: Inductive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Note: Rectangle cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2" Note: Longer or shorter strokes available – Consult with Compact Automation Products experienced application engineers today. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
stroke. The difference in force between the retracted and extended piston rod is therefore very small, and our lockable gas springs are not only available in standard sizes, but also in special intermediate sizes. These intermediate sizes are ideal if you require a lower pressure increase and want to (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Stroke Left or right cylinder mounting for single ram presses Special options, features, and custom tooling Automation and custom tooling For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
More Information Top
-
Segment-Elastic Blankholder in Cooperation with a New Press Design
Figure 7 New press concept The blankholder forces are applied by a cushion system on the press table built up with several short stroke hydraulic cylinders .
-
The design of distributed thickness control systems for hot strip mills incorporating hydraulic roll positioning
For a l l projects short stroke hydraulic cylinders were designed i n combination .
-
Novel remodeling concepts for one 280 m high drawn mast
At the upper end of the corner stems (image 7), hydraulic short stroke cylinders are arranged with which the fattening region above the weft to exchange can be raised.
-
Ways to create and improve high-parameter hydraulic drives for hydraulic structures
Self-elevating trestle with a short - stroke hydraulic cylinder .
-
Improvement of the mechanical equipment of high-head spillways
The design developments and experimental investigations of technologically efficient, compact, and unversal short - stroke hydraulic cylinders with a hydromechanical clamp and cross support (Fig.
-
Advanced Research on Applied Mechanics and Manufacturing System
The short stroke of hydraulic cylinder , which was designed in this paper, can be amplified.
-
Sheet Metal Forming: Fundamentals
double-action mechanical presses, the decrease in BHF during deep drawing operations may be corrected by the short - stroke hydraulic cylin- ders located between the linkage mechanism and the outer slide (Fig. 13.6).
-
New technological solutions and designs of the mechanical equipment of structures at the Rogun hydroelectric station
Movable hydraulic drive: i) short - stroke hydraulic cylinder ; 2) oil-pressure system; 3) detachable rod; 4) frame.
-
Mechanical equipment of gate chambers of high-head spillways
…the emergency-guard gates and with intake of water from adjacent con- duits (bays); in a number of cases the seal control system can be used as a backup bypass device; hydraulic drives with short - stroke hydraulic cylinders are used as mechanisms…
-
Umformtechnische production of complex body parts
That come a stroke limiting the so-called cutting impact attenuation rarer to hold both effects so low like possible by hydraulic punching presses basically by mechanical presses with integrated attenuation into form from short stroke - hydraulic cylinders for insert.
Indicates content that may require registration and/or purchase.