-
Supplier: SAE International
Description: combustion process. The compression ratio for modern diesel engines can be up to 5:1, which can be only achieved using a complex impeller design and very high rotation speeds (up to 150,000 rpm for small impellers). The complex geometry and very high running speeds of
-
Supplier: MultiDimension Technology Co., Ltd.
Description: turbine meter and lobed impeller flow meter applications which requires low power consumption, fast frequency response and harsh operating environment. FSD-TMR1005 rotational speed sensor measures the flow rate by detecting rotational velocity of turbine rotor in turbine meter or
- Operating Temperature: -40 to 212 F
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload capacity,
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
Supplier: KSB AG
Description: rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 286.1863333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 290 SCFM
- Maximum Static Pressure: 0.925 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 1.21 amps
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model for small batch mixing or
- Motor Speed: 1,750 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Rosenberg USA
Description: D50-A2: 2GDSu35 133x126R (133-mm diameter impeller / 115-Volt) 1-Speed Fans with a larger air exhaust flange for Heat Sink cooling
- Air Flow Rate: 315 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4.8031522 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: Cole-Parmer
Description: below). The motor has an inverter duty (VFD) rating, allowing it to be wired into a VFD speed control. Variable-speed option allows for low-level mixing—eliminates splashing and fluid aeration; important for most applications while the tank fills up/drains down. Mix up to 3000-gallon
- Motor Speed: 300 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: below). The motor has an inverter duty (VFD) rating, allowing it to be wired into a VFD speed control. Variable-speed option allows for low-level mixing—eliminates splashing and fluid aeration; important for most applications while the tank fills up/drains down. Mix up to 3000-gallon
- Motor Speed: 240 rpm
- Motor Power: 1.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: DigiKey
Description: 3-SPEED 115VAC IMPELLER
- Maximum Air Flow: 265 SCFM
- Maximum Static Pressure: 1.02 in H2O
- Maximum Sound Level: 62 dbA
- Motor Voltage: 115 volts
-
Supplier: Savino Barbera Srl
Description: permit the vertical AS pumps to satisfy plant specifications for chemical products (including those with solids). Hydraulics are optimized using open, closed and recessed impellers, and impellers with different speeds of rotation in accordance with the constraints imposed by the
- Horsepower: 2.9484848467862 to 4.02066115470846 HP
- Maximum Discharge Flow: 8.805733333333334 to 162.90606666666665 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: Ostberg Americas, Inc.
Description: speed controlled from 0-100% by voltage variation. All motors are protected by approved thermo contacts. All 3-phase motors have ready fitted thermo contact leads for alarm functions etc. The fans have a strong galvanized steel housing incorporating a swing out design of the fan motor and
- Media Temperature: 131 F
- Maximum Diameter (Fan or Blower Wheel): 37.4803352 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: KSB AG
Description: High voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed
- Horsepower: 40.2066115470846 HP
- Maximum Discharge Flow: 10.126593333333334 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: PA66+25%GF Operating Temp: -30C~+60C Bearings: Ball Lead Wires: 22 AWG RoHS Compliant
- Maximum Air Flow: 1,088 to 1,212 SCFM
- Operating Current: 0.3 amps
- Nominal Power: 71 to 92 watts
- Thickness: 14.2 inch
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: SPCD Housing: SPCD Life: 40,000 hrs IP Rating: IP54 Operating Temp: -30C~+60C Bearings: Ball Lead Wires: 18 AWG RoHS Compliant
- Maximum Air Flow: 3,826 to 5,474 SCFM
- Operating Current: 1.17 amps
- Nominal Power: 518 to 824 watts
- Thickness: 19.7 inch
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded
-
Supplier: Madden Manufacturing, Inc.
Description: also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: Madden Manufacturing, Inc.
Description: also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: ebm-papst Inc.
Description: do not require a scroll housing. In the case of centrifugal fans with external rotor motors, the motor is positioned in the impeller, ensuring not just optimum cooling of the motor, but also a particularly compact design. The entire range is available with both AC and GreenTech EC technology.
- Air Flow Rate: 23.5332 SCFM
- Media Temperature: 14 to 122 F
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Pelonis Technologies, Inc.
Description: PTCC series Metal Box Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and the innovative impeller design improves air pressure in low wind volume environments resulting in low
- Static Pressure: 1.4100000000000001 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Rosenberg USA
Description: Ecofit RREUG9 192 X 40R, 120-volt input voltage (1-phase, 50-60 HZ). Ecofit EC backward curved motorized impeller, includes: UL-R EC motor CLASS F (150 watt / 3930 rpm max ), with speed control, operating temperature -25°C to +60°C; very high efficiency impeller, diameter 192-mm
- Air Flow Rate: 506 SCFM
- Media Temperature: -13 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 7.5590592 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pelonis Technologies, Inc.
Description: 127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
- Maximum Air Flow: 104 to 110 SCFM
- Maximum Static Pressure: 0.18110236220472323 in H2O
- Maximum Sound Level: 41 to 43 dbA
- Operating Current: 0.1 to 0.12 amps
-
Supplier: Ziehl-Abegg Inc.
Description: motor into the impeller. Very high pressure increases feasible by using 2-pole rotational speeds. Both 50 and 60 Hz variants available. Applications: External motor ventilation, ventilation
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or Terminals Motor AC capacitor drive, impedance and thermally protected
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 65 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Rosenberg USA
Description: Ecofit M29-A3 VGCUG9 200V 120-volt, 1-phase, 50-60 Hz. Ecofit EC tube axial fan (motorized impeller), includes: 150 watts / 3515 rpm max, UL-R & IP44 motor Class F, with separate power & control connection cables (380-mm from the fan housing), operating temperature -25° to +60° celsius,
- Maximum Air Flow: 709 SCFM
- Maximum Sound Level: 69 dbA
- Diameter: 8.5826818 inch
- Blower/Fan Type: Axial Fan
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan
- Media Temperature: -40 to 104 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 65 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
airflow compared to standard impellers operating at the same speed. The blades are statically and dynamically balanced with the hub to level G6.3 DIN ISO 1940. Rosenberg GKHM backward curved radial fan modules employ long-life, low-temperature electronically commutated external rotor motors (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New Ecofit high-efficiency E-Series backward-curved impellers are now available in both 115 and 230-V models in the popular 250-mm (9.85-in) size. The new 250x50R impellers offer significant increases in airflow (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Model CJ-50-1 Reversible Homogenizing Mixer has a 5 HP 3600 RPM 6" diameter impeller with a rotor stator gap set at 0.025" producing maximum theoretical shearing rates of 45,000 reciprocal (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
performance- and energy-efficient than common blowers many times their size because they are designed to spin the blower head at 4 to 5 times the motor speed for higher, more efficient air velocity. Typical blowers with their fan or impeller mounted on the end of the motor shaft only spin at the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
differential pressure of 13.5 psi, speeds of up to 26,000 rpm, and a turndown ratio of 1:4. An IE5 permanent magnet synchronous motor, as well as the aerodynamic design of the turbo impeller and spiral casing, ensure consistently high overall efficiency. Even in partial load operation, the AT250 G5 (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.