-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects
- Cooling Capacity: 4,000 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
-
Supplier: nVent Electric
Description: located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable reusable aluminum mesh
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects
- Cooling Capacity: 1,199.9999999999998 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: nVent Electric
Description: Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor
-
Supplier: Newark, An Avnet Company
Description: SIDE MOUNT AIR CONDITIONER MFG IS MCLEAN COOLING TECH ROHS COMPLIANT: YES
-
Supplier: Stulz Air Technology Systems, Inc.
Description: products the most flexible precision air conditioning line available in the industry. All CyberAiR systems require only front service access and are easily installed side-by-side, tucked into a corner, or between cabinets. The CyberAiR Series units are especially adaptable to
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units
- Cooling Capacity: 9,000 to 34,600 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Ebac Industrial Products, Inc.
Description: A LIGHTWEIGHT ruggedised air conditioner of aluminium construction built to military standards. Designed to fit to the inside corner of a shelter, taking condenser air in through the side and out through the rear of the unit. For this purpose the unit is available in
-
Supplier: Terra Universal, Inc.
Description: Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air
- Cooling Capacity: 47,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: nVent Electric
Description: industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable,
-
Supplier: nVent Electric
Description: Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual
-
Supplier: EIC Solutions, Inc.
Description: package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 6 inch
- Height: 24 inch
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with
- Cooling Capacity: 4.8 to 22.1 kW
- Process Flow: 3,082.0072773 to 15,410.0363865 GPM
- Compressor Motor Horsepower: 1.4742424233931 to 7.90730027092664 HP
- Full Load Amperage: 13.6 to 30.2 amps
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are
- Type: Enclosure
- Application: Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged air conditioners with reverse cycle for heat pump operation. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type. • Fans
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for
-
Supplier: Allied Electronics, Inc.
Description: Perfect for Enclosures with Narrow Side Walls EZ Mount Flanges Simplify Installation to a Two-Step, One-Person Job High-Performance, Industrial-Grade Ball-Bearing Fans Used to Provide Maximum Heat Transfer Most Components Accessible By Removing Grille/Filter 100% Functionally Tested
-
Supplier: Allied Electronics, Inc.
Description: Perfect for Enclosures with Narrow Side Walls EZ Mount Flanges Simplify Installation to a Two-Step, One-Person Job High-Performance, Industrial-Grade Ball-Bearing Fans Used to Provide Maximum Heat Transfer Most Components Accessible By Removing Grille/Filter 100% Functionally Tested
-
Supplier: Pfannenberg
Description: of our control electronics within our dry, cool interior circuit. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. High Ambient
- Cooling Capacity: 5,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Greenheck
Description: Indoor Air Handlers and Fan Coils The Indoor Air Handling (IAH) units include belt driven fans designed for air conditioning and/or heating buildings or specified spaces. They are developed to meet commercial applications such as schools, medical facilities, and office
-
Supplier: Reznor
Description: rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Hammond Manufacturing Company Inc.
Description: air is recirculated without ever mixing with contaminated ambient air. Superior energy efficiency and lower maintenance costs versus air conditioners. Standards Maintains enclosure's NEMA 4X rating IP 56 UR, cUR and CE Features Compact Standard Size: 35"H x 12"W x 16"D
-
Supplier: Tripp Lite by Eaton
Description: The self-contained SRCOOL2KWM SmartRack® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient
- Cooling Capacity: 2,047.0829068577275 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Window
-
Supplier: Panasonic HVAC
Description: The compact floor mounted FR range of units, at nine inches deep are the ideal solution for providing perimeter air conditioning. The standard wired controller can be incorporated into the body of the unit. Easy to install and the front panel opens fully for easy maintenance. The removable
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
- Type: Packaged Terminal (PTAC)
-
Supplier: Vortec
Description: Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: HDT Global
Description: supply air exits the top of the cabinet and the return air enters the bottom of the cabinet. Configuration 2 - The supply air exits the bottom of the cabinet and the return air enters the top of the cabinet. This choice allows you to select the best configuration for
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Features: Condensate Evaporator
- Application: Data Center Cooling, Industrial, Military, Telecommunications
- Type: Enclosure, Precision Cooling
-
Supplier: Precision Surfacing Solutions
Description: bridging support and pneumatic lift mechanism to raise and lower the concentrically grooved pressure plates and to provide additional down pressure. This equipment consists of an air cylinder mounted on each of the four stations. Each cylinder is individually controlled. Four (4) micarta
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Vortec
Description: alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
Find Suppliers by Category Top
Featured Products Top
-
wiring needed. Vortex A/C’s can also be top or side mounted to the enclosure, whereas standard vortex tube coolers must be mounted upright, making them top mount only. In order to mount a standard vortex tube cooler on the side of an enclosure, additional conduit would be required and would (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Small footprint to fit on all enclosures and in confined areas Top, side, or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed 10-year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Small footprint to fit on all enclosures and in confined areas Top, side, or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed 10-year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Small footprint to fit on all enclosures and in confined areas Top, side, or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed 10-year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed and UL Classified (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
on the top, side, or front (door) of the enclosure Maintain temperatures at a user defined thermostat setting Systems are supplied with air filter and ducting kit Maintains slight pressurization in the enclosure while running 10 year warranty (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
- Flexible installation: top, side or front (door) mount - Incorporates check valve to prevent loss of enclosure pressure when cooling is not required - T4 Temperature Class rating The HazLoc Vortex A/C is available in 4 different cooling capacities. All of Vortec’s Enclosure Coolers (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
contains pressure drop indicator notifying you of needed filter changes Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat