Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Lubricants USA, Inc.
Description: Silicone based heat transfer fluid.
- Features: Heat Transfer Fluid
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Duratherm Extended Life Fluids
Description: Duratherm S heat transfer fluid is ideal for applications such as negative pressure mold heaters, annealing tanks, open bath forming, or any processing equipment where oxidation is prevalent and problematic. Duratherm S heat transfer fluid resists the
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Description: Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbon based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and steam heaters and down to a -58°F surface temperature in
- Kinematic Viscosity (@ 40°C): 1.5 cSt
- Operating / Use Temperature: -22 to 550 F
- Flash Point: 130 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7668864 specific gravity
-
-
Supplier: Accuris
Description: Solar thermal electric plants Part 1-6: Silicone-based heat transfer fluids for use in line-focus concentrated solar power applications
-
Supplier: Accuris
Description: Solar thermal electric plants \x96 Part 1-6: Silicone-based heat transfer fluids for use in line-focus concentrated solar power applications
-
Description: fluids (SiHTF) for use in line-focusing solar thermal power plants. The application of polydimethylsiloxane-based heat transfer fluids for this type of installation is covered in this document. Owing to their chemical nature and composition, the introduction of new test
-
Supplier: DME Company
Description: Transfers heat away from electronic devices High thermal conductivity Temperature range to 400ºF
- Operating / Use Temperature: 400 F
- Features: Electrical / Electronic, Heat Transfer Fluid
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Industrial Lubricants - Dow DOWSIL™ 550 Silicone Fluid Clear 500 mL Bottle -- 550 FLUID 500ML BOTTLESupplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 550 Silicone Fluid Clear is a one-part fluid that can be used as a lubricant, heat transfer medium, or a thermostat fluid. It has low volatility, high flash point, good compressibility, and excellent heat transfer characteristics.
- Flash Point: 213.8 F
- Composition / Chemistry: Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil™ Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are
- Density / Specific Gravity (@15.6°C, 60°F): 0.76 to 0.973 specific gravity
- Thermal Conductivity: 0.1 to 0.16 W/m-K
- Dielectric Strength: 14 to 18 V/m
- Features: Heat Transfer Fluid
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
-
Supplier: Shiu Li Technology Co., Ltd
Description: Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 1.3 to 6 W/m-K
- Dielectric Strength: 11,000,000 to 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 2.2 to 2.8 specific gravity
-
Supplier: Cole-Parmer
Description: • Protect your pump, valves and other components in fluid line • Pre-filter before critical membrane filters • Generate turbulence for enhanced mass or heat transfer • Purify in chromatography applications Screen gaskets are designed to be interchangeable with standard sanitary
- Features: Other
-
Supplier: Cole-Parmer
Description: • Protect your pump, valves and other components in fluid line • Pre-filter before critical membrane filters • Generate turbulence for enhanced mass or heat transfer • Purify in chromatography applications Screen gaskets are designed to be interchangeable with standard sanitary
- Features: Other
-
Supplier: Cole-Parmer
Description: • Protect your pump, valves and other components in fluid line • Pre-filter before critical membrane filters • Generate turbulence for enhanced mass or heat transfer • Purify in chromatography applications Screen gaskets are designed to be interchangeable with standard sanitary
- Features: Other
-
Supplier: Cole-Parmer
Description: • Protect your pump, valves and other components in fluid line • Pre-filter before critical membrane filters • Generate turbulence for enhanced mass or heat transfer • Purify in chromatography applications Screen gaskets are designed to be interchangeable with standard sanitary
- Features: Other
-
Description: their different chemical composition, natural esters differ from insulating mineral oils and other insulating fluids that have high fire points, such as synthetic esters or silicone fluids. Natural, ester-derived insulating fluids with low viscosity have been introduced
-
Supplier: CSA Group
Description: their different chemical composition, natural esters differ from insulating mineral oils and other insulating fluids that have high fire points, such as synthetic esters or silicone fluids. Natural, ester-derived insulating fluids with low viscosity have been introduced
-
Supplier: Shiu Li Technology Co., Ltd
Description: Thermal Conductive Putty | LiPOLY H-putty is a tolerance filled, thermally conductive putty that maintains high compressibility with low stress, high reliability, and will not flow vertically. Our H-putty can replace thermals pads in design gaps of 0.1mm-3.0mm. H-Putty has a bond line thickness of
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and floating
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 7,874,015.74803148 V/m
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
- Composition / Chemistry: Silicone, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Dymax
Description: dispenser is designed so that the fluid reservoir never comes in contact with the operator’s hand, preventing adverse heat transfer which could influence the accuracy of the pipette. The Stepper™ pipette also eliminates fluid contamination by preventing fluids from
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: TE Connectivity
Description: (JP-4,JP-5), MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Synthetic Hydrocarbon Heat Transfer Fluid Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration
- Contact Size (AWG): 20 AWG
- Voltage Rating: 400 volts
- Current Rating: 5 amps
- Number of Contacts: 128 #
-
Supplier: M&I Materials Limited
Description: retains its optimum consistency at temperatures between +10 and +110°C rather than melting, actually becomes stiffer as temperature increases and therefore is not recommended for highly stressed bearings has excellent heat transfer properties conducts heat away from the site of
- Operating / Use Temperature: 14 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.918 specific gravity
- Applications: Aerospace
- Type / Function: Grease / Gel, Specialty / Other
-
Supplier: Xoxide
Description: contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that provide superior performance and long-term stability. During the system's initial use, the heat from the CPU lowers the viscosity of the compound to enhance the filling of the
- Features: Thermally Conductive
-
Supplier: Xoxide
Description: any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Silver 5's consistency is engineered for easy application. During the CPU's initial use, the
- Features: Thermally Conductive
Find Suppliers by Category Top
Featured Products Top
-
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves Fujipoly® introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer efficiency from heater element to the (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
exceptional heat transfer by conduction, convection, or radiation to heat liquids, gases, air, and surfaces. Tubular elements have the unique ability to be designed and custom crafted to meet the specific requirements of any application, while exhibiting outstanding performance in the areas of heat transfer. (read more)
Browse Water Heaters Datasheets for Backer-Springfield -
piped in line with your process inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer efficiency from heater element to the (read more)
Browse Tubular Heaters Datasheets for Gaumer Process
Conduct Research Top
-
Product Showcase and Marketplace
a DOP port and are easy to validate. Paratherm Corp. has introduced a new alternative to low-temperature silicone-based fluids. Paratherm CR cryogenic-range heat-transfer fluid provides predictable, repeatable performance in cryogenically driven processes. The product is 100% synthetic, and its
More Information Top
-
Dow Performance Fluids Chemistry Contributing To The Manufacture Of Photovoltaic Cells
Midland, MI - More than 400,000 pounds of SYLTHERM Silicone Heat Transfer Fluids from The Dow Chemical Company were delivered to Hemlock Semiconductor Corp. in Thomas Township, Mich., in January 2008.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Dowtherm synthetic organic and Syltherm silicone heat transfer fluids (See Figure 9.18).
-
Tissue Engineering Methods and Protocols
(N) Silicone heat transfer fluid (0) LN2 Solenoid valve.
-
Long term functional and morphological evaluation of peripheral nerves regenerated through degradable collagen implants
N. Silicone Heat Transfer Fluid .
-
Canada - Ontario - Proposed MHSW Program Plan
• silicone heat transfer fluid .
-
Dow Chemical Expands Partnership With ChemPoint InTo Thermal Fluids Lines
"We are delighted that Dow has chosen to extend our partnership into the Dowtherm and Syltherm synthetic organic and silicone heat transfer fluids ," says Jeff Trimble, Business Director for ChemPoint's Polymer and Process Industries. " .
Indicates content that may require registration and/or purchase.