-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9508 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Silicone insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements.
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.144 inch
- Operating Temperature: 150.00000000000014 C
- North American (AWG): 18 AWG
-
Description: Ultra flexible stranded bare or silver-plated copper conductor insulated with 10 mil wall of extruded silicone rubber providing ultimate flexibility. USE: Various medical and general electronic equipment where long flex-life and maximum flexibility are required. Recommended for some
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.026 to 0.043 inch
- Operating Temperature: 150 C
- North American (AWG): 24 to 44 AWG
-
Supplier: Accuris
Description: 600 V Silicone Rubber Insulated Wires
-
-
Description: UL 1132 30 – 16 AWG stranded tinned copper conductor insulated with a minimum 15 mil wall of silicone rubber. USE: Internal wiring of appliances where totally enclosed.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.045 to 0.096 inch
- Operating Temperature: 150 C
- North American (AWG): 16 to 30 AWG
-
Supplier: BRIM Electronics, Inc.
Description: 16 AWG stranded Silicone Bronze wire over a special cotton core, 105°C PVC insulation, Black lacquered glass braid overall. Used for applications requiring a flexible and insulated Bronze aerial wire. STD. P-U: 1000'
- Nominal Outer Diameter: 0.12 inch
- Operating Temperature: 105 C
- North American (AWG): 16 AWG
- Features: Other, Stranded
-
Supplier: SAB North America
Description: SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.087 inch
- Operating Temperature: 250 C
- North American (AWG): 19 AWG
-
Supplier: OMEGA Engineering, Inc.
Description: Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top burners and back panels, steam irons, toasters, broiler ovens, gas dryers, kilns,
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Number of Conductors: 1 #
-
Supplier: Accuris
Description: Wire, Electrical, Silicone-Insulated, Copper, 600-Volt, 200 Degrees C
-
Supplier: Backer-Springfield
Description: ohms/ft. with a tolerance of +/- 5%. Whatever your requirements for insulated resistance wire, you'll find Springfield Wire, Inc. an excellent source for quality material, competitive pricing and dependable service. The majority of silicone and PVC heater wire that
- Features: Electric, Other
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG. C
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS
-
Supplier: SAB North America
Description: BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to
- Number of Conductors: 4 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 250 C
- North American (AWG): 12 AWG
-
Supplier: BRIM Electronics, Inc.
Description: Stranded tinned copper conductor, insulated with Silicone Rubber, lacquered glass braid overall. Suitable as a flexible high temperature lead wire. Rated for 600V, 200°C. Resistant to many acids, alkalis & oils and will retain it's physical properties under extreme conditions.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.045 to 0.39 inch
- North American (AWG): 26 to 4 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.081 to 0.156 inch
- North American (AWG): 12 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This silicone insulated cable has a PETP foil wrapping with bare copper earth wire 0,5 mm ∅. The conductor cross section is 1,5 mm² and the outer diameter is approx. 7,0 mm. It is available as compensating and extension cable.
- Operating Temperature: -40 to 180 C
- Cable Shielding: Foil / Copper Tape
- Features: Other
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: inch, 1 Black 144 inch: 9183SIL Heavy Duty Banana Plug 18 AWG Silicone Test Lead Jumper 1 Red 3 inch: 410XJL XJL Long Insulation Piercing Macro-Hook to Banana Socket 18 AWG Silicone Test Lead Applications: These carefully chosen parts are designed to give the user all they need to
- Attenuation Factor: 1X
- Probe Type: Voltage
-
Supplier: Newark, An Avnet Company
Description: SILICONE RUBBER INSULATED HIGH TEMPERATURE HEATER HOOK-UP WIRE WITH 600 VOLTS, 18 STRANDED GAUGE AND BLACK JACKETING, PRICE PER FOOT ROHS COMPLIANT: YES
-
Supplier: National Wire & Cable Corporation
Description: Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber.
- Rated Voltage: 300 to 600 volts
- Nominal Outer Diameter: 0.05 to 0.122 inch
- North American (AWG): 17 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: Recommended for internal use in television receivers orother uses where the acceptability has been determined by UL. High Voltage Stranded tin coated copper conductor insulated with extruded flame-retardant (VW-1) 150°C Silicone Rubber. Available in DC voltage ratings of 10, 20, 30,
- Rated Voltage: 10,000 to 40,000 volts
- Nominal Outer Diameter: 0.024 to 0.119 inch
- North American (AWG): 10 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Description: Nashua Tapes Products Stretch & Seal Stretch & Seal Self-Fusing Silicone Tape Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and
- Thickness: 0.02 inches
- Temperature Resistance: -51.11111111111111 to 260 C
- Features: Adhesive Tape, Electrical Tape, Industrial Tape, Non-adhesive, Single-Sided Adhesive, Thermally Insulating / Insulative
- Backing: Plastic / Polymer
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Silicone enclosure heaters are ideal for enclosures that are exposed to very low temperatures and that contain electrical or electronic components that require freeze or condensation protection. The heating element of these units is a safe-to-operate, reliable wire-wound
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to 300″. Maximum temperature is 325° F. Made in U.S.A.
- Maximum Operating (Sheath) Temperature: 325 F
- Length: 300 inch
- Width: 0.165 inch
- Maximum Operating Temperature: 325 F
-
Supplier: ASTM International
Description: 1.1 This specification covers an ozone-resisting crosslinked silicone rubber insulating compound for electrical wires and cables. 1.2 This type of insulation is considered suitable for continuous operation at conductor temperatures up through 125°C for power cable applications. It is
-
Supplier: Allied Electronics, Inc.
Description: Resistant Silicone (Insulation), Right Angle Insulated Plunger Clamp Clips Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly
-
Supplier: ASTM International
Description: 1.1 This specification covers an ozone-resisting crosslinked silicone rubber insulating compound for electrical wires and cables. 1.2 This type of insulation is considered suitable for continuous operation at conductor temperatures up through 125°C for power cable applications. It is
-
Supplier: CSA Group
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE - For
-
Supplier: OMEGA Engineering, Inc.
Description: Drum Heaters are totally integrated heating systems consisting of a durable, multi-strand nickelchromium heating element insulated with two applications of high temperature fiberglass yarn and knitted into tape form. These tapes are laminated between multiple layers of silicone
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.6 to 1.2 kW
- Watt Density: 4.5 W/in²
-
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE - For
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains
- North American (AWG): 16 to 36 AWG
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These
- Temperature Range: -99.4 to 500 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
- Application: General Purpose
- Color / Clarity: Multi-colored, Translucent
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® silicone rubber fiberglass insulated flexible heaters can improve heat transfer and speed warm-ups where controlled heating is required in confined areas. Two circuit designs are available: etched foil or wire wound. Heaters with etched foil designed elements are
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- kWatts: 0.005 to 1.44 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Conax Technologies
Description: This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4″ into the sheath. * The fiberglass insulation protects the integral leadwires under mildly adverse atmospheric conditions
- Temperature Range: 700 F
- Diameter: 0.062 to 0.187 inch
- Length: 60 inch
- Insulation Material: Fiberglass
-
Supplier: Allied Electronics, Inc.
Description: hook is gold plat High strand count silicone insulated wire offers excellent flexibility and high temperature resistance.
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 419XEL test lead features our XEL Insulation Piercing E-Z-Macro-Hook to 9274 Insulated Alligator Clip. The XEL offers a shrouded banana plug socket for additional connections. These test leads utilize 18 AWG Silicone wire.
- Attenuation Factor: 1X
- Probe Configuration: Alligator Clip, Hook
- Features: Other
- Probe Type: Voltage
-
Supplier: Waytek, Inc.
Description: Self-Fusing Silicone Rubber Tape Category: Sealing amp; Bonding Tape Provides permanent moisture seal 1" wide, 20' long roll Insulates and protects wires, harnesses, and splices Ideal for high-temperature applications Operating Temperature: -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
Find Suppliers by Category Top
Featured Products Top
-
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
- not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
BRIM Eelectronics, Inc. announces the introduction of a new series of high voltage Silicone Rubber Insulated Lead Wires--1808 Series. The 1808 Series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20KVDC, 30KVDC & 40KVDC applications. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Our 1808/ series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Silicone Insulated Wire Extra Flexible Silicone Grounding Silicone Rubber – Insulated grounding wire made from 36 AWG single end stranding and rated with the following UL styles: UL3212 600V, 150°C (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
- not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
- not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
cables - not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path to LEAST RESISTANCE. (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. From (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company
More Information Top
-
Sell UL3135 Silicone Insulated Wire
Home > Selling Leads > Electrical Equipment & Supplies > Wires, Cables & Cable Assemblies > Other Wires, Cables & Cable Assemblies > Sell UL3135 Silicone Insulated Wire .
-
radiator hose high temperature silicone hose,China radiator hose high temperature silicone hose Manufacturers, Suppliers - ECOL
3122 silicone insulation wire Rated Temperature: 200C Conductor: Tinned copper Size: 16~26AWG UL, ROHS compliant ... wiring as high temperature lead wire.
-
6342 Pomona Electronics | Cable Assembly
Cable Assembly Flexible Silicone Insulated Wire 1m 20AWG 2(Test Probe) to 2(Banana) PL-PL .
-
Design of a modular snake robot
In addition to reducing the number of wires, we have started using higher quality silicone insulated wires .
-
A Laboratory Study on Oilwell Cement and Electrical Conductivity
High temperature silicone insulated wire was used, with the non-insulated ends serving as elec- trodes, making this a 2 electrode setup.
-
CR4 - Thread: heat resistant resistor?
Unless you used silicone insulated wire to configure the high voltage components of this circuit, current paths may exist between any two parts, including the operator.
-
CR4 - Thread: electrical insulation
I won't claim that silicone insulated wire is the best but it is the most common I've seen.
-
http://www.mouser.com/catalog/catalogUSD/645/2764.pdf
• High strand count silicone insulated wire offers excellent flexibility .
-
6244-48-0 Pomona Electronics | Mouser
High strand count silicone insulated wire offers excellent flexibility and high temperature resistance .
-
6248-12-0 Pomona Electronics | Mouser
High strand count silicone insulated wire offers excellent flexibility and high temperature resistance .
Indicates content that may require registration and/or purchase.