Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wacker Chemical Corp.
Description: SILRES® MK POWDER is a solvent-free, solid methyl silicone resin whose high reactivity and heat resistance make it ideal as a binder for all kinds of laminates and moldings. SILRES® MK POWDER has the highest SiO² content of all WACKER silicone resins (after complete
- Features: Electronics, Encapsulating / Potting, Pellets / Solid Form, Photonics / Optoelectronics
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without catalyst and without the need for hight temperature
- Dielectric Strength: 2,032.0000000000043 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Use: Conformal Coating
- Features: Electrical Insulation / Dielectric, Electronics (PCB / SMT Assembly)
-
Supplier: Bluestar Silicones USA Corp.
Description: Resin - Polyaddition heat curing - Translucent Solventless, Quick curing, Good release properties, Good bath stability Outstanding thermal stability, High adhesion to many substrates, Engine fluids resistance (Lubricant, Cooling liquid, …) Properties Viscosity 8500 Description Varnishing of
- Industry: Automotive
- Form / Shape: Liquid
- Chemical System: Silicone
- Type: Thermoset
-
-
Supplier: Accuris
Description: SILICONE RESIN, ELASTOMERIC, OPAQUE ELEVATED TEMPERATURE CURE
-
Supplier: Accuris
Description: SILICONE RESIN, ELASTOMERIC, OPAQUE ROOM TEMPERATURE CURE
-
Supplier: Accuris
Description: PRIMER, SILICONE RESIN BASE ADHESIVE
-
Supplier: Epoxies Etc...
Description: 30-1100 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1100 cures to a smooth, high gloss finish. 30-1100 can be thinned, if required,
- Cure / Dry Temperature: 212 to 302 F
- Operating / Use Temperature: -112 to 572 F
- Resistivity: 1,500,000,000,000,000 ohm-cm
- Dielectric Strength: 20,078,740.157480273 V/m
-
Supplier: Accuris
Description: Silicone Resin, Elastomeric, Transparent Room Temperature Cure
-
Supplier: SAE International
Description: This specification covers a silicone resin in the form of a two-component liquid.
-
Supplier: SAE International
Description: This specification covers an unpigmented silicone-resin-base coating material.
-
Supplier: SAE International
Description: This specification covers a silicone rubber in the form of a two-component liquid.
-
Supplier: SAE International
Description: This specification covers an unpigmented silicone-resin-base coating material.
-
Supplier: Ellsworth Adhesives
Description: Resin Designs 040109-1 HV Silicone Casting is a two component, room temperature curing system that is used for sealing and casting applications. It is flexible, solvent free, high viscosity, and has excellent electrical and mechanical properties. 1:1 mix ratio by volume. 50 mL Mixpac.
- Use Temperature: -76 to 257 F
- Viscosity: 20,000 to 300,000 cP
- Industry: Electric Power
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Resin, 1 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Features: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -56 to 200 C
- Material: Fiberglass
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 59C Silver, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It offers high strength bonds, non-flowing properties, long pot life, high thermal conductivity,
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Qualtek Electronics Corp.
Description: QRS-200 Silicone Resin Coated Fiberglass Sleeving Superior moisture, heat and radiation resistance Good low temperature properties NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3 Operating temperature: -56°C to +200°C Meets: MIL-I-3190/5 (Grade A)
- Operating Temperature: -56 to 200 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or electronics with small and delicate components. It offers good thermal
- Features: Electronics, Encapsulating / Potting, Thermal Compound / Heat Conductive
- Industry: Semiconductors / IC Packaging
- Chemical System: Silicone
-
Description: Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation and
- Industry: Electronics
- Features: Film / Sheet
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ RSN-0805 Resin Clear is a resin for maintenance paints, colored baking enamels, and decorative finishes. It offers high-temperature performance and can be used alone or blended with other silicone resins. 19 kg Pail.
- Viscosity: 100 to 190 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: silicone designed for casting polyurethane, epoxy and polyester resins as well as wax and polyurethane foams.
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Wacker Chemical Corp.
Description: Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 37) very good resistance to common casting resins Application ELASTOSIL® M 4440 is a
- Tensile Strength (Break): 362.592098392993 psi
- Elongation: 220 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound ELASTOSIL® C1526 is a 55 durometer base material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features Very good compression set Easily compounded Easily pigmented Excellent molding qualities Good shelf
- Tensile Strength (Break): 1,170 psi
- Elongation: 360 %
- Type: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer resists
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: TE Connectivity
Description: Product Availability Minimum Order Quantity : 60 Potting Resin Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Component Design : Liquid Material System : Fluid Silicone Potting Resin Product Type : Casting Material Potting Resin
- Features: Encapsulant / Potting Compound, Specialty / Other
- Chemical System: Silicone
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C. Phelps Style 9815 high temperature
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal Silicone Rubber Press Pads are available to meet the full range of lamination requirements in today's multiple or high-temperature resin systems, including both low- and high-pressure lamination in hydraulic and vacuum-assisted hydraulic presses as well as autoclave operations.
- Thickness: 0.0017716545 to 0.009842525 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: CSA Group
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE
-
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish. NOTE
-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic
- Viscosity: 41,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to epoxy
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: relatively poor thermal conductivity. By coating the contact surfaces with WACKER® SILICONE PASTE P 12, the thermally insulating air is replaced by the heat sink silicone paste when the semiconductor is screwed on. The thermal conductivity of WACKER® SILICONE PASTE P 12 is about
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Type: Electrical Insulation / Dielectric
-
Supplier: Bluestar Silicones USA Corp.
Description: fast cure, 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 35000 Hardness Sha 14 Description Bluesil V-1062 is a high strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 565 psi
- Elongation: 540 %
- Viscosity: 90 to 50,000 cP
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Dryvit UK
Description: Silicone facade paint. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other, Paint
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
Silicones for Electronic Protection and Long-term Performance Electronics function in many different applications. However, there is a common requirement to protect sensitive components and (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today’s high performance modules. (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
process is 100% reversible as no chemical bonding takes place. This characteristic allows thermoplastics to be remolded and recycled without negatively affecting the material’s physical properties. There are a variety of thermoplastic resins that offer various performance benefits, but the (read more)
Browse Datasheets for Osborne Industries, Inc. -
About Master Bond Master Bond Inc. was founded in 1975. Our focus has been on developing the best in epoxies, silicones, polyurethanes, polysulfides, UV cures and (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
, signal loss, and intermittent failures. These hidden failure modes threaten uptime, increase maintenance, and raise operational risk. AF600 addresses the issue at the material level. Built on a specially formulated resin (silicone-free), AF600 prevents (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Silicone Resins - Hybrids with Outstanding Properties
Silicones are a group of synthetic polymers with a remarkable range of properties. Silicone-based resins have exceptionally high thermal resistance and elasticity and are usually nonhazardous, physiologically speaking. Depending on the application and requirements, it is possible to use 1C or 2C
-
Polyurethane Resin Vs Silicone Resin Conformal Coating Material For Electronics
Conformal coating is a special polymeric film product that keeps circuit boards, components, and other electronic devices protected from environmental conditions that can have adverse effects on them. The coatings are designed to conform to the inherent structural irregularities of circuit boards
-
Performance Advantages of Silicones for Circuit Board Conformal Coating
, it includes performance comparison data of two new Momentive silicone conformal coating materials against a silicone resin based on the following tests: Gas Permeability. Sulphur Resistance Test. Gas Corrosion Resistance Test. Salt Spray Resistance
-
Why Silicone Molds Can Inhibit the Cure of Clear Resins
In the world of resin casting, casting clear parts using silicone molds or release agents seems to cause the most problems. This article is a look at some of the contributing factors to this phenomenon.
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
. However, many medium and high voltage rotating machinery applications do not utilize resin rich silicone based insulation because of concerns about dielectric integrity and voltage endurance, especially with highly thermally conductive designs. Arlon has recently developed improvements in highly
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
. However, many medium and high voltage rotating machinery applications do not utilize resin rich silicone based insulation because of concerns about dielectric integrity and voltage endurance, especially with highly thermally conductive designs. Arlon has recently developed improvements in highly
-
Seaming Technique for Chemically Resistant, Reusable, Vacuum Bag Material
, it is important to consider the performance and application of vacuum bag components used in said resin transfer molding methods -- commonly referred to as VARTM TM and CARTM TM. It is standard practice to use a pure silicone rubber vacuum bag for resin transfer molding because silicone has
-
Case 4: Standardized Quick Release Fasteners Cut Fixture Costs by 70% and Eliminated Fixture Maintenance!
silicone rubber, and then do heat hardened treatment. They use Quarter Turn Fasteners when fixing the resin case with the clamping plate.
-
Best top 10 optical bonding adhesive manufacturers in china with high refractive index epoxy adhesive glue for electronics and automotive displays
Optical bonding adhesives bond clear covers or layers to underlying panels. By picking the right optical bonding adhesives, you eliminate the possibility of air gaps occurring between layers, leading to much better screen visibility. In such a case, silicone solutions are the best. You can choose
More Information Top
-
The Waterborne Coatings Symposium, 39th symposium, 2012
A meeting was held between General Electric and Corning Glass Works in 1938 and during that meeting some of Dr. Hyde’s samples of silicone resin impregnated glass cloth .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Silicone resin in solv.
-
Silicone‐Organic Resin Hybrid Matrix Composites
Abstract Summary: Glass fabric reinforced hybrid matrix composites of a toughened silicone resin and a vinyl ester resin were fabricated and their properties investigated.
-
Silicones
20 Silicone Resins .....................................................................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/10092/39690989-MIT.pdf?sequence=2
Toughening of Rigid Silicone Resins .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88865/48379201-MIT.pdf?sequence=2
Abstract This thesis concentrates on the fracture toughness measurements of thin film silicone resins .
-
Landolt-Börnstein
444622i silicone resin .
Indicates content that may require registration and/or purchase.