-
Supplier: DME Company
Description: Econo-Spray® Silicone 6 Mold Release: Works efficiently on both cold and hot molds. It is CFC-free and free of chlorinated solvents. Econo-Spray® Silicone imparts a smooth, dry film, which is FDA approved and USDA approved for food machinery.
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Silicone
-
Supplier: Acrolab Ltd.
Description: Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Specialty
-
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for hot or cold molding, non-staining, non-corrosive, low toxicity
- Density / Specific Gravity (@15.6°C, 60°F): 0.65 specific gravity
- Operating / Use Temperature: 40 to 110 F
- Features: Aerosol / Spray, Mold Release / Release Agent, Specialty
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for hot or cold molds, odorless, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.79 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Specialty
-
Supplier: Dupont Molykote
Description: Release agent and lubricant for many food and industrial applications
- Flash Point: 107.6 F
- Features: Aerosol / Spray, Lubricant, Mold Release / Release Agent
- Industry Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Fluid / Oil, Lubricant, Mold Release / Release Agent, Specialty
-
Supplier: Chase Products Co.
Description: Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and
- Operating / Use Temperature: -47 to 399 F
- Form: Aerosol
- Features: Coating, Other
- Location / Orientation: Exterior, Interior
-
Supplier: McGee Industries, Inc. / McLube Division
Description: This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant.
- Operating / Use Temperature: 600 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Lubricant, Mold Release / Release Agent
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: DME Company
Description: Try these Best Selling Mold Releases At Very Affordable Prices! Econo-Spray I - Non-paintable silicone for food machinery Econo Spray II - Paintable for post decorating. Econo Spray III - Food approved, paintable non-silicone. Approved direct food
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Acrolab Ltd.
Description: Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds and
- Features: Aerosol / Spray
-
Supplier: DME Company
Description: Developed especially for polyurethane resins. Can be used with rigid, semi-rigid and flexible foam urethanes. No Class I or II ozone depleting chemicals. No chlorinated solvents and is safe for all urethanes. Will not build up on the mold and is non-marking for the parts. Contains a
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1711L is an excellent release coating for all types of compounds, including: silicone, EPDM, HNBR, FKM and peroxide-cured systems. This product is suitable for use up to 550°F.
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
- Type: Water Soluble / Emulsion
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Mold Releases and Release Agents - Mold Release & Mandrel Lubricant for Hose & Belts -- McLube 1733HSupplier: McGee Industries, Inc. / McLube Division
Description: McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly suited for use on nonmetallic molds such as epoxy, polyester, and silicone.
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.73 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Bluestar Silicones USA Corp.
Description: a durable, ready to use silicone-based bladder release coating Properties Viscosity 700 Description Lyndcoat™ BR-601 RTU is a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade release agent and lubricant spray. Odorless, non-toxic, greaseless, and non-staining. Uses include: packing industry, plastic and rubber mold release, timers, TV tuners, clocks, electrical equipment, bushings, bearings, chains, camera gears, motion picture
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone rubber and anti-tack coating for uncured rubber.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Ellsworth Adhesives
Description: Camie 980 Urethane Release Agent is a silicone fluid and resin blend that is used for thermosetting resins such as epoxies, urethanes, polyurethanes, polyesters, and TPR. It provides chemical resistance and thermal stability. 12.75 oz Aerosol. This product has special restrictions.
-
Supplier: Acrolab Ltd.
Description: Stoner 93234 CUT non - chlorinated cleaner is a powerful, fast acting, non - CFC, precision cleaner that removes grease, oils, waxes, inks, tars and silicone oils from tools, equipment, molds, metal parts, and more . CUT dissolves and flushes away most release agents from
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in
-
Supplier: Invotec Solutions Ltd.
Description: A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding Heavy duty, high silicone concentration mould release agent Formulated for stubborn and hard to release plastic and rubber
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray, Mold Release / Release Agent
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Release Agent / Coating
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 5 Non-Silicone Medium Duty Release Agent A light duty, dry film non-silicone mould release agent providing an excellent release for all types of thermoplastics, some thermosetting plastics, silicone rubber and many other types of rubber. A
- Operating / Use Temperature: 302 F
- Features: Aerosol / Spray
-
Supplier: Invotec Solutions Ltd.
Description: For PVC A Wet film, non-silicone mould release agent idela for PVC, polyurethane elastomers and other flexible polymers. Will not interfere with post moulding treatments such as painting, printing or gluing. Wet film, non-silicone mould release agent Release PVC,
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 7 Non-Silicone Heavy Duty Release Agent Provides an excellent heavy duty release on a wide range of thermoplastics and rubbers. Provides excellent release on a wide range of thermoplastics and rubbers. Provides excellent release on a wide range of
- Operating / Use Temperature: 338 F
- Features: Aerosol / Spray
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 316 Silicone Release Agent Clear is a one component, heat-stable silicone compound that is used as a release agent and lubricant for food and industrial applications. It prevents seizing, reduces the adhesion of dried foods and residues to equipment,
- Kinematic Viscosity (@ 40°C): 3 cSt
- Flash Point: 107.6 F
- Features: Mold Release / Release Agent
- Composition / Chemistry: Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 9.2 oz Aerosol.
- Flash Point: -9.94 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.696 specific gravity
- Features: Lubricant, Mold Release / Release Agent
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite MR 11 Mold Release Clear, formerly Emerson and Cuming, is a air drying, silicone based liquid that is used for coating polymer and epoxy systems. It is low viscosity, contains solvents, and has excellent non-sticking properties. 1 gal Pail.
- Density / Specific Gravity (@15.6°C, 60°F): 0.68 specific gravity
- Kinematic Viscosity (@ 40°C): 350 cSt
- Flash Point: 24.8 F
- Features: Mold Release / Release Agent
-
Supplier: Everlube Products
Description: FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or
- Operating / Use Temperature: -65 to 1,500 F
- Flash Point: 40 F
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Machine / Gears
-
Supplier: M.J. Gordon Co.
Description: With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Electrical / Electronic
- Type: Micro-dispersion, Solid / Dry Film Release
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat), Wax / Stearate
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and release agent
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Type: Grease / Gel Release
Find Suppliers by Category Top
Featured Products Top
-
through without releasing toxic gas Both silicone and acrylic coatings can be applied by spraying, dipping or brushing. Finding the right silicone for your application is not limited to CHT’s product portfolio. Our technical team will partner with you to (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
MOCAP manufactures several families of dip molded vinyl plastic plugs, injection molded plastic plugs and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
EPDM Rubber Caps and Silicone Rubber Caps for paint, powder coat and spray masking applications. Many sizes stocked and ready to ship. (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
*New size range expansion released Summer 2025!* Ideal for use as PCB and DIN rail mounted component housings, the UL listed 1554/1555 family of enclosures from Hammond comes in an ever-expanding variety of sizes, with all size options available in general purpose ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
lot of the frustration people have with industrial LSR molding is not just about silicone itself. It is about how much machine, infrastructure, and process burden comes with trying to mold silicone at all. LSR already (read more)
Browse Molding Machines Datasheets for APSX, LLC -
PFA offers superior performance, yet is more costly FEP The first melt processable fluoropolymer to be released Is a (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Super 33 Silicone Spray Mold Release [IMS] Chem. Descrip.: 33% Silicone release agent (CAS 63148-62-9) with 50- 60% HFC-152A and 30-40% dimethyl ether .
-
Material properties of various cements for use with vertebroplasty
Each batch was mixed manually until the powder was completely wetted by monomer (about 30 s), and then the batch was immediately poured into a Te¯on mold pretreated with silicone spray mold release (Solder Seal, Radiator Specialty Company, Charlotte, NC).
-
Flow Test for Determination of Set-Time of Powdered Coatings
Silicone spray mold release was used on the plate to facilitate removal of the cured samples and a light coating of silicone grease was used on the plunger for its easy removal.
-
Plastic Ball and Socket Joints and Connecting Lines
Silicone Spray Mold Release , Injection Molders Supply Co.
-
Liquid Screen: Pickering Emulsion Templating as an Effective Route for Forming Permeable and Mechanically Stable Void-Free Barriers for Hydrocarbon Production ...
Epoxy resins Araldite® Precision Adhesive and Araldite® 2020 as well as the silicone mould release spray Electrolube, were purchased from RS Components Ltd. (Corby, UK).
-
Effect of Stress Triaxiality on the Flow and Fracture of Mg Alloy AZ31
To prevent oxidation, the fracture surfaces of broken specimens were sprayed immediately after testing with a silicone mold release spray then placed and held in a vacuum desiccator before being examined in SEM.
-
Incorporation of lead phthalocyanine into periodic nanolayered assemblies for advanced optical systems
Good quality optical films were obtained by pressing the blends between glass slides that were coated with a thin layer of silicone mold release spray .
-
Effect of simulated resin‐bonded fixed partial denture clinical conditions on resin cement mechanical properties
Beam specimens, 25 · 2 · 2 mm, were fabricated using 2 · 2 square glass-tubing tem- plate† previously sprayed with silicone mould release .
-
Self‐extinguishing polystyrene foaming‐in‐place beads
The concentration of silicone resin (e.g., polydimethylsiloxane) necessary to make these self-extinguish- ing compositions burn is not known accurately, but it must be very small, e.g., when a mold is sprayed with silicone mold release , the first molding burns …
-
Urethane potting of acoustic transducers for acoustic travel-time current meters
The surface of the aluminum is pretreated with a silicone spray for mold release and, after use, the mold is soaked briefly in acetone to remove traces of contamination by urethane and excess silicone.
Indicates content that may require registration and/or purchase.