-
Supplier: Littelfuse, Inc.
Description: The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuring a
- Current Rating: 250 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 125 amps
- Operating Voltage: 480 to 600 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 3 Poles
-
-
Supplier: Littelfuse, Inc.
Description: Do you need a battery disconnect switch for a hard-to-reach area of a vehicle or piece of equipment? The 08080560 Series 28V Single-Pole (SPST) Water-Resistant Manual Battery Disconnect Switch with Slim Design features a narrow, elongated shape that is ideal for areas
- Current Rating: 250 amps
- Operating Voltage: 28 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust,
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 2 to 20 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 3 Poles
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 30 AMP, 600 V, 3 POLE SINGLE THROW, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Eaton Corporation
Description: GENERAL DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 1/2 HP POWER RATING 1 POLE(S) PLUG FUSE TYPE SOLID NEUTRAL TYPE 120 V AC VOLTAGE RATING FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1 DP MODEL
- Current Rating: 30 amps
- Operating Voltage: 120 volts
- Horsepower Rating: 0.5 HP
- Poles: 1 Pole
-
Supplier: BACO Controls, Inc.
Description: Compactness Numerous combinations for customized applications Reversible terminal blocks for front or rear mounting saving valuable time during installation
- Current Rating: 80 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 4 Poles
-
Supplier: ABB Inc.
Description: Enclosed manual motor controllers and disconnects Reliable switching time after time The eOT series of enclosed switches are suitable for use as motor disconnects. The range is UL508 and 98 listed: Plastic enclosed disconnect switches, from 16 to 80 Amperes -
-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power
- Current Rating: 80 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 100 kiloamps
- Poles: 3 Poles
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494G Enclosed Disconnect Switches, 200A, Type 3R/4/12 - Enclosure Code F, 2 pole, single phase, Class H fuse clips, 240VAC
- Current Rating: 200 amps
-
Supplier: Accuris
Description: Standard Service Conditions and Definitions for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
-
Supplier: Accuris
Description: Distribution Cutouts and Fuse Links, Secondary Fuses, Distribution Enclosed Single-Pole Air Switches, Power Fuses, Fuse Disconnecting Switches, and Accessories
-
Description: Superseded. Tests for high-voltage fuses (above 600 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories (for AC distribution systems) are covered. These include enclosed, open, and open-link types of distribution cutouts and
-
Description: Service conditions and definitions for high-voltage fuses (above 1000 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for ac distribution systems are covered. These include enclosed, open, and open-link types of
-
Supplier: Accuris
Description: Errata to IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Description: Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are specified. These design tests, as appropriate to a particular device, include
-
Description: Service conditions and definitions for high-voltage fuses (above 1,000 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for ac distribution systems are covered. These include enclosed, open, and open-link types of
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: Schaltbau GmbH
Description: Emergency stop switches are required for many industrial machines and vehicles (meeting requirements for accident prevention). There are single and double pole versions of S135 Series switches. Optional is a lockable version complete with cylinder lock. The
- Operating Voltage: 300 volts
- Power: DC
-
Supplier: RS Components, Ltd.
Description: Fuse Disconnector 2 pole 32A 690V
- Type: Fusible
- Features: Other
- Approvals: RoHS
- Phase: Single Phase
-
Supplier: Waytek, Inc.
Description: Littelfuse 2484 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems Two-positions: Off-On UL listed 375M Intermittent Rating: 250A at 6VDC, 125A at 12VDC Continuous
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Littelfuse 75908 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 12VDC systems Two-positions: Off-On Intermittent Rating: 2000A, 30 sec on, 3 min off Contacts: Copper Case:
- Current Rating: 300 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 800V 1000V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in DC switch, solar combiner box and a full range of DC applications. Up to 1000VDC 50A
- Current Rating: 15 to 50 amps
- Operating Voltage: 800 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 6.3mm Terminal Material:
- Mechanical Life: 50,000
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 212 F
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 800V 1000V 1200V 1500V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in DC switch, solar combiner box and a full range of DC applications. Up to
- Current Rating: 15 to 50 amps
- Operating Voltage: 800 to 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: SOCOMEC
Description: RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without
- Current Rating: 32 to 125 amps
- Operating Voltage: 600 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Power: AC
-
Description: pole operated three pole switches are included in Annex C. Auxiliary switches fitted to equipment within the scope of this part shall comply with the requirements of IEC 60947-5-1. This part does not include the additional requirements necessary for electrical apparatus
-
Supplier: CSA Group
Description: pole operated three pole switches are included in Annex C. Auxiliary switches fitted to equipment within the scope of this part shall comply with the requirements of IEC 60947-5-1. This part does not include the additional requirements necessary for electrical apparatus
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 0.4 to 300.2 F
- Actuator Material: Metal
Find Suppliers by Category Top
Featured Products Top
-
actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
can be observed through an inspection window on the front of the switch. VHS switch disconnectors are available in single-phase, three-phase, or four-phase abreast configurations, designated by an S, T, or F suffix appended to the catalog number when ordering. Key Features (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
offers versatility with single-pole, double-throw (SPDT), or double-pole, double-throw (DPDT) functions. Also available in multiple colors, cap colors, and style choices including illuminated or non-illuminated options. Customers can select from latching or momentary options, with contacts (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads. (read more)
Browse Limit Switches Datasheets for OTTO Controls -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave LLC -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo
More Information Top
-
Application of Transfer Switch in Mining Converters
This paper proposes to a solution to integrate two single pole disconnect switches to operate them as a single pole double throw changeover switch.
-
High Voltage Single Column Isolators
The ice tests were made on a single pole disconnecting switch but completely installed, i.e. with normal insulators, etc.
Indicates content that may require registration and/or purchase.