Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Single strand copper wire features a 3 mil PFA insulation which is excellent for vacuum and has a temperature rating from -267 to 260 °C (-450 to 500 °F). OMEGA™s thin-wall covering process guarantees continuous lengths up to 1,000 feet. This wire is ideal for
- North American (AWG): 36 AWG
- Operating Temperature: -267 to 260 C
- Number of Conductors: 1 #
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Lake Shore manganin wire is often used for cryostat wiring or heater requirements in nonmagnetic applications. Nominal 83% copper, 13% manganese, and 4% nickel Non-ferromagnetic 30, 32, and 36 AWG Heavy Formvar® insulation
-
Supplier: Newark, An Avnet Company
Description: Hook Up-lead wire, single tinned copper conductor, 18AWG, 16 x 30 stranding, unshielded, PVC insulation material, UL style 1015, CSA TEW, color black
-
-
Supplier: Bartell Machinery Systems, LLC
Description: Conductors Steel Reinforced (ACSR) using a single steel wire core All Aluminum and Aluminum alloy Conductors (AAC & AAAC) Cabling of insulated conductors
-
Supplier: Lapp Tannehill
Description: Type GXL automotive wire is a single core wire with a thinwall XLP insulation. It's used in engine compartments where high heat resistance is required, according to SAE-J-1128. Excellent heat resistance. Smaller OD and lighter than SXL automotive wire. Meets Ford
- Nominal Outer Diameter: 0.091 inch
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Type GXL automotive wire is a single core wire with a thinwall XLP insulation. It's used in engine compartments where high heat resistance is required, according to SAE-J-1128. Excellent heat resistance. Smaller OD and lighter than SXL automotive wire. Meets Ford
- Nominal Outer Diameter: 0.102 inch
- Operating Temperature: 125 C
- North American (AWG): 16 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Type GXL automotive wire is a single core wire with a thinwall XLP insulation. It's used in engine compartments where high heat resistance is required, according to SAE-J-1128. Excellent heat resistance. Smaller OD and lighter than SXL automotive wire. Meets Ford
- Nominal Outer Diameter: 0.173 inch
- Operating Temperature: 125 C
- North American (AWG): 10 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Type GXL automotive wire is a single core wire with a thinwall XLP insulation. It's used in engine compartments where high heat resistance is required, according to SAE-J-1128. Excellent heat resistance. Smaller OD and lighter than SXL automotive wire. Meets Ford
- Nominal Outer Diameter: 0.102 inch
- Operating Temperature: 125 C
- North American (AWG): 16 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: ASTM International
Description: helically laid wires using the single input wire. For stranded conductors, the direction of lay of the outer layer shall be leeft hand and may be reversed or unidirectional/unilay in successive layers. Test for the physical and electrical properties of wires composing
-
Supplier: SAB North America
Description: SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended
- Rated Voltage: 500 volts
- Nominal Outer Diameter: 0.094 inch
- Operating Temperature: 250 C
- North American (AWG): 20 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1157587-9985 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1061 Conductor Strand: 7/34
-
Supplier: Allied Electronics, Inc.
Description: Flame-Retardant PVC Insulated Overall Beldfoil® Shielded Tray Cable, 20 AWG, 19 x 32 Stranding Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each
-
Supplier: Allied Electronics, Inc.
Description: Flame-Retardant PVC Insulated Overall Beldfoil® Shielded Tray Cables, 22 AWG, 7 x 30 Stranding Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each
-
Supplier: Allied Electronics, Inc.
Description: 16 AWG, 19 x 29 Stranding, Flame-Retardant PVC Insulated 300 V Power-Limited Tray Cable Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and
-
Supplier: Hi-Tech Controls, Inc.
Description: The LifY single conductors are used as super flexible insulated strand wires for switch cabinets, as measuring cable for testing, laboratories, research etc.
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.0393701 to 0.6692917 inch
- Operating Temperature: 80 C
- North American (AWG): 1 to 26 AWG
-
Supplier: Southwire Company, LLC
Description: TFFN TYPE 500 FOOT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 7.5 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 16/30
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.088 inch
- North American (AWG): 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Altech Corp.
Description: single or dual wire applications. Insulated ferrules also support the conductor, preventing breakage due to bending, wire stress and vibration. Ferrules are the preferred alternative to twisting wire strands or tinning the wire end. European Electrical
- North American (AWG): 16 AWG
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: Daburn Electronics & Cable
Description: non-stock orders. Available in 10 standard colors. For silver plated copper conductors or non-standard put-ups please call. Additional strand constructions are available. 50 AWG strands are made with very fine strands of hard copper. 46 AWG or 48 AWG strand
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.01 to 0.022 inch
- North American (AWG): 28 to 42 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Radwell International
Description: 8 AWG HOOK UP WIRE, SINGLE CONDUCTOR CABLE, COPPER TINNED, CONDUCTOR STRAND 77/26, GRAY, UL STYLE 1015, 600V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Body Features Conductor Material : Nickel-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of
- Rated Voltage: 600 volts
- Operating Temperature: -65 to 200 C
- North American (AWG): 20 AWG
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: copper or bare copper (50 AWG strand constructions) covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0056 to 0.0167 inch
- North American (AWG): 30 to 42 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications. All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded tinned copper wires per MIL-W-16878/17. (BN) All 19
- North American (AWG): 16 to 26 AWG
- Rated Voltage: 1.5 kilovolts
- Impedance: 45 to 150 ohms
- Operating Temperature: -40 to 105 C
-
Supplier: Daburn Electronics & Cable
Description: and mercury switch leads. This wire meets UL Style 3135. Description: Single conductor stranded tinned copper insulated with .031” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.081 to 0.156 inch
- North American (AWG): 12 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: Solid Tinned Copper SIZES: All gauges, 30 through 12 • National Catalog Number N1000-XX XX = Gauge National manufactures special high-flex insulated wires using an unusually large number of fine tinned copper single wires to form the stranded conductors. The
- Nominal Outer Diameter: 0.01 to 0.065 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: LAPP
Description: ÖLFLEX® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX® FD 90 CY with
- North American (AWG): 8 AWG
- International (mm2): 10 to 300 mm2
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
-
Supplier: TE Connectivity
Description: Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified ETFE Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Strand
- Number of Conductors: 1 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -65 to 170 C
- North American (AWG): 36 AWG
-
Supplier: Certex UK
Description: Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well together with stainless steel wire rope, to avoid galvanic corrosion in
- Material: Bronze / Copper Alloy
- Features: Specialty / Other
- Type: Stop Sleeve / Plug
-
Supplier: National Wire & Cable Corporation
Description: Single Conductors with Polytetrafluoroethylene (PTFE) Insulation National Wire & Cable Corp., manufactures a standard line of INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage. Construction is widely used in aerospace and industrial
- Number of Conductors: 7 to 60 #
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: UL Standards & Engagement
Description: AWG (13.3 mm2) - 14 AWG (2.1 mm2) may be additionally rated for 10 - 2.5 mm2. See Annex C for example. f) Other class and strand configurations as indicated by marking. 1.3 These requirements cover splicing wire connectors intended for: a) Copper-to-copper; b)
-
Supplier: Greenlee Textron, Inc.
Description: HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 13.5 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 1590 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 1/2 INCH DIA
- Tool Type: Wire Cutter / Scissor
-
Supplier: Waytek, Inc.
Description: cross-link wire in high-temperature areas such as engine compartments Single conductor, stranded, bare copper Insulated with chemically cross-linked polyethylene automotive wire Smooth surface finish Resistant to moisture, grease, oil, gasoline, and most acids and
- North American (AWG): 14 AWG
- Operating Temperature: -51.11111111111114 to 125.00000000000011 C
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of extra heavy duty multi-conductor control cables. Conductors are of tinned copper strand with 1/32" wall of polyvinylchloride primary insulation for use up to 105°C. Per MIL-W-16878/3, insulated for 3000 volts working
- Number of Conductors: 7 to 102 #
- North American (AWG): 12 to 22 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: General Cable
Description: WELDING CABLE TYPE 0.37 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 6 AWG CONDUCTOR SIZE OIL RESISTANT VU-TRON[R] JACKET MATERIAL 660/34
- North American (AWG): 6 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 105 amps
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: construction of generators and transformers, machine construction, and railway technologies: furthermore, the FRNC type is particulary suitable for internal wiring of rail vehicles. The core cable is also available with tinned copper strands on request.
- Rated Voltage: 0.45 to 0.75 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Flexible heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are (read more)
Browse Industrial Heaters Datasheets for Flexible Circuit Technologies, Inc. -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation -
custom wire and cable in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
varieties of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to +1900°F. Oper. Voltage: 600V. Shielded: 19 strands 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Conductor Materials
New England Wire Technologies is well known in the industry as a manufacturer of high-quality braided wire products...stand-alone braided products as well as a broad range of flexible cables and strands which are used primarily in our specialty single and multi-conductor cables. We offer a full
-
Tin Vs. Bare
to flow near the `skin' of the bundle of wires, just as it does with a single conductor of like diameter. Now that we understand what oxidation can do to a copper conductor, what do we do about it? Well we already said that once oxidation starts, it's hard to stop. The solution is to keep oxidation
More Information Top
-
A respiratory correlated image guided surgery method: quantitative accuracy results in swine and human cadaver environments
Four small radiopaque markers constructed of single stranded copper wire were implanted percutaneously into the lungs to serve as targets.
-
Identification of Tool Marks of a Sickle on a Telephone Cable
Identification of single stranded copper wires by non-destruc- tive neutron activation analysis.
-
LOW COST REMOTE THERMOMETRY
The inductance coil (L1) can be most simply constructed by winding five turns of 28 gauge single strand copper wire around 1'5 cm diameter cardboard tube.
-
ZCP2007MST1067
Electrical contact was made by using single stranded copper wire with silver conducting epoxy.
Indicates content that may require registration and/or purchase.