-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Features: Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic, Spur Gear
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 15 mm
- Face Width: 3 mm
- Length: 10 mm
-
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 25
- Pitch Diameter: 12.5 mm
- Face Width: 3 mm
- Length: 10 mm
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 10 mm
- Face Width: 3 mm
- Length: 10 mm
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 22
- Pitch Diameter: 11 mm
- Face Width: 3 mm
- Length: 10 mm
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Supplier: Boston Gear
Description: Overview Boston Gear pinion wire is a type of spur gear with a face width of 4 feet, no hub, and no bore. The gear teeth are drawn (formed not generated) over the full length of the pinion wire. Most commonly, pinion wire is cut to the specific length required, while the
- Number of Teeth: 6 to 18
- Pressure Angle: 14.5°
- Design: English
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings
- Number of Teeth: 38
- Pitch Diameter: 0.792 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.25 inch
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings
- Number of Teeth: 20
- Pitch Diameter: 16 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 3 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon
- Number of Teeth: 13
- Pitch Diameter: 0.271 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.125 inch
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing
- Pitch Diameter: 0.5 inch
- Pressure Angle: 20°
- Material: Brass
- Features: Spur Gear
-
Supplier: QTC METRIC GEARS
Description: Module 1, 35 Teeth Brass Spur Gear with Finished Bore
- Number of Teeth: 35
- Pitch Diameter: 35 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: Boston Gear
Description: Overview Boston Gear's spur gears, which are designed to transmit motion and power between parallel shafts, are the most economical gears in the power transmission industry. We offer both 14 1/2° and 20° PA (pressure angle), involute, and full-depth system gears.
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron
- Design: English
- Features: Spur Gear
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic, Spur Gear
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing
- Pitch Diameter: 2 inch
- Bore Diameter (if applicable): 0.375 inch
- Pressure Angle: 20°
- Material: Brass
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears can produce gears with a straight (spur) or helix (helical) tooth, whether a complete gear or as a segment. We can supply gears to varying grades and qualities, from commercial gears, hobbed or shaped, to precision ground gears. Parts are
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Features: Helical Gear, Spur Gear
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Features: Helical Gear, Other Plastic, Rack, Spur Gear, Worm
Find Suppliers by Category Top
Featured Products Top
-
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
even minor timing errors can lead to misfeeds or product loss. We produce in small batches as well as volume orders, with in-house CMM verification and ISO 9001:2015 certified processes to ensure batch-to-batch consistency. For full (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
insight during the early design stage of your project. Drawing from 70 years of gear manufacturing experience, customers benefit from our expertise. Design improvements may include a more streamline design, smaller and lighter weight, and better manufacturability leading to cost saving benefits (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Stock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom and standard gears and other small power transmission components. Inch and metric dimensioned components and assemblies are manufactured to meet customers requirements and are found in a wide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
A rotary multiple‐specimen holder for scanning electron microscopy
The epicyclicgearbox consists of one central 96 DP spur gear, surrounded by a set of six smaller , meshing, spur gears on a brass ring.
-
Design of a robotic tool for percutaneous instrument distal tip repositioning
Thus, a hubbed spur gear was used so that the gear teeth were placed in line with the sintered brass bearings in the planetary gearhead as shown in Fig. 4. … provided a compact non-metallic package with the advantages of low friction and small axial play (~0 …
-
Gear Materials, Properties, and Manufacture
Any material that has good drawing properties, such as high-carbon steels, brass , bronze, aluminum, and stainless … Gears and pinions manufactured by this pro- cess have a large variety of applications and have been used on watches, electric clocks, spring- wound clocks, typewriters, carburetors, magne- tos, small motors, switch apparatus, taximeters, cameras, slot machines, all types of mechanical toys … Spur and helical gears, like splines, are roll formed.
-
ZGMPM2005P129
Any material that has good drawing properties, such as high-carbon steels, brass , bronze, aluminum, and stainless … Gears and pinions manufactured by this process have a large variety of applications and have been used on watches, electric clocks, springwound clocks, typewriters, carburetors, magnetos, small motors, switch apparatus, taximeters, cameras, slot machines, all types of mechanical toys, and many other … Spur and helical gears, like splines, are roll formed.
-
The artery of the denervated rabbit's ear as a sensitive pharmacological test object
The reduction gearing consists of a two-stage worm reduction which gives about a 600: 1 ratio and the spur gears which are about 4: 1. This is accomplished by shifting the idler gear on its spindle by means of a brass rod. The end of the rod projects from the casing with a small handle attached for operation.
-
A mobile spaced-loop direction-finder
… are made to the centre box through six slip-rings of rhodium-plated brass moulded in polythene. The torque tube carries a bevel gear engaging a small bevel, which is fixed to an idle shaft projecting through the front of the box. The idle shaft carries a spur wheel which drives a larger spur wheel integral with the pointer …
-
Optical method for measuring slow crack growth in cementitious materials
The loading stage consists of a stepper motor mounted together with a zero backlash spur gear head, a linear variable displacement transducer (LVDT), a load cell (accuracy ±0.1 N) and a micro- transmission system. The relaxa- tion of the loading stage was examined by using stiff specimens (e.g., brass ) and was very small at the load level of the DT-tests (i.e., within the error range of the load cell).
-
http://dspace.mit.edu/bitstream/handle/1721.1/42981/22926415-MIT.pdf?sequence=2
This limit is within the theoretical limits governed by the aforementioned small deflection conditions for a beam … This pin is fixed to a linear, brass gear rack and moves along the rule (with the translation of the gear rack) through the rotation of another fingerknob. Both gear racks move in tandom via the coaxial rotation of two separate spur gears aligned along …
-
Is this band saw any good?
The brass spur gear just disintegrated without lube. I intend to put a small pipe plug in the gearbox that I can use to periodically …
-
noun.artifact (finlayson-gwc2014.zip)
… a light door with transparent or glazed panels extending the full length) } { French_heel, heel,@ (a fairly high narrow heel on women's shoes) } { French_horn, horn, brass,@ (a brass musical instrument consisting of … … of a number of small lenses arranged to make … … each end) } { gaddi, cushion,@ musnud,#p (a cushion on a throne for a prince in India) } { gadgetry, appliance1,@ (appliances collectively; "laborsaving gadgetry") } { gaff, hook,@ fishing_ gear ,#m (an iron hook … … sharp metal spike or spur that is fastened to …
Indicates content that may require registration and/or purchase.