-
Supplier: OMEGA Engineering, Inc.
Description: These small heaters are designed to prevent condensation and to ensure a minimum operating temperature in small enclosures.
- Maximum Operating Temperature: 338 F
- Heating Capacity: 0.013 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 338 F
-
Supplier: STEGO
Description: This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Eldon Enclosures
Description: Small semiconductor heater to be fixed in vertical position to prevent condensation. Mounting clip for 35 mm DIN rail (EN60715).
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.01 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
-
Supplier: Eldon Enclosures
Description: Small semiconductor heater to be fixed in vertical position to prevent condensation. Mounting clip for 35 mm DIN rail (EN60715).
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.03 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Ralston Metal Products Limited
Description: Small PTC (Positive Temperature Coefficient) heaters are designed to prevent condensation in small enclosures. PTC heating elements provide a self regulating and self limiting characteristic, making the heater safe and energy efficient.
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.005 to 0.009 kW
- AC Voltage Required: 120 to 250 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: STEGO
Description: The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures. Technical Data Operating voltage see table below Heating element PTC resistor - temperature limiting Heater body aluminum,
- Maximum Operating (Sheath) Temperature: 329 F
- AC Voltage Required: 110 to 250 volts
- kWatts: 0.005 kW
- Maximum Operating Temperature: 329 F
-
Supplier: STEGO
Description: Clip fixing for quick mounting Dynamic heating up through PTC technology Wide voltage range Additional approvals Compact heater with PTC heating elements for heating enclosures with electrical or electronic components. The heater prevents too low temperatures and thus
- Heating Capacity: 0.01 to 0.05 kW
- AC Voltage Required: 110 to 265 volts
- Heater Type: Air Heater, Enclosure Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Process Technology
Description: Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 40 W/in²
- Flange or Thread Diameter: 1.25 to 11.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: These heaters are used in enclosures where condensation is to be prevented or the temperature may not fall below a minimum value. In this way corrosion is avoided and an even temperature is ensured. The heaters are designed for permanent operation.
- Heating Capacity: 0.01 to 0.02 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 293 F
- Heater Type: Air Heater, Enclosure Heater
-
Supplier: STEGO
Description: Small enclosure heaters as the RC 016 are used to evenly distribute heat within compact enclosures thereby protecting electronic components from harmful condensation. Used as a convection heater, the RC 016 heats up the immediate ambient air. When used as a contact
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.008 to 0.013 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Pfannenberg
Description: Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be connected to
- Maximum Operating Temperature: 95 to 140 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 95 to 140 F
-
Supplier: WATTCO
Description: shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone heaters
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: DBK USA, Inc.
Description: Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables connecting the DC fan to 12/24V AC Fixings: 35 mm DIN rail clip (EN50022) *Other power outputs
- Heating Capacity: 0.005 to 0.04 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3.000483 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
-
Supplier: Process Technology
Description: terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas Compact design Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details
- Heating Capacity: 0.02 kW
- Heater Type: Enclosure Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.5 - 3 kW • 120 and 240V, Single Phase • INCOLOY Sheath Elements (37 W/In 2 ) • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure • Internal Overtemperature Protection (type K T/C) • Process Temperature Sensor in Outlet (type J T/C)
- Maximum Operating (Sheath) Temperature: 600 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.5 to 3 kW
- Watt Density: 37 W/in²
-
Supplier: nVent Electric
Description: control Enclosure heater Options Thermostat Malfunction Package Special Voltage Package Outdoor Package Harsh Environment Package* Stainless Steel Package* Heater Package * PROAIR A/C may be more appropriate. Refer to PROAIR A/C Chapter. Consult the Factory for availability and
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 76.1-85.5 AMP LARGE ENCLOSURE, 70.5-79.4 AMP SMALL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 85.5 to 79.4 amps
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGALUX® percentage controller is a manually adjustable control which provides variable selection of average heater power. The controller varies the proportion of “off” and “on” time of the heater. Thermal characteristics of the heated item will determine the setting of the
- Number of Control Outputs: 1 outputs
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: CSA Group
Description: "portable heaters" having an input up to and including 18 000 Btuh (5.27 kW) using one or more fuel sources such as propane, buatne, or identified propane and butane blended gases. 1.2 Portable heaters are intended for the following uses: a) indoor heating in small recreational
-
Supplier: R. STAHL, Inc.
Description: a circuit breaker, max. 16 A and terminals mounted inside an enclosure. The ambient air thermostat Series TEF502392xx must be used as ambient air sensing working thermostat mounted in ATEX certified Ex e enclosures or enclosures for safe areas.
- Maximum Current: 16 amps
- Maximum AC Voltage: 250 volts
- Switch Type: Bi-Metal
- Features: Explosion Proof
-
Supplier: Qsonica, LLC
Description: C1000 High Capacity Ultrasonic Cleaner with Heater Specially designed for medium and heavy duty industrial applications, this cleaner features a fully integrated ultrasonic generator and cleaning tank in a single enclosure. Conveniently handles large, bulky parts or batch cleaning of
- Temperature: 158 F
- Wash Tank Capacity: 10 gallons
- Internal Length: 14 inch
- Internal Width: 16 inch
-
Supplier: Excelitas Technologies Corp.
Description: thermoplastic composite materials. humm3® delivers the power that was previously only available from a laser, but with a much reduced safety burden and without the costs associated with a laser safety enclosure. humm3® also offers scalable heated widths, with the largest heated width
- Features: Curing / Tempering, Other
- Fuel / Energy Source: Electric
-
Supplier: Parameter Generation & Control, Inc.
Description: Precise control in a compact package Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Commercial
- Type: Enclosure
-
Supplier: CSA Group
Description: high-frequency alternating currents (b) soldering irons, tube vulcanizers, and similar small devices which, although often used in industrial premises, normally have enclosures, spacings, and other constructional features similar to appliances or (c) air-heaters for industrial
-
Supplier: Minco
Description: point temperature us ing a voltmeter, then monitor the actual signal tempera ture at the other end. Operating from your 4.75 to 60 vo lt DC power supply, the controller can switch up to 4 amps power to the heater. A bright LED indicates wh en power is applied to the heater. The entire
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: Limit / Set Point Control
- Standards and Compliance: Other
-
Supplier: RainWise, Inc.
Description: The standard mounting is the RainWise plug-in mount that matches our Monopod. The sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. Product Features The RainWise Leaf Wetness Sensor consists of a gold plated printed
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Water or Moisture Content
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: UL Standards & Engagement
Description: units, and which may be series trace heaters, parallel trace heaters, trace heater pads, or trace heater panels that have been assembled and/or terminated in accordance with the manufacturer's instructions. This standard also includes requirements for termination
-
Supplier: CiMa-Pak Corporation
Description: Upper and lower heater elements High-Flow, retracting vacuum nozzles: Two nozzles (Small Body) Four nozzles (Large Body) New element design eliminates hot ends New element tensioner design reduces element buckling High pressure seal jaws Safe, low pressure jaw close Vacuum pressure: up
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 65 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (for small HP ratings, see tables) Input filter Door-mounted operator controls Door-mounted keypad viewing window Conventional surge suppressor High energy surge suppressor Over voltage line disconnect Space heater 50°C ambient NEMA 12 Output cards Network communication cards Input
- Rated Power: 223,843.78224612153 watts
- Continuous Output Current: 361 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Analytical power positioners are manufactured in cylinder sizes from 2½ to 8 inches in diameter with strokes of 5 to 14 inches. They come in thrust and torque models for wall, swivel or floor mounting and with accessories such as limit switches, position transmitters, heated enclosures, air
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Emerson Automation Solutions – Rosemount
Description: position transmitters, heated enclosures, air failure lock and characterized cams that provide an output motion that is a function of the input signal. Features Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
| 8 W to 13 W This small and flat enclosure heater offers optimum condensation protection in small enclosures, casings and installation spaces. The PTC heating element transfers its heat to an anodised aluminum profile. The compact contact heating is designed for continuous operation (read more)
Browse Industrial Heaters Datasheets for STEGO -
Enclosure heater with fan CSL 028 | 250 W to 400 W This compact (read more)
Browse Industrial Enclosures Datasheets for STEGO -
-
CS 032 Datasheet ENCLOSURE HEATER WITH FAN Gone are the days of (read more)
Browse Industrial Heaters Datasheets for STEGO -
RCE 016 | 5 W to 9 W This compact cartridge heater for controlling the temperature of small casings and enclosures protects against condensation. The PTC heating element embedded in the aluminium heater body is temperature-limiting (self (read more)
Browse Industrial Heaters Datasheets for STEGO -
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO -
Dehumidification of Motors and Control Devices Aircraft Equipment Battery Heating Lab simulation and testing Outdoor ATM or camera enclosure heating Small, compact home appliances LCD displays Optical/Photographic equipment (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
ENCLOSURE HEATING WITH A NEW PROFILE - THE LOOP SERIES STEGO is - in the literal sense of the word - a high-profile supplier of enclosure heaters. With the new compact (read more)
Browse Industrial Heaters Datasheets for STEGO -
Unplanned downtime in a modern data center is rarely caused by just "hot servers." It’s often a small thermal issue—like a frozen line, out?of?spec sensor, or stressed enclosure—that cascades into a major outage. Our latest (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
“hot air”. “We do enclosure heating.” That would be a blunt description of STEGO’s business activities. In the early 1980s, STEGO made its first foray into the thermal management of control cabinets and technical installation spaces. Our first enclosure heater (read more)
Browse Electric Heaters Datasheets for STEGO
More Information Top
-
Stego | Accessories | Product Catalog Search Results | Galco Industrial Electronics
SMALL ENCLOSURE HEATER , 5W, AC/DC 120-250 V, NO MOUNTING CLIPS .
-
Stego | Accessories | Product Catalog Search Results | Galco Industrial Electronics
SMALL ENCLOSURE HEATER , 5W, AC/DC 120-250 V, NO MOUNTING CLIPS .
-
Thermal Expansion of Caesium Bromide
A small heater was enclosed in another hole in tht block.
-
Journal of Thermophysics and Heat Transfer > Convection heat transfer due to protruded heat sources in an enclosure
water-filled rectangular enclosure with one small heater pro- truding from a vertical wall.
-
Introduction to Thermo-Fluids Systems Design
Therefore, heaters with the smallest enclosure heights will be chosen.
-
Chemistry and Chemie‐Bedarf. on the Technical fair Hannover 1954
It can generate pressures hohere as the Betz-Lufter and tubular conduits or Kanale, filter are therefore there uberall advantageous where or cause the air heaters in lesser lufttechnischen installations friction resistance.
-
Thermistors, their theory, manufacture and application
The bead is enclosed in a small heater made from a wire having a low temperature coefficient of resistance, from which it is insulated by a special cement having high electrical and low thermal resistance.
Indicates content that may require registration and/or purchase.