-
Supplier: Westerbeke Corporation
Description: Two cylinder, four cycle smoothness in a lightweight, compact engine Our newest most compact marine diesel engine The Westerbeke 12D Two engine has an extremely small envelope (combined length, width, height). This lightweight low profile engine is designed to fit
- Application: Marine
- Displacement: 0.6350 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke
-
Supplier: PMC Engineering LLC
Description: The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine
- Accuracy: 1 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: . Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Current
- Features: Temperature Compensation
-
-
Supplier: Honeywell Sensing & IoT
Description: . Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: . Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Current
- Features: Temperature Compensation
-
Supplier: Honeywell Sensing & IoT
Description: . Media compatibility: Common HFC (hydrofluorocarbon) refrigerants such as R410A and R134A, next generation low global warming potential (GWP) refrigerants such as R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Current
- Features: Temperature Compensation
-
Supplier: Alfa Laval Inc.
Description: Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1
- Applications: Oil Heating / Cooling, Marine / Shipboard
- Connection Type: Flange
- Maximum Working Pressure: 435 psi
- Primary Exchanger Material: Stainless Steel
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-6EV 6-Gallon Fluid Evacuator Extract used oil and other fluids from any vehicle using these vacuum extraction systems. Great for carts, boats, motorcycles and small engines. Vacuum charged units are completely portable and easy to use. Includes five suction probes
-
Supplier: Cessna Aircraft Company
Description: Speakers ENGINE INDICATION SYSTEM (EIS) Displayed on MFD During Normal Operations: Engine and System Displays Torque Interstage Turbine Temperature Propeller Speed Gas Generator Speed Oil Pressure Oil Temperature
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity.
- Liquid Filled: Yes
- Media: Liquid
- Type: Gauge
- Working Pressure Range: 3000 psi
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
- Working Pressure Range: 160 psi
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 60 psi
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 300 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Display: Digital
- Operating Temperature: 32 to 122 F
- Scale Units: psi, bar, inches of Hg, inches of H2O, Other
- Type: Gauge
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 160 psi
-
Supplier: Reid Supply
Description: Pressure gauges measure the pressure of gas or liquid. They are critical in the set-up and fine-tuning of fluid power machines to ensure there are no leaks or pressure changes that could affect the operation of hydraulic systems. . Center Back Mount PSI Pressure
- Mount / Connection Location: Center Back
- Type: Gauge
- Working Pressure Range: 0.0 to 160 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Pressure Gauge PCE-MS 4 Pressure Gauge with data logger and analogue output / highly accurate The PCE-MS 4 Pressure Gauge allows the user to select its measurement range (with the PCE-MS 4 : 250, 500, 1000 or 2500 Pa). The Pressure Gauge has an
- Accuracy: 1 ±% FS
- Display: Digital
- Type: Gauge
- Working Pressure Range: 0.3626 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Pressure Gauge PCE-MS 3 Pressure Gauge with data logger and analogue output / highly accurate The PCE-MS 3 Pressure Gauge allows the user to select its measurement range (with the PCE-MS 3 : 25, 50, 100 or 250 Pa). The Pressure Gauge has an
- Accuracy: 1 ±% FS
- Display: Digital
- Type: Gauge
- Working Pressure Range: 0.0363 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The pressure gauge PCE-DMM 60 is a precision instrument of the highest standards . The pressure gauge is specifically designed for process monitoring and calibration. This pressure gauge is distinguished by its modular concept. This means that the actual
- Accuracy: 0.0500 to 0.1250 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Operating Temperature: -4 to 158 F
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-160psi, 2in., 1/8in.NPT Entry,
- Type: Gauge
-
Supplier: Galco Industrial Electronics
Description: Gauge
- Type: Gauge
-
Supplier: Galco Industrial Electronics
Description: Magnehelic Gage Dual Scale Range
- Type: Gauge
-
Supplier: Galco Industrial Electronics
Description: Magnehelic Gage Range .125-0-.125
- Type: Gauge
-
Supplier: DigiKey
Description: WIRELESS PRESSURE GAUGE 300PSI
- Accuracy: 0.2500 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
- Working Pressure Range: 290 psi
-
Description: Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product
- Accuracy: 1 to 2 ±% FS
- Display: Analog
- Media: Gas
- Scale Units: psi
-
Supplier: Carr Lane Manufacturing Co.
Description: Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi.
- Dial Size: 2.5 inch
- Display: Analog
- Liquid Filled: Yes
- Media: Liquid, Gas, Other
-
Supplier: Fredericks Company - Televac
Description: Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable Set Points Digital
- Display: Digital
- Media: Gas
- Mount / Connection Location: Bottom, Flange
- Operating Temperature: 32 to 122 F
-
Supplier: Schmalz Inc.
Description: Vacuum manometer for analog measurement and monitoring of vacuum values Universal use in vacuum systems
- Type: Gauge
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing.
- Accuracy: 0.5000 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Operating Temperature: 14 to 158 F
-
Supplier: NOSHOK, Inc.
Description: and Tri-Clamp® process connection 316L Stainless steel wetted materials electropolished to Ra25 or better for outstanding performance Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
- Accuracy: 1.5 ±% FS
- Dial Size: 1.5 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Tompkins Industries, Inc.
Description: Description Gauge has a 2.5” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass.
- Dial Size: 2.5 inch
- Display: Analog
- Media: Liquid, Gas
- Mount / Connection Location: Bottom
-
Supplier: Clark Solutions
Description: Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical
- Accuracy: 2.5 ±% FS
- Dial Size: 4 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Hosco Finishing System Components
Description: Spray Gun Accessories 1/4" NPT(M) 316 SST Top mount (other configurations available) 0-300 PSI (0-21 BAR) 2-1/2" gage face dia. Gylcerine filled
- Dial Size: 2.5 inch
- Display: Analog
- Liquid Filled: Yes
- Mount / Connection Location: Bottom
-
Supplier: Ashcroft Inc.
Description: Ashcroft® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while assuring easy readability of
- Accuracy: 0.1000 to 0.2500 ±% FS
- Display: Analog, Digital
- Liquid Filled: Yes
- Media: Liquid, Gas
-
Supplier: Uehling Instrument Company
Description: A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled
- Accuracy: 0.1500 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
fluids are used for lubrication, hydraulics, cooling control or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated. Finds leaks fast in small to medium sized oil-based fluid systems! Ideal for hydraulic systems (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Basic Unit: 480cc Engine w/Electric Start (Battery NOT Included), 3000psi/5.5gpm Triplex Pump, with Vibra-Pulse®, 300 ft. Capacity Hose Reel, Pressure Gauge, Dual Lance Spray Wand, Rubber Gloves, Tool Box (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
Hose Reel, Pressure Gauge, Dual Lance Spray Wand, Rubber Gloves, Tool Box (No Hoses, No Nozzles) JM-3000-A Basic Unit, plus 200JH2 (200 (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
, engine cooling system, motor industry control system of overheating protection, heating control system, etc Application range: *Water heater temperature fields *Car oil temperature measurement *The engine cooling system, motor industry control. *Industry is mainly used in (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
control. The temperature sensor has been widely used in the solar energy water heater temperature measurement field, color printing equipment temperature control, car oil temperature measurement, engine cooling system, motor industry control system of overheating protection, heating control system, etc (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
undercarriage, to the back-thrust of the jet engines as they slow the aircraft on the runway and the wind pressure on the flaps and flight control surfaces when they are lowered to provide air-braking. Furthermore, these loads can increase exponentially in difficult or emergency situations, so it is (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
inner pressure of O-Ring, which makes the sealing effect even better. Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. During these years, we have achieved many successfuly long-term cooperations with 2000+ customers (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed-throughs, gas (read more)
Browse Metal Bellows Datasheets for Technetics Group -
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded Metals for gaskets & exhaust manifolds
for their applications. For more rigid exhaust flanges, a smaller opening is used and thicker base materials to provide optimum strength. For manifold gaskets, lighter weight materials with more open area are used. These gaskets use a flattened product to minimize the overall thickness. Materials (read more)
Browse Screens Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division
More Information Top
-
Grainger.com
• Tester Kit, Oil Pressure, Used For For Testing Engine Oil Pressure In The Oil Filter On Most Car And … … Number of Pieces 10, Includes Pressure Bell, Pressure Gauge And Hose Assembly, 5 … … Adapter Sleeve, And Chrysler Small Diameter Spacer Ring .
-
Automotive Tester Kits - Automotive Diagnostics and Inspection - Grainger Industrial Supply
• Tester Kit, Oil Pressure, Used For For Testing Engine Oil Pressure In The Oil Filter On Most Car And … … Number of Pieces 10, Includes Pressure Bell, Pressure Gauge And Hose Assembly, 5 … … Adapter Sleeve, And Chrysler Small Diameter Spacer Ring .
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… Martens closed tester PMCC small scale closed tester Tag … … RESIDUAL AND HEAVY FUEL OILS FOAMING TENDENCY in aqueous … … WEAR PROPERTIES of extreme pressure lubricating oils FUEL SYSTEM … … INHIBITORS IN AVIATION FUELS GAGE VAPOR PRESSURE OF LPG GASOLINE DILUENT IN USED ENGINE OILS distillation method gas …
-
wn_g.pl (finlayson-gwc2014.zip)
… 'a light loose sleeveless summer dress with a wide neckline and thin shoulder straps that expose the arms and shoulders'). g(104303915,'miscellaneous objects too numerous or too small to be specified'). g … … of an internal-combustion engine '). g(104306347,'a … … 104307122,'structure consisting of the part of a ship above the main deck'). g(104307282,'the largest class of oil tankers'). g(104307372,'usually … … stocking intended to reduce pressure on the veins of … … surface"'). g(104310872,' gauge consisting of a scriber …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… compressor that forces increased oxygen into the cylinders of an internal-combustion engine |compressor_N force_V increase_V oxygen_N cylinder_N internal-combustion_ engine _N 04358117_N| a mainframe … … the largest class of oil tankers |large_J class_N oil_tanker_N 04359124_N| usually a small luxurious nightclub |usually_R small_J … |column_N support_V heavy_J weight_N 04360914_N| elasticized stocking intended to reduce pressure on the veins of the leg (as in case of varicose veins) |stock_V … … resembling such a boundary; |outer_boundary_N artifact_N material_N layer_N constitute_V resemble_V such_J boundary_N 04362624_N| gauge consisting of a scriber …
-
noun.artifact (finlayson-gwc2014.zip)
… supercharger, verb.change:supercharge,+ ] compressor,@ internal-combustion_engine,#p (compressor that forces increased oxygen into the cylinders of an internal-combustion engine ) } { supercomputer, mainframe1,@ (a … … the main deck) } { supertanker, oil _tanker,@ (the largest … … nightclub,@ (usually a small luxurious nightclub … a foundation; "the statue stood on a marble support") } { support_column, column,@ (a column that supports a heavy weight) } { support_hose, support_stocking, stocking,@ (elasticized stocking intended to reduce pressure on the veins of … … a white surface") } { surface_ gauge , surface_gage, scribing_block, gauge,@ …
-
Integration of Alternative Sources of Energy
… Si), 130, 132 Portugal, alternative energy technologies, 5 Positive temperature coefficient (PTC), 136 Potatoes leaves, 206 Potential energy, 29 Poultry houses, heating system, 124 Pounds per square inch gauge (psig), 30 Power, generally … … 38–39 size of, 1–2 small fuel cell, 173 thermosolar … Power stations: electricity generation costs, 12 energy recovery time, 21–23 fossil-fuel powered, 21–22 gas-fired, 22 oil -powered, 22 size of, 21 P-q theory, 319–320 Pressure : in thermodynamic system, 30 … … simulation, 393–394 Prime mover/ engine , 357 Prokon, 105 Propane …