Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! Linear direct drives from Kollmorgen increase
- Rated Continuous Thrust Force: 39.34 to 1,200.6568 lbs
- Peak Force: 91.044 to 2,860.8048 lbs
- Maximum Acceleration: 14.8827726809378 to 24.9745158002039 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: MotiCont
Description: These direct drive linear motors (electric cylinders) are supplied with an internal shaft supported by long life linear bearings and an integrated position sensor, eliminating backlash and extra space needed for an external feedback device. While there are many different
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Celera Motion
Description: The Javelin Series enables OEMs to design high performance, reliable, small and lightweight systems using flexible and easy-to-integrate linear motor components. The Javelin Series’ state-of-the art magnetic designs deliver high acceleration and high speeds in compact form
- Peak Force: 4.00144 to 6.744 lbs
- Maximum Speed: 343.307086614173 to 562.992125984252 in/sec
- Nominal Stator Length: 5.3937037 to 9.448824 inch
- Slider or Carriage Length: 2.5196864 to 2.9921276 inch
-
-
Supplier: Celera Motion
Description: The Javelin Series enables OEMs to design high performance, reliable, small and lightweight systems using flexible and easy-to-integrate linear motor components. The Javelin Series’ state-of-the art magnetic designs deliver high acceleration and high speeds in compact form
- Peak Force: 8.0928 to 67.8896 lbs
- Maximum Speed: 70.8661417322835 to 204.724409448819 in/sec
- Nominal Stator Length: 3.2283482 to 27.55907 inch
- Slider or Carriage Length: 1.3385834 to 9.6063044 inch
-
Supplier: TPA Motion
Description: design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Direct-drive linear motor for ultra-precise motion High-accuracy noncontact linear encoder Outstanding performance in a small footprint
- Stroke or X-Axis Travel: 0.9842525 to 7.87402 inch
- Y-Axis Travel: 0.9842525 to 7.87402 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 to 33.075 lbs
-
Supplier: Tecnotion
Description: Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm coil unit. It's more than just small-it's a serious alternative to piezo and spindle
- Rated Continuous Thrust Force: 0 to 1.95576 lbs
- Peak Force: 0 to 3.77664 lbs
- Maximum Speed: 0 to 5,039.370078740158 in/sec
- Nominal Stator Length: 1.32283536 to 1.98425304 inch
-
Supplier: H2W Technologies
Description: Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and
- Linear Motor Type: Linear Stepping Design
-
Supplier: PI (Physik Instrumente) L.P.
Description: The V-408 stage is small, precise, and affordable as it's equipped with an incremental linear encoder for direct position measurement and a high-force 3-phase linear motor drive. It's well-suited for industrial automation applications with high demands on dynamics,
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 43.30708661417323 to 59.05511811023622 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: PI (Physik Instrumente) L.P.
Description: connectivity. The optional motion platform offers versatile assembly options with a triple M6 hole pattern. Linear motor with direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed,
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Galil
Description: The AMP-43140 contains four linear drives for operating small, brush-type servo motors.
- Number of Axes / Motors: 4
- Supply Voltage (DC): 12 to 30 volts
- Operating Temperature: 0 to 70 C
- Servo Feedback: Absolute Encoder, Analog Position, Incremental Encoder
-
Supplier: Zaber Technologies, Inc.
Description: either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 10.629921259842526 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 2.125984251968505 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 10.629921259842526 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 10.629921259842526 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Yamaha Corporation
Description: Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance in terms of speed, stroke length, and payload capacity. One of the key features of this model is its maximum stroke length of 3050mm, which makes it ideal for
- Stroke or X-Axis Travel: 120.078805 inch
- Rated Force: 66.15 lbs
- Features: Electrical
-
Supplier: GEEPLUS Inc.
Description: examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Aerotech, Inc.
Description: Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup.
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Configuration: Panel Mount, Stand Alone
-
Supplier: Equipment Solutions, Inc.
Description: The SMS12 Linear Stepper Motor Stage shown above is a ultra compact stage that provides up to 12 millimeters of linear motion. This stage offers near sub-micron resolution with the ability to accelerate a small load at 2G's. A non-contact home sensor provides a reference
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Kollmorgen Corporation
Description: S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: Andantex USA, Inc.
Description: routers and cutting (laser, waterjet, etc.) machines. The ZERO-BACKLASH options allow the elimination of linear scales while still providing required accuracy and precision. Finally, the inclusion of the pinion makes these products extremely cost effective for linear or rotary axis
- Gearing: Helical Tooth
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: PI (Physik Instrumente) L.P.
Description: bearing guides, 3-phase linear motor, incremental linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure connectivity. The
- Stroke or X-Axis Travel: 8.0315004 to 32.0078913 inch
- Rated Speed: 118.1102362204725 in/sec
- Carriage Load: 134.88 lbs
- Positioning Accuracy: 0.0025 to 0.005999999999999999 inch/inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: of 383rpm and linear speed of 0.8m/s.Operating at a rated current of 2.7A with low no-load current (0.6A), this motor provides efficient performance for small material handling systems. The high-speed internal motor design (6900rpm) combined with magnetic drive
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 2.7 amps
- Continuous Torque: 11.238938053097344 In-lbs
- Shaft Speed: 6,900 rpm
-
Supplier: TPA Motion
Description: Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack
- Motor Type: DC Servo, Stepper
- Drive Type: Direct Drive
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
Find Suppliers by Category Top
Featured Products Top
-
ElectroCraft is a market leading manufacturer specializing in fractional horsepower (FHP) motors and drives. With engineering, manufacturing and value-add operations throughout the U.S., Europe and Asia, ElectroCraft has a large global footprint and serves a diverse range of markets and (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
The universal drives compatible with countless motion control applications Small frame, fractional horsepower motors are used in several applications that require precise speed, torque and positioning, such as medical and lab equipment, mobile robotics, semiconductor (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application’s peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles, that provided high power in a compact package. Portescap drew (read more)
Browse Brushless Motors Datasheets for Portescap -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
magnets used are often high-strength permanent magnets to increase the force density. All HIWIN motors are closed-loop servos and require a position feedback system such as a linear encoder. A servo drive uses the position feedback attached to the moving carriage to coordinate the output to each of (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
In many compact systems, drive solutions must balance performance, cost, and ease of control. In practice, motors often face issues such as unstable start-up, complex control requirements, or limited service life (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The Unano ironless linear motor series deliver micrometer precision, smooth and powerful performance in one of the smallest form factors on the market. Engineered for systems where space is tight but high power cannot be compromised. It’s ideal for compact, sensitive, or highly accurate (read more)
Browse Linear Motors Datasheets for Tecnotion
Conduct Research Top
-
DC Motors: Principle of Operation
not require costly feedback devices. The linear stepper motor is similar to the rotational motor other than the shaft moves in a linear or lengthways fashion. Both types have two winding arrangements for their electromagnetic coils: unipolar and bipolar. Unipolar means that every coil end has one
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
-
Overview of Different Piezo Motor Design Principles
rotary or linear motions. Methods of obtaining long moving distance. have various drive and functional principles that make these motors categorized into three groups: resonance-drive (piezoelectric ultrasonic motors), inertia-drive, and piezo-walk-drive. In this review,. a comprehensive summary
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
solution is also compact in size to allow for smaller equipment footprints. 1. Know the stepper linear actuator types. Figure 1. From left: Standard linear actuator; guided linear actuator; and leadscrew motor. The standard linear actuator (non-captive, internal nut) is configured with the leadscrew
-
Feature Article - New Developments in High-Speed Machining Technology - 03/03
. The aim is to be able to move from point A to point B in the shortest possible time. These machines typically are horizontal machining centers with linear motor drives that offer rapid traverse rates of 100 to 120 m/min. and accelerations of 2 to 3g. Linear motors with their high feedrates
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
A space-qualified experiment integrating HTS digital circuits and small cryocoolers
A small linear motor drives the balance mass, which is supported by flexure springs that provide the stiffness neces- sary to achieve resonance at the fundamental drive frequency.
-
Low Friction Counterbalance Increases Performance, Lowers Cost In Metrology Equipment
Extremely low friction counterbalancing allows the use of smaller linear motors and drive mechanisms lowering the cost of the units.
-
On the control bandwidth of servo drives
This modelling concept has been accurately validated by measurements that have been carried out with an ironless linear motor drive of small inertia as applied for production machines with highest dynamics.
-
On the design of a single‐sided linear induction motor for urban transit
Research and development on loweringsubwaycosts (developmentresearch on small subway with linear motor drive ).
-
Linear Stages / Bayside Motion Group
Parker''s MX80L Miniature Stage, the smallest linear servo- motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners.
-
Linear Stages / Compumotor Division of Parker Hanni
Parker's MX80L Miniature Stage, the smallest linear servo- motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners.
-
Design of a linear piezomotor with ultra-high stiffness and nanoprecision
Yabuki et al. developed a small piezoelectric linear motor to drive a head element of a CD-ROM [5].
-
Sensorless Brushless DC Motor Reference Design
However, these small motor drives use a linear regulator to control the voltage applied to the motor.
-
A flying spot X-ray system for Compton backscatter imaging
Between scans, a computer-controlled stepper motor drives a small Unislide linear drive to elevate or lower the entire sweeping beam collimator assembly.
-
Manual toothed belt technique
For the upwardly or down travel, the linear drive lives with a significantly lower engine power.
Indicates content that may require registration and/or purchase.