-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.625 inch
- Maximum Torque: 47 In-lbs
- Joint Type: Double
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.3125 inch
- Hub Outer Diameter: 0.625 inch
- Maximum Torque: 37 In-lbs
- Material: Plastic
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.375 inch
- Maximum Torque: 8 In-lbs
- Material: Plastic
-
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,
- Nominal Bore: 0.1181103 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 5.044247787610619 In-lbs
- Material: Plastic
-
Supplier: Huco Dynatork
Description: Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled. Temperature Range -20°C to +60°C
- Nominal Bore: 0.196850393700787 inch
- Hub Outer Diameter: 0.44 inch
- Operating Angle: 90 degrees
- Maximum Torque: 1.4 In-lbs
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1181103 to 0.393701 inch
- Operating Angle: 10 to 60 degrees
- Maximum Speed: 1,000 rpm
- Operating Temperature: -20 to 60 F
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1181103 to 0.393701 inch
- Operating Angle: 10 to 60 degrees
- Maximum Speed: 1,000 rpm
- Operating Temperature: -20 to 60 F
Find Suppliers by Category Top
Featured Products Top
-
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard universal joints designed to support a wide range of motion control and power transmission applications. With decades of U.S.-based manufacturing expertise (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
universal joints are engineered for reliable motion control and power transmission in applications requiring lightweight, durable, and cost-effective performance. SDP/SI SUPER-PLAST molded universal joints combine the economic advantages of plastic with the secure fastening characteristics of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Rounded design small plastic case ideal for use as IoT devices. Easy assembly snap-in construction. Despite the small size, the screwless construction provides ample internal space. Standard type (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
OKW’s smart new MINI-DATA-BOX plastic enclosures for ‘go-anywhere’ miniaturized electronics are now available in customized versions. MINI-DATA-BOX is perfect for applications including IoT/IIoT, automation, security/surveillance, environmental monitoring, measurement (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
,000 small mechanical components, including gears, belt and chain drives, shafts, bearings, couplings, universal joints, vibration mounts, hardware, gearheads and speed reducers, right angle drives, brakes and clutches. Learn more about SDP/SI at www.sdp-si.com. Stock Drive Products / Sterling Instrument (SDP/SI), 250 Duffy Avenue, Hicksville, NY 11801. Phone: 1-800-819-8900 | 516-328-3300 • Fax: 516-326-8827. (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
rotary joints, or fiber optic rotary joints for uninterrupted signal transmission during rotation. Modular & Customizable Design: Modular structure allows for tailored configurations, including rotation speed, control interfaces, and accessories, to adapt to specific (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
handling systems built from standardized, interchangeable components that can be quickly assembled, reconfigured, and connected to existing production equipment. Unlike custom-fabricated conveyor systems that require extensive lead times and specialized installation, modular designs use universal (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Compression Limiters are used to preserve a threaded joint’s integrity. As the bolt is tightened to achieve the required friction between threads, the plastic is compressed. Without a Compression Limiter, plastic will either crack or creep, resulting in the loosening and eventual (read more)
Browse Compression Limiters Datasheets for SPIROL -
– Combines 24 independent electrical circuits (2A each) with a dedicated compressed air channel in one compact rotary joint. Eliminates separate rotary unions and slip rings. Stable signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
An inexpensive photosynthetic irradiance sensor for ecological field studies
For field work this type of sensor has been mounted on a small plastic box and connected via a lockable universal joint attached to a suitable post (Dawson & Kern-Hansen, 1979).
-
Vaulter Clinical dictionary
…v.a. through the occurrence of the HIV-virus; no matter whether the metal is used plastics or ceramics, Alloplastiken must … the neither local nor general incompatibility reactions, the material … a macromolecule through influence of a lesser compound [allosterischer effector]; plays an…
Indicates content that may require registration and/or purchase.