-
Supplier: Prince Manufacturing Corp.
Description: precision skived and burnished or honed tube stages Bleeder provided in small stage
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Jergens, Inc.
Description: Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all.
- Stroke: 0.75 inch
- Operating Pressure: 3,000 psi
-
Description: ISO 5597:2010 establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: cylinders 16 mm to 500 mm and rods 6 mm to 360 mm.
-
-
Supplier: CSA Group
Description: ISO 5597:2018 establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: - for cylinders of 16 mm to 500 mm; - for rods of 6
-
Supplier: Jergens, Inc.
Description: Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all.
- Stroke: 1.5 inch
- Operating Pressure: 3,000 psi
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Vektek, LLC
Description: complete powered retraction for CNC controlled operations (where time is critical) or when using heavy end effectors. Single Acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: complete powered retraction for CNC controlled operations (where time is critical) or when using heavy end effectors. Single Acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: complete powered retraction for CNC controlled operations (where time is critical) or when using heavy end effectors. Single Acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: complete powered retraction for CNC controlled operations (where time is critical) or when using heavy end effectors. Single Acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Certex UK
Description: System components for full functioning system Also available: Hydraulic cylinders 700 bar Hydraulic hoses 700bar System components to complete your hydraulic system Other hydraulic pump units 700bar to control the cylinder(s)
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and are easily installed. The pneumatic piston seal range is
- Shaft O.D. or Seal I.D.: 0.1574804 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Action: Double Acting
-
Supplier: Jergens, Inc.
Description: Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where
- Stroke: 1 inch
- Rated Load/Force: 9,300 lbs
- Operating Pressure: 3,000 psi
- Cylinder Action: Single
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free,
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: Jergens, Inc.
Description: Jergens Single Acting Vertical Block Cylinders are great for punching, pressing, and assembly operations. Features, Benefits, & Product Specifications: Simple mounting Compact design Vertical & horizontal styles available Note(s): Part No. 60371 is not recommended for
- Stroke: 0.5 inch
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 55,115.5 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: RS Components, Ltd.
Description: Enerpac RC251
- Stroke: 1.0236226 inch
- Rated Load/Force: 50,000 lbs
- Operating Pressure: 10,152.639 psi
- Cylinder Action: Single
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 77,161.7 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 165,346.5 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Bansbach Easylift®
Description: By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces. Product features: max. weight 600 kg per system stroke length
- Stroke: 5.905515 to 15.74804 inch
- Shaft Diameter: 0.393701 inch
- Mounting: Clevis, Threaded
- Cylinder Configuration: Simple
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1 to 1.375 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1 to 1.375 inch
-
Supplier: Cylinders & Valves, Inc.
Description: range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: PHD, Inc.
Description: The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed.
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: PHD, Inc.
Description: Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6"
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1.125 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: PHD, Inc.
Description: The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.375 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 600 Series Cylinders All 600 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 6 inch
- Shaft Diameter: 4 inch
-
Supplier: Quality Bearings & Components
Description: Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside
- Stroke: 10.0000054 inch
- Rated Load/Force: 33,069.3 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 1.968505 inch
-
Supplier: Cross Manufacturing, Inc.
Description: No Description Provided
- Stroke: 10 inch
- Rated Load/Force: 17,670 lbs
- Operating Pressure: 2,500 psi
- Bore Size: 3 inch
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 6 to 12 inch
- Bore Size: 1.5 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Quality Bearings & Components
Description: Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return.
- Stroke: 1.7716545 inch
- Rated Load/Force: 881,848 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 13.779535 inch
Find Suppliers by Category Top
Featured Products Top
-
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
hydraulic dumpers are a very good choice for medium duty applications (six (6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” container dumper machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
key steps and requirements for calibrating CEM gas analyzers with a CEM calibration system. CEM Calibration Systems CEM calibration systems are computerized gas dilution devices that allow for the dilution of a single high-concentration cylinder of span gas to the (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
(6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” units are a more robust design with the cylinders straddling the bins at angles that provide better mechanical advantage (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
for medium-duty applications (six (6) cycles per hour or less) where space is at a premium. The front-mounted cylinders and small compact power units provide maximum space savings. The “heavy-duty” container dumper machines are a more robust design with the cylinders straddling the bins (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
The measurement of flexural stiffness of multistranded electrical conductors while under tension
The traction head was a 16.5-kip (73.5-kN) double- acting hydraulic cylinder with a small single -acting cylinder connecteci fc~ the high-pressure line.
-
Oil hydraulic system
… in the part load operation with individual pressure peaks (operating strength … … Überlastbarkeit) SchädigungsgefahrdurchmechanischeBeanspruchung: beiwiederholtenDruckspitzen; • active principle (optimal function fulfillment … … zulässigenArbeitsbereich (conveying behavior) and low efficiency dependence of operating … … motorized part of the hydraulic installation (H motor, cylinder ); • safety and ergonomics …
-
Oil hydraulic system
… in the part load operation with individual pressure peaks (operating strength … … by repeated pressure peaks; active principle (optimal function fulfillment … … area (conveying behavior) and low efficiency dependence of operating … … motorized part of the hydraulic installation (H motor, cylinder ); safety and ergonomics (Working …
-
Mechanical Science and Engineering III
The turnover mechanism of garbage transfer vehicle not only need to take smaller space and have stronger … Considering the weight and flip angle of the vertical type garbage transport vehicle, the centroid of the container and the big impact, transductive lifting mechanism is chosen [4], with the single acting multistage retractable sleeve hydraulic cylinder pushing on the upper flip …
-
New Trends in Mechatronics and Materials Engineering
Obviously, compared to the single role of common single-stage pneumatic piston, pneumatic tendon-driven single -stage double- acting piston pump can be two-way role, and thus have a higher efficiency. In addition, the device also has the following characteristics: (1) between the pneumatic tendon and cylinders ,the using of cable-connected with … … environments; (3) compared with the conventional hydraulic system, volatile and fluid … … device part of a small leak, it can significantly …
-
Vibration Control of Active Structures
This has led to an active tendon design consisting of two cylinders working together: one cylinder pressurized by an accumulator compensates for the static load, and a smaller double rod cylinder drives the cable dynamically to achieve the control law. The two functions are integrated in a single cylinder, as illustrated in Fig.15.20; the double rod part of the cylinder is achieved by a “rod in rod” design; this solu- tion saves hydraulic energy and reduces the size of the …
-
Vibration Control of Active Structures
This has led to an active tendon design con- sisting of two cylinders working together: one cylinder pressurized by an ac- cumulator compensates for the static load, and a smaller double rod cylinder drives the cable dynamically to achieve the control law. The two functions are integrated in a single cylinder, as illustrated in Fig.14.20; the double rod part of the cylinder is achieved by a “rod in rod” design; this solution saves hy- draulic energy and reduces the size of the …
-
ZASMHBA0001535
Machine ovedoad protection is an inherent The filling circuit hydraulic pumping system has a single - acting main cylinder , and ram mo- feature of a hydraulic press. If the hydraulic systion is controlled by small double-acting cylin- tem is operating properly, the machine …
-
Active tendon control of cable-stayed bridges
This has 1cc! to an active tendon consisting of two cylinders work iig together: one cylinder pressurized by an accuniulator compensates the static load, and a smaller double rod c linder drives the cable ilvnanucallv to achieve the control law. The two functions are integrated in a single cylinder, as illustrated in Fig.9: the double rod part of the cylinder is achieved by a rod in rod design: this solution saves hydraulic energy and reduces the size of the hydraulic components.
-
ISA CNTRL SYS DOCMNT - Control Systems Documentation: Applying Symbols and Identification
The small square also is used for piston actuators, with a T-bar that represents the piston and single or double signal lines to show single- acting (Figure 2-21) or double-acting (Figure 2-22) cylinders . … represent other actuators by inscribing the small square with E/H for an electro hydraulic actuator (Figure 2 …
Indicates content that may require registration and/or purchase.