-
Supplier: Koger Air Corporation
Description: Galvanized steel with riveted and soldered or welded seams with smooth interiors for quiet, efficient airflow, and large and small ends to facilitate lapping joints. Angle flanges can be furnished for field bolting. Standard pipe is made in 4" to 60" diameters from 20 to 12
- Wall Thickness: 20 to 12 inch
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", 4", 5", 6", 8"
- Features: Flanged, Other, Other Size >36", Other Size <36", Plated
- Shape: Round
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CORRUGATED STEEL PIPE WITH SMOOTH PVC LINER FOR SEWERS AND DRAINS
-
Supplier: ASTM International
Description: Specification for Corrugated Steel Pipe with Smooth PVC Liner for Seweres and Drains (Withdrawn 1990)
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel smooth pipe expanding straight pipe expanding gripping pliers is another quality product from Excelta. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Jaw Opening:
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel smooth pipe expanding straight pipe expanding gripping pliers is another quality product from Excelta. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Jaw Opening:
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel smooth pipe expanding straight pipe expanding gripping pliers is another quality product from Excelta. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Jaw Opening:
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
- English Size: 0.375 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Contech Engineered Solutions
Description: The strength of steel with the durability of plastic. SRPE is a next generation pipe that provides strength, long term service, and durability. It's the ideal combination of materials that makes SRPE exceptional. Eighty (80) ksi steel reinforcing provides the strength; pressure
- Diameter: 30", 32", 34", 36"
- Features: Other Size >36", Spiral
- Material: Polyethylene (PE, HDPE), Steel - Carbon and Alloy
- Shape: Round
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE PIPE RIGID STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
- English Size: 0.5 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube
- Width: 0.01968505 inch
- Outer Diameter: 0.068897675 inch
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Stafford Manufacturing Corp.
Description: Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube
- Width: 0.01968505 inch
- Outer Diameter: 0.1181103 inch
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: ASTM International
Description: sides of a steel sheet core. The composite corrugated steel pipe covered by this specification is classified as Type IC and Type ICS. Type IC pipe shall be fabricated with helical corrugations and a continuous lock seam extending helically from end to end of each length
-
Supplier: ASTM International
Description: This specification covers corrugated steel pipe and pipe-arches, ribbed and composite ribbed steel pipe, ribbed pipe with metallic-coated inserts, closed rib steel pipe, composite corrugated steel pipe, and steel structural
-
Supplier: ASTM International
Description: This specification covers carbon steel pipe for high-temperature service. These pipes are suitable for welding, bending, flanging, and similar forming operations. Mechanical testing of the specimens shall include tensile, bending, flattening, hydrostatic and nondestructive
-
Supplier: CSA Group
Description: for storm sewer, and other gravity-flow applications. Profile wall pipe in this Standard includes open profile pipe of helical construction, with a smooth interior and sizes based on controlled inside diameter. The pipe can be perforated, for specific applications, as
-
Supplier: Green Access & Fall Protection
Description: GREEN designs and custom-builds Pipe Racks / Pipe Supports to meet the needs of any application. GREEN is a one-stop source for all your Pipe Rack needs. Direct to building Pipe Supports and stand-alone Pipe Racks are custom fabricated to ensure complete
-
Supplier: American Cast Iron Pipe Company
Description: Fastite push-bar pipe employs an economical adaptation of the premier AMERICAN Fastite joint to transfer jacking loads from the pipe barrel directly to the face of the bell. It consists of a high-strength alloy steel ring the push-bar shop welded to the standard Fastite
- Material: Iron (Ductile)
-
Supplier: Victrex PLC
Description: Features Lighter than metals (steel, aluminum, and titanium) High resistance to stress corrosion cracking High resistance to oilfield chemicals Abrasion resistance higher than most polymers Cost-effective compared to expensive corrosion-resistant alloys Low coefficient of friction compared to
- Wall Thickness: 0.2 inch
- Features: <10mm, 100mm - 200mm, 10mm - 20mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Flexible, Other
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Application: Chemical, Hot Water
-
Supplier: U.S. Plastic Corporation
Description: This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe,
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Ratchet Cutter
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: TFC Ltd.
Description: Loctite® 3463 Metal Magic SteelTM stick Working time 3 minutes – sets in 10 minutes. Steel filled kneadable stick. Adheres to damp surfaces and cures under water. Chemical and corrosion resistant. Can be drilled, filed and painted. It is ideal for emergency sealing of leaking tanks and
-
Supplier: HVACQuick.com
Description: 4 to 3 inch pipe reducer. Z-Flex stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s
-
Supplier: HVACQuick.com
Description: 24" rigid straight section. Gasketed. Z-Flex 8 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or increasers,
- Type: Rubber / Elastomer Bellows
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays Carriage with hardened double ball bearings Magnetic linear encoder for direct measuring LED controller, displays in 0.001in/0.01mm (LCD available for fractional) Linear error compensation, 100 points Control stand (free standing)
- Cutting Capacity: 0.25 to 12.75 inch
- Power Source: AC Power
- Cutting type: Dry
- Operation: Free Standing
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and
- Outside Diameter / Width: 0.032 to 1.5 inch
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: ESAB Welding and Cutting Products
Description: it is also suitable for longitudinal welded pipes of limited plate thicknesses. OK Flux 10.77 produces welded joints with shallow reinforcement, low transition angles and smooth surface finish even at high welding speeds. A shallow reinforcement means cost saving in the later
- Tensile Strength (UTS): 75,000 to 94,000 psi
- Yield Strength: 61,000 to 50,000 psi
- Elongation: 24 to 26 %
- Approvals / Conformance: AWS
-
Supplier: Ellsworth Adhesives
Description: Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 250,000 cP
- Cure / Technology: Anaerobic
- Substrate Compatibility: Metal
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS
- English Size: 2 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS
- English Size: 3 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Ellsworth Adhesives
Description: Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 250,000 cP
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 250,000 cP
- Cure / Technology: Anaerobic
- Substrate Compatibility: Metal
-
Industrial Valves - Pipe Thread x 3/8" Reverse Bulkhead Thread SS Ball Valve -- SSBV - 6 - 6RB - 316Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
- Actuation: Manual / Hand
-
Supplier: Armstrong International
Description: Screen chambers won’t leak or crush Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around
- Pipe Size: 2 inch
- Pressure Rating: 6,000 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 1,025 F
Find Suppliers by Category Top
Featured Products Top
-
innovative techniques necessary to meet the needs of your most demanding custom tubing application. FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Bending Stainless Steel Tubing We take great pride in our experience and years of metal bending services, which allows us the rare ability to bend tubes without excessive distortion, wrinkling or fracturing. A tube can be bent in multiple directions and angles to form a smooth (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
, yielding uniformly smooth bends and meeting even the most precise customer specifications. Coiling For over 40 years Eagle Stainless has delivered some of the most intricately coiled stainless steel tubes in the industry. Coiled tubing is used in many industries where (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The versatility of our Polygon™ will give you flexibility on your next project. This three-in-one machine fabricates miter and butt fusion joints from zero to 45-degree angles with additional socket fusion capability for polypropylene pipe. It’s McElroy’s first (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The use of steel pipe bends in structural components is very extensive, mainly including the following aspects: Piping system: Bent pipes are used in household and industrial piping systems for pipe connections (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
performance stability and extending the lifespan of high-performance computing components. Gaming PCs: Reduces overheating, boosts performance, and enables higher overclocking for smoother gaming experiences. Computer Applications: Ensures efficient (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
insulation and a lower CO? footprint, supporting energy-efficient data center operations. Additionally, smooth internal surfaces help maintain coolant purity and reduce long-term degradation, ensuring reliable cooling performance over time (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
Glass lining is a vitreous, inorganic lining fused permanently to the interior of ductile iron pipe, fabricated pipe and fittings through a controlled firing process. The result is a hard, smooth, non-porous surface that resists a wide range of acids, bases, salts and wastewater chemicals (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
: Pipe Material and Size: Different materials (steel, PVC, and ductile iron) and pipe diameters require the use of specific tools and fittings to achieve a secure and safe tap. Working Pressure and Temperature: To avoid problems during tapping, equipment must be rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Slipping Grout‐Verbindungen in OWEA, load-bearing behavior, repair and optimization
smooth steel tubes without additional thrust ribs or knaggen are used clarified not finally.
-
Grout‐Verbindungen of Monopile‐Gründungsstrukturen - Trag‐ and fatigue behavior
By the view of Grouted‐Joint‐Verbindungen with smooth steel tube surfaces, the possibilities of Grout‐Strukturen under approach of stiffening thrust ribs in the limit state of the load capacity become (Shear Key) and fatigue is presented.
-
Development and evaluation of a meter for measuring return line fluid flow rates during drilling
Averagefluidvelocity andfluidlevelata location 3ft from the bell nipple are shownas a function of flow rate in Figure 3 for a 10-inchdiameter, smooth steel pipe with a 5' angle.
-
Influence of the wall roughness on the heat transfer on water
This has as single (lie of wall roughness geSndert while it its attempts naeh of kiinstlicher Anrostung of the tube durchgeftihrten on a completely smooth steel tube repeated.
-
Hollow Threaded Rebar for Cross Hole Sonic Logging Access Tubes Combined with Longitudinal Concrete Reinforcing in Drilled Shafts
Reports of debonding of the PVC or smooth steel pipe from the concrete are known to occur, usually in the upper portion of the pile and rarely in the lower portion.
-
Thermal contact resistance of a bimetallic finned pipe and a method of calculating interference between contacting surfaces
Bimetallic pipes, consisting of a smooth steel pipe with spiral fins rolled on to the pipe are used widely in air cooling systems (ACS), heaters, condensers of refrigeration equipment, and air and gas coolers.
-
Calculation method for biegebeanspruchte Grouted Joints in Offshore‐Windenergieanlagen
Against the background of detected damages on Grouted Joints with smooth steel tube surfaces, the experimental and theoretical investigations on the part of the Offshore wind industry were carried out [1] since 2009 impermanently to obtain the responses to causes of damage …
-
Damage model for hybrid compounds in Offshore‐Windenergieanlagen
Is Joints the use of uniaxial Wöhlerlinien for concrete under consideration of the Tresca comparison voltage with smooth steel tubes conventional by the determination of the fracture oscillating game number for the Grout mortar by Grouted.
-
Recommended Design Specifications for Live Load Distribution to Buried Structures
This category includes concrete boxes, concrete pipe, smooth steel pipe , and smooth thermoplastic pipe.
-
The Influence Of Pressure Drop Along The Wellbore On Horizontal Well Productivity
Thus far in this study, we have assumed that the horizontal well surface is smooth and we have used a characteristic value, &0=104 , for smooth steel pipe surfaces.
Indicates content that may require registration and/or purchase.