-
Supplier: VAST STOCK CO., LIMITED
Description: Basic / Snap Action Switches SNSW 0.1A .110 MSHRUM BTN NONE
-
Supplier: DigiKey
Description: SWITCH SNAP ACTION SPDT 10A 250V
- Maximum Current Rating: 10 amps
- Actuating Force: 2.15208 oz
- Operating Temperature: -4 to 266 F
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: Snap-Action Basic Switch
-
-
Supplier: NKK Switches
Description: Snap-acting mechanism gives smooth actuation and audible feedback. Prominent external insulating barriers increase insulation resistance and dielectric strength.
- Maximum Current: 3 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: TE Connectivity
Description: Rating (AMP) : 3 Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM [.024 INCH ] Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 125 Housing Features Housing Material : Nylon - GF Mechanical Attachment Snap Action Switch
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 volts
- Actuating Force: 5.292 oz
- Pre-travel: 0.024 inch
-
Supplier: New Yorker Electronics Co., Inc.
Description: SNAP ACTION
-
Supplier: Radwell International
Description: BASIC / SNAP ACTION SWITCHES, TL4019-40241F1M. FREE 2 YEAR RADWELL WARRANTY
- Common Size: Miniature
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, WOBBLE - CABLE, 1NC1NO SPDT SNAP ACTION
-
Supplier: Allied Electronics, Inc.
Description: Three load switching capacities to choose from in a compact snap action switch. Long service life, high vibration and shock resistance, and easy installation. Solder terminals. Body Size: 19.8 × 10.2 × 6.4 mm (0.78" × 0.40" × 0.25") . Heavy-Duty Load: rivet contacts (non-inductive,
-
Supplier: Utmel Electronic Limited
Description: SWITCH SNAP ACTION SPDT 1A 125V
- Maximum Current Rating: 1 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: -67 F
-
Supplier: Newark, An Avnet Company
Description: AH1 SNAP-ACTION
-
Supplier: Heilind Electronics, Inc.
Description: Switches & Front Panel Switch, Limit & Snap-Action
-
Supplier: Allied Electronics, Inc.
Description: Switch, Keylock, 1 Pole, Maintained, Snap Action
-
Supplier: Allied Electronics, Inc.
Description: Switch, Enclosed, Side Rotary, 1NC/1NO,SPDT, Snap Action, Double Break
-
Supplier: Waldom Electronics
Description: MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER TERMINAL TYPE 75 GRAM OPERATING FORCE 0.03 INCH DIFFERENTIAL
- Maximum Current Rating: 0.25 to 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 2.646 oz
- Total Travel: 0.03 inch
-
Supplier: Utmel Electronic Limited
Description: SWITCH SNAP ACTION SPDT 10A 250V
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: -13 F
-
Supplier: Newark, An Avnet Company
Description: SNAP ACTION SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Solder; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SNAP ACTION, SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:15.1A; Contact Voltage DC Nom:250VDC; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes
-
Supplier: Portage Electric Products, Inc.
Description: Features Snap-action design, quick break/quick make switching action. Compact design with a high switching contact rating. Conductive bimetal construction: The bimetal carries the circuit current for maximum sensitivity under short circuit conditions. Drawn metal case has a low
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 12 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 24 volts
-
Supplier: Portage Electric Products, Inc.
Description: application. Features Snap-action design, quick break/quick make switching action. Ultra compact design with a high switching contact rating. Conductive bimetal construction: The bimetal carries the circuit current for maximum sensitivity under short circuit conditions. Drawn
- Cutoff Temperature: 150 C
- Rated Voltage: 250 volts
- Rated Current: 12 amps
- Maximum Width of Case: 3.1 mm
-
Supplier: Newark, An Avnet Company
Description: Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Solder; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes
-
Supplier: Accuris
Description: SWITCHES, ROTARY, SNAP ACTION AND DETENT/SPRING RETURN ACTION, GENERAL SPECIFICATION FOR
-
Supplier: Backer Hotwatt Inc.
Description: Features: Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat 72″ capillary length Panel Mount Rating – 20 AMP at 120V or 240V Temperature Range: 32°F (0°C) – 572°F (300°C) 2 1/2 % Differential
- Temperature Set Point Range: 32 to 572 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Description: Features: Precision subminiature switch with high repeat accuracy Switching Current 0.1 A to 10 A AC (model dependent) Wide variety of auxiliary actuators available Actuators can also be retrofitted High contact stability due to specific contact materials Ambient temperature -40 to max. +120 °C
- Maximum Current Rating: 10.1 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 80 volts
- Actuating Force: 2.517860163 to 10.071440652 oz
-
Description: Features: Extremely small dimensions - only 12.8 x 5.8 x 6.5 mm Breaking capacity ranges from small switching currents and voltages to low-voltage applications up to 3 A 125 VAC Available with or without auxiliary actuator Operating temperature -25 to +85 °C Mechanical life up to 1 x 106 operations
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 volts
- Total Travel: 0.02755907 inch
- Pre-travel: 0.07086618 inch
-
Supplier: Sensata Technologies
Description: KLIXON® 3AT Series high temperature hermetic switches are snap-action devices that provide the reliable switching action in extremely harsh environments. These switches have a temperature range of -65 °F to +600 °F (-53.9 °C to +315 °C) and while switching 1 Amp resistive at
- Maximum Current Rating: 1 amps
- Actuating Force: 20 oz
- Operating Temperature: -65 to 450 F
- Actuator Style: Pushbutton
-
Supplier: Accuris
Description: SWITCHES, ROTARY, SNAP ACTION AND DETENT/SPRING RETURN ACTION GENERAL SPECIFICATION FOR
-
Description: Features: Versatile miniature snap switch High level of repeat accuracy & contact stability Switching current 0.1 to 21 A at 250 VAC Wide variety of auxiliary actuators and terminal options Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige) Fulfills
- Maximum Current Rating: 21 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Actuating Force: 1.6186243905 to 14.38777236 oz
-
Supplier: OTTO Controls
Description: OTTO’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life - tested up to 1 million cycles at logic level. The switch is also capable of handling uo to an 8 amp resistive load. Great
- Operating Temperature: -40 to 185 F
- Actuator Style: Pushbutton
- Common Size: Subminiature
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 772727-1DM171 Series: DM Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Operating Temperature Range: -37°C ~ 82°C Current Rating: 10A (AC) Voltage Rating - AC: 125V Mounting: Panel Mount,
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
OTTO's B3S-5 subminiature basic switches are sealed to IP6K8S and come with a lever, combining the switch and the actuator into one assembly. Lever types: standard straight, perpendicular roller, in-line roller and "U" shaped This snap-action switch has been tested up to 1 (read more)
Browse Snap Action Switches Datasheets for OTTO Controls -
of safety and reliability to switch and protect DC applications in energy and e-mobility. Built on nearly a century of experience, Schaltbau is headquartered in Munich, Germany and represented globally, with over 1,000 employees worldwide. Product range: Snap-action Switches DC and AC contactors Control devices Connectors Product Services (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
use staggered slow-break operation. Slow-break contacts change state according to the mechanical movement of the actuator rather than through a snap-action spring mechanism. The staggered arrangement provides a defined operating sequence between the contacts, supporting multi-stage control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full details visit (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
The PEPI® FCM1D Thermal Controls are snap-action devices offerine quick break/quick make switching action in an ultra compact design with a high switching contact rating. They are part of the PEPI® Valstat® Series of cost effective thermal controls. The conductive bimetallic (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
This new "PEPI® 1/2" Disc and Conductive-type Controls" catalog details 31 different products in a new "At-a-Glance" format that provides an excellent overview of the most popular PEPI® Thermal Controls. Detailed are snap-action, creep-action, self-hold and disc-type thermal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
More Information Top
-
http://eprints.whiterose.ac.uk/8485/1/Viennano_2009.pdf
… measurement resolution required, the sensor could be operated over one of two measuring ranges: MB1 and MB2. … cycle using the MUST instrument generated a Force-Distance curve for the forces acting at the polymer … … distance small enough to allow an interfacial attractive force to produce a ‘ snap -in’ effect and …
-
Syntaxin 3B is essential for the exocytosis of synaptic vesicles in ribbon synapses of the retina.
… in which the release of neurotransmitter occurs as a short-lived burst triggered by an action potential. … physiologically-characterized neuron that forms ribbon-style synapses is the rod-dominant or Mb1 bipolar cell of …
-
ESD protection for mixed-voltage I/O using NMOS transistors stacked in a cascode configuration
Devices MB1 and MB2 drop the voltage on the pad to bias EGT safely during normal operation. The SPICE simulated response (without NMOS snap - back models) during a lV/nsec rise on the pad to … Figurc 12 Stacked NhlOS EST)protection (upper) I;iyout in a single ; active area and stacked NhlOS …
-
Kinetics of Synaptic Transmission at Ribbon Synapses of Rods and Cones
… SNARE (SNAP receptor) proteins that assist in vesicular fusion: synaptobrevin (VAMP1 and 2), SNAP -25, and syntaxin … … localized to the ribbon, whereas RIM2 is clustered at the base of the active zone [81, 85]. … protein in the ribbon with an estimated 4,000 ribeye molecules/ribbon in goldfish Mb1 bipolar cells [94].
-
The Molecular Architecture of Ribbon Presynaptic Terminals
… have also identified a slower kinetic component of exocytosis that corresponds, in goldfish MB1 bipolars, to the … … has been suggested to function like a conveyor belt, moving vesicles toward the active zone in response … The other membrane contains two Q-SNARE/t-SNARE proteins such as syntaxin and SNAP -25 that contribute …
-
Differential effects of nitric oxide donors on basal and electrically evoked release of acetylcholine from guinea‐pig myenteric neurones
MB1 gM ODQ was added to the superfusate 24min before SI and SNAP (100JM) 36min before S2. Methylene blue, like ODQ, strongly attenuated the release- enhancing action of 100 yM SNAP (Figure 5c).
-
Memoire-de-forme All to know on Memoire-de-forme | Techniques of the Ingénieur
… the form of an assembly of softwares allowing to access... Windows that was selected but functionalities are the same on the other platforms... thus provides in the form of a simple and readable interface the clutch of which in hand is rapid. … accompany the professional by guiding it the step by step in the realization of a concrete action . Contamination (%) = ( mB1 -mB3) * 100 mH-mB3 This effect memory has to be close of zero %.
-
2014 Inflammatory Neuropathy Consortium of the Peripheral Nerve Society
Islam Z1 , Sarker SK1 , Islam MB1 , Ara G1 , Jahan I1 , Motor compound muscle action potential (CMAP) amplitude was significantly higher in AIDP compared to AMAN (p < 0 … Sensory nerve conduction velocity (SCV), sensory nerve action potential ( SNAP ) amplitudes were significantly greater for patients with …
-
On the number of hyperbolic 3-manifolds of a given volume
Hence, the manifold Mb1 is isometric to Mb2 if and only if the graph Cb1 is isomorphic … … complements of volume 4nV8 as cyclic binary words of length n, up to the action of Dn. These statements can be checked experimentally using SnapPy and Snap : for instance they are true for all …
-
Brief, high‐temperature heat denaturation (pressure cooking): A simple and effective method of antigen retrieval for routinely processed tissues
Snap -frozenfresh tonsils were used to control antibodies effective only in unfixed tissues. MT1 PD7/26+2B11* MB1 KiB3 MT2 UCHLl* 84H10* NKH1 ACT -1* .
Indicates content that may require registration and/or purchase.