Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Framework for software-defined network controller testing
-
Supplier: Visual Sound, Inc.
Description: Lab.gruppen - The NLB 60E NomadLink Bridge and Network Controller acts as a subnet master for up to 60 units of networked NomadLink-ready amplifiers. NomadLinkBridge NLB 60E is subnet master for up to 60 units of networked C Series amplifiers. Bridging between the NomadLink
-
Supplier: Data Device Corporation (DDC)
Description: The FC-75500 FibreACCESS XMC board series is based on DDC’s third generation of two-channel Fibre Channel Network Access Controller (NAC) PMC boards. These ruggedized boards provide 1 and 2 Gb Fibre Channel interfaces for TCP/IP, UDP/IP, ASM, SCSI Initiator and FC-AE-1553 (High-Speed
- Data Rate: 1,000,000 to 2,000,000 kbps
- Features: Other
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: software support, e. g. for LabVIEW, shared libraries for Windows and Linux Mercury class motion controller Daisy-chain networking for up to 16 axes operated via a common computer interface. Interfaces: USB and RS-232 for commands. A/B (quadrature) encoder input. TTL inputs for limit
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 24 volts
- Maximum Output Voltage: 0 to 100 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Viconics Technologies Inc.
Description: network systems. Our Network Ready “stand-alone” versions can be field retrofit with optional communication modules which enable the controllers to be integrated into virtually all leading building automation systems as budgets allow or as the building requirements change. All
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Control: PID Control
-
Supplier: Softing Industrial Automation GmbH
Description: The TH LINK PC Industrial Ethernet software product provides powerful industrial network diagnostics for plant operators and maintenance engineers. The diagnostic data is collected in networks comprising up to 254 nodes and made available to users through the TH SCOPE
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use, intuitive Graphical User Interface. The
-
Supplier: Gantner Instruments, Inc.
Description: system that runs completely on the connected test controller — without the need for a tethered PC or any additional external software packages. test.con Studio is a free programming system, which can be loaded on any number of computers. Licensing of software is not required.
- Use: Professional
-
Supplier: MECCO
Description: For OEMs and Integrators in smart factory environments Laser marking companies around the globe are realizing the great potential of networking and intelligent control. FARO’s WinLase LAN Software and LEC Embedded Controller together create a powerful environment in which a single
-
Supplier: Softing Industrial Automation GmbH
Description: The TH LINK Industrial Ethernet diagnostics tool makes use of a controller-independent access to monitor PROFINET, EtherNet/IP and Modbus TCP networks. The diagnostic data is collected in networks comprising up to 254 nodes, and made available to users through the TH SCOPE
- Number of Ports: 2 #
- Network Equipment: Gateway
-
Supplier: OMRON Automation and Safety
Description: The Original One Automation Software Suite The CX-One software suite allows users to build, configure, and program a host of devices such as PLCs, HMIs, motion-control systems and networks using just one software package with one installation and license number. This
-
Supplier: Radwell International
Description: ETHERNET NETWORK CONTROLLER. SOFTWARE VERSION 4.1. REV. N. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Router
-
Description: Upgrading your existing ESPEC North America chamber to our Web Controller is the smartest way to get modern network access for your chamber operation and data. The Web Controller is an embedded server/software solution that allows monitoring and programming your chamber
- Interface: Computer Programmable, Ethernet / Networkable, Web Enabled
- Features: Datalogger, PC-Based Controller
-
Supplier: Elspec
Description: Power quality analysis software that works in parallel with the on-board analyzer or controller, displaying system status and measurement results in a Windows operating environment. Allows the user remote-access to analyzer or control various parameters. All network parameters,
-
Supplier: Opto 22
Description: Opto 22 Modular Controller designed for use with FactoryFloor software.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Interface: Computer Programmable, Ethernet / Networkable, Knobs / Switches / Meter
- Type: DC Voltage Input, Serial / Digital Input
-
Supplier: AMETEK Brookfield
Description: Total touch screen interface Standalone programmable Variable speed pump PC control with Rheocalc Software Maximum temperature up to 200°C Multiple languages Built in help menu CONTROLLERS... Controller features MX Series SD Series AP Series Economical Best Value Total touch
- Interface: Computer Programmable, Ethernet / Networkable
- Media: Liquid
- Standards and Compliance: Other
- Features: PC-Based Controller
-
Supplier: Thermotron Industries
Description: The 8200 Controller is a 7” touchscreen controller built by Thermotron’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports robust climatic chamber operations and user-selected data
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: AMETEK Brookfield
Description: The RST Rheometer can be programmed using Rheo3000 to control shear stress or shear rate The RST Rheometer can be programmed using Rheo3000 to control shear stress or shear rate. Data is saved in a SQL database for easy access by multiple users on a network. Multiple test programs can be used
-
Supplier: Nokia
Description: The Nokia 5020 Element Manager (EM) provides centralized, scalable element management for next-generation networks (NGNs) based on the following Nokia 5020 Softswitch components: the Nokia 5020 Call Session Controller (CSC); the Nokia 5020 Media Gateway Controller and the Nokia
-
Supplier: Opto 22
Description: The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Interface: Computer Programmable, Ethernet / Networkable, Knobs / Switches / Meter
- Type: DC Voltage Input, Serial / Digital Input
-
Supplier: DEPRAG, Inc.
Description: Realtime data integration Controllers in modern production systems have increasingly complex tasks to perform. The controller system DCOS (DEPRAG CONTROLLER SYSTEM) is designed to fulfil the highest requirements. It is particularly user friendly and has high functionality. The
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable, Ethernet / Networkable
- Control Signal: Network / Fieldbus Output
-
Supplier: Eaton | Power Quality
Description: The Network Management Card 2006 Edition (NMC) is both an SNMP agent and an HTTP/Web server. Its compact form factor has been specifically designed for the Pulsar Evolution series as well as Eaton EX RT and Eaton MX RT UPS series. It enables UPS supervision from any Network Monitoring
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Codesys Group
Description: CODESYS PROFINET Controller SL is a product that end users can use to implement a PROFINET network with a CODESYS compatible controller.
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 74 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and serial interfaces enable easy system integration. The onboard controller can be mounted on or by your
- Interface: Ethernet / Networkable
- Controller Type: Pressure Controller
- Standards and Compliance: RoHS Compliant
- Form Factor: Stand-Alone
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and serial interfaces enable easy system integration. The onboard controller can be mounted on or by your
- Interface: Ethernet / Networkable
- Controller Type: Pressure Controller
- Standards and Compliance: RoHS Compliant
- Form Factor: Stand-Alone
-
Supplier: CIENA Corporation
Description: Get services to market quickly. Gain a competitive edge. And gain operational efficiencies. Ciena’s Blue Planet Manage, Control and Plan (MCP) domain controller brings the power of software-defined programmability to your next-gen Ciena network and service operations. It
-
Supplier: Agilent Technologies - Vacuum Products
Description: The remote control unit for the TwisTorr 305 turbo pumps drives the pumps in real time. This unit adapts speed and power as required by gas flow, gas type, pressures, and other factors such as cooling. The controller is capable of reading active gauges and driving accessories such as vent
- Interface: Digital Front Panel, Ethernet / Networkable
- Controller Type: Pressure Controller
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: • Now with Embedded Internet (EI Option CNi16D Series) • First Full Series of Instruments with Programmable Color Displays • User Friendly, Simple to Configure • High Quality! 5-Year Warranty Std. • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy:
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Softing Inc. Industrial Automation
Description: smartLink SW-PN provides controller independent access to PROFINET networks. It can be used with standard industry tools for asset management, device configuration and monitoring. smartLink SW-PN provides transparent access to connected PROFINET and PROFIBUS devices.
-
Supplier: Schneider Electric
Description: Industrial Machine Controllers (PLC) Programming software for Twido Nano PLC with a focus on HVAC and pumping control solutions The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion I/O. Obsolete
- Total Number of Points: 42
- Number of Inputs: 32
- Number of Outputs: 32
- Power: 12V DC, 24V DC
-
Supplier: Sifam Tinsley UK
Description: RE92 Dual loop controller for industry purpose. RE92 is an advanced dual loop controller for industrial use. It was designed for demanding industrial applications. RE92 can control two controlled objects independently or control two physical values in one object (e.g. in the two zone
- Number of Zones (if applicable): 2 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Features: Multi-Function Controller, Rate Indication / Control
-
Supplier: Eaton | Power Quality
Description: Network Monitoring System using SNMP and traps or simply from any web browser (with possibility to activate SSL security).Automatic, orderly system shutdown of multiple protected servers can be set up using Network Shutdown Modules (included in the Solution-Pac software suite
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: QLogic Corporation
Description: The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most
- Features: Other
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Turbo-V 1001 Navigator onboard controller is designed to operate the Turbo-V 1001 turbomolecular pump. The onboard controller mounts at the bottom of the turbo pump or near by, and controls pump parameters and accessories such as vent valves or the air cooling fan. Capable of
- Interface: Ethernet / Networkable
- Standards and Compliance: RoHS Compliant
- Form Factor: Stand-Alone
-
Supplier: Gefran
Description: communication interface Profibus DP (slave) CONTROLLER Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient, power gradient,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
Find Suppliers by Category Top
Featured Products Top
-
communication method. Initial IPv6 addressing support via a Modbus TCP server extends a wider range of IP address choices for a Micro800 controller connection to a global network, simplifying device deployment and communication. Software version 23 offers enhanced (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Echelon network that takes advantage of free topology architecture to make network wiring easy. The UC700 utilizes block-style no-code programming for custom control or monitoring sequences. Windows PC-based software has simple point & click navigation with fully customizable screens for (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
fully dynamic measurements. Its master–client network architecture enables the synchronization of multiple units for multi-point measurement applications. A comprehensive software suite enhances the Horizon experience, featuring MIC Tool for advanced parameter configuration (read more)
Browse Signal Conditioners Datasheets for Marposs Corp -
The MECHATROLINK motion network provides a channel for configuring the machine from a single location with one software tool. A Multitude of Options: Choose from eight option cards offered for the expansion slots to accommodate most machine requirements (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Ethernet from the machine process to the factory network. The MP2600iec motion controller also includes full Web server capability, allowing access to the controller from any standard web browser. The entire family of MP controllers including the MP2600iec controller is programmed with Yaskawa (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
software) for seamless setup, operation, and maintenance To learn more about this exciting new redesigned MRCU Integrated Robot Controller & Driver product, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more at the product web (read more)
Browse DC Motor Drives Datasheets for Oriental Motor USA -
: https://www.orientalmotor.com/network-products/mrc-robot-controller-ethernet-ip-az-series-dc.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Cincinnati Sub-Zero's (CSZ) EZT-570 controller offers the latest in test chamber programming. All features are built into the controller interface so no additional software or internet (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
The Web Controller is the smartest way to get modern remote access for your ESPEC chamber. It is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. Same user interface and API for ESPEC and Watlow controllers (read more)
Browse Web Controllers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
controller operates stand-alone or can be networked to a PC via Ethernet. Features include PID compensation with velocity and acceleration feed forward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for FAULHABER MICROMO
Conduct Research Top
-
VISION-GUIDED ROBOTICS: Sophisticated software speeds automotive assembly
controller, equipped with an Intel Pro/1000 network interface card (NIC), via the power-over-GigE interface.
-
Redefining Process Automation
and flexible system, which can be used in either stand-alone or networked environments. Data Collection Software Facilitates Audit Trail Ethernet-based data collection and storage software package works with the company's full line of programmable controllers and is suitable for pharmaceutical applications
-
PIC18C CAN Routines in 'C'
The Microchip PIC18C family of microcontrollers provides an integrated Controller Area Network (CAN) solution, along with other PICmicro (R) features. Although originally intended for the automotive industry, CAN is finding its way into other control applications. Because of the wide applicability
-
Understanding Soft PLC Features and Requirements
Soft PLC is a software technology designed to turn an embedded computer into a fully functional and programmable logic controller, also known as a PLC. It combines PLCs' discrete, PID and analog I/O control with high performing computer networking, data handling, and computational capabilities
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of Antrim Design Systems Inc. (Scotts Valley, Calif.), a provider of analysis, optimization, characterization and verification software. Controller pushes Ethernet into everyday equipment Ethernet, the technology that spawned the PC networking revolution, may now be poised to network a new breed
-
DeviceNet TM Group 2 Slave Firmware for PIC18 with CAN
The DeviceNet TM system is an open network standard, built on the Controller Area Network (CAN), designed to reduce the cost and time to install industrial devices while providing compatibility with multiple vendors. The DeviceNet specification is available from the Open DeviceNet Vendor
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and Synopsys' DesignWare SATA host controller intellectual property core. SDR startup files patent claims for 'linear commuting amplifier' Software-defined-radio technology provider TechnoConcepts has filed 20 patent claims to protect its "linear commuting amplifier. " Europe pitches $90 billion R &D budget
-
Post-Stuxnet Industrial Security: Zero-Day Discovery and Risk Containment of Industrial Malware (.pdf)
ultimate purpose: to infiltrate malicious code into the controllers of specific real-world industrial installations. Experts have long warned that malware and insufficient IT security pose a threat to automation networks, but Stuxnet offers concrete proof that these threats can no longer be ignored
More Information Top
-
The Square Kilometre Array Science Data Processor. Preliminary compute platform design
A software network controller directs physical data flows by having switches modify Ethernet headers in transit to match receiving peers: a classic publish-subscribe model, implemented in a network.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r1.1.3/mgx_8230/overview/8230over.pdf
To interface with multiple network software controller types, a standardized interface was created known as the Virtual Switch Interface (VSI) (see Figure 5-3).
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/ses/software/ses_pnni_controller/r1.1/configuration/guide/fbovervw.pdf
read-onl y PNNI network controller software revision number .
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r3/snmp/reference/guide/snmpref.pdf
Determines the PNNI network controller software revision number.
-
Cisco Transport Manager Server Database Schema, 9.1 - Chapter 1: Database Schema Tables [Cisco Transport Manager] - Cisco
PNNI network controller software revision number.
-
Cisco MGX 8250 Edge Concentrator Overview - Network Management [Cisco MGX 8200 Series Edge Concentrators] - Cisco Systems
There are multiple network controller software modules (i.e., MPLS, PNNI) that talk with the platform software via the Virtual Switch Interface (VSI) protocol to deal with their respective network topology routing and signaling.
-
http://www.cisco.com/en/US/docs/net_mgmt/cisco_wan_manager/11.0.00/database_interface/guide/tables.pdf
PNNI network controller software revision number.
-
Database Tables - Cisco
PNNI network controller software revision number.
Indicates content that may require registration and/or purchase.