Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SOLDER FLUX; Flux Type:No Clean; Flux Applications:Soldering; Dispensing Method:Cartridge; Volume:30cc; Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRE SOLDER; Flux Type:Rosin Activated RA; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: Solder Flux; Flux Type:-; Flux Applications:Soldering; Dispensing Method:Bottle; Volume:-; Weight:2oz; Product Range:
-
-
Supplier: Newark, An Avnet Company
Description: WIRE SOLDER; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A Flux for Every Brazing Need. Flux is critical to the brazing and soldering process because it minimizes the oxidation that may form on both the brazing filler metal and the materials being joined. Numerous formulations of flux are available for virtually all metal
- Melting Range: 1,200 to 1,600 F
- Fluxes & Cleaners: Brazing Flux
- Joining Process / Product Form: Paste
-
Supplier: MacDermid Alpha Electronics Solutions
Description: industries. Product Features Halogen-Free Broad-Spectrum Liquid Flux for General Wave Soldering Applications Excellent Soldering Performance with Good Hole-Fill and Low Bridging Excellent soldering performance with good hole-fill and low bridging on high-density
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Accuris
Description: Flux - Soldering (Organic Type)
-
Supplier: Indium Corporation
Description: Indium Corporation’s new WF-9955 soldering flux is an updated version of Indium’s best-selling WF-9942, designed to conform to the more rigorous standards of J-STD-004B Type ORL0. It has no intentionally added halogens, no rosin, and exhibits exceptional hole fill as well as
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Accuris
Description: Flux, Solder (Activated Rosin Type)
-
Supplier: Waldom Electronics
Description: LIQUID TYPE 2 OZ US FLUID CAPACITY CONTAINER TYPE BOTTLE
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: RS Components, Ltd.
Description: MG Liquid rosin flux type RA 835 pen
- Features: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: occurrences of bridges and protrusions, even in narrow-pitch automated drag soldering. The use of Kester 268 results in a clear post-soldering residue without the need for cleaning. Kester 268 is classified as Type ROL0 flux under J-STD-004B specifications. Kester 268 is
- Joining Process / Product Form: Flux Cored Wire
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal cases, for
-
Supplier: Indium Corporation
Description: Designed for Flip-Chip applications Introduction WS-366 Interconnect Flux is a high viscosity paste-type flux designed for use in BGA bumping and board level attachment. It can also be used wherever a water-soluble flux with excellent cleanability is desired.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 835-P Rosin Flux Pen contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: DigiKey
Description: SRA #99-LF TYPE RMA ROSIN SOLDER
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: CSA Group
Description: ISO 9455-11:2017 specifies a qualitative method for assessing the solubility of flux residues in a selected solvent. The method is applicable to all fluxes of Type 1, as defined in ISO 9454‑1.
-
Description: ISO 9455-16:2013 specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative efficacy of two fluxes (for example, a standard and a test flux), based on their capacity to
-
Supplier: CSA Group
Description: ISO 9455-16:2013 specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative efficacy of two fluxes (for example, a standard and a test flux), based on their capacity to
-
Supplier: Indium Corporation
Description: Proven in PV module assembly processes, Indium Corporation's No-Clean Liquid Solar Tabbing Fluxes are non-corrosive, non-conductive, and provide excellent solderability on all types of silver metallizations. Formulated to provide a wide process window, Indium Corporation's Liquid Solar
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The pen for applying flux with precision and control. Chisel Tip Marker Provides Exact Delivery of Flux to Surface Easily Removed with Appropriate Flux Remover Pen or Flux-Off® Flux Remover Flux Meets ANSI/IPC S-STD-004 Type ROLO
-
Supplier: ESAB Welding and Cutting Products
Description: Features Soldering flux used with Aquasafe solder for joining copper and dissimilar metals in drinking water lines. Flux performs to specification Fed O-F-506 Type 1, Form A. The optimum working temperature range is 200-600°F (93-315°C).
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The pen for applying flux with precision and control. Chisel Tip Marker Provides Exact Delivery of Flux to Surface Easily Removed with Appropriate Flux Remover Pen or Flux-Off® Flux Remover Flux Meets ANSI/IPC S-STD-004 Type ROLO
-
Supplier: Allied Electronics, Inc.
Description: 186 Flux Pen®, Copper Material Kester Flux-Pen® is a unique tool for rework and touch-up soldering. It allows controlled application of flux, eliminating the mess from flux bottles. The chisel point allows for work in very confined spaces. The flux pen is
-
Description: Specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
-
Supplier: Techsil Limited
Description: MG Chemicals 835 Rosin Flux contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent throughout the entire aeration process and provides fast wetting action. It
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: CSA Group
Description: ISO 9455-5:2014 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454‑1.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks no clean flux is another quality product from Chemtronics. Additional, and potentially important, information was collected about this product: Flux Type: Lead Free
- Features: Other
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Description: Specifies a gravimetric method for the determination of the content of non-volatile matter in soft soldering fluxes. Applies to liquid and paste fluxes of type 1, as defined in ISO 9454-1.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks no clean flux is another quality product from Chemtronics. Additional, and potentially important, information was collected about this product: Flux Type: Lead Free
- Features: Other
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Cleaning Technologies Group
Description: assembly house and prior to going into storage. In some cases the component leads may again be "tinned" immediately prior to use. Ultrasonic tinning offers several advantages over conventional flux methods for high reliability lead tinning. The ultrasonic soldering process does not use
- Equipment Type: Complete System
- Process Capability: Hot Dip Soldering
- Features: Soldering Equipment
-
Supplier: Nordson EFD
Description: low-temperature and high-temperature reflow and leaded and lead-free alloys in all flux types and alloy particle sizes. Whether soldering electrical connections in recessed areas on PCBs or tabbing and stringing solar cells, EFD makes pastes that exceed soldering
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: IPC International, Inc.
Description: DVD-43C explains proper workstation practices, personal safety considerations, ESD prevention, soldering iron types, temperature selection, tip types and applications, heat transfer principles, how to avoid thermal damage, lead free solder types, sizes and applications,
-
Supplier: Henkel Corporation - Industrial
Description: finishes including immersion Ag and OSP Cu. Colorless residues for easy post-reflow inspection Suitable for fine pitch, high speed printing up to 200mm/s (6"/s) Halogen-free flux: passes IC with pretreatment IPC-TM-650 2.3.34/EN14582. Halogen-free flux classification: ANSI/J-STD-004
- Joining Process / Product Form: Paste
Find Suppliers by Category Top
Featured Products Top
-
Alpha Assembly Solutions, the world leader in the production of electronic soldering and bonding materials, has recently introduced ALPHA® AccuFlux™ BTC-578 Solder Preforms, designed to enhance reliability and heat transfer through the reduction of voiding under (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions introduces ALPHA® SF828-MBB. Designed for soldering small?surface areas of wire and delivering excellent?peel force and high machine cleanliness, this is our latest liquid flux for the photovoltaic market. ALPHA (read more)
Browse Fluxes Datasheets for MacDermid Alpha Electronics Solutions -
Ultra-Low voiding performance Excellent electromigration characteristics Good coalescence and wetting performance Excellent solder joint and flux residue cosmetics Zero-halogen, No halogens (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
using a solder containing lead. 2. MAKE SURE YOU HAVE THE RIGHT FLUX At Ambrell, we recommend using flux cored aluminum braze rings. However, the rule of thumb is to make sure that the recommended temperature for the flux you select is similar to the melting point of (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
resistance, and thermal stability up to 572°F (300°C). With enhanced printability, aggressive adhesives, and multiple finish options including ESD-safe formats, Apex ensures barcode clarity and adhesion even under extreme stress. Third-party testing confirms 72% better flux solder (read more)
Browse Label Materials Datasheets for Polyonics -
tier-ones, and EV battery producers who require labels that perform across both worlds. Key performance specifications of the Apex Series include: +72% improved flux solder resistance over previous (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. These solvents effectively remove accumulated contaminants and residues from soldering fluxes that other solvents cannot dissolve. Offering a safer toxicity profile and being more environmentally friendly than traditional solvents, AMOLEA AS-300 and AS-300AT series cleaning agents are used (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Down-Selecting Low Solids Fluxes for Pb-free Selective Soldering
This paper touches on identifying favorable flux properties, down-selecting low solids fluxes for lead-free selective wave soldering, the selective soldering process itself, and testing criteria. Topics reviewed will be the flux selection, optimizing the selective soldering process by varying
-
Risk Mitigation in Hand Soldering
Soldering is the bonding of metallic surfaces via an intermetallic compound (IMC). The interaction between thermal energy delivery, flux chemistry, and solder chemistry creates the solder bond or joint. Today, reliability relies on visual inspection, operator experience and skill, control
-
Key Considerations for Implementing Solder Bearing Lead Applications
With conventional soldering processes, the two metal components to be joined are first brought into position and mechanically held in place. Then flux and solder are applied to the conjoined parts, typically by a dipping process. When the circuit is dipped into a flux pot, care must be taken
-
Tech Brief: Recommendations for Soldering Terminal Leads to MOV Varistor Discs (.pdf)
to bring them to reflow temperature. Disc and terminal lead should be pressed together lightly during the whole soldering process to help expel flux residues and excess solder from the interface. Trapped flux residue can result in bubbling of the solder, which leaves voids between silver electrode
-
No-Clean Flux Residue and Underfill Compatibility Effects on Electrical Reliability
No-clean soldering processes dominate the commercial electronics manufacturing world. With the explosion of growth in handheld electronics devices, manufacturers have been forced to look for ways to reinforce their assemblies against the inevitable bumps and drops that their products experience
-
Voiding Performance with Modified SAC Alloys for Automotive Applications in BTC Assemblies
under the component. Once reflowed, many factors contribute to the amount of voiding in a solder joint, such as the reflow profile, designs of the component, board and stencil, and material factors. This study will focus on the solder paste alloy and flux combination, as well as profile and board
-
Brazing a carbide to a stainless steel shaft for a gripper [MEC]
A three-turn helical coil is used to braze the carbide to the stainless steel shaft. A silver solder washer is placed over the post on the shaft, the carbide is placed on the washer and flux is applied...
-
Fluorosolvent Cleaning Solutions vs. Traditional Metal Cleaning Solvents
Many metal parts and components need to be cleaned and degreased before they are assembled or shipped. All contaminants need to be removed, including dirt, oil, fingerprints, solder paste residue and electronics flux.
-
Component Connection Failure Root Causes on ENIG PCBs
the finish, the bonding and soldering method, flux cleaning, reflow and curing, wire-bonding and any other operations that are used to apply components to the surface of circuit boards.
-
Compliant Tail (Press-Fit) Contacts in Mil Circular Connectors (.pdf)
The commercial world has long utilized compliant pin technologies to insert connectors on to printed circuit boards. These connectors were designed for ease assembly and to reduce the need for fluxes required during soldering. The technology was typically confined to rectangular high-density
More Information Top
-
Principles of Soldering
An alterna- tive classification of soldering flux types , de- vised by the International Organization for Stan- dardization, is given in Table 3.5.
-
ZPRSO2004P103
An alternative classification of soldering flux types , devised by the International Organization for Standardization, is given in Table 3.5.
-
Wafer-Level Chip-Scale Packaging
Certain manufacturing standards, such as those written by the IPC—Association Connecting Electronics Industries—require cleaning regardless of the solder flux type used to ensure a thoroughly clean board.
-
Study on rapid thermal cycling by inducted heating for microstructure of single SnAgCu solder joint
SnAgCu solder balls were manually placed on the substrate before it was coated with soldering flux ( type : NC-559-UV).
Indicates content that may require registration and/or purchase.