-
Supplier: Advanced Orientation Systems, Inc.
Description: This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: Comus International
Description: Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 1.0A Max. Size: L:16.0mm (.630in) Dia: 9.1mm (.358in) Tilt switch Solid state AC only
- Tilt Angle: 10 degrees
- Switching Current: 1 amps
- Switching Voltage: 240 volts
- Trigger: Tilt Switch
-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 230 Tilt Switch is designed to detect material spillage or gob off at the conveyor belt transfer points and remove power from the dumping conveyor to prevent further spillage and conveyor system damage. The Model 230 normally closed Tilt Switch ships ready to use and the
-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
Supplier: SignalQuest, Inc.
Description: resolution Configurable trigger angles Configurable hysteresis (Schmitt trigger) for debounce Configurable reset and trigger delay Configurable filtering and bandwidth Low temperature drift High reliability solid-state MEMS Digital filtration for stable measurement Applications
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Operating Temperature: -40 to 185 F
- Type: MEMS
-
Supplier: Fiberscope.net by MEDIT
Description: flash drive or onto built in 128G Solid State Drive(SSD). Product Highlights: Sewer Inspection System with Pan-and-Tilt Camera 50mm (2") Ø Camera Head with Aluminum Housing IP68 Waterproof up to 3 Bar Built-in Powerful LEDs to Maximize Illumination 60m (197 ft) Length Push Rod
- Tube or Sheath Diameter: 50 mm
- Working Length: 60 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Side (90°)
-
Supplier: Montalvo Corporation
Description: Compact, Solid State, Dancer Arm Position Sensors Features Installs in minutes just about anywhere on the dancer arm Compact rectangular housing Rapid response High sensitivity and precision Zero-point calibration Stable and Reliable Versatile housing
- Tilt Angle: -10 to 45 degrees
- Number of Axes: 1
- Accuracy: 0.3 degrees
- Supply Voltage: 10 to 30 volts
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: Migatron Corporation
Description: About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order
- Operating Distance: 2 to 80 inch
- Operating Temperature: 32 to 140 F
- Output Load: AC Load, DC Load
- Switch Type: Normally Closed, Normally Open
-
Description: voltage versions cover an input voltage range of 4.5 Vdc to 30 Vdc. Features True, non-contact operation unlimited rotation (RAS Series) Solid-state Hall-effect technology Rugged IP69K-sealed package with integral connector Automotive-grade EMI/EMC testing, integrated reverse polarity,
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Advanced Orientation Systems, Inc.
Description: Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Operating Temperature: -40 to 185 F
- Output: Digital
-
Supplier: Allied Electronics, Inc.
Description: metal housing with a 9.5 mm (0.375 in) diameter bushing and a 6.35 mm (0.25 in) diameter slotted shaft and solder lug terminals. Features Solid-state Hall Effect technology Maximum ESD sensitivity of 7 kV Slotted Shaft Potential Applications Throttle/speed position and control Inboard
-
Supplier: US Digital
Description: The T7 is a solid state absolute inclinometer that senses tilt angles over a full 360° range in a single axis. The T7 is sealed against dust (IP68 rated) for operation in dirty environments. The T7 incorporates a number of breakthroughs to create a new type of inclinometer that
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 5.5 to 30 volts
-
Supplier: Sherborne Sensors
Description: temperature sensor enabling each sensor to be individually characterised over its operational temperature range. A data sheet containing the characteristic output equation is supplied with each sensor enabling errors due to zero offset, sensitivity error, linearity, thermal zero
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 6.5 to 18 volts
- Operating Temperature: -13 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: The ECS series, standard electronic compass, represents the state-of-the-art in magnetic compassing. It combines a precision 3-axis solid-state magnetometer and a rugged 2-axis electrolytic tilt sensor to provide accurate heading and tilt measurements over a
-
Supplier: SignalQuest, Inc.
Description: differential 0.1 º resolution - digital serial output 2 º resolution - analog output Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Supply Voltage: 2.9 to 5.8 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: precision 3-axis solid-state magnetometer. Two angular rate gyros independently stabilize pitch and roll. They augment a dual-axis, electrolytic tilt sensor that provides precise tilt measurements in static environments. Two sets of independent filters, one set for
-
Supplier: Eaton Corporation - Sensors
Description: in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not
- Operating Distance: 72 inch
- Operating Temperature: -40 to 158 F
- Output Load: DC Load
- Optical Technology Type: Diffuse
-
Supplier: Panavision, Inc.
Description: compact size allows easy docking of the Sony SRW-1 recorder as well as the Panavision SSR-1 solid state recorder. With a Super 35mm CCD sensor offering 1920 x 1080 resolution at a rate of up to 50 fps progressive, the F35 provides excellent image quality, depth of field similar
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Physical: Pan / Tilt
-
Supplier: Advance Lifts, Inc.
Description: AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability.Top of load sensing with photo eye or over-ride to a manually adjustable proximity sensor.
- Maximum Load Weight: 6,000 lbs
- Maximum Load Width: 52 inch
- Maximum Load Height: 52 inch
- Speed Rating: 14 RPM
-
Supplier: Piezosystem Jena, Inc.
Description: the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 1 N/µm
- Capacitance: 699.9999999999999 nF
- Length: 25 mm
-
Supplier: ANVER Corporation
Description: consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid
- Mount: Center Back
- Features: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Newport MKS
Description: EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: Beckhoff places the highest demands on the quality of its products and on their contemporary design. In order to harmonize the two, Beckhoff has been using solid aluminum as the raw material for the housings of its Control Panels since the 1990s. Aluminum offers very good mechanical,
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: Thanks to the DVI/USB Extended and CP-Link 4 connection technologies, it is possible to use the CNC Control Panels at a distance of up to 100 meters from the industrial PC. Multi-touch technology Beckhoff uses exclusively manufactured multi-touch sensors to meet the high demands for
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: Thanks to the DVI/USB Extended and CP-Link 4 connection technologies, it is possible to use the CNC Control Panels at a distance of up to 100 meters from the industrial PC. Multi-touch technology Beckhoff uses exclusively manufactured multi-touch sensors to meet the high demands for
- Panel Type: Operator Console
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage warning system. Audible
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Beckhoff Automation LLC
Description: state-of-the-art operating comfort, even in harsh machine environments. Robust housing technology in a modern, high-quality design As a pioneer in PC-based automation, Beckhoff holds its products to the highest standards of quality and modern design; the company has been using solid
- Panel Type: Operator Console
Find Suppliers by Category Top
Featured Products Top
-
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
has been designed to provide precision hydrogen measurement. This solid-state hydrogen sensor technology in a robust yet compact package. Rated for a wide temperature range and marine exposure. It can withstand the harshest industrial applications (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Based on Time-of-Flight (ToF) principle, integrating precise infrared lens and Laser illumination system, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and acieve real-time transmission through high-speed communication interfaces with embedded high-performance processor and (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The Fusion UV LightHammer® series of smart UV curing systems is Excelitas' most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
continuous monitoring in demanding industrial environments. Whether for combustion control, process safety, or environmental monitoring, Sensore’s sensors are trusted by OEMs and system integrators for their durable solid-state design and minimal maintenance requirements. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
any of/or all three sides of low profile units. Chain drive turntable and belt drive prestretch carriage lift. 115 Volt single phase AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability. Top of load sensing with photo (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
efficiency. Additional Options: The Endurance Series offers an array of additional options, including various port sizes, shelves, humidity water filtration system, solid-state humidity sensor, and more. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
, solid-state humidity sensor, and more. Weiss Technik's next-generation test chamber offers advanced temperature and humidity testing technology to meet test requirements across various industries from battery and automotive to aerospace and defense. With its energy (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
multibeam scanner from SICK is the first of its kind in the world. The compact sensor uses a novel and in-house developed solid-state (read more)
Browse LiDAR Sensors Datasheets for SICK -
. Benefits include: Highly selective measurements specifically target methane (CH4) gas Long Lifespan with a solid-state design and minimal maintenance requirements Solid-state design eliminates the need for frequent calibration Humidity (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
T640 Series Single Axis Inclinometer from Sherborne Sensors : Quote, RFQ, Price and Buy
The Schaevitz range of range of Solid State Tilt Sensors manufactured by Sherborne Sensors measure angle with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature.
-
Effects of transducer geometry and beam spreading on acoustic Doppler velocity measurements near boundaries
To assist with system installation and with setting measurement volume location (profiling range) so as to avoid interference from boundaries (surface and bottom) SonTek horizontal profilers are equipped with a solid state tilt sensor and set of software tools (BeamCheck).
-
Improving the Understanding of Mooring Motion in Current Measurements Using High-resolution Diagnostic Records
The TrueCompass features 4-axes solid state tilt sensor , 3-axes 3 magnetometer, up to 20-Hz internal sampling rate, software programmable damping option.
-
Gesture recognition for control of rehabilitation robots
Dur- ing the final stages of project development a two-axis solid - state tilt sensor was identified (Crossbow Tech- nologies, USA), providing greater operating range (±75°) and a faster response than the electrolytic tilt sensors.
-
Sensors and Microsystems
The main advantages of this solid - state tilt sensor are the long term bias stability, the high resolution, the low temperature coefficient even without compensation, and the low power consumption.
-
Electro-optical leveler using CMOS image sensor
The solid - state tilt sensor was developed for platform leveling, tilt .
-
Electro-optical leveler using a bowl-shaped lens
… trial, and civil engineering applications.2 Magnetoresistive MR tilt sensors have already been used in angular sensors for applications such as the detec- tion of the angular position of an automobile’s steering wheel.3 Solid - state tilt sensors have been developed for …
-
A two-axis tilt sensor based on optics
Solid - state tilt sensors have been developed for platform levelling, tilt measurement, and geo-mechanical levelling.
-
A Buoyant Tethered Sphere for Marine Current Estimation
cheap, low-power, solid - state tilt sensors have made an inex- pensive drag–tilt current meter feasible.
-
The kinematics and calibration of a 5 degrees-of-freedom hybrid serial-parallel kinematics manipulator
The angular position of both moving platforms are assumed to be known, which is realizable knowing that low cost, solid state absolute tilt sensors exist with good resolution and accuracy.
Indicates content that may require registration and/or purchase.