-
Description: Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats and can be topcoated with epoxies and urethanes. Recommended Usage For industrial
- Wet / Applied Thickness: 0.006 to 0.008 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
- Coverage: 200 to 577 ft²
- Wet / Applied Thickness: 0.004 to 0.0085 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: No lead or chrome
- Coverage: 753.0000000000001 to 818 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
-
Description: a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer/finish. It can be a stand alone finish or topcoated with an alkyd, acrylic, or high performance coating. Also suitable as a "barrier" coat over conventional coatings which would
- Wet / Applied Thickness: 0.003 to 0.0065 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional
- Wet / Applied Thickness: 0.006 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 34 to 68 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Solvent Based
-
Supplier: Aervoe Industries Incorporated
Description: Rapid dry time, durable finish meet the demands of steel fabrication shops
- Coverage: 1,027 to 2,054 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Description: KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be
- Coverage: 200 to 577.4 ft²
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: Ellsworth Adhesives
Description: Permabond POP Polyolefin Primer is used as a surface treatment for silicones, PTFE, and polyolefins before Permabond Cyanoacrylates applications. 4 oz Bottle.
- Form: Solvent Based
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in red oxide and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Rust Tough K0011 paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Colorworks paint primer comes in red and is packaged 6 per case. Uses alkyd enamel as the base. Can be used with metal.
- Form: Aerosol
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Commercial Coatings paint primer comes in white and is packaged 630 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with wood.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system.
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Low Friction / Lubricious, Powder Coating, Primer, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Clear Coat / Top Coat, Coating, Primer, Protective, Varnish
- Industry: Marine, OEM / Industrial
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes and paint replacement
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based
- Industry: OEM / Industrial
- Features: Other, Primer, Specialty / Other, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, general purpose modified alkyd primer, for interior/exterior use
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sanchem, Inc.
Description: Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon drying.
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Primers and Adhesion Promoters - KRYLON INDUSTRIAL WATER REDUCIBLE ALKYD PRIMER GRAY -- K00022793-20Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
-
Supplier: Whitford Corporation
Description: Market leading primer suitable for Resilon and Xylan rubber coatings.
- Cure / Dry Temperature: 68 to 248 F
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Primer, Printing / Screen Coating, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
. · A UNISTOLE™ P coated film is flexible even at low temperatures, and articles coated with it exhibit excellent flex resistance and impact resistance. UNISTOLE™ R is a modified polyolefin dispersed in hydrocarbon-based solvent used as (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
designed for extreme performance. For extra production, use INFERNEX® LP-1100, an alkyd-based barrier coating primer with high-temperature components. The coating passed a battery of extreme pre-thermal and post-thermal tests for heat resistance (adhesion, hardness, color retention), 3 cycles (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Brand Family: Ever-Slik Ever-Slik 1201 Ever-Slik 1201 is a thermally cured, solvent-based (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Brand Family: Ever-Slik Ever-Slik 1201 Ever-Slik 1201 is a thermally cured, solvent-based (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Corrosion and materials testing
Salt Fog Chamber Evaluation of Selected Corrosion Inhibitive Pigments in Solvent Based Alkyd Primers .
-
Coating/wood substrate behaviour in Dacrydium cupressinum , Podocarpus dacrydioides and Pinus radiata weatherboards
… is 72 krebs units (ku) and the average contact angle of the coating with the substrate is 27 degrees compared to the viscosity of 70 ku and contact angle of 22 degrees for the solvent based alkyd primer system that was chosen …
-
Handbook of Corrosion Inhibitors
pigment, corrosion-inhibiting: solvent - based alkyd primers Shieldex® AC 3; Shieldex® AC 303; Shieldex® AC 5 .
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Grade / - - F o r use in solvent - based primers ( alkyds and epoxides).
-
Chapter 27-Inorganic Anti-Corrosive Pigments
Each grade is recommended for specific applications: Grade /--For use in solvent - based primers ( alkyds and epoxides).
-
https://fpinnovations.ca/ResearchProgram/environment-sustainability/epd-program/Documents/western-red-cedar-siding-epd.pdf
- Alkyd primer ( solvent - based ): 0.20 litres - Acrylic paint (water-based): 0.93 litres Fasteners (6D 2” galvanized nails): 0.05 kg .
-
Recent UK work investigating anti-corrosive organic coatings using the Electrochemical Noise Method (ENM)
The work used two 2- pack epoxy coatings, one pigmented (CM) and one unpigmented (152), a sol- vent - based alkyd (RH) and primers of an acrylic styrene copolymer emulsion (Neocryl TM) and a vinyl acrylic copoly- mer latex (HaloflexmM).
-
Vinyl Surface Coatings
Primers include polyvinyl butyral wash primers, acid-modified PVC solution coatings (the acid modification results in improved adhesion to metal) and general-purpose primers based on PVC- alkyd solutions .
-
Materials for Sustainable Sites: A Complete Guide to the Evaluation Selection and Use of Sustainable Construction Materials
The Wood Handbook (FPL 1999) states a concern that some traditional wood finishes—such as oil-based semitransparent stains, oil- and alkyd - based primers and topcoats, solvent -borne water repellents and .
Indicates content that may require registration and/or purchase.