-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: R. S. Hughes Company, Inc.
Description: Sprayon MR302 corrosion inhibitor comes in clear and is packaged 13 oz per inner, 12 per case. Designed to have corrosion-inhibitor properties based on the solvent-based formulation. This corrosion inhibitor meets the following
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite PC 9660 corrosion inhibitor comes in brown and is packaged 1 gal per inner, 2 per case. Composition is based on solvent-based. Formerly known as Loctite Mzxi-Coat. This corrosion inhibitor meets the following standards: CFIA Approved.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite L-GP 6041 corrosion inhibitor comes in brown. Designed to have corrosion-inhibitor properties based on the solvent-based formulation. Formerly known as Bonderite P3 Prevox 6041.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite L-GP 6041 corrosion inhibitor comes in brown and is packaged 55 gal per inner, 1 per case. Designed to have corrosion-inhibitor properties based on the solvent-based formulation. Formerly known as Bonderite P3 Prevox 6041.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "500" is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coating that melts at over 300 F. This product is used to protect finished and semi-finished metal parts and metal stock of all types. Protection is afforded
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other, Specialty / Other, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
- Industry Applications: MIL-SPEC / Military
-
Supplier: Surventis Surface Treatment LLC
Description: Protech 1300 is solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection. This product deposits a long lasting, thin residual film, which is easily removed using an alkaline cleaner. Protech 1300 will provide protection to
- Functions: Corrosion Inhibitor / Rust Preventative
-
Description: properties. Formulated for excellent flow and uniform finish when applied by brush, roller or spray where one coat, high build application is desired. Corrosion resistant Long pot life One year recoatability Long term durability Resistant to many solvents and chemicals RECOMMENDED
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sanchem, Inc.
Description: Outdoor corrosion protection on your metal parts will be achieved with SafeGard M-1. This rust proofing product is a translucent, self healing, scratch resistant, hard wax coating that is a clean and safe alternative to dirty, toxic and flammable solvent based based rust
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: Everlube Products
Description: Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is
- Coverage: 545 ft²
- Cure / Dry Temperature: 200 to 400 F
- Operating / Use Temperature: -100 to 400 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Waterproof / Water Repellant
-
Supplier: Surventis Surface Treatment LLC
Description: Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and
- Type: Clear Coat / Top Coat, Primer
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: W's emulsification system enables it to be effectively applied over oily surfaces with good results while its active rust inhibitor system neutralizes metal corrosion normally attributed to fingerprints from parts handling. This protective coating and its corrosion
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Surventis Surface Treatment LLC
Description: Protexo 1125 is a complex polymer-based rust inhibitor. Protexo 1125 develops a water-resistant coating on steel. Protexo 1125 dries to a non-tacky coating within one hour after application. Protexo 1125 is water-based rust preventative, has no flash point and produces no
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne acrylic epoxy products.
- Wet / Applied Thickness: 0.004 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Acrylic / Latex, Epoxy, Resin Base / Polymer Binder
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel, Wood
-
Supplier: Houghton International, Inc.
Description: Solvent-based Rust Veto® 4240 rapidly displaces and separates water for outstanding protection. It spreads a very dry-to-touch, thin film which provides up to nine months of indoor humidity rust protection. Use low-odor, barium-free Rust Veto 4240 with all metals. Rust Veto features
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-GP 6041 CR CORROSION INHIBITOR isa solvent-based corrosion inhibitor designed for extended corrosion protection on ferrous and galvanized alloys. Its unique composition provides a durable product for todays heavy-duty corrosion
- Temperature (As Used): 70 to 160 F
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
-
Supplier: Aervoe Industries Incorporated
Description: Provides a protective coating that easily peels off, no solvents required
- Coverage: 12 to 24 ft²
- Cure / Dry Temperature: 50 to 90 F
- Form: Aerosol, Solvent Based
- Substrate: Aluminum, Anodized, Glass, Steel
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Features: Alkali Metals (Li, Na, K, etc.), Hydroxides
- Bases: All Inorganic Bases
- State of Matter: Liquid / Solution
-
Description: atmospheric corrosion. For use under a variety of coatings, including high performance topcoats. It is not recommended for immersion service or exposure to acids, alkalis, strong solvents.
- Wet / Applied Thickness: 0.006 to 0.008 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Features: Alkali Metals (Li, Na, K, etc.), Hydroxides
- Bases: All Inorganic Bases, Sodium Hydroxide (Caustic Soda)
- State of Matter: Liquid / Solution
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel, zinc fuses to metal substrates
- Coverage: 19 to 38 ft²
- Cure / Dry Temperature: 55 to 90 F
- Operating / Use Temperature: 400 F
- Form: Aerosol, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Everlube Products
Description: Ever-Slik 1225 is a thermally cured, specially blended phenolic based coating which provides very good corrosion resistance. It also offers good barrier protection from both abrasive and harsh chemical environments.
- Coverage: 587 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 F
- Operating / Use Temperature: -100 to 300 F
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel, can be primer or top coat
- Coverage: 334 to 668 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 150 F
- Industry: Automotive
-
Supplier: Everlube Products
Description: Everlube 6150 is a thermally cured, aluminum pigmented coating with a high molecular weight phenolic binder system. This coating is recommended for aerospace fasteners in interference fit applications reducing installation force while eliminating the electrochemical and stress corrosion
- Coverage: 507.00000000000006 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 to 375 F
- Operating / Use Temperature: -100 to 325 F
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Features: All Halogens, Chlorides, Non-Metals (C, N, O, P, S)
- Acids: All Inorganic Acids, Hydrochloric Acid (HCl)
- State of Matter: Liquid / Solution
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide,
- Features: All Halogens, Fluorides, Non-Metals (C, N, O, P, S)
- Acids: All Inorganic Acids, Hydrofluoric Acid (HF)
- State of Matter: Liquid / Solution
-
Supplier: Everlube Products
Description: Everlube 6112 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear resistance in almost any environment. Along with its wear resistance, Everlube 6112 is ideal for applications where an abrasion and
- Operating / Use Temperature: -200 to 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.2222252 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears
- Industry Applications: Automotive / Transportation
Find Suppliers by Category Top
Featured Products Top
-
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
after 1,000 cycles between –55°C and +125°C Humidity durability: No oxidation or degradation after 85°C/85% RH testing Salt spray corrosion resistance (ASTM B117): Maintained full copper protection while solvent-based coatings showed heavy corrosion (read more)
Browse Conformal Coatings Datasheets for Dymax -
Durable spray coating with excellent corrosion and chemical resistance. Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
Brand Family: Ever-Slik Ever-Slik 1201 Ever-Slik 1201 is a thermally cured, solvent-based (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
deliver coatings and expertise for: Metal or Plastic substrates Liquid or Powder Coatings Water Base, Solvent Base and UV Cure formulas Electro-Magnetic Shielding 100% Acrylics, Urethane (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Excellent chemical resistance against acids, bases, and solvents High (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Forrest’s INFERNEX® product line offers extreme high temperature paint solutions available in powder coatings, solvent-based, or aerosol delivery systems. INFERNEX® is formulated to provide corrosion resistance, adherence, and extreme high temperature durability throughout multiple (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
non-stick, low-friction surface helps reduce material buildup and supports efficient fluid transfer. The hose provides excellent resistance to most acids, alkalis, solvents, and corrosive chemicals. It also performs reliably across a wide temperature range (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd .
More Information Top
-
Enhancing Chemical Efficiency Using Slow-Release Corrosion Inhibitors
The inhibitor used in this work is a commercially available oil soluble corrosion inhibitor based on imidazoline chemistry.
-
Corrosion and materials testing
Oil- Soluble Corrosion Inhibitors Based on Mixtures of Petroleum and Synthetic Sulphonates.
-
Modifying a Pipeline Corrosion Management Strategy to Changing Conditions
Since 1992, each offshore crude pipeline was treated with 10 ppm of a water soluble corrosion inhibitor based on total fluids entering the pipeline from the source platform.
-
Catalytic phenomena in protection against corrosion and wear of internal combustion engines
In the production of oil- soluble corrosion inhibitors based on petroleum and synthetic sulfonates, alkenylsuccinic acids, benzotriazole, alky! phosphates, and chelates with various organic ligands, feasibility has been tested for the use of individual metals and combinations of two or three metals …
-
Water-soluble products from nitration of mineral oils as inhibitors of aqueous corrosion
In correspondence with the results of spectral and adsorption measurements and study of the antieorrosion properties of oil- soluble corrosion inhibitors based on nitrated oils [6, "/], it may be considered that the water- soluble products from oil nitration, which contain polar …
-
Handbook of Corrosion Inhibitors
corrosion inhibitor, SACI sol- vent - based corrosion inhibi- tors .
-
Bulk and surface properties of operational and operational/preservative motor oils
M-RK~, and h4-RK3; these were prepared from the corresponding operational oil by blending with an oil- soluble corrosion inhibitor (OCI) based on succinimides, nonionic surfactants, and products of their interaction.
-
Effect of Steel Microstructure and Composition on Inhibition of CO2 Corrosion
Four commercial, water- soluble corrosion inhibitors (imidazoline based and amine based) were tested.
-
03.20.09 -- Dent Resistant Coating Technology
Master Chemical Corporation meets the request of its customers by producing a new barium-free, low odor, solvent - based corrosion inhibitor .
-
Master Chemical Corporation Announces New Corrosion Inhibitor TRIM RPO 6BF
Perrysburg, OH â Master Chemical Corporation meets the request of its customers by producing a new barium-free, low odor, solvent - based corrosion inhibitor .
Indicates content that may require registration and/or purchase.