Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SOLVENT WIPER DISPENSING SYSTEM
-
Supplier: Accuris
Description: Solvent Wiper Dispensing System
-
Supplier: EXACT Dispensing Systems
Description: hoses – Up to 20 feet. ENGINEERED OPTIONS Systems Integration – Interfacing of EXACT dispensing equipment with your process.
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Nordson EFD
Description: calibration feature provides the ability to maintain exact deposit size when dispensing fluid. The stainless steel shutoff needle seats in the hub of the dispensing tip rather than the valve body. Having fluid cutoff occur as close as possible to the dispensing orifice minimizes
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: solutions Optical monomers Pill coating Solvents Vial filling Food processing The complete system includes the 754V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even greater yields, integrate with an EFD automated dispensing system.
- Shot Size: 0.0005000528064848634 to 60.00000000000001 cc
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
- Dispensing Application: Dot
-
Supplier: Nordson EFD
Description: wetted path minimizes fluid waste Adjustable fluid flow Positive shutoff Compatible Fluids Water-soluble liquid flux Solvent-based liquid flux The complete system includes the 745NC valve, ValveMate™ 8000 controller (only works with 4 W solenoid valve), and fluid reservoir. Integrate
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Marposs Corp
Description: solvent and possible obstruction problems. In addition, the new method based on rotating and vibrating system allows a better spread of the solvent, and a continuous control of the liquid level. Adapters are stainless steel with internal lining in closed-cell polyethylene foam,
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar 700PTPU Dispense Pen is an ideal hand-held applicator for manually dispensing continuous beads or applying small amounts of low viscosity liquids. Examples include solvent, UV and cyanoacrylate dispensing. Comes with samples of 580045A (Clear) and 580045A-BLK (Black)
- Dispensing Equipment Type: Dispense Only
- Features: Pinch Valve, Single Component Dispensing
-
Supplier: Nordson EFD
Description: Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: International Polymer Solutions Inc.
Description: Both of the dispense guns, standard or high flow, are designed with the spring totally isolated from the media, thus making them the perfect choice for dispensing acids and solvents. The longer nozzle on the dispense guns allows for them to be inserted into a container thus minimizing
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: Dymax
Description: Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of the valve
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Dymax
Description: minimizing valve maintenance and production down-time. This feature of the valve makes it ideal for dispensing light-curing materials, solvent-based products, and reactive materials like cyanoacrylates and anaerobics. Accurate, repeatable dispensing can be achieved by utilizing
- Material Temperature Range: 120 F
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: EXACT Dispensing Systems
Description: S-910 SERIES For applicatons requiring higher flow rates (up to 20 gpm), the S-905 through S-910 series valves are offered. Typically used in batching operations, these valves offer such features as: Flush shut off design Recirculating porting Solvent purge check port Right angle inlet
- Material Inlet Pressure Range: 70 to 100 psi
- Dispense Rate: 75.75757575757576 L/min
- Dispensed Width / Diameter: 3.175 to 25.4 mm
- Material Feed: Continuous Feed
-
Supplier: U.S. Plastic Corporation
Description: Azlon LDPE Driplok wash bottles feature the only venting system that dispenses solvent as efficiently as a standard wash bottle. This venting system consists of a valve specifically designed to allow volatile solvent vapors to escape, but seals completely when in use to
- Container Type: Bottle / Jar
-
Supplier: Hernon Manufacturing, Inc.
Description: reservoir. The lid design and single knob secure system permit quick changes or refills by operators and minimal clean up. The durable polyethylene material feed tube is resistant to most chemicals including adhesives, solvents, lubricants and sealants. The polyethylene feed tube is
-
Supplier: Valcor Engineering Corporation
Description: The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) Shenzhen Jewellok Technology Co., Ltd. is a premier
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery
- Body Material: Stainless Steel
-
Supplier: SKS Science Products
Description: The Azlon® LDPE driplok wash bottles feature the only venting system that dispenses solvent more efficiently than a standard wash bottle due to its patented two-way ball valve system. A build-up of vapor pressure within conventional wash bottles can force solvents through
-
Supplier: FSI
Description: Our patented Solvent-Less Urethane Gun – SLUG, for short – was designed, engineered and machined to give our customers a reliable, cost-effective, easy-to-use way to mix and dispense “pour and froth” urethane foam systems for a wide range of applications, across any number of
- Mounting: Handheld
- Automation / Control: None - Manual
- Materials of Construction: Steel / Aluminum
-
Supplier: Brady Corporation
Description: The Oil Plus™ Heavy Pad absorbs petroleum-based oils, solvents and other non-water soluble liquids. 3-ply, white, heavy weight roll, dimpled and perfed to reduce waste and to help you use only what you need. For use with oil and petroleum based fluids. OP100 pads with a Dispense-n-Dispose
-
Supplier: Ellsworth Adhesives
Description: Fisnar 700PTPCW Dispenser Pen is an ideal dispensing applicator for manually dispensing continuous beads or applying small amounts of low viscosity liquids. Examples include solvent dispensing, glue dispensing and cyanoacrylate dispensing.
- Dispensing Equipment Type: Dispense Only
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA's Award Winning Fluid Delivery System (FDM Series) has revolutionized the POCl3 diffusion process by developing a system to automatically deliver bulk liquid POCl3 in 20 liter ETFE lined stainless steel canisters to multiple fixed plastic bubbler vessels. The FDM and VM series
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: Dymax
Description: Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Dymax
Description: Dymax SG-150 hand-held spray guns, available in both standard and high flow models, provide a solution to manually spray fluids for masking and coating applications. The SG-150-RS standard-flow spray gun is ideal for dispensing fluids with viscosity lower than 10,000 cP, while the SG-150-RH
- Dispense Rate: 0.12007820574422538 L/min
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar CV629 is a pneumatically operated valve designed for precision dispensing of many types of fluids, such as solvents, oils, silicones, glues, UV adhesives, inks, etc. The system can be integrated with an automatic dispensing robot or used as a
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Ellsworth Adhesives
Description: Fisnar VD510 diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc. The diaphragm separates the wetted parts from the moving parts; therefore, the valve is ideal for dispensing cyanoacrylates, reagents, electrolytes,
- Features: Diaphragm Valve
- Dispensing Equipment Type: Dispense Only
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-2 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply solvent based coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Mounting: Bench / Table Top, Handheld
- Power Source: Electric
-
Supplier: Cammda Corporation
Description: These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-DUO450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The
- Dispense Rate: 0.0002001303409090909 to 0.012007820454545454 L/min
- Metering Accuracy: 1 %
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
Find Suppliers by Category Top
Featured Products Top
-
Fast, Clean, and Repeatable Solvent Bonding with Marposs DOSASET Marposs DOSASET is an advanced solvent dispensing system designed for precise, repeatable bonding of plastic components, medical disposables, tubes, and joints (read more)
Browse Fluid Dispensing Equipment Datasheets for Marposs Corp -
after dispense Compatible with needle and jet dispensing systems No solvents added, halogen-free formulation Excellent adhesion to common PCB substrates An ideal solution for reinforcing fine-pitch leads, CSPs, and leadless components in demanding electronics manufacturing environments. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
SpeedMask products can be applied through multiple methods depending on production volume, component geometry, and process requirements: Semi-Automated Application: XYZ systems dispense material to exact specifications for consistent (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
. The system is an easy and affordable solution to quickly increase the reproducibility and quality of your research as well as the throughput and efficiency of your laboratory. The diaphragm-based chip design is liquid class compatible, easily dispensing aqueous and organic solutions (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
Can be used dry or with cleaning solutions, sanitizers, and disinfectants Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Optimize consumption and minimize waste of cleaning cloths with the One-at-a-time dispensing feature. (read more)
Browse Wipes and Wipers Datasheets for Tork -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
. Process and Performance Advantages The one-part formulation simplifies dispensing and eliminates mixing or pot-life concerns. Formulated without solvents or isocyanates, it delivers high ionic purity and consistent coverage across complex geometries (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
roll with 1450 sheets. Choose the dispensing option that fits best to your task and situation; for either Floor-/Wall dispenser W1. Soft and flexible - ideal in tight spaces Strong and durable, won't tear (read more)
Browse Wipes and Wipers Datasheets for Tork -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
dispensing with organic washing solvents. The consistency in its wafer thickness after back grinding and minimal wafer breakage are only two of the attributes that contribute to its reputation and reliability. Characteristics of ICROS Tape make it ideal for use in manufacturing (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Peterbilt Batching Application
Mini-Flowmeter and Flowstar Batch Controller were installed just outside the paint booth. Manufacturer set Flowstar 2007 to close a valve after 31.5 ounces of solvent have been dispensed via a spray gun. The operator is then required to press a reset button in the paint booth before the next chassis
-
Dow Corning helps a customer solve their customers' problems
ST Services manufactures meter/mix dispensing equipment that their customers. use for molding silicone rubber medical products. Founded in 1995, they sell. about $1 million worth of equipment a year. Part of their customers' process. involves pumping uncured liquid silicone through pressurized
More Information Top
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/142184/2/D_Nakatani_Kazuhiro.pdf
CH2Cl2 (solvent) was passed through purification column ( Solvent Dispensing System ; Glass Contour) before use.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/120892/2/D_Ishio_Muneki.pdf
THF was passed through purification columns ( Solvent Dispensing System ) and bubbled with dry nitrogen for more than 15 min immediately before use. n-Octane (internal standard for .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28694/59009033-MIT.pdf?sequence=2
solvent dispensation system .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/142183/2/D_Ida_Shohei.pdf
Dichloromethane (CH2Cl2; solvent) was purified to be moisture- and oxygen-free by passing through a purification column [ Solvent Dispensing System ; Glass Contour] before .
-
Ready Cut
Advantages of the automatic solvent dispensing system .
-
Intramolecular HAr Ligand Exchange between Silicon and Boron: Functionality Transfer of SiH to BH
… distilled over sodium diphenylketyl under a nitrogen atmos- phere. n-Hexane was either distilled over sodium under a nitrogen atmos- phere or the dehydrated solvent (<10 ppm; Kanto Chemical Co., Inc.) was dried by a solvent dispensing system (Glass Contour) under a …
-
Use of Surfactants in Condom Water Leak Testing
FIG. 3—Surfactant solution dispensing system .
-
Results of Performance Evaluation Testing of Electrical Leak-Detection Methods at the Hanford Mock Tank Site--FY 2002-2003
Equipment for the solution dispensing system will be located adjacent to the tank (see Attachment D for a detailed description of the solution-dispensing system).
-
A review of solid phase extraction: Basic principles and new developments
Other parts of the device are the solvent dispensing system (a syringe or piston pump), an eluate collector and a drain for the waste liquids (Figure 8).
-
Polyaniline‐Induced CH Arylation of Arenes with Arenediazonium Salts
Materials: Dry THF and toluene were prepared by using a Glass Contour Solvent Dispensing System under molecular nitrogen.
Indicates content that may require registration and/or purchase.