-
Supplier: DigiKey
Description: IC RF SWITCH
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 7 dB
- Isolation (Port to Port): 55 dB
- Operating Temperature: -10 to 60 C
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5140 is the world’s highest performance generally available SP4T RF Ideal Switch module. This new innovative technology platform enables robust and highly reliable switches capable of 25 W CW power handling at 3.0 GHz. The MM5140 provides ultra-low insertion loss and superior
- Frequency Range: 8,000 MHz
- Insertion Loss: 0.1 to 0.5 dB
- Isolation (Port to Port): 32 dB
- Switching Speed: 0.015 ms
-
Supplier: Quarktwin Technology Ltd.
Description: RF Switch IC General Purpose SP4T Module
- Frequency Range: 500 to 18,000 MHz
- Insertion Loss: 3.4 dB
- Isolation (Port to Port): 45 dB
- Operating Temperature: -54 to 95 C
-
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5130 is the world’s first generally available high-power SP4T RF Ideal Switch. It can handle 25 W forward power while providing ultra-low insertion loss. It has superior linearity from 26 GHz down to DC and performs more than 3 billion switching cycles. The four switch channels are
- Frequency Range: 26,000 MHz
- Insertion Loss: 0.1 to 1.3 dB
- Isolation (Port to Port): 25 to 45 dB
- Switching Speed: 0.01 ms
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5120 is the world’s first generally available high-power SP4T RF Ideal Switch. This new innovative technology platform enables robust and highly reliable switches capable of >25 W CW power handling at 6.0 GHz. The MM5120 provides ultra-low insertion loss and superior linearity
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.1 to 1.5 dB
- Isolation (Port to Port): 26 dB
- Switching Speed: 0.015 ms
-
Supplier: Utmel Electronic Limited
Description: IC RF SWITCH SP4T 8GHZ 24QFN
- Frequency Range: 400 to 8,000 MHz
- Isolation (Port to Port): 50 dB
- Operating Temperature: -40 to 105 C
- Impedance: 50 ohms
-
Supplier: MACOM
Description: switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.
- Frequency Range: 50 to 50,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 37 dB
- Impedance: 75 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF SWITCH SP6T
-
Description: IC RF SWITCH SP4T 6GHZ
- TJ: 0 to 50 C
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configuration, with a lifetime of 5
- Frequency Range: 12,000 MHz
- Insertion Loss: 0.15 to 0.8 dB
- Isolation (Port to Port): 100 dB
- Switching Speed: 25 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe and
- Frequency Range: 12,000 MHz
- Insertion Loss: 0.15 to 0.8 dB
- Isolation (Port to Port): 100 dB
- Switching Speed: 25 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-1SP8T-183SP is a fast switching solid-state SP8T covering an ultra-wide bandwidth, from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low
- Frequency Range: 100 to 18,000 MHz
- Insertion Loss: 2.4 to 7.5 dB
- Isolation (Port to Port): 80 dB
- Operating Temperature: 0 to 50 C
-
Supplier: Custom MMIC
Description: The CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control
- Frequency Range: 20,000 MHz
- Insertion Loss: 2.4 dB
- Isolation (Port to Port): 39 dB
- Switching Speed: 0.000066 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTM2-8SP8T-26 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make
- Frequency Range: 26,500 MHz
- Insertion Loss: 0.15 to 1.1 dB
- Isolation (Port to Port): 80 dB
- Switching Speed: 25 ms
-
Supplier: Qorvo
Description: SP12T + SP9T Antenna Switch Module for Carrier Aggregation
-
Supplier: Pulsar Microwave Corporation
Description: No Description Provided
- Frequency Range: 1 to 4 MHz
- Insertion Loss: 2.4 dB
- Isolation (Port to Port): 60 dB
- Switching Speed: 0.0001 ms
-
Supplier: Newark, An Avnet Company
Description: RF SWITCH, SP2T, 50MHZ-8GHZ, QFN-16; Frequency Min:50MHz; Frequency Max:8GHz; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF SWITCH, SP3T, 0.1-6GHZ, TSNP-8; Frequency Min:100MHz; Frequency Max:6GHz; RF IC Case Style:TSNP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.4V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235886-SP162DHTS Category: RF/IF and RFID>RF Switches Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 500MHz ~ 18GHz Insertion Loss: 4dB (max) Isolation: 50dB (min) Circuit: SP6T Topology: Absorptive RF Type: General Purpose
- Isolation (Port to Port): 50 dB
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP8T design (Single Pole Eight Throw) with latching actuator and SMA ports. Our coaxial SP8T electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Newark, An Avnet Company
Description: RF SWITCH, SP4T, 6GHZ, TSNP-12 ROHS COMPLIANT: YES
-
Supplier: kTB Solutions
Description: kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
- Frequency Range: 0 to 40,000 MHz
- Features: Other
- Type: SP8T
-
Supplier: Skyworks Solutions, Inc.
Description: solutions. The SKY13418-485LF is part of a scalable family of products that covers SP4T through SP8T switches that allow up to eight bands of WCDMA/LTE. The symmetric port designs provide flexibility in signal routing for both receive diversity and higher power TD-SCDMA/TDD-LTE,
- Frequency Range: 100 to 6,000 MHz
- Isolation (Port to Port): 18 to 37 dB
- Features: Other
- Type: SP8T
-
Supplier: Utmel Electronic Limited
Description: RF Switch SP8T 100MHz to 3GHz 20dB 14-Pin QFN EP T/R
- Frequency Range: 100 to 3,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 24 dB
- Operating Temperature: -40 to 90 C
-
Supplier: ODG (Origin Data Global)
Description: RF SWITCH SP8T
- Operating Frequency: 50 to 40,000 MHz
- TJ: -55 to 125 C
- Features: Other
-
Supplier: MACOM
Description: switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0.3 to 2.5 dB
- Isolation (Port to Port): 26 to 65 dB
- Impedance: 75 ohms
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP8T design (Single Pole Eight Throw) with latching actuator and SMA ports. Our coaxial SP8T electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.6 :1
-
Supplier: Qorvo
Description: Qorvo's QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3
- Frequency Range: 100 to 8,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 30 dB
- Switching Speed: 0.0004 ms
-
Supplier: Infineon Technologies AG
Description: miniature ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. The switch is controlled via a GPIO interface. It features DC-free RF ports and unlike GaAs
- Frequency Range: 100 to 3,800 MHz
- Insertion Loss: 0.27 dB
- Isolation (Port to Port): 50 dB
- Actuator Voltage: 2.4 to 3.4 volts
-
Supplier: Skyworks Solutions, Inc.
Description: SP8T+SP6T carrier aggregation switch
- Features: Other
- Package Type: Surface Mount
-
Supplier: Newark, An Avnet Company
Description: 50 OHM EVAL BOARD , SP2T RF SWITCH ROHS COMPLIANT: YES
-
Supplier: Skyworks Solutions, Inc.
Description: The SKYA21054 is a single-pole, eight-throw (SP8T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21054 maintains low insertion loss and high isolation, which makes it an ideal choice for UMTS, CDMA2000,
- Frequency Range: 400 to 2,700 MHz
- Isolation (Port to Port): 22 to 35 dB
- Features: Other
- Type: SP8T
-
Supplier: Integrated Device Technology
Description: The F2912EVBI is the Evaluation Board for High Reliability SP2T RF Switch F2912.
- Category: Development Board
-
Supplier: Custom MMIC
Description: The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit
- Frequency Range: 15,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 40 dB
- Switching Speed: 0.000066 ms
-
Supplier: Infineon Technologies AG
Description: 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA149MN10 | Antenna tuners BGC100GN6 | Coupler BGSA147ML10 | Antenna tuners BGSX33M5U16 | Antenna cross switches
- Frequency Range: 40 to 7,125 MHz
- Insertion Loss: 0.2 dB
- Isolation (Port to Port): 46 dB
- Actuator Voltage: 1.65 to 1.95 volts
Find Suppliers by Category Top
Featured Products Top
-
Qorvo’s QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a (read more)
Browse RF Switches Datasheets for Qorvo -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mm (read more)
Browse RF Switches Datasheets for Richardson RFPD -
compatibility • Wide 2.7 to 5 V supply voltage range • 200 nS switching time • Ultra-miniature, MLPD (6-pin, 1.1 x 0.7 x 0.45 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications: • WiFi 6E T/R switches • WLAN (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
New ULTRA+ 180 degree hybrid couplers cover 10 to 40 GHz ULTRA+ Models ULTRA4100400 and ULTRA4100400K offer 3 dB coupling, ±0.9 dB amplitude imbalance, ±8 degrees (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Peregrine Semiconductor’s New STeP5 UltraCMOS Process Technology Drives Record Demand
The milestone was achieved with a new SP8T RF Switch , one of several new high-throw-count switches designed on the latest UltraCMOS process technology version, STeP5, which is utilized for many of the Company's latest RFICs, including the newest SP8T and …
-
High performance SOI RF switches for wireless applications
SP8T RF switch diagram [2] The core device for an RF switch is typically a FET.
-
Micro-Doppler signatures for intelligent human gait recognition using a UWB impulse radar
A Hittite HMC321 SP8T RF switch is used to select one Rx channel at a time, which is then amplified by a Hittite HMC753 low noise amplifier.
-
A Comprehensive Mixed-Mode Time-Domain Load- and Source-Pull Measurement System
It consists of a four-port vectorial measuring system based on four reflectometers [R1, R2, R3, and R4 in Fig. 1(a)] and a vecto- rial receiver, which sequentially measures the reflectometers’ outputs with an SP8T RF switch [Fig. 1(b)].
-
Rotary RF MEMS Switch Based on the Wobble Motor Principle
A novel, truly rotary, single-pole eight-throw ( SP8T ) RF MEMS switch is reported.
-
Bill Of Materials - Oppo Find 7 (X9076)
RF Switch , SP8T , 0.1-3.0GHz .
-
PDF - Oppo Find 7 (X9076)
RF Switch , SP8T , 0.1-3.0GHz .
-
Multi-throw plastic MMIC switches up to 6 GHz with integrated positive control logic
Schematic diagramsof the SP8T terminated switch RF and logic connections are shown in Figure 1.
-
Process Technologies Secure Key Applications | Semiconductor content from Microwaves & RF
The company just announced new SP8T and SP10T RF switches based on its SteP5 process.
-
A single-pole nine-throw antenna switch using radio-frequency microelectromechanical systems technology for broadband multi-mode and multi-band front-ends
Pranonsatit [4] proposed a novel SP8T RF MEMS rotary switch using an axial gap wobble motor.
Indicates content that may require registration and/or purchase.