-
Supplier: Linde North America, Inc.
Description: call us at (908)329-9300 Offering over 100 specialty gases and mixtures, we are the first and global choice for electronic special gases. Our extensive process knowledge ensures that our electronic gases exceed your most stringent purity and consistency demands. Our
- Features: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
-
Supplier: Linde North America, Inc.
Description: If cylinders are not sufficient to meet your requirements for critical electronic special gases, we have the answer. We can deliver bulk gases by road tanker or ISO container to store in tanks at your site. You can rely on us for complete security of supply as we have access to
- Features: Electronic and Semiconductor
- Composition: Pure Gas
- Supply Options: Safe Delivery System
- Industrial Gases: Silane and Silicon Compounds
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-TB-C Physical dimension T-BOX: W500*D460*H246, Can be specially customized according to user requirements Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system Waste outlet Drain,PP DN20 Fusion Socket
- Application: Gas
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) TO TUBE (METRIC) TUBE (INCH) TO TUBE (INCH)
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
- Features: English, Gas Fitting, Metric
- Material: Stainless Steel
-
Supplier: Accuris
Description: SPECIAL-PURPOSE GEARS FOR PETROLEUM, CHEMICAL, AND GAS INDUSTRY SERVICES
-
Supplier: Linde North America, Inc.
Description: As a leading supplier of electronic gases, we have extensive experience in the design and installation of ultra-pure gas systems. Building on our in-depth understanding of gas properties, our proven designs provide high levels of efficiency, reliability and safety. Our project reference list
- Application: Gas
-
Supplier: Accuris
Description: Special-Purpose Couplings for Petroleum, Chemical, and Gas Industry Services
-
Supplier: Accuris
Description: HOOD, GAS MASK, SPECIAL PURPOSE, TOXICOLOGICAL AGENTS PROTECTIVE, M3
-
Description: Petroleum and natural gas industries -- High-speed special-purpose gear units
-
Supplier: Accuris
Description: Special-purpose Couplings for Petroleum, Chemical, and Gas Industry Services
-
Manifolds and Manifold Systems - Fully Automated Gas Cabinet Gas Rack Gas Delivery Systems JW-300-GRSupplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-GR Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ
- Application: Gas
-
Supplier: KOBA Co., Ltd.
Description: KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
- Absorber Stroke: 19.68505 inch
- Cylinder Diameter or Maximum Width: 1.574804 inch
- Rod Diameter: 0.6299216 inch
- Mounting: Clevis, Rod End, Threaded
-
Supplier: Bansbach Easylift®
Description: with and without damping. The speed can be varied by using different nozzles. Easylift gas traction springs are also available with your requested pull-in force and all features, e. g. end damping or length suited exactly to your application. The continuous production of special sizes and our
- Absorber Stroke: 0.393701 to 23.62206 inch
- Cylinder Diameter or Maximum Width: 0.7480319 to 1.574804 inch
- Rod Diameter: 0.2362206 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: to switch gases or isolate parts of the system for maintenance, all while keeping gas flow precise and uncontaminated. Role of Diaphragm Valves Diaphragm valves are special because they use a flexible diaphragm to control gas flow. They create a tight seal, preventing leaks and keeping
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: MAXPRO Technologies, Inc.
Description: economical operation. Gas booster systems are capable of compressing most gases including nitrogen, argon, helium and hydrogen up to 20,000 psi. Systems featuring special seals and cleaning can pressurize oxygen to 5,000 psi. All MAXPRO systems for use with hazardous gases are
- Maximum Output Pressure: 3,000 to 15,000 psi
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Description: ISO 10437:2003 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of special-purpose steam turbines. It also covers the related lube-oil systems, instrumentation, control systems and auxiliary equipment. It
-
Supplier: CSA Group
Description: ISO 10437:2003 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of special-purpose steam turbines. It also covers the related lube-oil systems, instrumentation, control systems and auxiliary equipment. It
-
Supplier: Haida International Equipment Co., Ltd.
Description: capillary column Special ceramic treatment of the enlarged plate, in the humid season is always stable Automatic ignition, hydrogen leak automatic protection function, safe and reliable 3. Automatic ignition, hydrogen leakage automatic protection function, safe and reliable 4. Accurate
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Siemens Process Instrumentation
Description: or through the serial interface. Benefits at a glance Wide range of applications: in up to 100% H2O steam, for ultra-pure gas applications, for high-boiling components (up to 200 °C), in the presence of corrosive gases (with prefilter) Extremely low cross-sensitivity to interfering
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: Envent Engineering Ltd.
Description: The TCD and injection valve and columns utilized in the 131/132 are timeproven devices. The electronic platform is unique to the 131/132 system and provides on-line, real-time analysis as well as a full list of configurable features for data handling, alarm functions and special functions.
- Operating Temperature: 32 to 122 F
- General Features: Data Storage Options, Self-Calibration
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Bansbach Easylift®
Description: the industry. standard with scraper (protection if against wood chips or other rough dirt) with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt) with neutral labels with valve inside the cylinder(pressure can be adjusted by using depressurizing screw) with special
- Absorber Stroke: 0.393701 to 39.3701 inch
- Cylinder Diameter or Maximum Width: 0.3149608 to 2.755907 inch
- Rod Diameter: 0.1181103 to 1.181103 inch
- Features: Adjustable, Locking, Valve
-
Supplier: Navyug (India) Limited
Description: Size Range is revisionable in upward unit to special requirement of all sections
- Inside Diameter: 0.2362206 to 1.968505 inch
- Product Form: Complete Hose Assembly
- Media: Gases (LPG, elemental, etc.)
- Application: General-Purpose / Fluid Handling
-
Supplier: Badger Meter
Description: operators to select meters that meet their exact application requirements. Streamlined Installation. Can be installed in any position or orientation without affecting reading accuracy and does not require flow straighteners or special piping.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 2 to 800 SCFM
- Operating Temperature: -20 to 240 F
- Operating Pressure: 0 psi
-
Supplier: CO2Meter.com
Description: Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote sensors can not be used in
- Operating Temperature: -31 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: HORIBA Instruments, Inc.
Description: generated through a simple operation: Mixed gases can be generated in accurate concentrations by the flow-rate ratio mixing method Mixed gases can be generated simply by entering the concentration and flow rate of the gas to generate via the touch panel A special built-in
-
Supplier: CSA Group
Description: ISO 10441-2007 specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines in special-purpose applications in the petroleum, petrochemical and natural gas industries. Such applications are typically in large and/or high speed machines, in
-
Description: ISO 10441-2007 specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines in special-purpose applications in the petroleum, petrochemical and natural gas industries. Such applications are typically in large and/or high speed machines, in
-
Supplier: ContiTech AG
Description: In addition to uses in gas holders, steam accumulators and sewer gas accumulators we produce accumulator diaphragms for special areas of application. Choosing from a wide spectrum of elastomer compounds and fabrics of various strengths, we develop optimum solutions to suit individual customer
-
Supplier: Siemens Analytical Products
Description: OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy steel,
- Operating Temperature: 41 to 113 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Bacharach, Inc.
Description: Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm levels The MGD-100 is an
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: Cole-Parmer
Description: • Unique configurations to meet your demanding needs • Santoprene elastomers provide higher abrasion resistance • Heavy duty pilot valve simplifies maintenance repairs due to 'dirty' air • Stall proof - stops automatically when discharged valve is closed Natural Gas Operated Pumps are
- Maximum Discharge Flow: 15.048 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: HORIBA Instruments, Inc.
Description: the systems we offer some utilize multiple mass flow controllers to mobilize functions (e.g. to generate gases of any concentration, to add moisture, to control supplied gas pressure and to heat gases) thereby allowing for comprehensive control via a PC or PLC. A common use of this
-
Supplier: Kin-Tek Laboratories Inc.
Description: using single step dilu- tion. The Model 491M can generate gas mixtures from permeation tubes, diffusion tubes, and compressed gas cylinders. It can also humidify the gas standard or house special analyzer interface controls. The inter- changeable modular features of the instrument allow the
- Generator Type: Organic Vapor
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Hydrofarm, Inc.
Description: Green Air Products natural gas CO2 generators use a standard small appliance type NG regulator such as might be used with a residential stove or water heater. For use with natural gas only. Special-Order Only
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Our products for the special vehicle construction sector. easyE-line With the easyE-line you (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Semiconductor manufacturing is a complex and specialized process with numerous applications for precision gas and pressure control. Learn more about how Clippard's engineering team combined our DR-2 regulator and analytical valve with a special manifold to create a precision flow (read more)
Browse Gas Valves Datasheets for Clippard -
bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Progression and special intermediate sizes Our gas spring sizes are characterized by a very low characteristic curve and therefore optimised progression. For the user, this means that the extension force of the gas spring is virtually the same at every point of the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
GAS SPRINGS Countless gas spring variants from existing components, individually according to customer requirements and within the shortest possible production times. The gas spring as you need it! (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Tailored Force: Whether it’s opening and closing hoods and flaps, or damping masses, our gas springs provide precise force for controlled movement. Versatility: From special vehicle construction to furniture adjustments, our gas springs adapt to diverse applications (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-Store ! Watch>>>Bansbach easylift Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
GAS SPRINGS At Bansbach easylift our products are precisely adapted to your requirements in order to ensure optimal function. We are happy to support and advise you in the selection of the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Marine Stainless Steel Gas Springs Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Industrial Gas Cylinder Venting (.pdf)
A supplier of special industrial gases had a unique problem. Returned cylinders contained small volumes of various toxic gases that needed to be completely vented prior to reusing the cylinders. The exhaust volume was typically very small but the gases were essentially pure contaminants such as SO2
-
Study on Natural Gas Adsorption Process by Low Field NMR
of natural gas. Because the coal-bearing rock series in our country has been preserved through the influence of multi-stage tectonic action, it is very different from other countries. The structure of coal is special, which reduces the permeability of coalbed methane and affects the output
-
Nuclear Strip & Wire: Special Alloys, Common Applications, and Critical Process Controls
an isolated phenomenon. As of 2022, countries like China and India are building over 100 new nuclear reactors worldwide. French President Emmanuel Macron pledged to construct up to 14 reactors and a fleet of smaller nuclear plants to help the country reduce greenhouse gas emissions.
-
5 Best Practices for Calibrating Your Flow Meter
A flow meter is a special device that measures the amount of gas or quantity of liquid or its flow rate moving through the pipe. Too little or too much gas or liquid flowing through the pipe may result in the malfunctioning of the machine
-
Know When to Listen to Your Customers...and When Not To
. FIRST GAS MAN: We haven t got the staff. FOURTH GAS MAN: (walking in): Not unless it s a special. MRS PINNET: What s a special ? SECOND GAS MAN: It s a 2-7-6 or a 3-9-B. MRS PINNET: Well, can t you phone somebody? SECOND GAS MAN: Not on a Friday. (A fifth gas man walks in.) MRS PINNET: Well, what
-
PPE High Performance Sealing Delivers Long-term Cost Savings for SECC
SECC Oil & Gas is a global supplier of couplings and connectors to the oil and gas industry, specializing in connection and disconnection solutions across the sector with special emphasis on subsea applications. The company has a reputation for innovative connection solutions that improve
-
Introduction to Air Bearings
Of the more important advantages which are offered by gas lubrication, the low viscosity of gases as compared with liquids can be exploited to special benefit. The extremely low static friction which externally pressurized bearings can offer, finds its uses in torque measuring equipment, dynamic
-
Using Permeation Tubes to Create Trace Concentration Moisture Standards (.pdf)
a technique which can be used in the field and in a wide range of matrix gases. This paper discusses the permeation tube method and special techniques needed to use permeation tubes to created trace concentration moisture standards.
-
Making Fertilizer Production More Environmentally Friendly
choice. In total, over 100 analyzers will be installed in the existing plants. As a special solution, SICK developed a self-cleaning in-situ measuring probe for reliable gas measurement in environments with wet dusts.
-
2006 Leadtime Leader Winner - A.J. Tool Co. Inc.: Niche Moldmaking Meets High Expectations - 02/06
that buying a high quality mold upfront has been more cost effective for them in the long run. The company also specializes in the design and building of plastic injection molds, thermoset injection and compression molds, and conventional die-cast molds --and also provides special machining services
-
Events Calendar
Operational Excellence & Lean Six Sigma Fluid, Powder and Gas Processing Lowering Energy and Operating Costs Regulatory, Safety and Environmental Compliance Staff Training and Technical Support You are an engineer or scientist who is considering using near IR spectroscopy or other process
-
Operating Principles for Magnetic Sensors
Magnetic proximity sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed con-tacts, whose thin plates are hermetically sealed in a glass bulb with inert gas. The presences of a magnetic field makes the thin plates flex and touch each other
-
Molykote (R) Synthetic Oil Extends Lubricant Lifetime by 57% in Air Compressor Application
To understand the advantages of this premium fluid, consideration should be. given to special demands of the application. In a rotary screw compressor,. the lubricant performs several difficult functions: * Lubricating the shaft seals, bearings and rotating screws. * Removing the heat
-
Application Note: Redundant air bubble sensor in compliance with 60601 3rd edition
Manufacturer of medical devices have extremely high requirements regarding reliability and accuracy of sensors, especially if they are relevant to the health and safety of the patients. As air bubbles getting into the blood circulation can lead to a gas embolism, FDA requires special measures
-
Top Ten Questions to Consider When Selecting a Flammability Analyzer
solvent, not less; as they often operate near legal limits for combustible gas concentrations. This means the precise concentration of solvent vapors must be measured with a high level of accuracy while meeting the standard AND special requirements of a process application.
-
MC Case Study - BNBM Co - Gypsum
Gypsum is a primary constituent in dry wall building materials and often is processed in plants located near power generation plants, as gypsum is a by-product of flue gas environmental control systems in coal combustion plants. This is the case for BNBM company located in Tieling City, Liaoning