Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: bisco industries
Description: Spring-Loaded Plungers
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: Newark, An Avnet Company
Description: SPRING-LOADED PLUNGER WITH HOLD-OPEN FEATURE
-
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility
- Features: Other
- Ball / Plunger: Plastic, Steel
- Plunger Type: Spring Plunger
-
Supplier: RS Components, Ltd.
Description: Spring loaded plunger,6.3mm
- Thread Size: Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists
- Body Diameter (non-threaded): 0.125 to 0.5 inch
- Plunger Type: Press Fit Plunger
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists
- Body Diameter (non-threaded): 0.125 to 0.5 inch
- Plunger Type: Press Fit Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Reid Supply
Description: Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight
- Features: Other
- Plunger Type: Retractable
- Ball / Plunger: Steel
-
Supplier: Reid Supply
Description: Spring plungers are used for accurate positioning of components and come in a variety of sizes. These components use spring-force to apply pressure so the ball or nose will remain positioned. . SC-561
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.177" (4.50mm) Minimum
- Shape / Form: Stamped / Spring Contact
-
Supplier: Pivot Point, Inc.
Description: Spring Loaded Plungers and Spring Plungers. Specials available in a variety of sizes, materials and finishes. Design a Pull or Ball Plunger made to your exact specifications! We offer free engineering assistance and samples! Special size Special body shapes
- Body Diameter (non-threaded): 0.375 inch
- Stroke: 0.786 inch
- End Force (depressed): 5 lbs
- Thread Size: 3/8-16, 3/8-24
-
Supplier: Carr Lane Manufacturing Co.
Description: Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Tapered Index Plungers feature a 15° taper on the plunger tip with a mating taper in the bushing. The taper makes alignment easier
- Body Diameter (non-threaded): 0.5 to 1 inch
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
-
Supplier: Vlier
Description: Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses Positioning Indexing Locating Torque limiting Gear shifters Detents Special Features Smallest & lightest spring-loaded device Side-load tolerant Controlled end
- Stroke: 0.513 inch
- End Force (depressed): 3 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1008428-90173-AS Category: Connectors, Interconnects>Contacts, Spring Loaded (Pogo Pins), and Pressure Contact Type: Sleeve & Plunger (Pogo Pins) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Brass Alloy
- Current Rating: 2 amps
-
Supplier: Allied Electronics, Inc.
Description: Beryllium Copper (Blade), Stainless Steel (Spring), Glass Filled Nylon (Cap&Housing), Plunger Clip Type BU-00202 and BU-00203 spring-loaded hook attaches to fragile component leads and terminals while trouble-shooting. Designed for connection to components up to 0.060"
-
Supplier: Reid Supply
Description: Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . KBP-667
- Features: Other
-
Supplier: Reid Supply
Description: Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . KBP-873
-
Supplier: Smiths Interconnect, a Molex company
Description: Standard probe series for 0.039" (1.00 mm) pitch includes multiple length, travel, ICT, lead free and rotator options. ICT probe designs feature a bifurcated barrel with four separate fingers. The barrel is compliant and formed against the plunger, thus eliminating any gap between the
- Probe Configuration: Spring Loaded
-
Supplier: Smiths Interconnect, a Molex company
Description: overall lengths IDI Spring Probe technology Lead Free probe design is based on the ICT probes. The plunger material, plating and tip geometry have been optimized to provide less wear and contamination build-up while using a moderate spring force of 7 to 8 ounces. Rotator probes,
- Probe Configuration: Spring Loaded
-
Supplier: Triangle Pump Components, Inc.
Description: , Graphite, and Kevlar® are some of the materials used in the spring-loaded or die-formed style of packing.
- Lubrication: Graphite, Other, Polytetrafluoroethylene (PTFE)
-
Supplier: Allied Electronics, Inc.
Description: Plunger Clips Type BU-00202 and BU-00203 spring-loaded hook attaches to fragile component leads and terminals while trouble-shooting. Designed for connection to components up to 0.060" dia. BeCu contacts.
-
Supplier: Mueller Electric Company
Description: Spring loaded Plunger has hook that extends .41″. Banana Jack will accept all shrouded, unshrouded, and retractable 4mm banana plugs. Overall length is 4.6″
- Voltage Rating: 1,000 volts
- Probe Type: Current, Voltage
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Plunger Type: Ball Plunger, Thread Locking Element
- Features: Other
- Thread Size: Other English Thread
- Ball / Plunger: Plastic, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Thread Size: #8-32
- Plunger Type: Ball Plunger, Thread Locking Element
- Features: Other
- Ball / Plunger: Plastic, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Thread Size: #4-48
- Plunger Type: Ball Plunger, Thread Locking Element
- Features: Other
- Ball / Plunger: Plastic, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel
- Thread Size: #4-48
- Plunger Type: Ball Plunger, Thread Locking Element
- Features: Other
- Ball / Plunger: Plastic, Steel
-
Supplier: Newark, An Avnet Company
Description: TEST LEAD W/ALLIGATOR & PLUNGER CLIP KIT; Kit Contents:4x Test Leads (Blk, Red, Blue, Yellow), Test Probes, Alligator Clips, Long Reach Spring Loaded Clips; Product Range:- RoHS Compliant: Yes
-
Supplier: Carr Lane Manufacturing Co.
Description: loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened
- Plunger / Suppport Surface Diameter: 1.0236226 inch
- Locking Actuation.: Hydraulic
- Plunger Actuation: Spring-actuated
- Mounting: Threaded Body
-
Supplier: DigiKey
Description: Multiple Micro Features Plunger Style, Spring Loaded
-
Supplier: Allied Electronics, Inc.
Description: Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator
Find Suppliers by Category Top
Featured Products Top
-
The enhanced design of our Posi-HexTM ceramic ball plungers allows for easy installation and removal using only a hex wrench. They are self-contained spring loaded devices, frequently used in indexing, locating or positioning in a variety of applications. The (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
tolerance, chemical resistance, longevity and more. The enhanced product design of these self-contained spring loaded devices automates and simplifies the assembly process, helping to optimize workflow in a variety of applications. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Vlier designs and manufactures standard and custom components that help engineers solve positioning, indexing, detent and holding challenges in automated equipment. Lock pins, machine components, spring loaded devices, quick release devices and leveling (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Whether fastening flight surfaces, enabling service access or reinforcing structural elements, our spring loaded devices and (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
spring-loaded plunger that automatically adjusts to proper height when a workpiece is put into place, saving valuable time and increasing machining accuracy. Other main features include: Quick and easy locking - Lock support plunger into place with a simple turn of (read more)
Browse Work Supports and Fixture Jacks Datasheets for Imao-Fixtureworks -
. PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. RING HANDLE Ring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Top 5 Reasons to Use a Quick Release Device in Your Project
If your product design requires precise alignment for positive locking, and a nail, screw or pin won't suffice-you could benefit from a spring-loaded device. More specifically, a quick release device (QRD) might do the trick. Especially forgiving, quick release devices perform-to put it simply
-
SLIC Pin TM Applications Guide
The SLIC Pin applications guide provides practical examples where SLIC Pin TM technology has been successful in reducing labor, solving fastening challenges, or improving function in an application. "SLIC" is an acronym for Self-Locking-Implanted-Cotter. The SLIC Pin TM features a spring-loaded
More Information Top
-
Experimental Study of Torque Characteristics of Rack and Pinion Steering System
It is prone to change its behavior from ‘ spring loaded plunger ’ to ‘butting’ due to rack rolling.
-
Mirror deformation versus contact area in mounted flat mirrors
The 6 inch mirror disc was set in the cell, resting on the two edge supports in a free-standing mode (no spring plunger loading .
-
Quick Release Pins - Machine Tool Accessories - Grainger Industrial Supply
• Plunger Pin Ring, Grip Length 1.68 In Grip Length, Thread Size 3/8-16 In, Tip Length 0.37 In, Knob Type Spring Loaded Plunger Pin, Pull Ring Plunger Style, Steel, Zinc Plated Clear Chromate, Plunger Dia 0.233 In .
-
$10-$15 Machine Tool Accessories - Machining - Grainger Industrial Supply
• Plunger Pin Ring, Grip Length 0.44 In Grip Length, Thread Size 1/4-20 In, Tip Length 0.19 In, Knob Type Spring Loaded Plunger Pin, Short Pull Ring Plunger Style, Steel, Zinc Plated Clear Chromate, Plunger Dia 0.16 In .
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
Though on here I've worked this aspect through and because of the very low motive force required and almost negligible sideway force vectors while operating, I have come to the conclusion that just some passive spring loaded plungers and detents can eliminate …
-
Assessment of Fuel System Safety Technology Use in 2003 Model Year Vehicles
The check valve mechanisms observed can be divided into three categories; a spring loaded plunger , flap door mechanism and a ball/float arrangement.
Indicates content that may require registration and/or purchase.