-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller.
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 275 to 600 volts
- Current Rating: 25 to 32 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Ultra Energy
Description: configured for use with a terminal block and terminal block connection head. The RTD is qualified per IEEE 323-1974/1983 and IEEE 344-1975/1987 for use in Class 1E harsh environments.
- Sensor Termination Type: Integral Connection Head (Thermohead), Terminal Block
- Element Material: Platinum
- Features: RTD
- Probe Features: Spring Loaded
-
Supplier: Ultra Energy
Description: The model 615 spring-loaded RTD is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action ensures proper contact with the tip of the thermowell or protection tube for optimal heat
- Sensor Termination Type: Integral Connection Head (Thermohead), Plug or Quick Connect, Terminal Block
- Element Material: Platinum
- Features: RTD
- Probe Features: Spring Loaded
-
-
Supplier: Powell Electronics, Inc.
Description: Term Blk, Spring Loaded, Disconnect
-
Supplier: TE Connectivity
Description: Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110
- Number of Contacts: 2
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is made of 18 gauge wire and is encased with Magnesium
- Sensed Temperature: 1,650 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is made of 18 gauge wire and is encased with Magnesium
- Sensed Temperature: 1,330 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is made of 18 gauge wire and is encased with Magnesium
- Sensed Temperature: 1,650 F
- Sensitive Length: 12 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is made of 18 gauge wire and is encased with Magnesium
- Sensed Temperature: 1,330 F
- Sensitive Length: 6 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Radwell International
Description: FEED-THROUGH TERMINAL BLOCK, 800 V, 32 A, SPRING-LOADED CONNECTION, 3 CONNECTIONS, BLUE. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Spring Clamp
-
Supplier: Radwell International
Description: TERMINAL BLOCK, SPRING LOADED CONNECTION, GREEN / YELLOW, THERMOPLASTIC, 6.2 MM SPACING, 1 LEVEL, 2 TERMINAL POINTS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: DIN Connector
-
Supplier: Radwell International
Description: TERMINAL BLOCK, S7-300, IN SPRING-LOADED CONNECTION SYSTEM, FOR 64-CHANNEL MODULES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO, SPRING-LOADED TERMINAL, 10 AMP, 400 VAC, SUCCESSOR: 3SU1400-1AA10-3BA0. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: PR-10 — Stainless Steel Transition with 40" of Leadwires PR-12 — Cast Iron Protection Head with Internal Terminal Block PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block Precision 100 Ohm Platinum RTD Element Rugged Design Offers Variety of
- Diameter or Width Range: 0.1625 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Other, Terminal Block
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for
- Sensed Temperature: -328 to 899.6 F
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Copper, Nickel/Nickel Alloys, Platinum
- Probe Features: Cuttable, Spring Loaded
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-829-22-008-20-001101 can be used for catalog matching and
-
Supplier: OMEGA Engineering, Inc.
Description: Connection Head Selection: PRTF-12 = Cast Iron Screw Top Head with Terminal Board PRTF-14 = Miniature Aluminum Screw Top Head with Terminal Board PRTF-18 = Flip Top Cast Aluminum Head with Terminal Board PRTF-19 = Sub-Miniature Aluminum Screw Cover Head with Terminal
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Allied Electronics, Inc.
Description: Θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with
-
Supplier: TE Connectivity
Description: Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 31.75 MM [1.25 INCH ] Linear Position Sensor - LVDT/LVIT Housing
-
Supplier: Allied Electronics, Inc.
Description: Θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with
-
Wire, Cable, and Connector Tools - Adjustable Impact Punch-Down 110 Type Blade and Cutter -- 68TL-G1Supplier: SFCable.com
Description: Impact Punch-Down Tools. Interchangeable blades for use on different terminal blocks. One blade may be used while another is safety stored away in the tool handle. Automatically triggered with a simple push, the spring loaded mechanism will trigger the blade, providing
- Tool Type: Punchdown Tool, Wire Cutter / Scissor
-
Supplier: TE Connectivity
Description: Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
- Measurement Range: 10 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 302 F
-
Supplier: Allied Electronics, Inc.
Description: Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone
-
Supplier: TelephoneStuff.com
Description: Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35 mm DIN Rail. Terminal blocks feature a setscrew design for easy wiring. Its removable inserts
- Type: Duplex Outlet Cover
-
Supplier: Allied Electronics, Inc.
Description: Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone
-
Supplier: E-T-A Circuit Breakers
Description: multipole circuit breakers must be individually connected. Electrical connections are by means of screwless spring loaded terminals. Suitable electro-mechanical circuit breakers have integral make and break auxiliary contacts. Depending on the application these may be used for
- Protection: Circuit Breaker
- Features: Other
- Certifications: UL
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push
- Actuator Torque: 690 In-lbs
- Number of Turns (For Multi-turn Actuators): 10
- Actuation Time: 0.8125 seconds
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
Degson’s Spring-Type PCB Terminal Block delivers reliable and efficient wire-to-board connections for various industrial applications. Featuring a secure spring-clamp mechanism, it ensures strong, vibration-resistant connections while simplifying installation and maintenance. Its compact (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
Reliable Power Connectivity for Complex Wiring As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
-
. Terminal heads with spring-loaded mounting—Conax supplies a number of styles of spring-loaded assemblies that are used to maintain positive contact between the sensor tip and the surface to be monitored (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Spring-loaded terminals support efficient wiring on select SLK models (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
RTD or mineral insulated thermocouple with spring-loaded sheath. Style 84 that is available as either a 100Ω RTD or mineral insulated thermocouple with a welded process connection. Read More (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Simplify device charging with a magnetic connection engineered for compact electronic integration. Our 2 Pin Magnetic Charging Cable combines magnetic docking with spring-loaded pogo pin (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Underwriters' Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT female conduit connection with terminal block Pressure Connection: Wetted Material 1 1/4 NPT Female Wetted Material 4, 5, 7 and 9 1/2 NPT Female Temperature (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
cleverly designed to self-align the ultrasonic probe onto straight pipes, from 50mm/1.97in diameter to flat surfaces. The spring-loaded probe and V-shaped block ensure the probe is positioned correctly and accommodates different pipe diameters. When used with an ROV manipulator arm, the gimbal... read (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited
More Information Top
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Removing and Replacing FRUs from the Cisco ASR 1000 Series Routers [Cisco ASR 1000 Series Aggregatio...
• The +24 VDC power supply uses a spring loaded terminal block ; therefore have the recommended screwdriver size available.
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Cisco ASR 1002 Router Overview and Installation [Cisco ASR 1000 Series Aggregation Services Routers]...
• The +24 VDC power supply uses a spring loaded terminal block ; therefore have the recommended screwdriver size available.
-
Pump and Solenoid Valve Controller from Cole-Parmer
▫ 8 spring loaded terminal blocks for rapid insertion and removal of solenoid lead wires .
-
Patlite - LU5-E-Y - Beacon Towers - Modular Beacon Tower Components - Allied Electronics
Easy Wiring with Spring Loaded Terminal Block .
-
Patlite - LU5-02FB - Beacon Towers - Modular Beacon Tower Components - Allied Electronics
Easy Wiring with Spring Loaded Terminal Block .
-
Patlite - LU7-E-B - Beacon Towers - Modular Beacon Tower Components - Allied Electronics
Easy Wiring with Spring Loaded Terminal Block .
-
Patlite - LU7-02FB - Beacon Towers - Modular Beacon Tower Components - Allied Electronics
Easy Wiring with Spring Loaded Terminal Block .
-
Patlite - LU7-E-G - Beacon Towers - Modular Beacon Tower Components - Allied Electronics
Easy Wiring with Spring Loaded Terminal Block .
-
Patlite - LU5-E-R - Beacon Towers - Modular Beacon Tower Components - Allied Electronics
Easy Wiring with Spring Loaded Terminal Block .
-
Arduino Projects to Save the World
To increase reliability, you might consider building a prototyping shield with screw-down or spring - loaded terminal blocks to attach the cables.
Indicates content that may require registration and/or purchase.