Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.
- Shaft Diameter or Width: 38.09997942601111 mm
- Maximum Length: 609.5996708161778 mm
- Height (if applicable): 38.09997942601111 mm
- Features: Other
-
Supplier: NBK America LLC
Description: Brackets for convenient positioning on square shafts. Push the push button to unlock the lock and release the push button to fix it in position. Operating principle CUSB-1B internal rollers push on and secure the square shaft to the attachment surface. If using CUSB-1B
-
Supplier: NBK America LLC
Description: Brackets for convenient positioning on square shafts. Push the push button to unlock the lock and release the push button to fix it in position. Operating principle CUSB-2B internal rollers push on and secure the square shaft to the attachment surface. If using CUSB-2B
-
-
Supplier: Accuris
Description: DRIVE, SQUARE MOUNTING FLANGE WITH ROUND SHAFT AND KEY
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH SHAFT GUIDE
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH SHAFT IEC
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1 WATT 1/2 IN SQUARE 1K OHM .250 SHAFT DIA 7/8 INCH SHAFT LENGTH
-
Supplier: Newark, An Avnet Company
Description: OPERATING MECHANISM LONG SHAFT SPECIAL
-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.
- Shaft Diameter or Width: 16.001991358924666 mm
- Maximum Length: 1,499.9961900020576 mm
- Features: Other
- Hardness: Rockwell 60 to 69
-
Supplier: Flexbar Machine Corporation
Description: CENTERING SQUARES Special Steel Finding out center on shafts and discs fast and easily Satin Chromed finish Size Inch: 8 x 6 Reading: 1/32" For Shaft Diameter Inch: 8.6
-
Supplier: Flexbar Machine Corporation
Description: CENTERING SQUARES Special Steel Finding out center on shafts and discs fast and easily Satin Chromed finish Size Inch: 4 x 2.75 Reading: 1/32" For Shaft Diameter Inch: 3.5
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis inside diameter Φ45mm, (Φ42mm, Φ40mm on order), housing diameter Φ100mm. Easy intallation by means of clamping shaft and flex bracket flange, stable output, rugged and extremely thin hollow shaft encoder for ythe extension on power motors.
- Resolution (counts per revolution): 150 to 3,000 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 3.93701 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
-
Supplier: Flexbar Machine Corporation
Description: CENTERING SQUARES Special Steel Finding out center on shafts and discs fast and easily Satin Chromed finish Size Inch: 4 x 5.12 Reading: 1/32" For Shaft Diameter Inch: 7.5
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Square Hole Washer Square hole washers are designed to prevent the washer from turning relative to a square shaped shaft or rod. Available Materials: Steel (cold rolled steel) square hole washers Available Finishes: Cadmium plated square hole washer, nickel
- Inside Diameter: 0.065 to 0.812 inch
- Outside Diameter: 0.187 to 1.375 inch
- Thickness / Working Height: 0.015 to 0.12 inch
- Material: Hardened Steel
-
Supplier: Stafford Manufacturing Corp.
Description: are offered in bore sizes from 1/2” up to 10” I.D. in a wide variety of configurations. Featuring one-and two-piece clamp style and hinged construction, Stafford High Temperature Shaft Collars can be modified with special hexagonal, square, or threaded bores and mounting holes on the
- Bore Diameter: 0.5 to 10 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Collar Material: Stainless Steel
-
Supplier: Stafford Manufacturing Corp.
Description: available in sizes from 1/8” to 16” I.D. with round, square and threaded bores for attachment to structural tubing and shafts. They can also be customized with face and O.D. treatments such as holes, flats and knurls. Anodized aluminum collars in colors are also offered. Features:
- Bore Diameter: 0.125 to 16 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Collar Material: Steel
-
Supplier: Radwell International
Description: COUPLER 3/8IN SQUARE INLET FOR SHORT SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Shaft - 200mm long, 8mm square
- Approvals: RoHS
-
Supplier: Radicon
Description: Series F Shaft Mounted geared motor comes in 11 sizes with an Input Power up to 110 Kw (147 Hp) and an Output Torque up to 16,500 Nm (146,000 lb.in). Gear Ratios are available 100:1 for double reduction and 5,600:1 in combined units. The Series F geared motor is primarily designed as a
- Continuous Torque: 146,017.699115044 In-lbs
- Gearbox Ratio: 5 to 5,600 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: RegalRexnord
Description: Split Shaft Collars - Square Bore without Keyway. 1-1/2 Inch Bore Diameter, 2.83 Inches Width "A" Diameter. Collar in Reinforced Polyamide, Stainless Steel Hardware
- Bore Diameter: 1.5 inch
- Features: Other
-
Supplier: RegalRexnord
Description: Split Shaft Collars - Square Bore without Keyway. 2-1/2 Inch Bore Diameter, 3.74 Inches Width "A" Diameter. Collar in Reinforced Polyamide, Stainless Steel Hardware
- Bore Diameter: 2.5 inch
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HS25 is an industrial strength incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft. An anti-rotation pin or tether allows the encoder to float on the shaft without rotating. The HS25 generates up to 3
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Electro-Sensors, Inc.
Description: available as an option to compensate for shaft misalignment, and are recommended for most applications. Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate,
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: US Digital
Description: The S1 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The encoder utilizes an
- Diameter or Width: 1.411 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -40 to 212 F
- Vibration Rating: 20 g
-
Supplier: Tri-Tronics Company, Inc.
Description: 3/8" shaft diameter, 1-9/16" shaft length with 2 flats at 90 degrees Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm
- Encoder Technology: Optical
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry
- Features: Electrically Insulated Shaft
- Drive Type: Robertson
- Type: Standard Screwdriver
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRL-P is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a heavy duty aluminum housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Gurley Precision Instruments
Description: 3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250
- Resolution (counts per revolution): 900,000 (counts/revolution)
- Resolution (lines per revolution): 11,250 (lines/revolution)
- Count Rate: 4,000 kHz
- Positional Accuracy: 5 arcsec
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters, online counters, and
- Resolution (counts per revolution): 1 to 512 (counts/revolution)
- Count Rate: 150 kHz
- Diameter or Width: 0.2362206 to 0.3149608 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Stafford Manufacturing Corp.
Description: Exclusively stocked by Stafford, these collars fit on standard square shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 2-Piece Clamp-Type Shaft Collars can be completely disassembled and placed anywhere on a shaft. They
- Width: 0.5 inch
- Bore Diameter: 1 inch
- Outer Diameter: 2.5 inch
- Axial Load Capacity: 1,500 lbs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: groove. Advantages of shaft wire retaining clips No assembly/disassembly lugs = space saving in radial direction. Edges with radius, no stamping burrs. Square edge wire for sharp-edged installations. No special tooling for exotic materials. No special tooling for installing and removal
- Design Units: Metric
-
Supplier: B&Plus USA, Inc.
Description: ME-50 Series Square Wave/ Incremental Rotary Encoder
- Resolution (counts per revolution): 500 to 10,800 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 2.5590565 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Baumer Ltd.
Description: (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Renco Encoders, Inc.
Description: Features Rugged die cast aluminum flange and cover. 2 data channels in quadrature. Standard 90° index pulse. Max line counts of 8192. 500 KHz frequency response.
- Resolution (counts per revolution): 400 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 100 to 10,000 (lines/revolution)
- Count Rate: 500 kHz
- Positional Accuracy: 500.0000000000004 arcsec
Find Suppliers by Category Top
Featured Products Top
-
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Lowell Corporation has been supplying the highest quality tools and equipment since 1869. The new Single End Triple Square Impact Socket can be used with any impact wrench to install or tighten utility pole hardware. You can easily change from the 3/4” (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to pre (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Rotary Incremental vs. Rotary Absolute Encoders Rotary encoders come in two main types: absolute and incremental. Absolute encoders assign a unique code to every shaft position, so the (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
on many different threaded lengths. The diameter of the hollow shaft on the TrTSIS is 1-1/16”. The Triple Square Impact Sockets are guaranteed against defects in material and workmanship for a period of one year from date of delivery. For more information, please visit our website. (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
There are two basic types of rotary encoders: absolute and incremental. Absolute rotary encoders provide a coded angle information and avoid time consuming reference measurements or calculation routines in the controller. Incremental rotary encoders provide a square wave or sinusoid output (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
The MECO HA seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application’s requirements. A combination of (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
which have to be electrically insulated. For domestic appliances and other intermittent duty applications. These products can also be manufactured to special requirements, such as bores molded to accommodate square, “D” shape or hexagonal shafts. Shafts molded into (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
How to choose between round shafts or square profile rails
The criteria for choosing one over the other are no different than choosing any other machine component: define system objectives, then consider factors such as load capacity, stiffness, accuracy, smoothness, size, and overall costs. The best place to start is to look at the fundamental qualities of
-
Steel Weights
This calculator allows you to determine the approximate weight of your raw material using the density factor for the metal family selected and the dimensions of the shape (round bar, flat bar, square bar, hex bar, octagon bar, sheet, strip, plate, pipe, tubing, wire, rings, hubs, discs, shafts
-
Noise Suppression of Differential Signals
An encoder is an electro-mechanical transducer that converts mechanical rotary motion into digital. signals for the control of machinery. The encoder produces a square wave signal as the shaft rotates. Speed, position, servo feedback, etc., can be determined through proper processing of this signal
-
Introduction
at a given instant of time.2 This is far from a rigorous definition, but it suffices for the purposes of this introduction. For example, the states of a motor might include the currents through the windings, and the position and speed of the motor shaft. The states of an orbiting satellite might
-
Fixed Limit Gages...What Are They?
. It follows that large numbers of shafts and bearings, screws and nuts and other assorted parts may be stockpiled at the assembly plant without having been test-fitted. If it is now possible to select parts at random and fit them into a functioning assembly, it is only because gages existed
More Information Top
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
Square shaft helical piles create a round hole as they are turned into the ground.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
Mechanically limited 5 degree increments Compatible Damper Shafts..................3/8 to 5/8 in. round or 1/4 to 1/2 in. square (9 to 16 mm round or 6 to 13 mm square ) Shaft Adapter Type ..............................
-
Industry survey of state of practice for helical piles and tiebacks
These results can be somewhat misleading in that a grouted shaft first requires either a round shaft or square shaft and these results may not reflect this dual use.
-
Relationship between Installation Torque and Axial Capacities of Helical Piles in Cohesive Soils
where: d = shaft diameter, (m) for round shaft piles and equivalent diameter for square shaft piles.
-
Uplift Performance of Multi-Helix Anchors in Desiccated Clay
Full-scale uplift loading tests on square shaft multi-helix anchors installed in desiccated Beaumont clay were performed at a well characterized test site.
Indicates content that may require registration and/or purchase.