-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of
- Capacity / Opening: 3 to 12 inch
- Clamping Width: 7.5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic
-
Supplier: Stafford Manufacturing Corp.
Description: 316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical,
- Width: 0.5 inch
- Bore Diameter: 0.8125 inch
- Outer Diameter: 1.625 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: 316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical,
- Width: 0.375 inch
- Bore Diameter: 0.375 inch
- Outer Diameter: 0.875 inch
- Units: English
-
-
Supplier: Garvin Industries, Inc.
Description: 1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Body Material: Stainless Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Garvin Industries, Inc.
Description: 3/4-10 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Body Material: Stainless Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Accuris
Description: Stainless-Steel Full-Encirclement Repair and Service Connection Clamps
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG48 3 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG16 1 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG12 3/4 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG8 1/2 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Includes coupling, clamp and screws Available with or without drain hole Field fittable and reusable
- Features: English
- Material: Stainless Steel
-
Supplier: Lee Engineering, LLC
Description: Heavy duty support connector joins rod frames in different planes. Accommodates 12.7 mm (1/2″) rod. Rods are locked with 1/4″-20 hex screws. Stainless steel. Used for attachment of ring stand, laboratory lattice frame or other rod connection and accepts rod-mounted equipment such as
-
Supplier: Witte Company, Inc. (The)
Description: equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for
- Clamping Force: 750 lbs
- Body Material: Aluminum, Stainless Steel
- Clamp Type: C / G Clamp
- Actuation: Manual
-
Supplier: Clark Solutions
Description: Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor
- Maximum Discharge Flow: 2.2333333333333334 to 2.4 GPM
- Discharge Size: 0.375 inch
- Pump Type: Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Description: the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI
- Number of Teeth: 48
- Pitch Diameter: 0.75 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.3749 inch
-
Description: the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI
- Number of Teeth: 96
- Pitch Diameter: 1.5 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.3749 inch
-
Supplier: Spirax-Sarco
Description: The DCV10 (cast stainless steel) and DCV10C (zinc plated cast carbon steel) are wafer pattern disc check valves that have been designed to be sandwiched between flanges for use with pumps and general cycling applications. They are suitable for use on a wide range of fluids for
- Valve Size: 0.9842525 to 9.842525 inch
- Pressure Rating: 717.936615 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Description: the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D]. SDP/SI
- Number of Teeth: 90
- Pitch Diameter: 1.40625 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.3749 inch
-
Supplier: NBK America LLC
Description: The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant
- Units: Metric
- Collar Type: One Piece (Clamp)
-
Supplier: Hammond Manufacturing Company Inc.
Description: stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a
- Length / Height: 6 inch
- Width/Diameter: 4 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes
-
Supplier: ASTM International
Description: F 1807 or F 2159 for use in 100 psi (689.5 kPa) cold- and hot-water distribution systems operating at temperatures up to and including 180°F (82°C). Included are requirements for materials, workmanship, dimensions and marking of the stainless steel clamps; requirements
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of
- Capacity / Opening: 4 to 36 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Industrial Magnetics, Inc.
Description: Cantilever clamps that do not twist Kant-Twist™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together.
- Capacity / Opening: 4.5 inch
- Clamping Width: 10 inch
- Clamping Force: 2,000 lbs
- Clamp Type: Cantilever Clamp
-
Description: Perfect for internal or external circulation, Thermo Scientific™ SAHARA Series S3 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 200°C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: Perfect for internal or external circulation. Thermo Scientific™ SAHARA S21 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 200°C, with maximum bath volume of 19 liters. The SAHARA series of heated bath circulators are available
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: Perfect for internal or external circulation. Thermo Scientific™ SAHARA S15 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 300°C, with maximum bath volume of 17 liters. The SAHARA series of heated bath circulators are available
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: Perfect for internal or external circulation. Thermo Scientific™ SAHARA S45 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 200°C, with maximum bath volume of 41 liters. The SAHARA series of heated bath circulators are available
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Supplier: U.S. Plastic Corporation
Description: The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching.
- Body Material: Plastic, Stainless Steel
- Features: Specialty / Other Clamp
-
Supplier: Radwell International
Description: CLAMPING COLLAR, 2 PIECE, SERIES 2C, STAINLESS STEEL, ASTM-A582, PLAIN, 0.25 IN ID, 0.6875 IN OD, 0.3125 IN WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and organic
- Features: Specialty / Other Clamp
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
, and valve industries demand components that maintain reliability and long service life. Our 440C stainless steel balls deliver outstanding performance and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Precision Engineered for Versatility Eccentric Locking for Pinpoint Accuracy: Ensure precise shaft positioning with our eccentric locking mechanism. Durable Stainless Steel Construction: Crafted from robust 440C and 420 (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
temperatures of -55°C to 105°C (Intermitting to 120°C). The core is made from a corrosion-resistant continuous strip of 316L stainless steel. ATSS is designed for corrosive applications in high / low temperature environments. Type SSL stainless steel conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
applications, stainless steel may be the best choice–and sometimes the only choice. ARTEC stainless steel air cylinders (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
NAUTICAL HANDLE The handles are designed to prevent accidental release and are machined from 303 stainless steel. These positive locking pins will not release until the button on the handle is depressed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Dynamic building enclosures : the design of an innovative constructive system which permits mechanically-driven, computer-controlled shape transformations to t...
Attachment of the panel to the frame (Figure 74&75) is made with a stainless steel C - clamp that has a 2.25- inch tapped post milled out of one end.
-
Cold Spray Al-5% Mg Coatings for the Corrosion Protection of Magnesium Alloys
In this set up, Teflon crevice formers, both flat and slotted, were clamped to a polished CS-coated Mg panel using a 316 stainless steel c - clamp with 13.5 N m of torque.
-
An improved block osmometer used to determine the molecular weight distribution of commercial poly(vinyl chloride)
The two faces were clamped together with an stainless steel C - clamp so that the com- pressive force was centrally exerted, and guide pins were utilized to ensure alignment.
-
Investigations of nuclear magnetism in silver down to picokelvin temperatures. II
The stack of silver foils was first diffusion welded into the silver holder at 400°C for 3 h, using a stainless steel C - clamp for tightening.
-
Magnetically Activated and Guided Isotope Separation
( c ) Stainless steel clamps secure heaters around the nozzle and reservoir cylinders.
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > [LAC 51:XIV.Chapter 6] 6 - Water Supply and Distri...
ASTM D 1785, ASTM D 2241, Listed, See §303.H.1 of this codePVC Plastic Pipe Fittings, Schedule 80ASTM D 2467, ListedPVC Plastic Pipe Fittings, 4 in. through 12 in.AWWA C 900 Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene…
-
The movements of labelled ions in mammalian non‐myelinated nerve fibres.
The nerve was held between two stain- less - steel clamps ( C ).
-
Safety test No. S-6 launch pad abort sequential test. Phase I. Low- velocity HSA impact
8 is the emissivity sleeve provided for the test by G. E. Not shown is the lower clamp, which was a stainless steel " c " clamp that attached to the base of the Ir on the side opposite the impact point.
-
A Model Dipole for FAIR SIS300: 3D Design of the Mechanical Structure
The 2D mechanical cross section has been designed in detail: it consists of 3 mm thick laminated stainless steel collars, assembled through keys, and 1 mm thick iron yoke laminations, assembled through large stainless steel C -shaped clamps .
-
SENSOLUX®
SENSOLUX® C 125 - stainless steel clamps for .
Indicates content that may require registration and/or purchase.