-
Supplier: Sugatsune America, Inc.
Description: Spring loaded latch provides constant holding tension for secure latching Durable against vibration
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: Has a safety lock to prevent accidental release Push safety button and lift to release Screws not included. Recommended screw size M4
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: With safety lock to prevent accidental release Push safety button and lift to release
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . Heavy Duty Draw Latch. Spring Loaded. Stainless Steel. Strike is included.
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Used for secure latching
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Southco
Description: The Versa-Latch design incorporates an external torsion spring to accommodate dimensional irregularities between panel and frame in applications where the latch and keeper remain on the same plane. This built-in variation accounts for irregularities or changes in panel or gasket fit over time
- Latch Types: Draw Latch / Tension Latch
- Features: Gasket, Other
- Materials: Stainless Steel
-
Supplier: Southco
Description: Southco’s Under-Center Series Latches accommodate misalignment and provide robust, secure latching, even when the latch and keeper are not coplanar. Available in multiple sizes and concealed styles, these adjustable grip latches offer design flexibility for a variety of applications
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Southco
Description: Lever-actuated operation creates over-center action, and the simple, attractive design of this latch incorporates natural tension right into the curved latch-spring mechanism, to prevent accidental opening. Multiple sizes, finishes, keeper designs, and other options satisfy a variety of application
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . SC-912 is a Latch that is made of Bright Stainless Steel.
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Southco
Description: Southco’s Under-Center Series Latches accommodate misalignment and provide robust, secure latching, even when the latch and keeper are not coplanar. Available in multiple sizes and concealed styles, these adjustable grip latches offer design flexibility for a variety of applications
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Latch Types: Draw Latch / Tension Latch
- Features: Mounting Holes / Slots, Padlockable, Weather Resistant
- Materials: Stainless Steel, Steel, Zinc
-
Supplier: H.A. Guden Co., Inc.
Description: SPRING DRAW LATCH (2 PCS) 3 INCH STAINLESS STEEL
- Latch Types: Compression Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Enclosure Solutions, Inc.
Description: enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light,
- Length / Height: 24 inch
- Width/Diameter: 20 inch
- Depth: 12 inch
- Height: 24 inch
-
Supplier: Enclosure Solutions, Inc.
Description: enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light,
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 30 inch
-
Supplier: H.A. Guden Co., Inc.
Description: LOCKABLE DRAW LATCH 4 INCH STAINLESS STEEL W/HOLES
- Features: Other
- Materials: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Soft draw small latch
- Features: Other
- Materials: Rubber, Stainless Steel
-
Supplier: EMKA Incorporated
Description: Toggle latch with claw links
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Toggle latches with low or high opening resistances
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Compression action; positive locking
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots
- Materials: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Compensates for tolerances, resists vibration
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: Larson Electronics LLC
Description: reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of 14 gauge stainless steel.. 4. Relamping done via stainless steel snap
-
Supplier: BOXCO Inc.
Description: 1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan we produce our enclosures after due consideration if they are screw opening-closing type and
- Length / Height: 11.023628 inch
- Width/Diameter: 14.960638 inch
- Depth: 7.086618 inch
- Height: 11.023628 inch
-
Supplier: Littelfuse, Inc.
Description: remote indication when device is open or closed Stainless steel hardware, tin-plated copper studs and silver alloy contacts
- Maximum Current: 300 amps
- DC Coil Voltage: 12 volts
- Features: Latching Relay, Other
-
Supplier: Radwell International
Description: FLEXIBLE DRAW LATCH, 86 SERIES, STAINLESS STEEL HARDWARE, F STYLE KEEPER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors. Large non-metallic enclosure with stainless steel mounting brackets.
-
Supplier: Allied Electronics, Inc.
Description: stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.
-
Supplier: Zurn Industries LLC
Description: maintenance, with stainless steel draw latches and hardware, and ABS handle for easy removal of sediment bucket and screen. To view all options, see the Specification Sheet - Z1184 Features And Benefits Inverted composite trap body for bottom access Used in lieu of P-trap
- Applications: Other, Waste / Recycling
-
Supplier: ATI Industrial Automation
Description: solution to your challenging coupling needs. Manual coupler connects multiple utilities at one time. (2) Mounting flats attach standard ATI utility modules. Compact body size. Hardened stainless steel alignment pins. Patented latch draws in utilities. Rated Life: 30,000 cycles.
- Fitting Type: Quick Coupler
-
Supplier: Hammond Manufacturing Company Inc.
Description: punched, cut, or drilled. Enhanced UV inhibitors protect against outdoor weathering. 10-32 threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Stainless steel butterfly type "twist latch" door fasteners. Stainless
- Length / Height: 12.32 inch
- Width/Diameter: 12.32 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Weiss Technik North America, Inc.
Description: chamber lid stays open at 60˚ angle Chamber lid gasketed with closed cell foam material Lid equipped with quick-release latch hardware Pressure relief vent with collector filter Removable stainless steel wire grate specimen platform Removable spray nozzles Compressed air pressure
- Features: Windows
-
Supplier: Paragon Industries, L.P.
Description: kiln. The mandrel ends rest outside the kiln on 3”-deep slotted stainless steel mandrel holders, cradled at two points. Adjust the height of the mandrel holders by loosening screws underneath. We have added exciting new performance-enhancing features to the BlueBird, such as the
- Temperature Range: 1,200 F
- Capacity: 0.19 cubic feet
- Application: Industrial
-
Supplier: Qualitrol Company, LLC
Description: with a thermosetting powder-coat Stainless steel hardware, cup and bezel and UV stabilized polycarbonate lens for maximum durability Dial face is set at a 15° angle for easy view from the base of the transformer Large 6″ (152.5 mm) dial face can be customized to maximize readability
-
Supplier: diaago
Description: dispense time adjustment for accurate and repetitive plate fillings. Seamless, no welds, stainless steel pressurized container. No bacteria grow and easy cleaning. Use of draw latches to open/close the pressurized container for faster and easier access to reservoirs rack.
-
Supplier: Brixon Manufacturing Co.
Description: Completely stainless steel #91 latch and handle body with stainless steel strike. Polish/Buff/Passivate Finish. Orders will typically ship with in 5 business days. If the order is urgent, you must CALL us at 651-688-2540 to check stock and see if we are able to expedite
- Features: Other
- Materials: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Southco’s K2, K3, K4 and K5 Rotary Draw Latches are designed to deliver strong, secure panel closure in applications where both space and strength are key considerations. Combining high working loads with convenient mechanical advantage, these compact latches are ideal for co (read more)
Browse Latches Datasheets for Southco -
The E9 Quarter-Turn Compression Latch is designed as an easy upgrade solution for enclosure applications that require reliable compression and environmental sealing. With a simple 90° actuation, the cam rotates behind the frame and draws the door in tight, delivering a consistent 4 mm (read more)
Browse Latches Datasheets for Southco -
frame and draws it straight up tight—preventing scraping and ensuring consistent performance. The latch delivers a reliable 6.4 mm (0.25”) compression pull-up, creating a tight seal in gasketed applications to protect against water, dust, and other environmental elements. Its (read more)
Browse Latches Datasheets for Southco -
with intricate geometries and seamless parts. We not only provide high-quality deep draw stamping services, but also a number of supporting large-frame stamping capabilities, which enables us to draw products in sizes far larger than most other manufacturers. We can also draw products in many high-demand materials, such as stainless steel, cold-rolled carbon steel, low-alloy steel, aluminum, copper, brass, and more. (read more)
Browse Deep Drawing Services Datasheets for Vollrath Manufacturing Services -
.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
SWISS CNC MACHINING Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We’re capable of working in diameters ranging from 0.030″ to 2″, allowing us to meet the unique specifications of (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Why tight tolerances matter Tight tolerances in stainless steel tubing ensure precise fit, consistent quality, enhanced safety, efficient production and reliable performance — making a big difference in critical industries (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Bud Industries - NBA-10172 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches .
-
Bud Industries - NBA-10164 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches .
-
Bud Industries - NBA-10152 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches .
-
Bud Industries - NBA-10148 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches .
-
$10-$15 Hardware - Grainger Industrial Supply
• Draw Latch , Nonlocking, Latch Type Spring Loaded, Material 304 Stainless Steel , Finish Natural, Height 1-1/2 In., Width 2-1/2 In., Depth 1/2 In.
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… shock absorbers; insulators; and blocks); coated paperboard gaskets; paper mat protectors; training manuals; drawings ; schematics; catalogs; diamond braid … … assemblies; cold-rolled iron/ steel hollow tubes; galvanized steel tubes; stainless steel tubes; alloy steel … … gathering chain tool assemblies; latches ; locks and lock assemblies …
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
stainless steel pipe with 3/8-in.-thick flat plates welded t o the ends. … of 2-in. sched-160 pipe at the center serves as the transport container compartment. cask at each side of the central hole. through which a spring-loaded latching pin operates to engage … … the cask (see ORNL drawing 10301-R-051-E).
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
… glass stops; covers; shifter control lever boots; grommets; bellows; bushings; insulator blocks; mounts; pads; bands; stoppers and strips); coated paper gaskets and washers; training manuals; drawings ; schematics; catalogs; rubber canvas … … mirror assemblies; cold-rolled steel hollow tubes; stainless steel tubes; articles of … ; nuts; plugs; rods; retainers; rings; latches ; washers; shims; pins; pin assemblies; rivets; springs; clamps; brackets; supports; racks …
-
Test and evaluation document for DOT Specification 7A Type A Packaging. Revision 3
… storing the SafeSend container, unscrew the cap one full t u r n from the latched position. Note that two different screw sizes exist w i t h the stainless steel pig assemblies. The user should refer t o the drawings and operating instructions when assembl ing packaging configurations .
-
Test Plan for Westinghouse Hanford Company`s Hedgehog Shielded Container, Docket 94-39-7A, Type A Container
molded plastic case with steel butterfly latches . per cubic foot [E-PCF]) and a 0.32-cm (0.125-in.) high-density polyethylene (HDPE) load spreader are added internally to hold the SafeSend container into place. A spacer assembly (two half-moon-shaped disks and a round disk glued together) is fabricated in accordance with WHC drawings . estimated to not exceed 30 kg (65 lb). solids in the stainless steel pigs.
Indicates content that may require registration and/or purchase.