Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arnold Magnetic Technologies
Description: Arnold’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type, Foil, Hardened / Heat Treated, Semi-finished Shape / Mill Stock, Sheet, Strip, Wrought
-
Description: Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a nitrogen-strengthened austenitic stainless steel developed for
- Tensile Strength (UTS, Break): 108,000 to 214,000 psi
- Yield Strength (YS): 49,000 to 184,000 psi
- Elongation: 6 to 56 %
- UNS Number: 20,400
-
Supplier: Accuris
Description: GASKET, GRAPHITE FOIL AND KNITTED STAINLESS STEEL WIRE
-
-
Description: 436 Stainless Steel Strip, Coil, Foil, Wire APPLICATIONS Automotive exhaust applications Stretch formed Aerospace Applications Automotive Trim DESCRIPTION Type 436 is a variation of Type 434 to which Columbium has been added to minimize "roping" or "ridging" during stretch
- Tensile Strength (UTS, Break): 77,000 psi
- Yield Strength (YS): 53,000 psi
- Elongation: 22 %
- UNS Number: 43,600
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Metal Marker is a custom manufacturer of stainless steel tags. Stainless steel tags provide longevity at a low cost. Stainless steel tags can be used for a wide variety of applications including industrial, military, aerospace, and commercial uses.
- Materials of Construction: Metal Foil / Sheet
-
Description: 420 Stainless Steel Strip, Coil, Foil, Wire, AMS 5506, ASTM A240 APPLICATIONS Cutlery surgical and dental instruments scissors tapes straight edges fasteners firearms DESCRIPTION Type 420 is a martensitic stainless steel that provides good corrosion resistance
- Tensile Strength (UTS, Break): 100,000 psi
- Elongation: 15 %
- UNS Number: 42,000
- Specifications: AMS, ASTM / ASME, UNS
-
Description: is a two-phase, ferritic, austenitic 22% chromium, 3% molybdenum, 5 to 6% nickel alloyed stainless steel. It is the most widely used duplex stainless steel grade and is characterized by high yield strength, double that of the standard austenitic stainless
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 25 %
- UNS Number: 31,803 to 32,205
-
Supplier: National Fan Company
Description: Stainless Steel Exhaust Fan : 16 in blade - 1/4 HP - 115 / 230V (2,810 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy
- Air Flow Rate: 2,810 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: United Performance Metals
Description: 304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today.
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.008 to 0.3 inch
- Tensile Strength (UTS, Break): 70,000 to 75,000 psi
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSCB Series Curved Blade Diffuser single deflection supply grille provides effective directional control of the air stream in one or more directions. The bars are pivoted at the face, giving a uniform, aligned appearance regardless of blade angle setting. The hollow, air foil grille bars
- Diameter / Width: 4 to 60 inch
- Height: 4 to 48 inch
- Throw Pattern: Four Way, One Way, Three Way, Two Way
- Material: Stainless Steel
-
Supplier: DEWALT Industrial Tool Co.
Description: Metal Cutting Saw Blades: Ferrous Metals - Stationary Product Features 12% titanium carbide provides long life in metal cutting Modified ATB tooth geometry provides clean, burr-free cuts Tri-foil braze absorbs stress, making the tip stronger Expansion slots dissipate heat which extends blade
-
Supplier: DEWALT Industrial Tool Co.
Description: Metal Cutting Saw Blades: Ferrous Metals - Stationary Product Features 12% titanium carbide provides long life in metal cutting Modified ATB tooth geometry provides clean, burr-free cuts Tri-foil braze absorbs stress, making the tip stronger Expansion slots dissipate heat which extends blade
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3361 stainless steel tape comes in a 12 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness.
- Width: 12 inches
- Thickness: 0.0038 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3361 stainless steel tape comes in a 22 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness.
- Width: 22 inches
- Thickness: 0.0038 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3361 stainless steel tape comes in a 8 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness.
- Width: 8 inches
- Thickness: 0.0038 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3361 stainless steel tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness.
- Width: 1 inches
- Thickness: 0.0038 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: JBC Technologies, Inc.
Description: At JBC, we don’t just emboss and die cut foil. If desired, we’ll microperforate foils up to 60” wide as well to improve the acoustical performance of the finished part. At JBC, you have options. We have extensive experience sourcing, die cutting, and converting light gauge aluminum
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Fabricated Parts / Shapes, Foil, Non-ferrous - Any Type
-
Supplier: A-J Manufacturing Co., Inc.
Description: The lay-in 51% Perforated Supply Diffuser manufactured in type 304 Stainless Steel is designed with surface mount frame for installation.. Adjustable air foil blades with 1, 2, 3, or 4 way discharge pattern for both heating and cooling applications. Stainless Steel
- Diameter / Width: 12 to 48 inch
- Height: 12 to 24 inch
- Throw Pattern: Four Way, One Way, Three Way, Two Way
- Material: Stainless Steel
-
Supplier: Trinity Brand Industries
Description: Heat Treating Foil Type 321 Stainless Steel 50 ft & 100 ft 24" Wide 0.002 Thickness Less Waste: Our studies have found that 10" & 20" widths are the most cost effective when wrapping small parts. TBI® Tool Wrap is used in the heat treating process to help eliminate oxide,
- Overall Thickness: 0.002 inch
- Features: Foil, Semi-finished Shape / Mill Stock
- Type: Stainless Steel (UNS S)
-
Supplier: Phelps Industrial Products
Description: Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces. .002" thick 316L Stainless Steel foil in center of sheet.
- Thickness: 0.015625 to 0.125 inch
- Operating Temperature: -380 to 5,300 F
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: L-com, Inc.
Description: coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance
- Cable Length: 9.842525 ft
- Cable Shielding: Foil Braid
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: L-com, Inc.
Description: coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Foil Braid
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: L-com, Inc.
Description: coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Foil Braid
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: L-com, Inc.
Description: coupling nut provides extra durability. Steel versions are silver and plastic versions are black. Contact L-com today for all your industrial USB needs. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance
- Cable Length: 9.842525 ft
- Cable Shielding: Foil Braid
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Description: Dexmet precision expanded metals are used in a host of primary OEM and aftermarket automotive products. Typical applications include: low-cost greaseless bearings, high temperature gaskets, airbags, inlet screen and filtration. Dexmet bronze mesh is used as a lubricating material and support
- Opening Size: 0.031 to 0.5 inch
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Features: Calendered / Flattened, Other Metal
- Base Construction: Expanded
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for special applications, (may be replaced with Monel trim to resist corrosion
- Valve Size: 2 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Steam
-
Supplier: Honeywell Test & Measurement
Description: The Model Z Mid range, wet/wet, differential is high accuracy, bonded, foil strain gauge transducer designed to accept fluid in both ports and measure differential pressure ranges of 50 to 750 psid. Standard features, such as overload stops and manufactured from 17-4 PH stainless
- Working Pressure Range: 50 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65.2 to 249.8 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Embedded Data Systems
Description: Previously part # STF. 8-18 Stainless Steel adhesive backed foil tape 2" X 2". Stranded cable, from 1-12 feet in length (12’ standard). Available with a Maxim DS18B20 or DS18S20 sensor. Optional RJ12 plug. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim
- Input (Supply) Voltage: 3 to 5.5 volts
- Sensor Type: Temperature Sensor
-
Supplier: JBC Technologies, Inc.
Description: JBC’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60” wide. Embossing, a process that adds a Z-axis to the material, provides for better formability during molding, minimizing tearing, especially in deep draw areas of
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Fabricated Parts / Shapes, Foil, Non-ferrous - Any Type
-
Supplier: McKey Perforating Company, Inc.
Description: metal services can be provided on materials ranging from foil to 1” thick and up to 60” in width on a production basis or wider on a semi production basis. The following materials can be perforated to meet specific design requirements: Stainless Steel Aluminum Carbon
- Type: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Sheet
-
Supplier: Envirco
Description: of air across the grille face as well as positive volume control. Features 304 stainless steel #4 satin finish 3/4" blade spacing Countersunk screwholes with stainless steel #6 x 1.25" screws Other Related Products
- Diameter / Width: 0.75 inch
- Material: Stainless Steel
-
Supplier: Thermoseal, Inc.
Description: Graphite Adhesively Bonded to a .002" 316 Stainless Steel Foil Highly Compressible & Compactible Excellent Anti-Stick Properties Low Gas Permeability Low Electrical Resistance
- Material: Graphite
-
Supplier: Envirco
Description: grilles are used on the return air grilles. The 34RG is available with or without an opposed blade damper (OBD). The OBD assures even distribution of air across the grille face as well as positive volume control. Features 304 stainless steel Countersunk screwholes with #6 x 1.25”
- Diameter / Width: 0.75 inch
- Material: Stainless Steel
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSLBG Series Linear Light Duty Bar Grille is designed for supply or return air in sidewall or sill installations. Designed with fixed 0° air foil blades parallel to the grille's long dimension, blades are reinforced on approximate 8" centers.
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
WHY Stainless Steel? Find Out Here Discover the Benefits of Stainless Steel The many unique benefits of stainless steel make (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
What is the Difference Between Stainless and Ordinary Steel? All steel is iron-based, but stainless steel contains chromium at 10% or more by weight. Chromium, provides corrosion resistance and a polished appearance, making (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
CUT-TO-LENGTH STAINLESS TUBING As the leading supplier of ultra-high precision, cut-to-length stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Discover the Benefits of Stainless Steel Stainless steel has many unique benefits, making it a top choice for engineers and designers. While its upfront cost may seem high, its durability and long lifespan often make it the (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic Stainless NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material is added strength and hardness, and the wear resistance does not decrease noticeably. Chromium and Nickel additions give it comparable (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Corrosion and abrasion resistant, tough and durable, NITRONIC® 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six (read more)
Browse Carbon Steels and Alloy Steels Datasheets for High Performance Alloys, Inc. -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Carbon Steels and Alloy Steels Datasheets for MP Metal Products
Conduct Research Top
-
Stainless Steel Grade Selection for Strip, Foil, & Wire
The selection of a stainless steel alloy begins with a simple question: "What is going to be done to the material?" This rather gentle inquiry rapidly cascades into an avalanche of significant questions with considerable consequences. What type of corrosive environment will the material
-
How does a Strain Gauge Reaction Torque Transducer work?
The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts. The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment.
-
Mind Over Metal: Master Impurities
down to the .25 to .50 mm range for picking up stainless steel particulates in prepackaging operations. Metal detectors have had limited use on packaged materials involving metallized films or foils, such as those on blister pack backing, which interfere with detection signals. Sartorius, which
-
Mind Over Metal: Master Impurities
down to the .25 to .50 mm range for picking up stainless steel particulates in prepackaging operations. Metal detectors have had limited use on packaged materials involving metallized films or foils, such as those on blister pack backing, which interfere with detection signals.
More Information Top
-
Observations of Dislocations in thin Foils of Stainless Steel with the Electron Microscope
FISHER AND SZIRMAE ON DISLOCATIONS IN STAINLESS STEEL FOILS .
-
Stainless Steel Sheet and Strip From France, Germany, Italy, Japan, Korea, Mexico, Taiwan, and the United Kingdom
…i.e., cold-rolled sections, with a prepared edge, rectangular in shape, of a width of not more than 9.5 mm), (5) razor blade steel, (6) flapper valve steel, (7) suspension foil, (8) certain stainless steel foil used for automotive catalytic…
-
Fabrication of 3D metal micro-mold based on femtosecond laser cutting and micro-electric resistance slip welding
At first, 10-μm thick 0Cr18Ni9 stainless steel foils were cut by femtosecond laser to obtain several single-layer graphics which were then joined by micro-electric resistance slip welding.
-
Flexible hybrid substrates of roll‐to‐roll manufacturing for flexible display application
The first stainless steel foil was used as a flexible substrate carrier compatible with R2R facilities.
-
Polysilicon TFT technology on flexible metal foil for AMPLED displays
…S Shin, M K Kim, T K Ahn, S Y Kwon, J H Kwack, T W Kim, Y G Mo, and H K Chung, “5.6-in. flexible full color top emission AMOLED display on stainless steel foil ,” SID Symposium Digest…
-
Flexible Electronics
In 1996, a-Si:H TFTs were made on flexible stainless steel foil [14].
-
Improved creep-resistance of austenitic stainless steel for compact gas turbine recuperators
It is, therefore, desirable to improve the creep-resistance of such type 347 stainless steel foil through processing modification and/or in- grade minor compositional modifications.
-
Stainless Steel Sheet and Strip from
Germany, Italy, Japan,
Korea, Mexico, and Taiwan
…i.e., cold-rolled sections, with a prepared edge, rectangular in shape, of a width of not more than 9.5 mm), (5) razor blade steel, (6) flapper valve steel, (7) suspension foil, (8) certain stainless steel foil for automotive catalytic converters…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/236/StephanieJohnson2006.pdf?sequence=1
Both 99.99% chromium and 316L stainless steel foils were treated with orthophosphoric acid and 1-hydroxyethylidene- 1,1-diphosphonic acid, otherwise known as etidronic acid.
-
High performance dielectric and barrier coatings for photovoltaic systems
Additionally, these coatings were applied to stainless steel foils and used as templates for CIGS growth, which could enable monolithic integration to further lower module costs.
Indicates content that may require registration and/or purchase.