Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The third edition of the HVAC Duct Construction Standards – Metal and Flexible is intended primarily for commercial and institutional duct construction. This American National Standard (ANSI/SMACNA 006-2006) contains tables and details for constructing ductwork for ½" to 10" wg
-
Supplier: Flexaust
Description: • Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible
- Inside Diameter: 3 inch
- Working Pressure: 18 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: 1,650 F
-
Supplier: New York Blower Company (The)
Description: New York Blower’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process cooling and general ventilation.
- Air Flow Rate: 0 to 42,000 SCFM
- Static Pressure: 406.7871674924572 to 409.2871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
-
-
Supplier: Munters DH
Description: Whether packaged in a unit or applied as a stand-alone plate heat exchanger, the Z-Duct™ will reduce cooling requirements in the summer and reduce heating requirements in the winter. Adding Z-Duct™ allows for the introduction of more outdoor ventilation air without overloading the
- Gas / Air Flow Rate: 100 to 80,000 SCFM
- Primary Material: Aluminum, Stainless Steel
- Connection Options: Flange
- Application / Industry: HVAC
-
Supplier: New York Blower Company (The)
Description: New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation.
- Air Flow Rate: 0 to 60,000 SCFM
- Static Pressure: 406.7871674924572 to 408.7871674924572 in H2O
- Media Temperature: 350 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
-
Supplier: Flexaust
Description: • Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation • Self-support construction allows for
- Inside Diameter: 5 inch
- Temperature Range: -400 to 800 F
- Application: Automotive, HVAC
- Specialized Construction: Corrugated, Lay Flat
-
Supplier: NADCO Tapes & Labels, Inc.
Description: HVAC metal duct work Holding labels or signs on stainless steel pipes Color coding Sealing end caps on stainless steel pipe with outside exposure
- Thickness: 0.011500000000000002 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Envirco
Description: that is free of gaps and architecturally pleasing. An adjustable room side diffusion disc to promote uniform airflow across the entire filter and allow for air balancing. Stainless steel mounting hardware for life long integrity. Available with 10” or 12” ducted collar connections. The
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: DeZURIK, Inc.
Description: Construction Elastomers: Class I (up to 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information Control rods and retaining rings: Galvanized steel
-
Supplier: A-J Manufacturing Co., Inc.
Description: control Quiet operation HEPA filter and Merv 8 pre-filter standard All type 304 stainless steel construction Left or right air flow direction 120V, 208V, 240V, 277 V The unit can be installed above any ceiling and can be paired with AJ Manufacturing ceiling diffusers for proper air
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Shurtape Technologies, LLC
Description: UL 181B-FX Listed and printed cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, even when surfaces are rougher or not fully clean. Offering high holding power, superior shear strength and excellent tearability, PC 857 is recommended for
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 10 to 100 C
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures Tube Axial Fans in seven different models, belt drive and direct drive, with spark resistant cast aluminum propellers, steel propellers, and stainless steel propellers. Fans entirely of stainless steel are also available. The spark
- Air Flow Rate: 44,500 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 10 inch
-
Supplier: Shurtape Technologies, LLC
Description: California Energy Commission (CEC) approved cloth duct tape used in the HVAC industry to seal, seam and join Class 1 Flex Duct, and can also be used to seal flex duct to fitting joints without being in combination with mastic. Offering superior shear strength and
- Width: 1.889763779527559 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 10 to 100 C
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Central Blower Co.
Description: isolated from fan exterior and motor housing compartment. Airtight inlet and discharge connections. Shaft Seals contain corrosive and/or hazardous fumes. Steel Wheels are standard. Spark-resistant AMCA "B" aluminum wheels or corrosion resistant stainless steel wheels are
- Maximum Diameter (Fan or Blower Wheel): 18.5 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Central Blower Co.
Description: Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories).
- Maximum Diameter (Fan or Blower Wheel): 9.1875 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Material of Construction: Stainless Steel, Steel
-
Supplier: Greenheck
Description: sizes. Stainless steel and aluminum construction materials are available for either the entire unit or air stream parts. Model CSW: Single Wide Blower Operated in broad range of fan applications, typically in ducted systems. Versatile construction options allow use in environments
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: TEGAM, Inc.
Description: Air/Gas Temperature Probe Type T For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate readings. The 8" sheath is constructed of 304 stainless steel. The
- Sensed Temperature: 572 F
- Probe Configuration: Air Probe
- Application Options: HVAC Applications
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Envirco
Description: motor operation; green indicator is ON during normal operation Filter Load Indicator Light Pressure Transducer for continuous filter monitoring Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: direct connection to the air conditioning supply. Fluorescent Light: Provides illumination with minimal airflow disruption Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.) Finish: Powder coat painted or stainless steel. MERV 8 G4
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: paint or stainless steel housing Room-side 3/8" Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4" Knife Edge: Permits easy placement in gel track ceiling
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room to
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Cole-Parmer
Description: proportional output. Utilizing an improved stainless steel micro-tig welded sensor, positive pressure moves the diaphragm toward the electrode, increasing capacitance. A decrease in pressure moves the diaphragm away from the electrode, decreasing the capcitance. Change in capacitance
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: proportional output. Utilizing an improved stainless steel micro-tig welded sensor, positive pressure moves the diaphragm toward the electrode, increasing capacitance. A decrease in pressure moves the diaphragm away from the electrode, decreasing the capcitance. Change in capacitance
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: proportional output. Utilizing an improved stainless steel micro-tig welded sensor, positive pressure moves the diaphragm toward the electrode, increasing capacitance. A decrease in pressure moves the diaphragm away from the electrode, decreasing the capcitance. Change in capacitance
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: proportional output. Utilizing an improved stainless steel micro-tig welded sensor, positive pressure moves the diaphragm toward the electrode, increasing capacitance. A decrease in pressure moves the diaphragm away from the electrode, decreasing the capcitance. Change in capacitance
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Fluid Components Intl. (FCI)
Description: Mass Flow Meter Summary The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult
- Pipe Diameter: 0.75 to 1.25 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: OMEGA Engineering, Inc.
Description: The THX-400-GP probe sutable for use with an HDX handle is ideal for general purpose immersion measurement in gases and liquids. Made from a rugged 1/8" (3.1 mm) O.D. 304 stainless steel sheath 12" (304 mm) long, the probe will adapt to most process applications. A high precision 44033
- Sensed Temperature: -40 to 212 F
- Diameter or Width Range: 0.125 to 0.1875 inch
- Sensitive Length: 12 inch
- Probe Configuration: Air Probe, Penetration (Needle) Probe, Straight Probe
-
Supplier: Fluorocarbon Limited
Description: immediate response to system pressure changes. Size range: 1/8" - 1" diameter. Fluoroline® hose is over-braided with hard-drawn Stainless Steel to AISI 304. High duty tubing is available in PTFE, PFA, FEP, PVDF and ETFE (Tefzel®). Other braiding materials are available on request. PTFE
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Media: Adhesives / Sealants / Coatings, Air, Chemicals, Coolant / Refrigerant, Gases (LPG, elemental, etc.), Oil / Fuel
- Application: Automotive, General-Purpose / Fluid Handling, HVAC
-
Supplier: Gems Sensors & Controls
Description: accuracy. Primarily used in Building Energy Management these transducers are capable of measuring pressures and flows with the accuracy necessary for proper building pressurization and air flow control. 865 series transducers utilize an all-stainless steel micro-tig welded sensor that
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Pyromation
Description: output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Technetics Group
Description: stainless steels (Types 316L and 347) and FeCrAIY fibers having diameters ranging from 50 to 150 microns. FEATURES & BENEFITS Benefits: High-temperature resistance up to 2000 °F – Can be located very close to hot exhaust ducts Reliable performance in wet conditions – Sound
Find Suppliers by Category Top
Featured Products Top
-
airflow in the HVAC system. Several applications benefit from using inline duct fans instead of other systems. These applications include: HVAC systems Fresh air systems Air purification Communications equipment Selecting (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
plants, HVAC systems, industrial chimneys and more. It is crucial that exhaust ducts are highly resistant to chemicals and corrosion, can withstand high temperatures and pressures, and have a long service life to keep operations running efficiently with minimal issues. Exhaust ducts were typically (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Duct Sealing Methods: How To Seal Ductwork For Better HVAC Performance Duct sealing is critical to increasing energy efficiency and HVAC performance. Leaky (read more)
Browse Datasheets for Petersen Products Co. -
While fabric insulation is widely utilized in traditional applications, there are emerging areas where it can make a difference, such as flexible exhaust extraction ducts. These devices are used to extract fumes from the engines of ships when they are in port, ensuring the containment of (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
pressure blowers automatically adjust speed to maintain the same pressure at varying airflow conditions. This makes them ideal for ducted applications in which the opening or closing of duct vents could significantly impact pressures within the system. Constant airflow models maintain the same (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
constant airflow models provide airflow up to 280 CFM or up to 2.7 inches of static pressure. Standard airflow/pressure models are used for traditional HVAC and equipment cooling applications. Constant pressure blowers automatically adjust speed to maintain the same pressure at (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
they need, whether working in medical, aerospace, HVAC, or defense sectors. DC Fans Our advanced direct current (DC) fans - which work best in low-pressure environments - are specifically designed to offer reliable, quiet, cost-effective, and long-lasting performance. And to meet (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
. In a typical air handling unit, a Rosenberg ECFanGrid can optimize available floor space. The ECFanGrid’s flat profile creates up to 50% space savings. From a performance standpoint, the distribution of the air velocity over the entire duct is much more even. This increases the efficiency of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
options for wires, jacketed cables, or integrated connectors at either end. Precision-machined housings are available in materials such as stainless steel, aluminum, titanium, brass, and specialty alloys, with multiple interface options including threaded fittings, flanges, and radial O-ring seals (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
Interphex 2006 Preview: The Best of the Phex
By Paul Thomas, Managing Editor PermaShield Pipe (PSP) is a Factory Mutual Systems-approved corrosion-resistant vent pipe system for use without sprinklers. PSP's proprietary, highly chemical-resistant, fluoropolymer ETFE coating on stainless steel ducts or pipes can be cut to length in the field
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1800 - Standard Review Pl...
BWR/ PWR Stainless steel HVAC ducting and aluminum HVAC piping, piping components and piping elements exposed to condensation .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1801 - Generic Aging Less...
BWR/ PWR Stainless steel HVAC ducting and aluminum HVAC piping, piping components and piping elements exposed to condensation Loss of material due to pitting and crevice corrosion A plant-specific aging management program is to be evaluated.
-
Fitting a Modern Kitchen Design Into a Rustic-Style Home | Remodeling | Kitchen, Design, Bedroom, Architects, Bud Wilson, Jessica Carbone, John Campbell, Wilso...
Cabinet designer John Campbell with Kitchens & Interiors International, in Shelburne, Vt., suggested creating a stainless steel soffi t to hide the HVAC ducts and wiring.
-
Study of building material emissions and indoor air quality
A full-scale chamber usually consists of a full-size stainless steel room and an HVAC system with stainless steel components (e.g., fan, ducts , dampers, coils, diffusers).
-
ICDF Complex Remedial Action Report
Specification 15016-8 of 8 line 7 and 8 states that stainless steel ductwork shall be tested in accordance with the requirements of SMACNA HVAC Duct Leakage Test Manual.
-
Performance comparison of U.K. low-energy cooling systems by energy simulation
A 10" stainless steel temperature probe was inserted through a small hole in the duct , drilled in the same location as the HVAC system sensor, to measure the temperature for verification.
-
A Full-Scale Test Chamber for Material Emission Studies and Indoor Air Quality Modeling
The full-scale chamber test system consists of a stainless steel room (5 by 4 by 2.75 m high) and an HVAC (heating, ventilatingand air-conditioning)system with stainless steel components (e.g., fan, ducts , dampers, coils, etc.) to provide controlled…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant identified no aging effects for carbon steel and stainless steel HVAC components exposed internally or externally to air that is not … housing), control room emergency ventilation filter bank housings, damper housings, duct flow restrictors, ductwork, fan…
-
4 Contaminant Control
The chamber has stainless steel interior sur- faces, duct , and other components including AHU are made of glass, polytetrafluoroethylene (PTFE) and aluminum to minimize the sink effect on the chamber surfaces and heating, ventilating, and air condi- tioning ( HVAC ) systems.
Indicates content that may require registration and/or purchase.