-
Supplier: Smalley
Description: greater deflection than Bellevilles Economical and stocked in carbon and stainless steel Fits in tight radial and axial spaces with inline force Custom designs available with No-Tooling-Charges Applications Use in assemblies for variation as a result of tolerance stack-up Preload a
- Inside Diameter: 2.878 inch
- Outside Diameter: 3.125 inch
- Thickness / Working Height: 0.085 inch
- Material: Spring Steel, Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 125A & DIN 125B Washer Kit
- Features: Other
- Material: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.134 inch
- Outside Diameter: 0.265 inch
- Thickness / Working Height: 0.006 inch
- Features: Other
-
-
Supplier: SPIROL
Description: SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.33070884 inch
- Outside Diameter: 0.5905515 inch
- Thickness / Working Height: 0.01574804 inch
- Metric Size: M 8
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.08661422 inch
- Outside Diameter: 0.18110246 inch
- Thickness / Working Height: 0.006299216 inch
- Metric Size: M 2.0
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.531 inch
- Outside Diameter: 0.95 inch
- Thickness / Working Height: 0.022 inch
- Features: Other
-
Supplier: Nord-Lock Group
Description: including: spontaneous bolt loosening due to vibration and dynamic loads, and slackening due to settlement and relaxation. Now, you can count on one solution to meet all your bolt securing needs. We are delighted to introduce the new Nord-Lock X-series washers —for bolt security without
- Inside Diameter: 0.13 to 1.71 inch
- Outside Diameter: 0.28 to 2.56 inch
- Thickness / Working Height: 0.041 to 0.502 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8", 9/16", No. 10, No. 5, No. 6, No. 8
-
Supplier: BUMAX®
Description: BUMAX Austenitic Stainless Steel A4/316L ISO 70931 Washer M6
- Metric Size: M 6
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Material: Available in Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel Washers) Heat Treat: Case Hardened (for Low Carbon Steel Washers)
- Number Size: 3/4"
- Finish: Black Oxide
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: APM Hexseal Corp.
Description: SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and
- Outside Diameter: 1.5 inch
- Number Size: 5/16"
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: DigiKey
Description: SS 1/4IN LOCK WASHER
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: APM Hexseal Corp.
Description: APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The
- Outside Diameter: 1.00000054 inch
- Metric Size: M 4
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: RS Components, Ltd.
Description: RS PRO Q20446300040000000B
- Inside Diameter: 0.171653636 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO’s panel bushing seals are composed of a
- Number Size: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", No. 0, No. 1, No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
- Finish: Black Oxide, Zinc Plated
- Metric Size: M 1.6, M 10, M 12, M 14, M 16, M 2.0, M 2.5, M 20, M 24, M 3, M 3.5, M 30, M 4, M 5, M 6, M 8
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-1 Hole Size: #4, M3 Material: Stainless Steel OD: .220 [5.6]
- Outside Diameter: 0.22 inch
- Washer Type: Flat / USS Washer
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
- Outside Diameter: 0.197 inch
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303
- Number Size: 1/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: Nord-Lock Group
Description: Nord-Lock washers secure bolted joints with tension instead of friction. It is a high quality product with documented success in many industries worldwide. Nord-Lock washers have been rigorously tested and approved by independent institutes as well as certification authorities.
- Inside Diameter: 0.13385834 to 5.25197134 inch
- Outside Diameter: 0.2755907 to 7.0078778 inch
- Thickness / Working Height: 0.07086618 to 0.37401595 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 5, No. 6, No. 8
-
Supplier: Imao-Fixtureworks
Description: Body Stainless steel (SUS303)
- Inside Diameter: 0.25196864 to 0.6692917 inch
- Outside Diameter: 0.4724412 to 1.181103 inch
- Thickness / Working Height: 0.11023628 to 0.24409462 inch
- Washer Type: Spherical Washer
-
Supplier: Lee Spring Company
Description: Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit
- Inside Diameter: 0.315 inch
- Outside Diameter: 0.279 inch
- Thickness / Working Height: 0.148 inch
- Features: Other
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.598 inch
- Outside Diameter: 0.776 inch
- Thickness / Working Height: 0.05 to 0.07 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 1.28 inch
- Outside Diameter: 3 inch
- Thickness / Working Height: 0.307 inch
- Number Size: 1-1/4"
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: CONICAL SPRING WASHER NFE 25510
- Inside Diameter: 0.6692917 to 0.686220843 inch
- Outside Diameter: 1.2598432 inch
- Thickness / Working Height: 0.13385834 inch
- Washer Type: Spherical Washer
-
Supplier: ASRaymond
Description: Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come
- Inside Diameter: 0.135 inch
- Outside Diameter: 0.307 inch
- Thickness / Working Height: 0.0088 inch
- Washer Type: Bowed / Curved Washer
-
Supplier: Temper Corporation
Description: Temper Load Rings: Eliminate Shimming Optimize Bearing Life Improve Accuracy Simplify Bearing Installation Compress at a Constant Force Applications: Hydraulic pumps Speed reducers Electric motors Farm tractors Mining equipment Lawn mowers Conveyors Irrigation units Compressors Boat motors Sewing
- Thickness / Working Height: 0.205 to 0.27 inch
- Washer Type: Constant Force Spacer
- Material: Stainless Steel
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The
- Inside Diameter: 1.406 inch
- Outside Diameter: 2.45 inch
- Thickness / Working Height: 0.25 inch
- Washer Type: Belleville Washer
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there
- Outside Diameter: 0.188 inch
- Features: Other
- Material: Stainless Steel
-
Description: These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where
- Inside Diameter: 0.3125 to 1.0625 inch
- Outside Diameter: 0.75 to 2 inch
- Thickness / Working Height: 0.063 to 0.131 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 9/16"
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A4 Stainless Steel Finish: Self Colour
- Features: Other
- Washer Type: Square / Rectangle Hole Washer
- Material: Stainless Steel
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE STAINLESS STEEL MATERIAL #10 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
- Washer Type: Lockwasher, Helical Spring
- Number Size: No. 10
- Material: Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: steel Belleville spring washer, stainless steel 301-304 Belleville spring washer Available Finishes: Black oxide coated Belleville spring washer, cadmium plated Belleville spring washer, nickel plated Belleville spring washer, passivated
- Inside Diameter: 0.053 to 2.192 inch
- Outside Diameter: 0.125 to 3.235 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Washer Type: Belleville Washer
-
Supplier: Peco Fasteners, Inc.
Description: STAINLESS STEEL MATERIAL PACKAGING QUANTITY 100 PER PACK FASTENER SIZE 3/8 INCH
- Number Size: 3/8"
- Washer Type: Belleville Washer
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, M3, SS A2, 3.4MM, 5.6MM; Internal Diameter:3.4mm; External Diameter:5.6mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Washers Datasheets for Smalley -
Product Overview Lispring stainless steel multi-turn wave springs are engineered to provide high load capability, precise deflection, and compact integration, making them ideal for advanced mechanical systems across multiple industries requiring precise force control and (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
Our Seeloc® Washers consist of molded rubber, bonded to custom formed stainless-steel washers. The contact surface creates a 360° sealing barrier around the periphery of the washer face when compressed. (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
Flexible structure allows simple integration and preload adjustment Material Versatility: Available in carbon steel, stainless (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic (read more)
Browse Wave Washers Datasheets for Smalley -
In addition to the wide variety of backshell options available, we now offer a Cable Clamp Backshell in Size 18 and 24. Made of Aluminum Alloy and Nickel Plated with Stainless Steel screw and lock washers, as well as EPDM bushings (read more)
Browse Circular Connectors Datasheets for Amphenol Communications Solutions -
turn diamond knurled heads Available in 4-40, 6-32, and 8-32 Threads Available in Stainless Steel, Nickel plated brass and Nylon. Standard and washer face configurations (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
washer connector J trap downspout connector flexible dounts Material: flexible PVC 300 stainless steel, Neoprene, Size: 1-1/4"x1-1/4" 1-1/2"x1-1/2" 2"x2" 3"x3" 4"x (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Fasteners - Grainger Industrial Supply
• Stainless Steel Hex Locknut Flexible Top Stainless Steel Hex Locknut Flexible Top. .... • Cast Iron Standard Ogee Washer Cast Iron Standard Ogee Washer .
-
Lock Washers - Washers - Grainger Industrial Supply
• Ogee Washer (16). .... • 18-8 Stainless Steel (79) .
-
$300-$400 Fasteners - Grainger Industrial Supply
• Stainless Steel Hex Nut Stainless Steel Hex Nut. .... • Cast Iron Standard Ogee Washer Cast Iron Standard Ogee Washer .
-
$400-$500 Fasteners - Grainger Industrial Supply
Ogee Washer , Standard, Cast Iron, Finish Hot Dipped Galvanized, â and Refills â; Varies by Fits Bolt Sizes, Inside Dia., Outside Dia., Thickness and Package Quantity. .... • Hand Tool, Steel , Thread Type Imperial, Length 55mm, Use With Internal Thread Size M4, For Use .... • Socket Set Screw, 304 Stainless Steel, Finish Plain, Thread Size 1/2-13, Point Type Cup, Drive…
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
A lead washer should be installed between the screw head and the copper. .... FASTENERS IN STAINLESS STEEL ROOFS. .... are made from aluminum, copper, galvanized steel, or stainless steel in rectangular, half- round, or ogee shapes.
Indicates content that may require registration and/or purchase.