-
Supplier: FHD Bearings Co., Ltd.
Description: Studded guide wheels Studded guide wheels are wheels equipped with spikes or protrusions on the outer surface, designed to enhance traction and stability in specific applications. Spiked guide wheels are commonly used in a variety of industries where maintaining precise
- Load Capacity: 258.52 lbs
- Wheel Type: Stainless Steel Wheel
-
Supplier: Modern Linear Incorporated
Description: applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer, which allows the roller to ride on a v-edge track or in a 90° v-groove.Modern Linear's studded guide rollers are made from 304 stainless steel (SS). The stud is swaged into the bore of the guide
- Bearing Type: Guide Wheel
- Features: Other
- Special Bearing Materials: Stainless
-
Supplier: Hudson Bearings, Inc.
Description: The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with
- Maximum Load: 75 lbs
- Ball Material: Stainless Steel
- Mounting: Stud / Bolt Mount
-
-
Supplier: Fairlane Products, Inc.
Description: These bearing wheels feature a roller bearing and a cover made from nylon, polyacetal, UHMW, PEEK, urethane, steel, or stainless steel. The wheels are flat, crowned or radial to meet your application needs. Bearing mount and stud mount versions available.
- Roll Diameter: 0.75 to 1.5 inch
- Type: Feed Roller
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive rounded-design handle made of stainless steel with a polished finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning a Hand Wheel or crank.
- Height: 2.25 to 4 inches
- Diameter (Tapered Handles Only): 0.625 to 1.25 inches
- Bore Diameter: 0.44 to 0.75 inches
- Handle Material: Metal
-
Supplier: Modern Linear Incorporated
Description: groove ball bearings, to stainless steel or full complement ceramic bearings. Special lube options, are available as well as no lube. The inner stud is made from 304 stainless steel. The length, size and shape can be changed to facilitate any mounting
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Features: Clean Room Use, Vacuum Compatible
- Open Closed - Bushing: Closed
- Bearing Type: Guide Wheel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M10 x 100
- Length: 3.93701 inch
- Fastener Standards: DIN
- Metric: M10
- Features: Other
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Metric: M8
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.
- Length: 0.5905515 inch
- Fastener Standards: ASME / ANSI
- Metric: M 2.5
- Attachment: Pressed
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet
- Length: 1 inch
- Inch: # 5, 5/16"
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Inch: # 10
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Swage Collar Studs
- Inch: # 10
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet
- Length: 0.4724412 inch
- Metric: M4
- Attachment: Pressed
- Shape: Round
-
Supplier: PennEngineering®
Description: annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as
- Length: 0.2362206 inch
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
- Metric: M4
-
Supplier: RS Components, Ltd.
Description: Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless
- Length: 0.7086618 inch
- Metric: M6
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 5/16"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Concealed Head Studs
- Metric: M5
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 5/8"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens ZPS K5 Pull Studs are designed for all of our ZPS K5 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Installation diagrams available upon request
- Features: Other
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 2
- Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: NJL unthreaded studs have a reduced weld base diameter, A, to produce a smaller weld flash diameter than when the full base Nelson NBL no thread studs are used. The smaller weld flash allows the use of smaller clearance holes. The strength of the assembly is determined by the area of
- Length: 0.827 to 1.406 inch
- Inch: 1/2", 3/4", 5/8"
- Features: Other
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed, Threaded
- Shape: Round
-
Supplier: Carr Lane Manufacturing Co.
Description: Fixture Studs have a thread-locking interference thread at the bottom end to install permanently in a fixture plate. These small sizes are designed specifically for mini-size stainless clamp straps.
- Length: 1 to 4 inch
- Inch: # 10, 1/4", 3/8", 5/16"
- Shape: Round
- Material: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Material: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Shape: Round
-
Supplier: Dyson Corporation (The)
Description: accessories such as Nuts, Turnbuckles or Clevises. Rods can be galvanized or painted to your specification. STANDARD: American Institute Steel Construction. THREAD: Unified National Coarse (UNC), Class 2A, unless otherwise specified. COMMERCIAL TOLERANCE: Length + 1/2" - 0" per 10' and
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Metric: M8
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Nelson MD studs are recommended for fastening applications where threads are needed for the full fastener length. MD studs are available in thread diameters of M6 through M24. Nelson fully threaded studs have a short length of pitch diameter weld base. Most of this length is
- Length: 0.4724412 to 1.3779535 inch
- Metric: M10, M12, M16, M20, M24, M5, M6, M8
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Material: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Shape: Round
-
Supplier: TFC Ltd.
Description: STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel,
- Material: Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: F3L studs are used as anchors to secure various refractory materials. Their most common use is for attachment of curved refractory blocks to steel skid tubes in steel mills. Wires are wrapped under the collars and around the blocks. Cast, troweled, or gunned refractory is also
- Inch: 1/2"
- Shape: Round
- Material: Stainless Steel, Steel
- Attachment: Welded
Find Suppliers by Category Top
Featured Products Top
-
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
HRC≤28, our 302 stainless steel balls deliver exceptional durability, ensuring long-lasting performance even in high-wear environments. Anti-Rust and Anti-Corrosion: Precision-crafted to offer robust (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
420 Stainless Steel Balls for Precision Industrial Applications Industrial components operating in demanding environments require materials that provide corrosion resistance (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
smooth operation in mechanical assemblies Applications Motorcycle Components — bearings and fittings requiring precise movement and durability Chain Wheels — ensures smooth operation and reduces wear Stainless Steel (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industrial application. With its premium stainless steel construction and universally practical design, the EN4SDSS series offers NEMA 3R, 4, 4X, 12 and 13 protection. Constructed of formed (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Bolts Selling Leads (Page 2), Bolts Manufacturers, Bolts Exporters & Suppliers
track bolt stainless steel bolt door bolt hexagon bolt hub bolt wheel bolts titanium bolt t bolt bolting cloth stud bolt .
-
Suppliers to the new Ford Kuga
… Vacuum assemblies KSPG AUTOMOTIVE EGR module Electric throttle bodies Electrical coolant pumps Pistons Solenoid valves Variable oil pumps Water circulation pumps MACLEAN-FOGG COMPONENT SOLUTIONS Decorative Stainless Steel Wheel Fastener MAGNA Bodystructure & … … 565 coating on wheel studs and other fasteners MAHLE …
-
An ultra-microtome
Diagrammatic half-section view of ultra- microtome (1) 6 BA stainless steel screwed stud ; (2) 6 BA brass nut; (3) brass. pressure plate; (4) methacrylate … … 5) V-groove; (6) specimen-holder; (7) brass cover; (8) brass wheel ; (9) ball journal race …
-
Building a Roll-Off Roof or Dome Observatory
… boxes, electrical conduit Walls and Base ring parts (Base Ring Ply, Stud Wall, Upper Plate Ply Ring) Pre-hung steel Door and double bolt … … chain drive or ship’s wheel drive) Aluminum Dome framework … … dome skin) Fastener parts ( Stainless bolts, nuts, washers) Interior …
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… with fittings; j-flex/thermoplastic/wire reinforced tubes, pipes and fittings; caution decals; caps; steering wheel knobs; thrust washers; air … … assemblies; cold-rolled iron/ steel hollow tubes; galvanized steel tubes; stainless steel tubes; alloy steel … … column screws; weld nuts; stud ball pins; washers; rivets …
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
… belts/gaskets/seals/o-rings/stops/rings/discs/plugs; cases; plywood; paperboard cartons/boxes/cases/containers; paper tape/labels/stickers/manuals/printed materials/posters; felt (HTSUS Subheading 5602.21); transmission/conveyor belts; glass containers; stainless steel strips/coils/bars/rods; steel tubes/pipes/profiles/bars/rods/pipe fittings/sleeves/elbows/unions/bends/rings/grommets/gaskets/connectors/couplings/adapters/bushings/nipples/elbows/plugs/ferrules/flanges/bellows/inserts/glands/containers/grills/netting/fencing/stops/caps/dowels/pins/leaf … … washers, spacers, rivets, bolts, studs , nuts, inserts); copper nipples/couplings/unions/sleeves/banjos/plugs/adapters/pillars/wires/bushings … … ball screws; pulleys; free wheel units; axles kits; clamping …
-
Mechanical Engineering
… lubricants 94 specific heat capacity 106 specific heats of gases 112 speed 20 spindle drives for CNC machines 183 splines 53 spot facing 162 spot welding 152 sprocket wheels 137 stability of floating … … 9 steady flow 40 steels , carbon steel case hardening … heat resistant steels 79 low temp, steels 79 nitriding steels 78 quenching and tempering steels 78 spring steels 78 stainless steels 79 steel castings 80 steel for electrical … … 48, 52 stress relieving 73 stretch forming 208 studs 126 sublimation 111 submerged …
-
ZASMHBA0005555
For example, a carbon-steel wire wheel or brush should not be used to clean stainless steel or aluminum-base material. Studs and ferrules should be kept clean and dry prior to welding.
Indicates content that may require registration and/or purchase.