Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Diameter of Shafts
-
Supplier: Accuris
Description: Agitators - Diameters of shafts for agitators
-
Supplier: Accuris
Description: Test of the Inner Diameter of Radial Shaft Seal Rings
-
-
Supplier: Accuris
Description: Test of the Outside Diameter of Radial Shaft Seal Rings
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend coated 898008 flap brush uses aluminum oxide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 60. All abrasive products that rotate or spin,
- Rotary Speed: 12,000 rpm
- Grit Size: 60
- Features: Abrasive Brush, Aluminum Oxide, Non-woven Abrasive
- Specific Product Type / Shape: Flap Wheel
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend coated 898015 flap brush uses silicon carbide as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this silicon carbide material into the flap brush forming a grit of 80. All abrasive products that rotate or spin,
- Rotary Speed: 12,000 rpm
- Grit Size: 80
- Features: Abrasive Brush, Non-woven Abrasive, Silicon Carbide
- Specific Product Type / Shape: Flap Wheel
-
Supplier: Utmel Electronic Limited
Description: Rotary Switches STOP WEDGE,SS STOP WEDGE,SS , fits double D bushing flats, military and standard for 1/8 diameter shafts
-
Supplier: Newark, An Avnet Company
Description: NUT,1/4-28,SS,PASS,312,062 , fits double D bushing flats, military and standard for 1/8" diameter shafts
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend coated 898000 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 60.
- Shank / Bore Diameter: 1 inch
- Grit Size: 60
- Features: Abrasive Brush, Aluminum Oxide, Non-woven Abrasive
- Specific Product Type / Shape: Flap Wheel
-
Supplier: SAE International
Description: This Aerospace Standard establishes the diameter - pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module shaft or bearing retaining screw threads.
-
Description: Ondrives.US’ GSR Series grooved shafts feature machined grooves that are specially designed to accommodate retaining rings. Our retaining ring shafts are manufactured from top quality 303 stainless steel for strength, durability, and corrosion resistance. Available in standard
- Additional Operations: Chamfered End, Grooved
- Shaft Material: Stainless Steel
-
Description: We offer our gearbox output shafts in a range of standard diameters and lengths to fit your application. Custom gearbox shafts are also available to meet your exact specifications. Contact Ondrives.US to discuss your custom requirements. The Ondrives.US Advantage
- Additional Operations: Chamfered End, Keyed
- Features: Other
- Shaft Material: Stainless Steel
-
Supplier: SAE International
Description: This SAE Aerospace Standard (MA) establishes the diameter-pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module shaft or bearing retaining screw threads.
-
Supplier: Red Lion Controls, Inc.
Description: Standard Duty Current Sink Output M12 Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 100 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Standard Duty Current Sink Output M12 Connector 600 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 600 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Standard Duty Current Sink Output 6 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Standard Duty Current Sink Output 6 Pin MS Connector 60 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 60 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Encoder Type: Incremental
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Ethernet slip ring – DHS solid shaft series Accept customization, transmit 100/1000M Ethernet signal DHS055-46 series Solid shaft Ethernet slip ring, outer diameter 55mm, can integrate transmission of 10A.15A current/2A signal/1000M
- Number of Circuits: 46
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend coated 898001 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 80. In addition to the other aspects of these
- Shank / Bore Diameter: 1 inch
- Grit Size: 80
- Features: Abrasive Brush, Aluminum Oxide, Non-woven Abrasive
- Specific Product Type / Shape: Flap Wheel
-
Supplier: Precipart
Description: standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications. Diametral Pitch: 16 – 200 (1.5 – .125 Module) Outside Diameter: 6mm (.24”) to 102mm (4”) Pressure Angles: 14.5, 20, 22.5 or 30 degrees Materials: Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon
-
Supplier: TFC Ltd.
Description: In a variety of materials and styles ranging from standard metal cased and rubber covered; single and double lipped types to split seals (up to 1000mm diameter) and unitised seals for Truck and Trailer axles. TFC offer the added benefit of producing metal cased shaft seals to
-
Supplier: Nook Industries, Inc.
Description: Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter.
- Shaft Diameter or Width: 60 mm
- Maximum Length: 5,500 mm
- Weight: 32.80478466 lbs/ft
- Shaft Material: Alloy Steel
-
Supplier: Nook Industries, Inc.
Description: Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 3,657.598024897067 mm
- Weight: 2.664 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Supplier: Radwell International
Description: SHAFT COLLAR, SIGNATURE SERIES, SPLIT/2-PIECE, CLAMP TYPE, 1-7/16" BORE, 2-1/4" OUTSIDE DIAMETER, 9/16" WIDTH, LOW PROFILE, STEEL, 1/4-28 X 5/8" SCREWS, BLACK OXIDE FINISH, FOR USE ON STANDARD ROUND SHAFTS, HARD/SOFT SHAFTS, THIN WALL TUBE/SPLIT HUB. FREE 2 YEAR
-
Supplier: Tri-Tronics Company, Inc.
Description: Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M49 2" shaft length, 5/16" shaft diameter, 12 vdc automotive power option Datasheet M82 28mm shaft length, 12mm shaft diameter Datasheet
- Encoder Technology: Optical
-
Supplier: SAE International
Description: This SAE Standard covers propeller shaft couplings for use with propeller shafts up to 3 inches outside diameter.
-
Supplier: IHS ESDU
Description: The results of about 170 fatigue tests of constant diameter shafts with plain collars subjected to rotational bending loads are presented graphically. The data encompass both untreated shafts and rolled or induction/flame hardened shafts. The shafts and collars
-
Supplier: Tri-Tronics Company, Inc.
Description: 3/8" shaft diameter, 1-9/16" shaft length with 2 flats at 90 degrees Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft
- Encoder Technology: Optical
-
Description: hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft,
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Supplier: Climax Metal Products Company
Description: Climax Metal Products Company stocks a complete line of industry-standard internal Keyless Locking Assemblies for shaft diameters ranging from ¼" to 8" and from 6 mm to 400 mm. Non-standard dimensions, special made-to-order designs, Martinsitic stainless steel and
- Bore Diameter 1: 0.25 to 8 inch
- Units: English, Metric
- Design: One Piece Clamp
- Material: Steel
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Maximum Input Speed: 2,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Maximum Input Speed: 2,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Supplier: Evident Scientific
Description: Bent shaft surface probes can assist in achieving an ergonomic working position, as well as reaching areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes, bent shaft probes feature small coils and a small-diameter
- Features & Format: Absolute, Replaceable / Detachable Tip
- Probe Style: Angled / Curved Tip, Surface Probe
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
-
Supplier: Evident Scientific
Description: Detachable stainless steel straight shaft surface probes have a small-diameter housing and coils built for higher frequencies. They are usually used for surface breaking crack detection. This straight shaft design is the standard pencil probe style. Advantages Suitable
- Application: Flaw / Crack Detection
- Probe Style: Surface Probe
Find Suppliers by Category Top
Featured Products Top
-
-of-reach operation. Sensor mountable type offered for the detection of clamping condition. Fits shaft diameters from 8 mm to 30 mm. Compact and heavy-duty versions available to match your required load (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
the adapter is designed to fit shaft diameters ranging from .1247” to .5000” (3 mm to 12 mm) and incorporates the Fairloc® integral fastening system. Fairloc® is a patented integral hub fastener which eliminates marred shafts. The choice of Fairloc® hubs permits (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
rotary motion. Moreover, it has great geometrical moment of inertia and high rigidity. This enables a long-term, high precision linear motion. The standard ball spline consists of a spline shaft with raceway grooves and a spline nut. The spline nut consists of an outer cylinder (main body (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
through?bore – accommodates bulky cables, pipes, or shafts through the center Ultra?thin & slim profile – minimal axial length, ideal for space?constrained rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
shaft’s diameter, accuracy can be affected by increased dynamic friction caused by preloading (clearance). Minute differences in preloading (see accompanying illustration of Radial Clearance between Slide Bush and Shaft) are difficult and time consuming to adjust. In some extreme cases, designs have (read more)
Browse Linear Shafts Datasheets for NB Corporation of America -
: Spring clamping for positive locking and air for unclamping. Remote and multiple-unit capability for efficient, out-of-reach operation. Fits shaft diameters from 8 mm to 30 mm. Compact and heavy-duty versions available to match your required load (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
light-to-medium conveyors Custom Machinery: Special bore sizes accommodate non-standard shaft dimensions Selection Note (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting
Hicksville, NY - SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311”, (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
specifications. Available in steel and stainless steel, SDP/SI shafting is produced with tight dimensional tolerances and exceptional straightness. When standard products do not meet application requirements, SDP/SI’s engineering team develops custom solutions tailored to specific performance and (read more)
Browse Precision Shafting Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
Hicksville, NY -- Precision shaft differentials manufactured by SDP/SI, feature built-in anti-backlash characteristics for eliminating play in shaft rotations. Identified as part number (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Spirolox (R) Retaining Ring Tooling Guide
Smalley now offers "standard" assembly tooling for the installation of Spirolox retaining rings. Each Assembly Tool is designed to facilitate loading a specific ring size ring in a housing or on a shaft and tools are available incrementally for retaining ring sizes up to 2 in or 49 mm in diameter.
-
How to Select the Correct Specification Planetary Gearbox
can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a gearbox that can handle almost any application. Combination of high torque and heavy radial shaft load might require verification of the output shaft. If the following condition
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
percent of the Industrial Ethernet market share globally, as well as, the standard fieldbus protocols CANopen, Profibus, DeviceNet, and MODBUS RTU. They are designed in a complete selection of mechanical models with flanges in 58 and 77 mm diameters: Solid shaft version with 6, 8, 9.52, 10 and 12
-
Abrasion test results/Lab Report
The Abrasion test fixture consists of: (1) a platform supported by a shaft and bearings with 8 sample mounting. plates bolted in place, (2) a standard 5/16" diameter sandblast gun fixed in position 11/2" from the edge of. the sample mounting plates and canted to give a maximum angle of incidence
More Information Top
-
Federal Register > Wednesday, January 5, 2011 > [76 FR 648] Energy Conservation Program: Test Procedures for Electric Motors and Small Electric Motors
For shaft diameter, DOE provides guidance that any variation in the shaft diameter between the standard shaft diameter of the next lower and higher frame numbers series maintains the general purpose classification of a motor.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
For critical speed calculations, the next larger standard shaft diameter should be used.
-
Vehicle Noise, Vibration, and Sound Quality
After we define a standard shaft diameter De, then for a shaft with a diameter of D and length L, its flexibility can be represented in terms of the length of a shaft Le with standard diameter of De.
-
From the pages of foreign journals
design can be adapted to standard shaft diameters of from 54 to 256 mm .
Indicates content that may require registration and/or purchase.