-
Supplier: All-Spec Industries
Description: The All-Spec DP110G-1 is a water based dissipative coating manufactured with a high quality acrylic latex. Produced to meet or exceed the ANSI-ESD57.1 Electronic Industry IS-5-A-2223 specifications for surface resistivity and static decay. All-Spec DP110G-1 Features: Coverage: 300-400
- Coverage: 300 to 400 ft²
- Resistivity: 10,000,000 to 1,000,000,000 ohm-cm
- Coating Material: Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Description: General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive
- Type: Clear Coat / Top Coat, Enamel Paint
- Substrate: Concrete / Masonry
-
Supplier: Clark Foam Products Corp.
Description: resistance than static dissipative and conductive foams. Crosslink polyethylene conductive and permanently static dissipative foam. Non-contaminating, non-corrosive, and non-sloughing. ESDs: are inert and lightweight are tough, flexible and resilient are highly energy
- Type: Closed Cellular
- Features & Approvals: Electrically Conductive, Weather / UV Resistant
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoset / Crosslinked
- Applications: Packaging / Casing, Static / ESD Control
-
-
Supplier: Ultrafab, Inc.
Description: Variable Resistance Passive Static Eliminator Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements.
- Outer Diameter (OD): 0.5 inch
- Features: Anti-static, Block / Pad, Other, Plastic, Specialty / Other, Static Dissipative
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments)
- Backing / Base: Metal
-
Supplier: FORREST Technical Coatings
Description: An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge.
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Specialty / Other, Touch-Up
- Industry: Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial, Process Equipment
- Location / Orientation: Interior
- Substrate: Metal, Plastic, Steel
-
Supplier: Budnick Converting, Inc.
Description: 103 is a skived PTFE used as a static dissipative layer within "high static" paint hoses.
- Thickness: 0.003 inches
- Materials of Construction: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: DeWAL
Description: used as a static dissipative layer within "high static" paint hoses.
- Material Type: Anti-static
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
-
Supplier: DeWAL
Description: used as a static dissipative layer within "high static" paint hoses.
- Width: 0.25 to 20 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: 260 C
- Features: Anti-static / ESD Control, Electrical Tape, Electrically Conductive, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: Clean Air Products
Description: and 2”x4” 11 gauge steel beams Aluminum T-bars with polyurethane foam gasket form the 2'x4' ceiling grid 12 gauge steel support gussets and 1/4x3/4 solid steel struts Transparent clear 40 mil flame retardant static dissipative curtains attached to the frame with Dual Lock Adjustable
- Material: Aluminum, Steel, Vinyl
- Fabrication: Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: Luxo Lamp Ltd.- Canada
Description: System 373 ESD-Safe Binocular Microscopes â€" designed for use in static-sensitive environments. The body and stand are powder-coated with a metal-laced paint that measures 10^5 Ω/sq. (static dissipative). These microscopes offer nearly 8 in. (203 mm) working distance
- Working Distance: 203.19989027205926 mm
- Eyepiece Style: Binocular
- Application: Medical / Forensic
- Microscope Type: Stereomicroscope
-
Supplier: Terra Universal, Inc.
Description: operation. For especially stringent particle requirements, select an UltraClean™ electropolished 304 stainless steel pass-through. Polypropylene and PVC models are suitable for chemical pass-through applications, and Static-Dissipative PVC models combine excellent chemical resistance
- Inside Width: 34 inch
- Inside Depth: 36 inch
- Inside Height: 34 inch
- Features: Floor Mounted, Other, Windows
-
Supplier: Ivie Enterprises, Inc.
Description: and lead paint abatement. True HEPA/ULPA Filtration HEPA: 99.97% at 0.3 microns at 2283 sq. in. filtration area ULPA: 99.999%+ at 0.12 microns at 3232 sq. in. filtration area. Includes: a 1 1/2” static-dissipating vacuum hose, two Intercept Micro Filters, and either a 50’ extension
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: RDM Industrial Products, Inc.
Description: micron Extremely Quiet 50 dBA Snap-In Pre-filter allows for easy replacement and maintenance Plastic-Laminated Main Work surface (Other Surfaces Optional) Durable White Polyurethane Paint 1/4" Clear Acrylic Rear & Side Panels Removable, Flexible Front Draft Guide (ESD Static
- Length: 30 inch
- Width: 101 inch
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Keyboard Tray, Other, Portable, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench
-
Supplier: RDM Industrial Products, Inc.
Description: quality inspect incoming materials such as floor finishes, floor mats, table mats, conductive floor tiles, work surfaces, paints, bags, wrist straps, common point ground cords, footwear, packaging materials, clothing, and ESD chairs in static controlled areas.
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Description: maintenance, inspection -- and including emergency planning -- this Standard has the requirements you need to keep people and facilities protected. Requirements address any facility that manufactures organic chemical-based coatings, such as paints and inks for automotive, industrial,
-
Supplier: RDM Industrial Products, Inc.
Description: micron Extremely Quiet 50 dBA Snap-In Pre-filter allows for easy replacement and maintenance Durable Polyurethane Paint 1/4" Clear Acrylic Rear & Side Panels Removable, Flexible Front Draft Guide (ESD Static Dissipative available as option) Sealed Task Light Fixture(s) 12' Long
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: TelephoneStuff.com
Description: Zone 1 Ringdown Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Ringdown Telephone Features: - RoHS compliant, IP66, static
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: static dissipative, high impact thermoset industrial housing, and handset - Reversible faceplate for desktop or wall mount configurations - Audio modes – handset and option of hands-free speaker phone or headset - Corrosion resistant hardware - Noise canceling microphone - Surge
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Zone 1 Telephone with heavy duty handset coil curly cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Zone 1 Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static dissipative,
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years (read more)
Browse Industrial Paints Datasheets for FORREST Technical Coatings -
– The vortex effect ensures even film build, eliminating blotchy finishes for flawless coverage. Higher Transfer Efficiency on Complex Parts – The non-linear fan pattern allows paint particles to reach every (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!
- High spraying quality
- Modular gun for a large range of applications<......
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss Compact design 7th range quality Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
liquid paints. It's equipped with the static mixer located just before the bellcup injector, which helps to reduce the mixed paing folume to only 2cc. PPH 707 SB-2K can be built into any type of multi-axis robot. Download catalog (reference page 30) (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
alignment, delivering accurate ratios, optimized material consumption, and consistently high-quality finishes. It’s a smarter approach to automated paint preparation, where every cycle is designed to perform. This is more than specification on paper, it’s real-world performance you (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your...
(read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
The Earth-Rite II MGV is designed to ground a mobile tank truck during loading and unloading operations in order to dissipate any static electricity which could accumulate on a tank truck. Normally, tank trucks (road tankers) load/unload at a fixed point (read more)
Browse Grounding Indicators Datasheets for Newson Gale
More Information Top
-
HFA inhalers
Coating the Nebuhaler1 spacer (Astra Zeneca) with static dissipative paint produced an increase in the fine- particle dose of albuterol (42.1% non-coated vs. 74.8% coated), a result that suggests that less electrostatic spacers may still have some potential with …
-
Resin Fuel Filler Lid for On-Line Painting
The electrostatic painting operation requires the resin material to have static dissipation capability for paint line safety and to allow for equivalent paint transfer efficiency.
-
Science and Application of Nanotubes
Figure 15 shows the approximate resistivities required for the more common applications for which electrically conducting plastics are sought: static dissipation , electrostatic painting with no primer coat, and radio frequency interference (RFI) shielding [18].
-
Upsets related to spacecraft charging
Use leaky paint or other surface static dissipation inside electronic boxes [83].
-
Nanoscience, Nanotechnology, and Chemistry
Among these uses—surprisingly for such exotic materials—are valuable but relatively mundane applications such as increasing the electrical conductivity of polymers to facilitate electrostatic spray- painting , and to dis- sipate static .
-
Polymer Nanotube Nanocomposites: Synthesis Properties and Applications
Enhanced electrical properties of CNT-PMMA composites show potential applications of these nano- composites for electronics applications, such as electrostatic charge dissipation, anti- static charge dissipation applications, electro- static painting etc and EMI shielding (8,13,17,75).
Indicates content that may require registration and/or purchase.