-
Supplier: Accuris
Description: Phosphate Coatings on Steel
-
Supplier: Accuris
Description: Phosphate Coating for Steel
-
Supplier: Accuris
Description: Phosphate Coatings on Iron and Steel
-
-
Supplier: Accuris
Description: Phosphate Coatings on Iron and Steel - APPENDIX
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite Gardobond Z 3190 is an immersion applied zinc phosphate conversion coating material primarily designed to provide heavy-weight zinc phosphate coatings on steel, 1,000 to 3,000 mg/ft2, for use in severe cold forging with lube or salt carrier coatings.
- Features: Contains Phosphate
- Type: Pretreatment / Conditioner, Surface Treatment
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
- Housing Diameter: 8.25 inch
- Thickness: 0.187 inch
- Maximum Thrust Load: 34,000 lbs
- Ring Style: Circlip
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
- Shaft Diameter: 4.5 inch
- Thickness: 0.109 inch
- Maximum Thrust Load: 10,500 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1080 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to iron phosphate and can be used with steel. Designed to have abrasion-resistant, corrosion-resistant properties.
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 952 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to zinc phosphate and can be used with aluminum, steel, zinc. Designed to have corrosion-resistant properties.
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 181 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to zinc phosphate and can be used with steel. Designed to have corrosion-resistant properties.
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 181 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to zinc phosphate and can be used with steel. Designed to have corrosion-resistant properties.
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond G 4098 is a manganese phosphating process for iron and steel. The manganese phosphate coatings produced by Gardobond G 4098 reduce friction during break-in and improve the wear resistance of sliding parts such as engine and transmission parts.
- Applications: Coatings / Paint
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond A 4920 produces a unique conversion coating on cleaned iron and steel substrates. Although small amounts of aluminum and zinc substrates may be processed with Gardobond A 4920, coatings will not be formed on these substrates.
- Applications: Coatings / Paint
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond 1042 is a moderately acidic liquid iron phosphate for cleaning and phosphating steel materials. This multiple component system is applied by spray. The superior cleaning package in Gardobond 1042 makes it applicable in a 3 or 5 stage system. The high performance
- Applications: Coatings / Paint
-
Supplier: SAE International
Description: This SAE Standard specifies requirements for the processing of iron and steel (excluding corrosion resisting steels) to produce coatings consisting essentially of inorganic phosphates, which are intended to be used in conjunction with supplementary finishes for the
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides
- Industry: Automotive, Electronics, Military Specification, OEM / Industrial
- Type: Coating, Conversion Coating, Passivates
- Features: Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Liquid, Other, Primer, Protective, Specialty / Other, Steel
- Coating Material: Zinc
-
Supplier: Pavco, Inc.
Description: PavPhos PI - is a water soluble iron phosphate concentrate which cleans and produces and iridescent iron phosphate coating on steel and cast iron alloys (gray, ductile, malleable, ect.) in one operation. It may also be used on zinc die casting, galvanized surfaces and
- Form: Liquid / Solution
- Features: Other
-
Supplier: Whitford Corporation
Description: Eclipse for Cookware Eclipse is a three-coat, high cure, internally reinforced, nonstick system engineered to outlast other internally reinforced coatings. It is different from all other nonstick coatings in that the basecoat contains a carefully chosen and blended combination of
- Substrate: Aluminum, Steel
- Industry: Food and Beverage
-
Supplier: Metal Coatings Corporation
Description: Leaders in Protective Coating Application With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Mold Release / Nonstick, Oil & Grease Resistant, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Oxygen Cleaning, Recoating / Refinishing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Spray Coating, Thin Film Coating
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Hubbard-Hall Inc.
Description: Phosphate-Free Conversion Coatings Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these coatings
- Operating / Use Temperature: 80 to 110 F
- Type: Coating, Conversion Coating
- Features: Corrosion Inhibiting / Rust Preventive, Film Drying / Air Setting, Liquid, Metal, Other, Primer, Sealer / Surface Sealant, Sprayable, Steel
- Industry: OEM / Industrial
-
Supplier: ASTM International
Description: 1.1 This practice covers various types of cold rolled steel panels and the procedures to be followed in their preparation for testing paint, varnish, lacquer, conversion coatings, and related products. 1.2 The procedures are as follows: Procedure A -Conversion coatings
-
Supplier: Henkel Corporation - Industrial
Description: Surface treatment of iron and manganese phosphates formulated to produce non-metallic, oil-absorptive coatings on iron and steel bearing surfaces. BONDERITE® M-MN LUBRITE 2 MANGANESE PHOSPHATE (PARCO LUBRITE 2) is a surface treatment formulated to produce non-metallic,
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Process Technology
Description: Customer designed specifically for phosphate coating applications. FEATURES For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23
- Maximum Operating (Sheath) Temperature: 230 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 10 kW
- Watt Density: 23 W/in²
-
Description: International Standard is applicable to steels of which the properties are not adversely affected by heat treatment at 190 0C to 230 0C or higher (see 6.2). The heat treatment procedures established in ISO 9587:2007 have been shown to be effective in reducing the susceptibility of
-
Supplier: CSA Group
Description: International Standard is applicable to steels of which the properties are not adversely affected by heat treatment at 190 0C to 230 0C or higher (see 6.2). The heat treatment procedures established in ISO 9587:2007 have been shown to be effective in reducing the susceptibility of
-
Supplier: Ellsworth Adhesives
Description: Nycote® 88 Nylon Coating Blue is a two component, flexible nylon surface coating designed to provide protection from electrical conduction, corrosion, and friction. A liquid formula, Nycote® 88 can be applied by painting, spraying, or dipping. Ideal for components that need protection
- Operating / Use Temperature: -70.6 to 300.2 F
-
Supplier: SAE International
Description: coating composition as a function of key parameters such as metal substrate and process variations. Relatively thick, uniform coatings were found on galvanized substrates while significantly thinner coatings were observed on cold rolled steel (CRS) and aluminum (AL). The
-
Supplier: Ellsworth Adhesives
Description: Nycote® 7-11 Nylon Coating Blue is a one component, flexible nylon surface coating designed to provide protection from electrical conduction, corrosion, and friction. A liquid formula, Nycote® 7-11 can be applied by painting, spraying, or dipping. Ideal for components that need
- Operating / Use Temperature: -70.6 to 300.2 F
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® 3410 Makeup Zinc Phosphate Conversion Coating is formulated for treating mixed production of steel, galvanized steel, aluminum and zinc alloy coated steel. The BONDERITE 3410 process converts the metal surface to a nonmetallic, fine-crystal, zinc
- Form: Aerosol, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
- Industry: OEM / Industrial
-
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
-
Supplier: Sanchem, Inc.
Description: is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive, Exterior, Film Drying / Air Setting, Liquid, Metal, Other, Primer, Protective, Specialty / Other, Steel
- Industry: OEM / Industrial
-
Supplier: ASTM International
Description: which can be handled through a cleaning, or phosphate, coating, and baking operation. Phosphating or shot blast is required to clean and prepare the surface of the steel. These coatings are bake cured at temperatures up to 500°F.
-
Supplier: SWD, Inc.
Description: Black Oxide on Steel, Stainless Steel, Brass and Copper Passivation of Stainless Steel Zinc Phosphate Manganese Phosphate Pickling & Cleaning Dip-Spin high corrosion coatings on Steel, Stainless Steel, Aluminum & Zinc diecastings Fastener
- Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Copper / Copper Alloys, Stainless Steel, Steel / Steel Alloys
- Features: Midwest US Only, North America, Other, Specialty / Other, United States Only
- Additional Services: New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts
Find Suppliers by Category Top
Featured Products Top
-
-to process for rust protection of steel parts for most commercial applications, it is available in thickness and treatment type, clear and yellow dichromate and phosphate being the most common. Black Chrome Mil-C-14538 Provides chrome corrosion protection, with a dark appearance. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
requirements Surface Treatments: DLC coating for reduced friction, phosphate coating for run-in protection Modification (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
enables easy assembly and disassembly Material & Finish Pulleys are manufactured from cast iron or steel, with phosphate coating or painting for (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Passivation Phosphate Coating (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.