Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Work Table Diameter: 4.92 inch
- Thru Hole Diameter: 1.57 inch
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
Supplier: IntelLiDrives, Inc.
Description: RTGYH-90 Automation Series of Rotary tables use cam drive gear drive design with a cross-roller rotating ball bearing. This table accept NEMA34 (86 mm) motor size motors. - Axial Load capacity 400 kg - Stepper or servo motor driven - 100 mm center aperture - High capacity
-
Supplier: IntelLiDrives, Inc.
Description: RTLA COMPACT Series of Rotary tables use a worm gear drive design with a central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have 360° visial scale. - Load capacity 2 kg - Stepper or servo motor driven - Precision bearing
-
-
Supplier: IntelLiDrives, Inc.
Description: RTLA COMPACT Series of Rotary tables use a worm gear drive design with a central rotating ball bearing. The tables accept NEMA size 11 stepper motors. All tables have 360° visial scale. - Load capacity 1 kg - Stepper or servo motor driven - 8 mm center
-
Supplier: IntelLiDrives, Inc.
Description: configuration. Large area air bearings provide sufficient payload stiffness and maximizes performance in respect to wobble and run-out. Radially distributed RotoLinear motoring modules provide high positioning stiffness during rotary indexing and when installed on moving XY tables.
-
Supplier: CMH Manufacturing Co.
Description: standard casting machines (#2H, #3HS, #6H or RT machines) on one rotary table to reduce cycle time in each station to as little as 20 seconds. As an example, based on our 8-station Hall #2H Rotary Table, we have calculated that eight seconds is necessary to index the
-
Supplier: IKO International, Inc.
Description: Alignment Tables (AT) are rotary positioning mechanisms for precise angle correction. They consist of a highly rigid steel table and bed, along with a crossed roller bearing for stability in all directions. The table converts the linear motion of the precision ball screw
- Load Capacity: 26.46 to 97.02 lbs
- Maximum Torque: 0.265486725663717 to 0.353982300884956 In-lbs
- Platter Diameter: 4.724412 to 11.81103 inch
- Overall Length: 4.07480535 to 7.2047283 inch
-
Supplier: Primatics, Inc.
Description: Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and
- Load Capacity: 154.35 lbs
- Maximum Torque: 0.884955752212389 In-lbs
- Rotary Velocity / Speed: 15 deg/sec
- Positioning Accuracy: 0.000444444444444444 degrees
-
Supplier: PVA - Precision Valve & Automation
Description: The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate a part as the dispense head above accurately applies a bead of fluid. Flexibility and adjustment of
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: The Carrier Barrel Horse™ shakeout machine is a proven one-step solution to casting damage and sand mix problems. Unlike conventional rotary shakeouts, which lift and drop castings, the Barrel Horse shakeout action allows castings to swim in the sand bed, constantly blending via vibratory
- Type: Shake Out Table
-
Supplier: Rotomation, Inc.
Description: The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Primatics, Inc.
Description: Overview Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output
- Load Capacity: 11.025 lbs
- Maximum Torque: 1.75 In-lbs
- Positioning Accuracy: 0.00138888888888889 degrees
- Platter Diameter: 2.362206 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the plate's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the plate's
- Width: 9.842525 inch
- Orientation: Multi-axis
- Shape: Round
- Material: Steel
-
Supplier: Festo Corporation
Description: simple rotary indexing table applications and as a rotary axis in multi-axis applications Available as an OMS (Optimized Motion Series) product
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 40.464 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
- Operating Temperature: 32 to 122 F
-
Supplier: DCM Tech Inc.
Description: an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such
- Rotary Speed: 200 to 2,330 rpm
- Power: 20 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Advance Lifts, Inc.
Description: These are our most economical and basic models that are suitable for low volume stretch wrapping operations. Units offer a giant step up in safety and productivity from simply walking around a load with a roll of film on hand. The cost/Benefit ratio of these basic machines is very attractive.
- Maximum Load Weight: 6,000 lbs
- Maximum Load Width: 52 inch
- Maximum Load Height: 52 inch
- Speed Rating: 8 RPM
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80” x 29.33” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039” Fast
- Number of Axes: 4
- Spindle Speed: 20 to 15,000 rpm
- Number of Tools: 40
- Machine Type: High-speed Milling / Machining, Machining Center
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, SLIDE TABLE TYPE, DIRECT ACTING GUIDE, BALL SCREW, 5 PHASE STEPPER MODE, 100 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PAC Machinery Group
Description: The SLB 1500 Series is a rotary tray sealer designed for modified atmosphere packaging (gas flush). It is a step up from the 1000 Series, and can obtain a residual oxygen of less than 0.1% without the use of a vacuum pump! The main advantage of the 1500 Series tray sealer is its rotary
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other, Stainless Steel Construction
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Centricity
Description: Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high
- Load Capacity: 38,000 lbs
- Maximum Torque: 9,500 In-lbs
- Rotary Velocity / Speed: 288 deg/sec
- Positioning Accuracy: 0.0042 degrees
-
Supplier: Carr Lane Manufacturing Co.
Description: with zero-point centering, one with single-axis centering, and one without centering – providing 3 x 4500 lbs of pull-down force. Made in Germany. MOUNTING ON A MACHINE TABLE: To locate the Quintus riser at the exact center of a rotary table, first install a Center Locating Key
- Plate / Block Type: Box Bracket / Riser Plate
- Orientation: Multi-axis
- Shape: Rectangular
- Material: Steel
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for heavy duty machining of large size work pieces Maximum work piece size of 59.1” x 59.1” (Dia. x H), Table load capacity of 3,300Lbs Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039” Fast 2-pallet rotary APC maximizes machining uptime and operator
- Spindle Speed: 35 to 12,000 rpm
- Number of Tools: 50
- Machine Type: High-speed Milling / Machining, Machining Center
- Spindle Orientation: Horizontal
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series lift
- Z-Axis Travel: 5 inch
- Rated Speed: 0.00393700787401575 to 0.031496062992126 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.001 to 0.0029999999999999996 inch/inch
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-741Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: Rotomation, Inc.
Description: The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 180 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Yamaha Motor- Robot Division
Description: with 69 models and 180 variations are now newly available for YAMAHA to propose a variety of applications to you. They include the slider type, though compact, that can transport up to 65 kg, rod type with up to 500 mm of stroke, compact and highly rigid slide table type, compact
- Stroke or X-Axis Travel: 0.787402 to 78.7402 inch
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: Aerotech, Inc.
Description: machines with the assurance it will perform at a high level and outlast other machine components. Stepper Motor Option For cost-sensitive applications, the ECO225SL series includes several NEMA 34 stepper motor options. With the ability to run on standard wall voltages, the ECO225SL
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 8.66141732283465 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.005 to 0.051 inch/inch
-
Description: adjustable by rotary switches in connection cap Supply voltage: 10-30 * V DC (absolute limits) Current consumption: Multiturn: max. 230 mA with 10 V DC, max. 100 mA with 24 V DC Singleturn: max. 100 mA with 10 V DC, max. 60 mA with 24 V DC Power consumption: Max. 2.5 Watts Step frequency LSB:
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: Gullco International Limited
Description: for Internal Radius Welding - Protective Pelican® Case - V-Groove Track Increase productivity, quality and profitability in circumferential welding applications Gullco's Welding Positioner is a positive drive rotary turn table complete with mounting flange, drive and tilt mechanism and
- Features: Specialty / Other
-
Supplier: DCM Tech Inc.
Description: an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Nutfield Technology
Description: Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet
- Supply Voltage (DC): 5 to 24 volts
- Resolution: 10 bits
- Number of Axes / Motors: 2 to 3
- RAM: 64 MB
-
Supplier: Inductotherm Group
Description: monitoring and traceability for each part processed ScanMaster® Induction Scanner Accessories Quick Disconnect – Quick change tooling for coil mounting Robotics and Material Handling Integration, i.e. integrated bowl feeders, rotary tables, step feeders, conveyors, or 6 axis robotic
-
Description: related to UPS switches that interact with UPS functional units to maintain continuity of load power. This document does not cover - conventional AC and DC distribution boards and their associated switches, - stand-alone static transfer systems covered by IEC 62310-3, - rotary UPS covered by
Find Suppliers by Category Top
Featured Products Top
-
positioning and monitoring without sacrificing footprint or performance. Ideal for rotary tables, cleaning arm nozzles, and other compact positioning systems, the Flat Type with Encoder offers machine designers precise feedback and space-saving flexibility. Key Features (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
rotary bush. STEP 2.Pre-select the size and number of linear systems. STEP (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
servo motors to precision slides or rotary tables, the controlled flexibility prevents binding while ensuring accurate movement replication. Installation Advantages: The quick-connect bolt-tightening design enables (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Probe movement and table movements are computer controlled. PDF Brochure - Labmaster Universal Model 1000A (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
art facility allows us to supply highly efficient product well within our customer's tolerance requirement The RBS ball screw product line was developed for the purpose of converting rotary motion (generated by a motor) to linear motion for a payload with minimal friction. One of the applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
). Our innovative state of the art facility allows us to supply highly efficient product well within our customer's tolerance requirement The RBS ball screw product line was developed for the purpose of converting rotary motion (generated by a motor) to linear motion for a payload with minimal friction (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
matter of seconds.” This impressive search tool allows users to choose from a wide array of rotary and linear motion options, including coreless brush DC motors, brushless DC motors, stepper motors, and piezo motors. They can augment the system with a variety of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. Swivel, centering, tilt, and elevation adjustments are controlled with a press of a button or click of the mouse, or choose our new optional Table Control Box for traditional knob control. For even more automated control, GageCal scripting allows the user to create a sequence of automated actions for (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
-
Indexing
Indexing is a type of application where a motor moves a load for a pre-defined distance, decelerates to rest, pauses for some defined interval, and repeats this motion cycle. Common applications for indexing are conveyors, rotary tables, and feed-to-length rolls. Common industries for indexing
More Information Top
-
Remote sensing of chemical gas cloud emission by passive infrared scanning imaging system
The scanning system consists of two stepper rotary tables .
-
Studies On A Methodology For Clinical 3-D Facial Imaging
on a rotary stepper table controlled by the system .
-
A model fitting approach to the broad band measurement of ultrasonic wave velocities in thin samples of engineering material
The sample is rotated using a PC to drive a commercial stepper motor rotary table (Time and Precision Ltd, A4890TSPj which has a resolution of 0.01" and an accuracy of 0.04'.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3912/ThomasEverett2010.pdf?sequence=3
Panel 2.1C shows a front view of the dip coater, the power switch (e.) and rotary table ’s stepper motor (f) are shown.
-
Comparison and evaluation of datasets for off-angle iris recognition
In addition, this platform consists of some several components such as stepper motors, rotary table , stepper motor control board, limit switches, sigma profile and two arms that carry the cameras.
-
Measurement techniques for buckling sensitive composite shells
The circumferential motion is achieved through a stepper motor/ rotary table combination.
-
Segmental analysis in kinesiological measurements
vertical axis using a stepper motor driven rotary table (see Figure 2).
-
Feasibility study of an oblique 2D variable resolution x-ray CT detector
In addition, two Techno- Isel Model 5 stepper -motor rotary tables (Techno-Isel, New Hyde Park, NY) were used in the scanner, one for rotating the FPD about the Z axis and the other for rotating an object being imaged.
-
PC-controlled scent system
between the rotary table and the stepper motor shaft.
-
Aerospace Sciences Meetings > Effect of Pivot Point on Aerodynamic Force and Vortical Structure of Pitching Flat Plate Wings
implemented using a Velmex Rotary Table B4836TS with stepper motor model RK266-03A-P1, which provides a resolution of 40 steps/degree and a maximum pitch rate of 100 deg/s.
Indicates content that may require registration and/or purchase.