Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Philatron Wire & Cable
Description: Philatron Wire and Cable manufactures bare copper in both solid and stranded forms to create custom cables Applications of Class AA and Class A bare copper are used in overhead and distribution applications such as insulators for distribution circuits and coil cables.
- North American (AWG): 26 to 1,000 AWG
- International (mm2): 0.128 to 508 mm²
- Number of Strands: 7 to 259
- Width: 0.019 to 1.304 inch
-
Supplier: Basic Wire and Cable
Description: Stranded Tinned Copper Wires
- Number of Strands: 37
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: Block USA, Inc.
Description: Current loading 0.42 - 3.36 A Long-term thermal resistance 130°C (class B) May be tinned >350 °C Wire diameter 15 x 0.1 - 120 x 0.1 mm Effective Cross-section 0.118 - 0.943 mm2 Varnish insulated radio frequency copper braid for the production of coils and windings in the radio
-
-
Supplier: Basic Wire and Cable
Description: Soft-Medium-Hard Drawn
- North American (AWG): 4 AWG
- Number of Strands: 7
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: BRIM Electronics, Inc.
Description: Stranded wire run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000'
- North American (AWG): 24 to 14 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Stranded
-
Supplier: Accuris
Description: Copper wires and copper stranded conductors; technical delivery conditions
-
Supplier: RS Components, Ltd.
Description: RS PRO 3009X Copper Wire
- International (mm2): 0.13 mm²
- Conductor Type: Stranded
-
Supplier: Newark, An Avnet Company
Description: 14-AWG STRANDED YELLOW COPPER THHN WIRE
-
Supplier: Newark, An Avnet Company
Description: COPPER BUILDING WIRE XHHW CABLE; 12 AWG, 7 STRANDED,COPPER CONDUCTOR, GRAY
-
Supplier: Newark, An Avnet Company
Description: WIRE BALCK STRANDED
-
Supplier: Southwire Company, LLC
Description: 2500 FT 2500 LENGTH IN FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 51 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND
- North American (AWG): 8 AWG
- Number of Strands: 7
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: OneTech Group
Description: They are used for indoor fixed installations in dry locations, in switchboards and distributors. The cables could be installed in surface mounted or conduits. They should not be buried nor drowned in concrete. CONDUCTOR CONSTRUCTION Solid copper class 1 for H07/H05-VU.Stranded
- Number of Conductors: 1 #
- Rated Amperage: 17.5 to 41 amps
- Operating Temperature: 70 C
- International (mm2): 2.8 to 4.4 mm2
-
Supplier: Accuris
Description: Copper covered steel wires and copper covered steel stranded conductors; technical delivery conditions
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin
- North American (AWG): 30 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: Philatron Wire & Cable
Description: Philatron Wire and Cable manufactures bare copper in both solid and stranded forms to create custom cables. Applications of Class AA and Class A bare copper are used in overhead and distribution applications such as insulators for distribution circuits and coil cables.
- North American (AWG): 34 to 1.1 AWG
- International (mm2): 0.02 to 49.57 mm²
- Conductor Type: Solid
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.016 inch
- Operating Temperature: -80 to 200 C
- North American (AWG): 32 AWG
-
Supplier: Accuris
Description: Wire, Electrical, Stranded, Uninsulated Copper, Copper Alloy, or Aluminum, or Thermocouple Extension, General Specification for
-
Supplier: SAE International
Description: This specification covers concentric lay stranded and rope-lay stranded round electrical conductor fabricated from copper, copper alloy or aluminum. This specification also covers thermocouple extension conductor fabricated from nickel/chromium or
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 10 AWG, Stranded
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.147 inch
- Operating Temperature: -40 to 110 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 15 AWG, Stranded
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.083 inch
- Operating Temperature: -40 to 110 C
- North American (AWG): 15 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 26 AWG, Stranded
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.035 inch
- Operating Temperature: -40 to 110 C
- North American (AWG): 26 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 28 AWG, Stranded
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.031 inch
- Operating Temperature: -40 to 110 C
- North American (AWG): 28 AWG
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, STRANDED, UNINSULATED COPPER, COPPER ALLOY, OR ALUMINUM, OR THERMOCOUPLE EXTENSION, GENERAL SPECIFICATION FOR
-
Supplier: BRIM Electronics, Inc.
Description: Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B-246-51, ASTM-B-258, MIL-W-3861 Type S, A-A-59551 hard drawn dip coated or pure electrolytic copper, & tinned for quick soldering, cut into 2 foot straight lengths for hooking up all types of transmitters, short wave
- North American (AWG): 22 to 18 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Stranded
-
Supplier: SAE International
Description: This specification covers concentric lay stranded and rope-lay stranded round electrical conductor fabricated from copper, copper alloy or aluminum. This specification also covers thermocouple extension conductor fabricated from nickel/chromium or
-
Supplier: Allied Electronics, Inc.
Description: Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling,
-
Supplier: Allied Electronics, Inc.
Description: Voltage: 300 V Temperature: 105°C UL PLTC/ITC/CL3 Sunlight Resistant Construction: Conductor - Stranded Bare Copper, ASTM B-8; Insulation - Color Coded PVC, Rip Cord - Nylon; Jacket - Black PVC Typical Applications: Process Instrumentation and Control, Analog and Digital Signaling,
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "E", 0.010" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.058 inch
- Operating Temperature: 200 C
- North American (AWG): 20 AWG
-
Supplier: ASTM International
Description: designated Type B for bunch-stranded conductors, and Type R for rope-lay bunch-stranded conductors. On the other hand, the wire classifications are assigned as: Class R, stranded conductors using wire 42 AWG; Class S, stranded conductors using wire 44
-
Supplier: Newark, An Avnet Company
Description: STRANDED COPPER XHHW CABLE 12-AWG 500-FT COIL ORANGE
-
Supplier: ASTM International
Description: This specification deals with bare compact round stranded conductors made from uncoated copper wires of a single input wire diameter for general use in covered or insulated electrical wires or cables. Welds and brazes may be made in rods or in wires. The
-
Supplier: Daburn Electronics & Cable
Description: Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.075 to 0.08 inch
- Operating Temperature: -20 to 60 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Allied Electronics, Inc.
Description: 45⁄40 Stranded Tinned Copper Conductor, 0.019 in. Rubber Insulation, 1000 V, 24 AWG Test Prod Wire
-
Supplier: Allied Electronics, Inc.
Description: Precision shear-type blades for clean cuts on solid and stranded copper wire Easy-to-read markings on both sides Curved handles help reach into confined areas Wire looping and bending holes Coil spring provides fast self-opening action Precision-ground stripping holes
-
Electrical Power Wires - WT14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors -- WT14-4Supplier: Waytek, Inc.
Description: Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical
- Number of Conductors: 4 #
- Rated Voltage: 0.06 kilovolts
- North American (AWG): 14 AWG
- Features: Bulk Cable
Find Suppliers by Category Top
Featured Products Top
-
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA* resin is a high temperature Perfluoroplastic. Using this resin & 19 stranded 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Perfluoropolymer. Using this new resin, along with 19 stranded 27% nickel plated copper conductors, provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Tin Vs. Bare
and that conductor's surface is oxidized it will not conduct the signal as well. With imperfections on the conductor surface that impede the transmission, the electrons (signal) will be forced deeper into the conductor which causes more friction and heat, also known as, resistance. In stranded wires the charge
More Information Top
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
All wiring interconnecting the RMU with the rectifier shall be Teflon insulated #18 AWG stranded copper wire .
-
Popular Products In Accessories - Big Bruin
Certification: TIA/EIA T-568B standard wiring UTP Unshielded Twist Pair Molded Strain Relief CM Type PVC jacket 24AWG 4pair stranded copper wire 50 micron gold plated RJ45 plug Length: 50ft Color Available : Black, Blue, Gray, Green, Orange, Pink, Purple, Red, Yellow, and …
Indicates content that may require registration and/or purchase.