-
Supplier: Bodine Electric Company
Description: Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is
- Other DC Voltage: 24 VDC
- Other Output Power: 0.66 HP
- Continuous Current: 25 amps
- Continuous Torque: 350 In-lbs
-
Supplier: Bodine Electric Company
Description: 42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated,
- Other DC Voltage: 130 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 3.8 amps
- Continuous Torque: 2,370 In-lbs
-
Supplier: Bodine Electric Company
Description: Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.25 HP
- Continuous Current: 11 amps
- Continuous Torque: 181 In-lbs
-
-
Supplier: Bodine Electric Company
Description: The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant.
- Other DC Voltage: 130 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.4 amps
- Continuous Torque: 15 In-lbs
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction
- Other DC Voltage: 48 VDC
- Torque Constant: 10.64832 in-oz/amp
- Rotor Inertia: 0.00097704 oz-in-sec²
- Gearbox Efficiency: 88 %
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their
- Other DC Voltage: 24 VDC
- Torque Constant: 0.05 in-oz/amp
- Other Output Power: 50 HP
- Continuous Current: 3.2 amps
-
Supplier: ElectroCraft
Description: High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm brushless motor, 28mm x 80mm wheel mount,
- Continuous Torque: 35.39823008849557 In-lbs
- Commutation: Brushless
- Motor Shape: Cylindrical Body
- Features: DC Motor, Geared
-
Supplier: DigiKey
Description: SLOTLESS BLDC: 22MM/ENC/GRBX
- Other DC Voltage: 24 VDC
- Continuous Torque: 17.70625 In-lbs
- Gearbox Ratio: 546 : 1
- Shaft Speed: 20.7 rpm
-
Supplier: Portescap
Description: B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor Large Bone Surgical gearmotor - Drill/Reamer (B1112A4) This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make
- Other DC Voltage: 9.6 VDC
- Torque Constant: 9.99696 in-oz/amp
- Continuous Torque: 7.21238938053097 In-lbs
- Gearbox Ratio: 16 : 1
-
Supplier: RS Components, Ltd.
Description: McLennan Servo Supplies BLDC48-12L-037
- Continuous Torque: 0.2654867256637168 In-lbs
- Shaft Size: 0.235826899 inch
- Shaft Speed: 4,550 rpm
- Housing Length: 1.4173236 inch
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 1.009608 in-oz/amp
- Rotor Inertia: 0.0000097704 oz-in-sec²
- Gearbox Ratio: 324 : 1
-
Supplier: Portescap
Description: B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini
- Other DC Voltage: 24 VDC
- Torque Constant: 2.13816 in-oz/amp
- Continuous Torque: 0.6283185840707962 In-lbs
- Rotor Inertia: 0.000178416 oz-in-sec²
-
Supplier: ElectroCraft
Description: ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning
- Torque Constant: 72.9 to 153.5 in-oz/amp
- Other Output Power: 0.1005165288677115 to 0.19165151504110325 HP
- Continuous Current: 2.5 to 8.4 amps
- Continuous Torque: 23 to 39.8 In-lbs
-
Supplier: GEEPLUS Inc.
Description: examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight standard sizes, but
- Shaft Size: 1.6535442 inch
- Commutation: Brushless
- Features: DC Motor, DC Servomotor, Torque Motor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Portescap
Description: B0912N4024 Autoclavable Slotted Brushless DC Gearmotor Small Bone Gearmotor (B0912N4024) This Size 9 Brushless DC slotted motor provides optimal torque and speed for drilling or sawing applications in extremity surgery, such as of the wrist or ankle. Portescap
- Other DC Voltage: 9.6 VDC
- Torque Constant: 0.909072 in-oz/amp
- Continuous Torque: 0.7858407079646015 In-lbs
- Gearbox Ratio: 3 : 1
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction
- Other DC Voltage: 24 VDC
- Torque Constant: 4.55952 in-oz/amp
- Rotor Inertia: 0.000046728 oz-in-sec²
- Gearbox Efficiency: 70 %
-
Supplier: ElectroCraft
Description: Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 132.7433628318584 In-lbs
- Shaft Size: 0.3937 inch
- Shaft Speed: 1,213 rpm
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole construction
- Other DC Voltage: 9 VDC
- Torque Constant: 1.95408 in-oz/amp
- Rotor Inertia: 0.000259128 oz-in-sec²
- Gearbox Efficiency: 83 %
-
Supplier: Portescap
Description: B0512N4080 Autoclavable Slotted Brushless DC Gearmotor ENT Surgical Gearmotor (B0512N4080) This size 5 brushless DC slotted 24V mini DC motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque and speed make this an ideal
- Other DC Voltage: 24 VDC
- Torque Constant: 2.196216 in-oz/amp
- Continuous Torque: 0.33539823008849545 In-lbs
- Gearbox Ratio: 5 : 1
-
Supplier: ElectroCraft
Description: The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables
- Torque Constant: 0.004248 to 4.04976 in-oz/amp
- Continuous Current: 0.16 to 2.46 amps
- Continuous Torque: 4.424778761061947 In-lbs
- Gearbox Ratio: 4.11 to 940.93 : 1
-
Supplier: Arnold Magnetic Technologies
Description: AC Stators & DC Stators Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction stators, as well
- Other Output Power: 200 HP
- Features: AC Motor, DC Motor, Induction, Single-phase, Three-phase
- Commutation: Brushless
-
Description: PGM.P016M0171-01 Brushless coreless gear motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.010319696963751714 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 8.265486725663713 In-lbs
-
Supplier: Sensata Technologies
Description: Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In this configuration the motor’s rotor and stator are housed within the customer’s “next higher” assembly
- Continuous Torque: 3.362831858407079 In-lbs
- Commutation: Brushless
- Features: DC Motor
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog
- Other DC Voltage: 180 VDC
- Continuous Current: 0.6 amps
- Continuous Torque: 1.25 In-lbs
- Shaft Speed: 6,240 rpm
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 4.8 VDC
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.086 amps
- Continuous Torque: 0.022212389380530963 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 44mm Flat brushless motor Diameter:44mm Lengh :16mm Voltage:12V、18V 、24V Max. output power :95W Speed:3450rpm Applications:Robotics, industrial automation, etc. Options: Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.127320936565768 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.84070796460177 In-lbs
-
Description: Large Inner Diameter Through Holes; Accommodates Shafts, Cables, Tools, etc.; Low Cogging Design; Stainless Steel Inner Ring, Effective Anti-Corrosion; High Efficiency Achieved Over a Wide Speed Range.
- Other DC Voltage: 48 VDC
- Other Output Power: 0.8313387047552192 HP
- Continuous Torque: 6.63716814159292 In-lbs
- Standard DC Voltage: 48 Volt
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 6 VDC
- Continuous Current: 0.543 amps
- Continuous Torque: 0.02558407079646019 In-lbs
- Shaft Speed: 7,230 rpm
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other Output Power: 0.1876308538863948 HP
- Continuous Current: 3.81 amps
- Continuous Torque: 3.805309734513274 In-lbs
- Rotor Inertia: 0.006655764 oz-in-sec²
-
Supplier: parvalux by maxon
Description: Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V
- Torque Constant: 15.576 in-oz/amp
- Other Output Power: 0.7853691455530525 HP
- Continuous Current: 14.4 amps
- Continuous Torque: 15.929203539823007 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 21 VDC
- Other Output Power: 0.8120395312126186 HP
- Continuous Current: 19.22 amps
- Continuous Torque: 8.062831858407076 In-lbs
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 20.088495575221238 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Commutation: Brushless
-
Supplier: ETEL S.A.
Description: The TMM torque motor offers a cost-effective solution for applications requiring dynamic performance akin to direct drive torque motors, without the need for water cooling. As a lightweight and economical alternative to the renowned TMB motor, our TMM torque motor range
- Continuous Torque: 79.5575221238938 to 10,353.982300884954 In-lbs
- Diameter / Width: 5.511814 to 20.866153 inch
- Commutation: Brushless
- Features: DC Motor, Torque Motor
-
Description: The floor fan motor uses outer rotor 24V brushless DC motor, can provide the best speed for floor fan, ultra low noise, small size, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.01742286500373666 HP
- Continuous Torque: 0.6194690265486723 In-lbs
- Shaft Speed: 3,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
decide which motor is best for your needs. For more information about whether a brushed or brushless DC motor would work best for your application, contact our team. Simply call +1 508 677 0520 to speak to one of our experts – we look forward to hearing from you! (read more)
Browse DC Motors Datasheets for parvalux by maxon -
automatic flight control systems (AFCS) tailored specifically for light helicopters. These systems deliver enhanced stability and control with minimal impact on weight and space. Advancing Flight Control with Brushless DC Motors At the heart of this innovative autopilot (read more)
Browse Brushless Motors Datasheets for Portescap -
. Brushless DC motors are widely used in these applications due to their high efficiency and reliability. With a KV rating around 750, motors in this class are typically optimized for balanced thrust and endurance, making them suitable for multi-rotor drones and aerial platforms (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
performance, reducing reliability, and increasing downtime in industrial equipment or agrifood machinery. The 3X Motion 57 Series brushless DC geared motors address these challenges with customizable voltage, torque, speed, current (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Robotic rectification of underwater structural elements in power dams
The milling spindle on the robot is actuated by a high-speed submersible DC brushless motor .
-
Briefing [Latest]
‘sun-sub’, which is manu- factured by Manchester- based Mono NOV, combines a solar array with a controller, a submersible brushless DC motor and a positive displace- ment pump. the photovoltaic cells are mounted on a GPs- enabled assembly that, by tracking…
-
Cost analysis comparison between photovoltaic solar and conventional power for supplying electricity in a remote village in Egypt
The PV produces DC power, thus a submersi- ble type pump driven by a brushless DC motor will be used to avoid both additional cost of using DC/AC inverter and the cost needed to increase the array size by 10 - 15 70to…
-
Scientific.Net: Materials Science
Abstract:In this paper, modeling selects sensorless control of permanent magnet brushless DC motor in terms of work condition of submersible pump...
-
Modeling and Simulation of Sensorless Control of BLDC Motor Based on Submersible Pump
In this paper, modeling selects sensorless control of permanent magnet brushless DC motor in terms of work condition of submersible pump under water.
-
Scientific.Net: Materials Science
Abstract:In this paper, modeling selects sensorless control of permanent magnet brushless DC motor in terms of work condition of submersible pump...
-
Applied Research and Engineering Solutions in Industry
In this paper, modeling selects sensorless control of permanent magnet brushless DC motor in terms of work condition of submersible pump under water.
-
Motor Controllers
Kollmorgen Corporation's Mermaid II two person submersible is propeller-driven by a system of five DC brushless motors with new electronic controllers that originated in work performed in a NASA/DOE project managed by Lewis Research Center.
-
Sell fuel pump
The company has successfully developed out brushless fuel pump, the existing technology to solve a Brush DC Motor submersible pump existence of the above-mentioned structure is irrational, insecurity, tiring of being eroded, have shorter lifespans, exhaust emissions from relatively more technical…
-
Self Priming Pump Suppliers, Self Priming Pump Manufacturers and Exporters
Products/Services:Micro Brushless DC Pump, Micro Submersible Pump, Solar Pump, Self-priming Pump, Micro DC Motor , Electric Faucet, Bluetooth handset .
Indicates content that may require registration and/or purchase.