Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CITGO Petroleum Corporation
Description: plus increased maintenance and operational cost. CITGO CompKleen Synthetic Cleaner is designed to be used as a supplemental additive in the lubricant to remove sludge, varnish, and carbon from the compressor system while in operation. Using CITGO CompKleen Synthetic
- Concentration (As Used, by Volume): 10 %
- Features: Carbon Removal, Other, Specialty / Other
- Type: Cleaner / Cleaning Agent
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Surventis Surface Treatment LLC
Description: NRP can be painted with acceptable results, but pretesting should be performed in advance. NRP can be easily removed with mild alkaline cleaners or in some applications with a water rinse.
- Features: Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquaease™ PL 72 A32 is a versatile, mildly alkaline, non-chelated, non-silicated liquid cleaner for use in spiral spray (helical screw) washers, spiral scoop washers, immersion tanks, and “up and down” dip machines. It may be used for cleaning ferrous metals, copper, brass,
- Temperature (As Used): 130 to 160 F
- Concentration (As Used, by Volume): 1 to 15 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
-
Supplier: Surventis Surface Treatment LLC
Description: allows for the product to be added to working synthetic, semi-synthetic and soluble oil coolant systems during ongoing production, reducing the down time during maintenance programs. Gardoclean A 5365 will effectively remove oily residues, sticky deposits and sludge that typically
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Houghton International, Inc.
Description: Drawsol™ WM 4740 is a highly versatile synthetic metal forming lubricant that is suited for very difficult metal forming operations. This heavy-duty lubricant contains select additives that make it an excellent option for deep draws. Easily remove residue with alkaline cleaners, and
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) based flushing oil. Designed to flush sludge and some mineral oil insoluble residues out of circulating systems and machine sumps. Flash point = 435 F
- Type: Cleaner / Cleaning Agent
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Specialty / Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Cleans injectors, carburetors, valve and combustion chamber deposits with a concentrated blend of the most powerful high-temp and low-temp detergents available Cleans to nearly 100% efficiency in one treatment Reduces need for octane by up to two points Contains synthetic upper cylinder
- Features: System Cleaner / Sludge Dispersing
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Synthetic medium-duty cleaner/rust preventive used in a wide variety of mass finishing applications. Leaves a dry to slightly tacky film and provides up to 30 days indoor protection. Contains biodegradable surfactants.
- Type: Cleaner / Cleaning Agent, Rust / Corrosion Remover
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson MS-381HCM Connector Lubricant and Cleaner Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains 2% polyphenyl ether concentration. 8 oz Aerosol.
- Dielectric Strength: 43,000,000 V/m
- Features: Lubricant
- Composition / Chemistry: Polyphenyl ether (PPE) / Ether, Synthetic / Semi-synthetic
-
Description: The new AC™ Liquid is specifically formulated to dissolve and suspend sludge deposits that can reduce flow- and thus heat transfer - in largercontinuously-operated systems. Compatible with aromatic chemical (synthetic) based fluids, it operates while the system runs, eliminating the downtime
- Temperature (As Used): 550 F
- Type: Cleaner / Cleaning Agent, Degreaser
- Features: Other, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson MS-381H Connector Lubricant and Cleaner Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains 1% polyphenyl ether concentration. 16 oz Aerosol.
- Dielectric Strength: 43,000,000 V/m
- Features: Lubricant
- Composition / Chemistry: Polyphenyl ether (PPE) / Ether, Synthetic / Semi-synthetic
-
Supplier: Image Supply, Inc.
Description: Designed specifically for high gloss finished floors. This product is a truly all purpose concentrated synthetic detergent for use on every surface not harmed by water. Its controlled sudsing action quickly removes dirt, grease & grime leaving the surface film free. Excellent for use in
-
Cleaning Agents and Surface Treatments - Hillyard Arsenal® #10 Top Clean® Cleaner-1/2 Gal. -- TOPC.5Supplier: Image Supply, Inc.
Description: Concentrated, fast-acting synthetic cleaner. Built-in defoamers ideal for damp mopping or use in an auto scrubber. NSF authorized category C-1. Dilution rate is 1/2 ounce per gallon. This product is under the Ner Tamid "K" kosher supervision and is kosher. Classified by Underwriters
-
Supplier: Image Supply, Inc.
Description: Designed specifically for high gloss finished floors. This product is a truly all purpose concentrated synthetic detergent for use on every surface not harmed by water. Its controlled sudsing action quickly removes dirt, grease & grime leaving the surface film free. Excellent for use in
-
Supplier: Image Supply, Inc.
Description: Designed specifically for high gloss finished floors. This product is a truly all purpose concentrated synthetic detergent for use on every surface not harmed by water. Its controlled sudsing action quickly removes dirt, grease & grime leaving the surface film free. Excellent for use in
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Royal Flush is a safe, effective and inexpensive product for cleaning sludge and varnish from equipment while in service. Because Royal Flush is available in only two viscosities and is not a fully formulated oil, machine loads and oil viscosity requirements should be considered when
- Kinematic Viscosity (@ 40°C): 46 cSt
- Viscosity Index: 79
- Pour Point: -5 F
- Flash Point: 445 F
-
Supplier: Allied Electronics, Inc.
Description: Chamois Swab, Single Head 15 package Lint free, synthetic suede bonded to a bendable handle allowing access to hard to reach areas. Perfect for use with cat# 407c audio⁄video head cleaner, or for applying cat# 801b super contact cleaner.
-
Supplier: Allied Electronics, Inc.
Description: Chamois Swab, Single Head 15 package Lint free, synthetic suede bonded to a bendable handle allowing access to hard to reach areas. Perfect for use with cat# 407c audio⁄video head cleaner, or for applying cat# 801b super contact cleaner.
-
Supplier: ASTM International
Description: in this guide are known in the industry as "soap scum." 1.2 Such systems include any detergent, cleaner, or abrasive cleanser intended for cleaning hard surfaces composed of ceramic tile. This guide is not appropriate for evaluating performance on grout. This guide also excludes other
-
Supplier: Chase Products Co.
Description: borers and beetles, wood wasps and more. Multi-purpose food-service insecticide For use in food and non-food areas Kills flying and crawling insects Injector tube for crack and crevice treatment Active: Synthetic pyrethroid, Esfenvalerate Recommended uses Ideal for homes, apartment buildings,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Surface Treatment
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar Dipit™ 5701272 brushes are used as cleaners and dusters for fine areas. Use with Dipit™ touch-pump bottles to apply solvents, cleaners, or alcohol. Mad of soft nylon bristles with a delrin handle. 0.25 in diameter.
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Pico Chemical Corp.
Description: ROLLING MILL SOLUTIONS: PICO Chemical Corporation manufactures a comprehensive line of innovative premum quality, and field proven specialty products for rolling mill operation applications. • Grease • Roll Bearing Lubricants • Hydraulic Oils • Cleaners and Degreasers • Turbine Lubricants •
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Morbern, Inc.
Description: container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Fluitec International
Description: cleaners. Unlike conventional cleaners, Boost VR can safely be used in steam and hydro-electric turbines as well as other applications where there is a high chance of water or steam ingression. Boost VR: Is compatible with your existing fluid, it does not require the use of a
- Type: Cleaner / Cleaning Agent
-
Supplier: Morbern, Inc.
Description: recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, +56 °C Boiling point, General Purpose Flux Remover AMS AMS offers superior flux removal for type R, RMA, RA and synthetic fluxes. Non-flammable and safe on plastics and elastomers, AMS is the perfect choice for many defluxing applications. Very similar in properties to
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1
- Kinematic Viscosity (@ 40°C): 150 cSt
- Viscosity Index: 116
- Pour Point: -35 F
- Flash Point: 480 F
-
Supplier: Ellsworth Adhesives
Description: MicroCare ProClean™ Alcohol-Enhanced Flux Remover is a cleaner for rosin, water based, synthetic, and no-clean fluxes. The alcohol blend provides increased cleaning strength with a slow drying time to maximize usability working with baked-on residue. ESD, ozone, and plastic safe.
- Type: Defluxer / Flux Remover
-
Supplier: Surventis Surface Treatment LLC
Description: Stripper Q9 is an alkaline paint stripper that's applied by immersion. This chelated material chemically attacks tough synthetic coatings to strip vinyl, acrylic, epoxy and alkyd finishes from steel, copper, magnesium and brass surfaces. Stripper Q9 rinses freely, and provides long solution
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description An extremely powerful, highly efficient anti-static foaming cleanser for surfaces prone to static dust attraction which has been specially developed for use on plastics, metal, glass and synthetic surfaces. This product is free of CFC solvents and propellants. CTC is
-
Supplier: Braun Brush Co.
Description: After the carpeting has been cleaned it will no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one
- Width: 14 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Janitorial, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Braun Brush Co.
Description: After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one
- Width: 19 inch
- Trim Length: 2.5 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Janitorial, Specialty / Other
-
Supplier: Braun Brush Co.
Description: On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular types of stains and spots. All need the use of a spotting brush to help penetrate and allow the
- Applications: Cleaning / Surface Preparation
- Features: Janitorial, Specialty / Other
- Mounting: None / Handheld
- Specific Product Type / Shape: Scrub / Washout, Strip Brush
Find Suppliers by Category Top
Featured Products Top
-
XTREME CUT 250C and XTREME CUT 290 are QualiChem’s premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
SICK tackles low-carbon combustion and cleaner production processes Renewable energy sources, such as solar and wind, are increasing rapidly. On the other hand, global energy demand is constantly increasing. Industries for manufacturing metal and steel, cement, chemicals, and (read more)
Browse Continuous Emissions Monitoring Systems (CEMS) Datasheets for SICK -
Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. This versatile, entry-level, small-footprint mist collector is simple to integrate into machine (read more)
Browse Mist Collectors Datasheets for Camfil -
Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
more efficient filter cleaning. OmniPleat media packs use synthetic, custom-shaped glue beads on both sides of the filter media to hold the pleats open and evenly spaced. This design ensures full media exposure to the airstream, resulting in improved airborne pollutant capture, more effective (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
bottom for more efficient filter cleaning. OmniPleat media packs use synthetic, custom-shaped glue beads on both sides of the filter media to hold the pleats open and evenly spaced. This design ensures full media exposure to the airstream, resulting in improved airborne pollutant capture (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
– The black synthetic rubber outer layer resists oil, ozone, and mechanical scuffing, extending service life in rocky undercarriage environments. Fewer cover replacements mean lower spare parts inventory and less machine downtime. Optimized Bend Radius (320 mm (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
's decarbonization efforts. Derived from renewable resources such as biofuels and synthetic fuels, SAFs offer a promising alternative to conventional jet fuel. However, scaling up production and achieving widespread adoption poses significant challenges. Biofuels, produced from organic materials like algae (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Antibacterial Emulsion Hand Cleaner Production Increased 30%
solution, Ultradex. Production of Ultradex requires first heating an aqueous synthetic detergent system to 140°F then adding a non-aqueous phase and agitating the mixture to form an emulsion. After the emulsion is formed, a powder containing the anti-bacterial ingredients is dispersed throughout
-
How to get to net Zero Carbon
for a large part of the CO2 emissions. Conventional energy sources aren 't losing their role overnight. The transition is occurring in stages: from coal to natural gas and liquefied natural gas (LNG) through to synthetic fuels and, in the end, hydrogen - a cleaner energy source. Besides carbon capture
-
Less is More in API Process Development
to byproducts that must be treated before disposal, and it s generally a messy process. Catalytic hydrogenation is much cleaner and is now the method of choice in developed countries. However, in developing nations, where catalytic hydrogenation was too expensive, manufacturers have instead optimized
More Information Top
-
Encyclopedia of Surfactants Volume 1
Emulsion Systems Chemical Description: Phosphated nonylphenoxy polyethoxy ethanol Category: Detergent, anionic Applications: Detergent, viscosity aid, self-coupling wetting agent in synthetic cleaners , hard surface cleaners, wax strippers and com- pounds with high caustic concen- .
-
Encyclopedia of Industrial Additives, Volume 3
Category/Applications: Visco aid, deter- gent aid, self-coupling wetting agent in synthetic cleaners , hard surface cleaners, wax strippers, and compounds with high .
-
Encyclopedia of Surfactants Volume 4
lating synthetic cleaners .
-
$300-$400 Oils - Lubricants - Grainger Industrial Supply
• Synthetic Cleaner (1) .
-
Economic messages
- 5064- Synthetic cleaning agents.
-
Detergents and its influence on drinking water, river water and waste water
Through the today so narrow compound of upper flachen water and drinking water supply, also synthetic detergents come also into drinking water perhaps into quite significant amounts as they pass slow filtration and preparation.
-
Papers
Both these products as well as its mixtures untereinander and with other synthetic detergents became on Lfslichkeit Oberflfichen- and .
-
Economic messages
[GroDbritannien] -5577-New factory far synthetic detergents .
-
Economic messages
The L e v e r B r o t h e r s C 0. becomes in Pagedale by St. Louis, Miss., a giant factory for production of synthetic detergents , margarine and to establish other products of the Fettve rarbeitung.
-
Economic messages
In St. Louis, rnit became the construction of a factory for generation of the synthetic detergent " started Surf.
Indicates content that may require registration and/or purchase.