Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Asbestos Bonded with Synthetic Elastomer
-
Supplier: Accuris
Description: SYNTHETIC ELASTOMER, POLYCHLOROPRENE
-
Supplier: Accuris
Description: GASKETS - ASBESTOS WITH SYNTHETIC ELASTOMER COMPOUND
-
-
Supplier: Accuris
Description: Cellulose Fiberboard Bonded with Synthetic Elastomer
-
Supplier: ASTM International
Description: Methods of Identification and Quantitative Analysis of Synthetic Elastomers (Withdrawn 1959)
-
Supplier: SAE International
Description: This specification covers the requirements for low temperature resistant sheets, strips, and molded or extruded shapes fabricated from synthetic rubber (see 6.1 ).
-
Supplier: SAE International
Description: This specification covers the requirements for low temperature resistant sheets, strips, and molded or extruded shapes fabricated from synthetic rubber.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers two classes (durometers) of tetrafluoroethylene/propylene rubber (FEPM) in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications, use the
-
Supplier: LG Chemical of America Inc.
Description: Synthetic Rubber The synthetic polymer with high elasticity and strength Synthetic rubber is a synthetic polymer with high elasticity and strength. It has excellent wear resistance, rebound resilience and mechanical properties and is used for a belt, hose, shoes, etc.
- Features: Elastomer / Rubber, Specialty / Other
- Resins and Compounds: Molding Resin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with synthetic leather/thermoplastic elastomer/trekdry, offers an elastic cuff
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with synthetic leather/thermoplastic elastomer/trekdry, offers an elastic cuff
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with synthetic leather/thermoplastic elastomer/trekdry, offers an elastic cuff
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with synthetic leather/thermoplastic elastomer/trekdry, offers an elastic cuff
- Clothing Type: Gloves
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from soft grades like vulcanized rubber
- Type: Thermoplastic
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme environments.
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Dupont Molykote
Description: machine elements Features Wide service temperature range Compatible with many plastics and elastomers Meets FDA Regulation 21 CFR 178.3570 and USDA H1 classifications for incidental food contact Fully synthetic base oil White color Available in NLGI consistency classes 1 and 2
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Composition / Chemistry: Aluminum Complex, Fluoropolymer / PTFE (e.g., Teflon®), PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: U.S. Plastic Corporation
Description: Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for tools because it gives more gripping power, insulates and serves to identify ownership. It can be used to coat
- Chemistry: Rubber / Elastomer Based
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20 is applied as a thickening and thixotropic agent in many organic systems, e.g. in unsaturated
- Applications: Adhesives / Sealants, Coatings / Paint
- Form & Features: Inorganic Chemical / Salt, Powder
- Function: Lubricity / Slip Agent, Rheology Modifier (Flow Agent), Specialty / Other, Thickener / Gelling Agent, Thixotropic Agent
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Neoprene is a synthetic rubber produced by the polymerization of chloroprene. One other neat feature about neoprene is that it’s impermeable, meaning that it can work as a tight barrier to prevent the escaping of gases or liquids. Water & weather resistant properties makes it an ideal outdoor
- Operating Temperature: -20 to 190 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most
- Viscosity: 3,000 cP
- Use Temperature: -75 to 275 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: RYCO Hydraulics, Inc.
Description: is perforated (pin-pricked) for use with air and gases. RYCO SPIDERLINE hose is lighter weight, has a more compact outside diameter and is less than half the minimum bend radius of wire braided rubber hose. Smooth inner tube for high flow rate; and smooth, easily cleaned cover. The synthetic
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Zippertubing Co. (The)
Description: Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II,
- Overall Thickness: 0.016 inch
- Use Temperature: -20.2 to 392 F
- Dielectric Strength: 299.99999999999955 kV/in
- Material Type: EMI / RFI Shielding
-
Supplier: RYCO Hydraulics, Inc.
Description: perforated (pin-pricked) for use with air and gases. RYCO SPIDERLINE hose is lighter weight, has a more compact outside diameter and is less than half the minimum bend radius of wire braided rubber hose. Smooth inner tube for high flow rate; and smooth, easily cleaned cover. The synthetic and
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT: One or two braids of synthetic fibre. COVER: Orange, oil and abrasion resistant thermoplastic (Polyurethane). Cover is non-perforated. Performance Meets or Exceeds the Performance
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed,
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
-
Supplier: U.S. Plastic Corporation
Description: This 1/2" ID x 5/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 5.84 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Princess Auto Limited
Description: Thera-Band Rubber Tubing
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: AENOR
Description: POLYCHLOROPRENE OR EQUIVALENT SYNTHETIC ELASTOMER SHEATHED CABLES FOR USE AS DECORATIVE CHAINS.
-
Supplier: AENOR
Description: POLYCHLOROPRENE OR EQUIVALENT SYNTHETIC ELASTOMER SHEATHED CABLES FOR USE AS DECORATIVE CHAINS.
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote Exitt AE 83511 Mold Release Agent Clear is a silicone-based sacrificial mold release for urethane elastomer systems. Featuring precise retention, no build-up, and a high-gloss finish. 9.5 oz Aerosol.
- Density / Specific Gravity (@15.6°C, 60°F): 0.68 specific gravity
- Features: Mold Release / Release Agent, Synthetic / Semi-synthetic
- Composition / Chemistry: Silicone
-
Supplier: Atlantic Rubber Company, Inc.
Description: Black 60 durometer (CR) Chloroprene The material for Freon Beyond that it is usually a best "second" choice and to be considered when there is a combination of media.
- Outside Diameter / Size: 0.25 to 0.75 inch
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Design Units: English
-
Supplier: Atlantic Rubber Company, Inc.
Description: 60 durometer Red or Translucent An inorganic material, broadest temp range (-100°F to +500°F). Great for aging Medical grades FDA grades Colors Not the best physical properties Poor oil resistance.
- Outside Diameter / Size: 0.25 to 0.75 inch
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Design Units: English
Find Suppliers by Category Top
Featured Products Top
-
Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER™ elastomers, which enhance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
Fluoroelastomer Rubber Performs in Demanding Applications Fluoroelastomer rubber is synthetic rubber that is formulated with fluoropolymers. It is used to enhance the (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
FFKM PM-5000 and PM-5500 grades to our line of fluoroelastomers. These perfluorinated elastomer grades meet the unique demands of semiconductor applications because they have high temperature durability, a high molecular weight and excellent resistance to O2 and NF3 plasma. These new grades (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
performance quality when it comes to manufacturing parts with chemical stability. Fluoroelastomers offer superior characteristics over silicone and other synthetic rubbers. What sets fluoroelastomers apart is their unique molecular structure polymerized with fluorine. These types of elastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Among the most common elastomers used in O-ring manufacturing, Nitrile is a synthetic rubber unique for its chemical resistance properties. Whereas other rubbers often react with fuel and oil, nitrile is resistant to these substances, as well as many diluted acids and alkalines. As such (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
A company engaged in the manufacturing of synthetic resins, plastics materials, and non vulcanizable elastomers, faced a danger of an explosion from the buildup of solvent vapors in the oven dryer atmosphere. This buildup could occur by a malfunction in the production process such as: a (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
better than any other known elastomer. Viton is also a standout material in its resistance to weather-related aging and ozone. Viton’s fluid resistance far exceeds that of most other synthetic rubbers. It resists hydrocarbons such as benzene, toluene, carbon tetrachloride, and xylene (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Storage & Elastomer Shelf Life of Compounds
Storage life varies with resistance of each synthetic elastomer to normal storage conditions. Use this reference chart as a guideline as to how long an O-ring can be stored.
-
When to Choose Buna or Viton Elastomer
The choice of elastomers, rubber parts, in a pump can be very critical to the long-term success of the pump system. Pumptec provides 2 standard choices for their pumps, Buna or Viton. Buna (NBR, Nitrile) is standard in most pumps and works well in most uses in cleaning and fluid pressurizing
-
Fluon TM PTFE Micropowders Outperform Conventional Lubricant Additives for Rubber Compounds
Many natural rubber and synthetic elastomer products used in the automotive and consumer durable industries are compounded with lubricating additives for improved tribological performance as well as processing advantages. Products like O-rings, hoses, fan belts, strips, seals and gaskets require
-
Case Study: Machining - VMC for Real-World Moldmaking and Milling - 04/08
the molds tend to be a little sim-pler. SHM 's molds produce synthetic, elastomer products --silicone, fluorocarbon, gaskets, seals, bellows and diaphragms. SHM is not limited to small molds; they just finished a mold that weighed 500 pounds; a 12 " x 8 " x 6 " military part. Most recently SHM
-
Buna O-Rings and Gaskets
Buna, otherwise known as Nitrile, Buna-N or NBR, is an incredibly versatile synthetic rubber. The unique properties of this material make Buna an ideal material for O-rings, vulcanized or spliced O-rings, gaskets, and other sealing applications for various industries. Buna offers many unique
More Information Top
-
Elastomers Overview
When available, data for latexes are provided separately and on a dry-weight basis.† All other synthetic elastomer data are reported on a net rubber basis, which includes the total weight of the base polymer plus additives, such as oil, that …
-
The effects of additives on the actuating performances of a dielectric elastomer
actuator
Previously, a new dielectric elastomer material, called ‘ synthetic elastomer ’, was presented for the means of actuation, which permits changes in the mechanical as well as the electrical properties in order to meet the requirements of certain applications.
-
Biodegradable Elastomers for Tissue Engineering and Cell–Biomaterial Interactions
Synthetic Elastomers .
-
Commercial Methods of Analysis
as synthetic plastics and synthetic elastomers , have been included, .
-
Encyclopedia of Polymeric Nanomaterials
1,3-diene monomers, in which two olefin units are conjugated to each other, the resulting polymers are often applied to important industrial products such as synthetic elastomers .
-
Advances in Elastomers II
In synthetic elastomer composites, the main aim is to achieve opti- mum mechanical properties required for specific applications.
-
Enhancement of transduction performance of a dielectric elastomer actuator based on acrylonitrile butadiene rubber
Abstract: The synthetic elastomer based on acrylonitrile butadiene rubber (NBR) has been recently developed as a kind of dielectric elastomer actuators (DEAs).
-
Advances in Elastomers I
The syn- thesis, structure, different properties, mode of vulcanization, processing and appli- cations of most of the synthetic elastomers are discussed.
Indicates content that may require registration and/or purchase.