-
Supplier: Accuris
Description: Morse Taper Gauges
-
Supplier: Accuris
Description: Spot Welding Equipment - Taper Plug Gauges and Taper Ring Gauges
-
Supplier: Accuris
Description: Spot welding equipment - Taper plug gauges and taper ring gauges
-
-
Description: Specifies requirements for taper plug and ring gauges used for the checking of type A, B and C tapers according to ISO 1089. Covers also definitions, dimensions, designation, materials, marking, and method of use. Cancels and replaces the first edition (ISO 5822:1982), clause 4
-
Supplier: CSA Group
Description: Specifies requirements for taper plug and ring gauges used for the checking of type A, B and C tapers according to ISO 1089. Covers also definitions, dimensions, designation, materials, marking, and method of use. Cancels and replaces the first edition (ISO 5822:1982), clause 4
-
Supplier: Accuris
Description: SPOT WELDING EQUIPMENT. TAPER PLUG GAUGES AND TAPER RING GAUGES. (ISO 5822:1988).
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Gray hub Inside diameter: 0.048" Length: 11⁄2" 16 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11⁄2" 20 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Green hub Inside diameter: 0.034" Length: 11⁄2" 18 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Salmon hub Inside diameter: 0.063" Length: 11⁄2" 14 gauge
-
Supplier: RS Components, Ltd.
Description: FEELER GAUGES METRIC TAPERED
- Gap Sensor / Feeler Gauge Type: Fixed Feeler Gauge
-
Supplier: Newark, An Avnet Company
Description: 22 Gauge Tapered Dispensing Needle-Blue (Set of 1000) L: 1.25 in. (31.8 mm) ID: .017 in. (0.4 mm)
-
Supplier: RS Components, Ltd.
Description: 15-30mm Bore Gauge/Taper Gauge
- Gage / Instrument Type: Bore Gage
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Light Duty Tapered Handles are ideal for use as grasp handles on small tools, utensils, and gauges. Features, Benefits, & Product Specifications: Insert Material: Brass Through hole style available for use with a socket head cap screw
- Handle Type: Tapered Handle
-
Description: General use light gauge metal containers -- Nominal filling volumes of round cylindrical and tapered containers of up to 40 000 ml
-
Description: ISO 11363-2:2010 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides examples of calculations for thread gauge dimensions on the large end diameter and
-
Supplier: Assembly Tool Specialists, Inc.
Description: These all plastic "No-Mar" gages are designed to measure height variations and gaps. These gages are also available in various colors to designate the gages for a specific time period or year. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified"
- Measuring Range: 0.0032808416666666664 to 0.042650941666666664 ft
- Features: Automotive / Transportation, No Mar/Non-Mutilating, Other
- Application: Construction / Building Site
- Fixed Gage Type: Flushness Gage, Gage Set / Tool Kit, Taper Gage
-
Supplier: Koger Air Corporation
Description: The most widely used branch fittings in the blowpipe industry. 90° to 15°, with or without angle rings. Tee on pipe - 15° to 90°, with or without angle rings.; Tees to fit pipe - 15° to 90°, with or without angle rings.; Y Branches.; Taper Joints - on center or offset.; Custom Manifolds.;
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange, Weld
- Fitting Type: Reducer, Tee, Wye
-
Supplier: Transcat, Inc.
Description: Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection of geometry problems such as ovality and taper Carbide-tipped contact points for extended wear and
- Gage / Instrument Type: Bore Gage
-
Supplier: Techcon
Description: 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The tapered tip
- Needle Gauge: 22
- Needle Length: 1.25 inch
- Configuration: Needle
-
Supplier: Taylor Precision Products LP
Description: 2702N ClearVu 5" Capacity Rain Gauge/Sprinkler Gauge Features Rain gauge with 5" capacity. Easy to read measurement increments on yellow background. Tapered spear end for ground or post mounting. Also functions as a sprinkler gauge. Weather resistant. 12 1/2" long.
-
Supplier: Epsilon Technology Corp.
Description: This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that may be left on through specimen failure. These extensometers are widely used where long samples are required. They are ideal for
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Superior Tool Service, Inc.
Description: #5 (.2055) x 6" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.2055 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: #11 (.191) x 3" solid carbide, 4 flute, straight flute tapered drill reamer with 1.5 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.191 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: #4 (.209) x 4" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.209 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: #4 (.209) x 3" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.209 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Walter Surface Technologies
Description: Walter SST+ drill bits, made with a cobalt blend, allow you to drill more holes faster on any type of material. Features "High flow" flute design Back tapered body Drills more holes, faster Exclusive self-centering "Speed Tip" Special bronze SST surface treatment Applications Drilling of round
- Features: Coated, Other
- Material: Cobalt
- Product: Drill Set, Individual Drill
- Units: English / Fractional
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at known diameter), and, by combining the measurement data, taken using two
- Gage / Instrument Type: Depth Gage
- Features: Other Depth Gage Type
-
Supplier: Marposs Corp
Description: that allows the gauge head to be quickly changed for utmost gauge head interchangeability. The MultiWave handle uses Bluetooth technology, to manage multi-transducer electronic gauge heads for the simultaneous measurement of multiple sections, to check diameters and other
-
Supplier: HydraCheck Inc.
Description: in conjunction with the direct gauge adapter. Specifications: Material: Steel Seal: Viton Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +392˚F (-20 to +200˚C) Media: Suitable for hydraulic oils and other mineral based fluids
- Features: Carbon & Alloy Steel, Metric
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: Mile-X Equipment, Inc.
Description: Jet JMD-15 Milling/Drilling Machines Jet 350017 - R-8 Taper, 1HP, 1Ph, 115/230V PROMO: Buy a JET Mill Drill and get a FREE Stand (350045)! A $329.00 Value! Valid Until December 31, 2011 This Jet mill ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please
-
Supplier: Mile-X Equipment, Inc.
Description: Jet JMD-18 Milling/Drilling Machines Jet 350018 - R-8 Taper, 2HP, 1Ph, 230V PROMO: Buy a JET Mill Drill and get a FREE Stand (350045)! A $329.00 Value! Valid Until December 31, 2011 This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required.
-
Supplier: Cole-Parmer
Description: Luer Tip and PTFE Luer-Lokâ„¢ Connections feature a ground glass, luer taper. Autoclavable if plunger is removed. Needles are not included; order separately.
- Syringe Volume: 25 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
Find Suppliers by Category Top
Featured Products Top
-
specifications, provides different checks of: diameters, in a range from 18 to 120 mm ovality barrel-shape taper Special snap gauges can be designed upon request, in order to measure different kind of shafts or any other outside diameters (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Machine is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0 (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Labmaster®Universal Model 1000M measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Extension of Gauge Length to Reduce Vibrations and Improve Drilling Performance
Partially tapered gauge was used in conjunction with the increased gauge length to allow directional control.
Indicates content that may require registration and/or purchase.